25° Gears

6 Results
10:1 Gear Ratio, 40 Teeth, Worm Gear -- A 1B 6-Z24040
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 25°
  • Number of Teeth: 40
  • Gear Type: Rack
  • PD: 1.67
100 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear -- S1B83A-C048B100Q
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 25°
  • Number of Teeth: 100
  • Gear Type: Rack
  • Design: English
24DP / 4 Lead / 0.5P.D., 18.43° Right Hand Worm -- A 1C 5-Z24
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 25°
  • Direction: Right
  • Gear Type: Worm; Rack
  • OD: 0.5830
ANTI-BACKLASH WORM GEARS -- AW48BC13-F100
from W.M. Berg

Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of... [See More]

  • Pressure Angle: 25°
  • Length: 0.44
  • Gear Type: Worm
  • Material: Bronze
ANTI-BACKLASH WORM GEARS -- AW48BC29-F72
from W.M. Berg

Anti-Backlash Gears are gears having minimum or no backlash (play). Anti-backlash capabilities can be applied to many types of gears, and is most commonly seen in spur gears, bevel gears, miter gears, and worm gears. Sometimes backlash is a favorable and necessary part of the way gears work, but in... [See More]

  • Pressure Angle: 25°
  • PD: 1.50
  • Gear Type: Worm
  • Length: 0.44
PRECISION WORMS -- W24S-4F
from W.M. Berg

Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of... [See More]

  • Pressure Angle: 25°
  • PD: 0.50
  • Gear Type: Worm
  • OD: 0.5830