Bronze Gears
from Chengdu Leno Machinery Co., Ltd.
Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device. Benefits. Spur gear is easy to... [See More]
- Material: Brass; Bronze; Steel; Stainless; Nylon
- Number of Teeth: 18
- Gear Type: Spur
- Pressure Angle: 20°
from KHK USA, Inc.
Made of aluminum bronze, have excellent wear-resistance. Wide selection is available for this item. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2)
- Number of Teeth: 20
- Gear Type: Other; Worm Gears
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Bronze; Commercial / Bronze
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from RS Components, Ltd.
Pinion Gear 0.8 module 2 starts 20 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 20
- Gear Type: Pinion
- Design: Metric
from KHK USA, Inc.
Duplex worm wheels made of aluminum bronze, excellent in wear-resistance. The pitch accuracy is first grade. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2)
- Number of Teeth: 20
- Gear Type: Other; Worm Gears
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Bronze; AGMA 10 / Bronze St. St. Hub
- Number of Teeth: 100
- Gear Type: Rack
- Design: English
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 20 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 20
- Gear Type: Pinion
- Design: Metric
from KHK USA, Inc.
Made of aluminum bronze, have excellent wear-resistance. Allows compact design. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2)
- Number of Teeth: 20
- Gear Type: Other; Worm Gears
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Bronze; ISO 8 / Alum. Bronze
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 30 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 30
- Gear Type: Pinion
- Design: Metric
from KHK USA, Inc.
Aluminum bronze made products have excellent wear resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2)
- Design: Metric
- Gear Type: Other; Screw Gears
- Pressure Angle: 20°; 20 º
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Bronze; ISO 8 / Alum Bronze
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 40 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 40
- Gear Type: Pinion
- Design: Metric
from KHK USA, Inc.
Phosphorous bronze worm wheels have excellent wear resistance. Interchangeable with CG Worm Wheels, and enhances strength. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Bronze; CAC502 Bronze (formerly JIS PBC2)
- Number of Teeth: 20
- Gear Type: Other; Worm Gears
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90 °. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam... [See More]
- Material: Aluminum; Bronze; Aluminum Bronze
- Number of Teeth: 13
- Gear Type: Rack
- Direction: Left
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 50 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 50
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 2 starts 20 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 20
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 20 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 20
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 2 starts 30 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 30
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 30 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 30
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 40 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 40
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 50 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 50
- Gear Type: Pinion
- Design: Metric
from W.M. Berg
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of... [See More]
- Material: Bronze
- Pressure Angle: 20°
- Gear Type: Worm
- Length: 0.44
from Circle Gear & Machine Co., Inc.
With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic,... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
- Design: English
- Gear Type: Miter/Bevel
- Tooth Form: Straight; Spiral
from Shenzhen Besta Precision Machinery Co., Ltd.
Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical pitch of... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Design: Metric
- Gear Type: Spur; Helical
- Module: 0.5 - 25
from ATLANTA Drive Systems, Inc.
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the... [See More]
- Material: Bronze
- Number of Teeth: 27
- Gear Type: Worm; Worm Wheel
- Design: Metric
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor bronze worm gears... [See More]
- Material: Bronze; Stainless; 303
- Number of Teeth: 20 to 360
- Gear Type: Worm; Worm Wheel
- Design: English
from York Industries, Inc.
York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a variety of materials, including, steel,... [See More]
- Material: Aluminum; Brass; Bronze; Steel; Machined Plastic
- Gear Type: Spur; Helical; Worm; Rack
from Martin Sprocket & Gear, Inc.
Worm and worm gears, right handed, 14 1/2 degree pressure angle [See More]
- Material: Bronze; Cast Iron
- Number of Teeth: 100
- Gear Type: Worm Wheel
- Design: English
from QTC METRIC GEARS
Module 1, 13 Tooth Aluminum Bronze Screw Gear - Left Spiral Hand [See More]
- Material: Bronze
- Design: Metric
- Number of Teeth: 13
- PD: 18.4
from W.M. Berg
Anti-Backlash Gears are gears having minimum or no backlash (play). Anti-backlash capabilities can be applied to many types of gears, and is most commonly seen in spur gears, bevel gears, miter gears, and worm gears. Sometimes backlash is a favorable and necessary part of the way gears work, but in... [See More]
- Material: Bronze
- Pressure Angle: 25°
- Gear Type: Worm
- PD: 1.50
from Circle Gear & Machine Co., Inc.
Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
- Design: English
- Gear Type: Helical
- OD: 120
from Shenzhen Besta Precision Machinery Co., Ltd.
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Design: Metric
- Gear Type: Miter / Bevel Gear Set; Hypoid
- Pressure Angle: 20°; 15°, 21.5° & 22.5°
from Circle Gear & Machine Co., Inc.
With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules up to 20, we can... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
- Design: English
- Gear Type: Herringbone
- OD: 60
from Shenzhen Besta Precision Machinery Co., Ltd.
Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Number of Teeth: 50 to 200
- Gear Type: Internal
- Design: Metric
from Circle Gear & Machine Co., Inc.
Circle Gear & Machine Co.'s full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, from military/government... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
- Design: English
- Gear Type: Internal
- OD: 42
from Shenzhen Besta Precision Machinery Co., Ltd.
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Design: Metric
- Gear Type: Miter / Bevel Gear Set
- Pressure Angle: 20°; 15°, 21.5° & 22.5°
from Circle Gear & Machine Co., Inc.
As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
- Design: English
- Gear Type: Spur
- OD: 120
from Shenzhen Besta Precision Machinery Co., Ltd.
Serving clients in a diverse range of industries, Besta is pleased to manufacture both internal and external splines, in involute and straight sided configurations. For internal spline products, we feature a maximum part diameter of 600mm, with a diametrical pitch of up to 2.5 and a module up to 10. [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Design: Metric
- Gear Type: Other; Spline Gear
- Module: 0.5 - 8
from Circle Gear & Machine Co., Inc.
With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10". For the gear, we can... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
- Design: English
- Gear Type: Worm; Worm Wheel
- OD: 120
from Shenzhen Besta Precision Machinery Co., Ltd.
As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured in small or large sizes,... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Design: Metric
- Gear Type: Spur
- Module: 0.5 - 24