Differential End Gear Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90 °. [See More]
- Gear Type: Differential End; Rack
- Design: English
- Number of Teeth: 40
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90 °. [See More]
- Gear Type: Differential End; Rack
- Pressure Angle: 20°
- Number of Teeth: 72
- Face Width: 0.09
from Weichai Power Co., Ltd.
Zhuzhou Gear Co., Ltd. established in 1958, is a subsidiary of Weichai Power and a key enterprise in China gear industry. The company was selected as Top 500 China Machinery Companies in 2008 , " China's Top 100 Auto Parts Suppliers" & "Management Innovation Model in Machinery Industry" for three... [See More]
- Gear Type: Differential End