Cast Iron Gears

23 Results
CG10-20R1S -- cg10-20r1s
from KHK USA, Inc.

Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Cast Iron; FC200 Cast Iron
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • Design: Metric
Bevel Gears - American Standard -- 20 Pressure Angle
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Material: Cast Iron; Steel
  • Design: English
  • Number of Teeth: 14 to 60
  • Pressure Angle: 20°
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 10mm Finished Bore -- KCG1-100R1J10
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Cast Iron; Commercial / Cast Iron
  • Number of Teeth: 100
  • Gear Type: Rack
  • Direction: Right
Worm Gears Units - American
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Material: Cast Iron; Steel
  • Number of Teeth: 18 to 100
  • Gear Type: Worm
  • Design: English
Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore -- KCG2-20L1J12
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Cast Iron; Commercial / Cast Iron
  • Number of Teeth: 20
  • Gear Type: Rack
  • Direction: Left
Worm Gears Units - European
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Material: Cast Iron; Steel
  • Number of Teeth: 1 to 4
  • Gear Type: Worm
  • Design: Metric
Bevel Gears -- B330-2
from Martin Sprocket & Gear, Inc.

Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:1 [See More]

  • Material: Cast Iron
  • Number of Teeth: 30
  • Gear Type: Miter/Bevel
  • Design: English
Custom Bevel Gears and Spiral Bevel Gears
from Circle Gear & Machine Co., Inc.

With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic,... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Miter/Bevel
  • Tooth Form: Straight; Spiral
Bronze Worm Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain higher gear ratio than spur gears of the same size. worm gear can be made from different material according to end application, some... [See More]

  • Material: Aluminum; Brass; Cast Iron; Stainless; Delrin
  • Design: Metric
  • Gear Type: Worm
  • Module: 0.5 - 6
Straight Soft Pinion -- 21 80 012
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Material: Cast Iron; Steel
  • Number of Teeth: 12
  • Gear Type: Spur; Pinion
  • Design: Metric
Spur Gears -- C10100
from Martin Sprocket & Gear, Inc.

Cast iron spur gears, 14.5 pressure angle, 10DP, with hubs [See More]

  • Material: Cast Iron
  • Number of Teeth: 100
  • Gear Type: Spur; Pinion (optional feature)
  • Design: English
Custom Helical Gears
from Circle Gear & Machine Co., Inc.

Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Helical
  • OD: 120
Helical Spur Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical pitch of... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Spur; Helical
  • Module: 0.5 - 25
Worms and Worm Gears -- W318
from Martin Sprocket & Gear, Inc.

Worm and worm gears, right handed, 14 1/2 degree pressure angle [See More]

  • Material: Cast Iron
  • Number of Teeth: 18
  • Gear Type: Worm Wheel
  • Design: English
Custom Herringbone Gears
from Circle Gear & Machine Co., Inc.

With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules up to 20, we can... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Herringbone
  • OD: 60
Hypoid Bevel Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Miter / Bevel Gear Set; Hypoid
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
Custom Internal Gears
from Circle Gear & Machine Co., Inc.

Circle Gear & Machine Co.'s full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, from military/government... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Internal
  • OD: 42
Internal Gears
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Number of Teeth: 50 to 200
  • Gear Type: Internal
  • Design: Metric
Custom Spur Gears
from Circle Gear & Machine Co., Inc.

As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Spur
  • OD: 120
Spiral Bevel Gear Set
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Miter / Bevel Gear Set
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
Custom Worm and Worm Gear Sets
from Circle Gear & Machine Co., Inc.

With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10". For the gear, we can... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Worm; Worm Wheel
  • OD: 120
Spline Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Serving clients in a diverse range of industries, Besta is pleased to manufacture both internal and external splines, in involute and straight sided configurations. For internal spline products, we feature a maximum part diameter of 600mm, with a diametrical pitch of up to 2.5 and a module up to 10. [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Other; Spline Gear
  • Module: 0.5 - 8
Spur Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured in small or large sizes,... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Design: Metric
  • Gear Type: Spur
  • Module: 0.5 - 24