Flange Manifolds and Manifold Systems

6 Results
Sub-base -- VABS-S7-BE-B-G14-V14-A
from Festo Corporation

sub-base VABS-S7-BE-B-G14-V14-A Assembly position=Any, Pilot air supply=Internal, Operating pressure=2 - 8 bar, Flow rate Kv ventilation=2,2 m3/h, Flow rate Kv exhaust=8,6 m3/h [See More]

  • Type: Flange; Internal
  • Maximum Pressure: 29.01 to 116
  • Application: General Purpose; Compressed Air (Pneumatic)
Sub-base -- VABS-S7-RB-B-G14-V14-A
from Festo Corporation

sub-base VABS-S7-RB-B-G14-V14-A Assembly position=Any, Pilot air supply=(* external, * Internal), Operating pressure=0 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-], Corrosion resistance classification CRC=4 - Very high corrosion stress [See More]

  • Type: Flange; G1/4
  • Maximum Pressure: 0.0 to 145
  • Application: General Purpose; Compressed Air (Pneumatic)
Sub-base -- VABS-S7-S-G14
from Festo Corporation

sub-base VABS-S7-S-G14 Assembly position=Any, Operating pressure=0 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Corrosion resistance classification CRC=4 - Very high corrosion stress, Protection class=IP65 [See More]

  • Type: Flange
  • Maximum Pressure: 0.0 to 145
  • Application: General Purpose; Compressed Air (Pneumatic)
200002 Narrow Block & Bleed Manifold -- 200002
from NOSHOK, Inc.

Combines isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]

  • Type: Flange
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
Two Valve Manifold -- HM58 Series
from Hex Valve

Flexible universal design, purge ports available, VOC emissions compliance [See More]

  • Type: BSPT; Flange; NPT; ANSI Flange
  • Supply: 1
  • Application: General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
  • Outlet: 1
D-Pro Manifold -- VBD56-2V-8N
from DK-LOK U.S.A.

Up to 6000psig (413bar). Up to 523 ℃ (973F) with Grafoil packing. 2V, 3V, 5V as standard. SS316,Carbon Steel. Remote Mount, Direct Mount, and Single Flanged as standard. Non-rotating globe stem tip for long service life. Stem seal below actuating threads to prevent system fluid contamination [See More]

  • Type: Flange; Female to Flange
  • Supply: 1
  • Application: General Purpose
  • Outlet: 2