Quick-Connect Manifolds and Manifold Systems
from A. u. K. Müller GmbH & Co. KG
This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst maintaining... [See More]
- Type: QuickConn
- Supply: 1
- Application: General Purpose; Water; Food; Hot / Cold Drink Dispensers, Cleaning Systems, Wahing Machines, Agricultural Implements
- Outlet: 1 to 4
from Watts
Flow-through manifolds have 3 ⁄4 in. brass CrimpRing ™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. [See More]
- Type: QuickConn; WaterPEX
- Supply: 1
- Application: Water
- Outlet: 3
from IMI Norgren
The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum... [See More]
- Type: QuickConn
- Supply: 1
- Application: Compressed Air (Pneumatic); Vacuum
- Outlet: 1
from FIPA Inc.
Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings. Suitable for vacuum and compressed air [See More]
- Type: QuickConn; Push-in
- Supply: 2
- Application: Vacuum
- Outlet: 2 to 3
from DME Company
4-Coupler Instant-Connect ™ Waterline System [See More]
- Type: QuickConn
- Supply: 4
- Application: Water
- Body Material: Steel
from A. u. K. Müller GmbH & Co. KG
The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable... [See More]
- Type: QuickConn
- General: Series
- Application: General Purpose; Water; Steam; Sanitary; Medical / Pharmaceutical; Vending Machines, Industrial Appliances, Air Conditioning, Washing Machines
- Body Material: Acetal
from Watts
Flow-through manifolds have 3 ⁄4 in. brass CrimpRing ™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with or without 1 ⁄4-turn brass mini ball valves... [See More]
- Type: QuickConn
- General: Parallel
- Application: Water
- Body Material: Copper
from DME Company
MUD Quick-Change Adapter Frame Systems Make Standard Mold Bases More Productive. Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any standard mold base in any... [See More]
- Type: QuickConn
- Supply: 6
- Application: Water
- Body Material: Steel
from Watts
Flow-through manifolds have 3 ⁄4 in. brass CrimpRing ™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with 1 ⁄4-turn brass mini ball valves (MBV), in... [See More]
- Type: QuickConn; WaterPEX
- Supply: 1
- Application: Water
- Outlet: 4
from Watts
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3 ⁄8 in. and 1 ⁄2 in. brass CrimpRing ™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for... [See More]
- Type: QuickConn; WaterPEX
- Supply: 1
- Application: Water
- Outlet: 3
from Watts
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3 ⁄8 in. and 1 ⁄2 in. brass CrimpRing ™ fittings, with or without 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. [See More]
- Type: QuickConn
- Supply: 1
- Application: Water
- Outlet: 8
from Watts
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3 ⁄8 in. and 1 ⁄2 in. brass CrimpRing ™ fittings, with 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are... [See More]
- Type: QuickConn; WaterPEX
- Supply: 1
- Application: Water
- Outlet: 3
from Watts
1 in. diameter manifold trunks are closed at one end and have a 3 ⁄4 in. brass CrimpRing ™ fitting at the supply end. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and... [See More]
- Type: QuickConn; WaterPEX
- Supply: 1
- Application: Water
- Outlet: 3
from Watts
1 in. diameter manifold trunks are closed at one end and have a 3 ⁄4 in. brass CrimpRing ™ fitting at the supply end. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with or without 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. [See More]
- Type: QuickConn
- Supply: 1
- Application: Water
- Outlet: 8
from Watts
1 in. diameter manifold trunks are closed at one end and have a 3 ⁄4 in. brass CrimpRing ™ fitting at the supply end. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. [See More]
- Type: QuickConn; WaterPEX
- Supply: 1
- Application: Water
- Outlet: 4
from Watts
CustomCuts ™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts ™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts ™ come with either... [See More]
- Type: QuickConn
- Supply: 1
- Application: Water
- Outlet: 8
from Watts
CustomCuts ™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts ™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts ™ come with or... [See More]
- Type: QuickConn
- Supply: 1
- Application: Water
- Outlet: 16