Integral Manifold Valves Manifolds and Manifold Systems

36 Results
Inline Manifold
from Paxton Products, an ITW company

The same Inline Manifold that is standard with Paxton's PowerDry Drying System is also available for use with other blower sizes and configurations. Paxton's Inline Manifold is ideal for thoroughly drying the tops of cans and other containers prior to date coding or other packaging operations. The... [See More]

  • Application: Water; Steam
  • Size: 3/4"
  • Type: NPT
  • General: IntegralValve
Manifold With Flow Control -- BFC-2C
from Clippard

2-Station Block Flow, Common [See More]

  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 1
  • Supply: 1
  • Size: #10-32
Nozzle Manifolds
from Paxton Products, an ITW company

Paxton's Nozzle Manifolds are ideal for applications exhibiting a larger distance between the air source and the surface to be dried or blown off. It can also be used for conveyors containing multiple item types of varying sizes, as well as products that have a multi-faceted surfaced to dry. In... [See More]

  • Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
  • Body Material: Stainless
  • General: IntegralValve
  • Maximum Pressure: 1.08 to 2.89
Manifold With Flow Control -- BFC-4
from Clippard

4-Station Block Flow Control [See More]

  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 4
  • Supply: 4
  • Size: #10-32
Spyder Manifold
from Paxton Products, an ITW company

Now available in three different sizes, the Spyder Manifold is the most effective system for drying the tips, sides, and under the rim of cans, bottles, and jars. In addition to this, it can also be used for spot drying and targeting hard-to-reach areas of industrial products or any area needing... [See More]

  • Application: Water; Steam
  • Size: 3/4"
  • Type: NPT
  • General: IntegralValve
Manifold With Flow Control -- BNM-8
from Clippard

8-Station Block Needle Valve. Clippard ’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation. Each valve is independent of the... [See More]

  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 7
  • Supply: 1
  • Size: #10-32
Steam Distribution Manifold MSD Series -- Model MSD-04
from Armstrong International

MSD/SMSD Series Steam Distribution Manifolds As steam distribution assemblies (MSD/SMSD), manifolds place all steam supply valves in one location. Standardizing components and centralizing their location simplify installation while reducing costs. You also save because routine maintenance is faster. [See More]

  • Application: Steam
  • Outlet: 2
  • Supply: 1
  • Size: Out: .5" In: 1.5" SW
Manifold -- Type A
from WhizCut of Sweden AB

High Pressure Coolant Connector System. Swiss Type Automatic lathes running high pressure coolant systems with coolant through tool holder are getting more common. One of the challenges has been to use a distribution system which can withhold the high pressure wanted and at the same time also be... [See More]

  • Application: Coolant
  • Outlet: 2
  • Supply: 3
  • Type: NPT
4 Branch Manifolds
from Carr Lane Manufacturing Co.

These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for plumbing to... [See More]

  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 5
  • Supply: 1
  • Type: BSPP
Instrumentation 2-Valve Manifolds
from Superlok - Mako Products

Features. ● 2-,3-,and 5-valves Instrument manifolds valves. ● Pressure Rating up to 6000psig (413bar)@100 (37 ). ● Temperature up to 1200 (648 ) with optional Grafoil packing. ● All 316 stainless steel construction with PTFE packing. Testing. Each valve on every manifold is... [See More]

  • Application: General Purpose; Instrumentation
  • Outlet: 2
  • Supply: 1
  • Type: Flange (optional feature); NPT (optional feature)
Solenoid Valve Manifolds
from Parker Hannifin / Automation Group / Fluid Control Division

Enhance system integrity with cost effective, manifolded solenoid valves. Simplify valve installation while reducing total purchasing, installation, and testing costs. The modular design allows for a variety of valve options in one manifold. Valve selection and final assembly by our distribution... [See More]

  • Application: General Purpose
  • Outlet: 2 to 8
  • Supply: 2
  • Type: NPT
Multifunction Supply Manifold Type 925 -- 438-544-005
from ControlAir LLC

The Type-900X I/P, E/P transducer. converts an electrical signal (current. or voltage) to a proportional pneumatic. output. Utilizing closed-loop pressure. feedback circuitry, it provides precise,. stable pressure outputs to final control. elements. Immunity to vibration effects. or mounting... [See More]

  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 3
  • Supply: 1
  • Type: BSPT; NPT
co-ax® Module -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
D-Pro Manifold -- VBD56-2V-8N
from DK-LOK U.S.A.

Up to 6000psig (413bar). Up to 523 ℃ (973F) with Grafoil packing. 2V, 3V, 5V as standard. SS316,Carbon Steel. Remote Mount, Direct Mount, and Single Flanged as standard. Non-rotating globe stem tip for long service life. Stem seal below actuating threads to prevent system fluid contamination [See More]

  • Application: General Purpose
  • Outlet: 2
  • Supply: 1
  • Type: Flange; Female to Flange
Aluminum Manifolds - 3/4" to 2" NPT
from Burger & Brown Engineering, Inc.

Smartflow ® aluminum manifolds are constructed from extruded material, machined, then anodized for corrosion protection. Many manifold sizes are stocked, however custom manifolds can be made to your specifications. Standard red and blue anodizing denotes supply and return for cooling water... [See More]

  • Application: General Purpose
  • Outlet: 2
  • Supply: 4 to 16
  • Type: BSPP; BSPT; NPT
Fixed Length Venturi Vacuum Manifold -- VMF Series
from IMI Norgren

All Fixed Length Vacuum Manifolds and modules are designed and manufactured to meet specific customer application requirements for new or existing equipment. VMF manifolds offer designers the freedom and flexibility to create the most efficient and economic vacuum manifold system to meet their... [See More]

  • Application: Compressed Air (Pneumatic); Vacuum
  • Body Material: Aluminum
  • General: IntegralValve; Parallel
  • Valve Power: 24VDC (optional feature); 110VAC
DIN Cavity Block -- AMT-CB-80-3
from Almo Manifold & Tool Co.

bull; Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally. isolating the X or Y pilot ports. • Each manifold will be supplied with 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports X, Y, & Z1. None of these plugs are installed upon... [See More]

  • Application: General Purpose; Hydraulic
  • Outlet: 3
  • Supply: 2
  • Type: SAE
1" Poly 1-Valve Manifold -- KZ1SFM
from KZVALVE

The KZValve QX Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves. • 2 to 9 valves on the manifold. •... [See More]

  • Application: Water
  • Outlet: 1
  • Supply: 1
  • Type: NPT
Manifolds
from National Oilwell Varco

Manifolds. Our various Manifolds suit all types of drilling installations like Semis, Drillships, Fixed Platforms, Jackups , Land Rigs and more. Built to meet on and offshore industry rules and regulations and often are customized to client ’s specification. NOV can design complex solutions... [See More]

  • Application: Hydraulic; Oil/Fuel; Slurry
  • General: IntegralValve
Divider Valve Manifold -- 1000 Series
from Bijur Delimon International

Application. The 1000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to nine valves and an end section. One assembly can serve up to a maximum of 18 lubrication... [See More]

  • Application: Oil/Fuel; Grease
  • Outlet: 2 to 18
  • Supply: 1
  • Type: NPT; Tube inlet
Manifold -- Type B
from WhizCut of Sweden AB

High Pressure Coolant Connector System. Swiss Type Automatic lathes running high pressure coolant systems with coolant through tool holder are getting more common. One of the challenges has been to use a distribution system which can withhold the high pressure wanted and at the same time also be... [See More]

  • Application: Coolant
  • Outlet: 4
  • Supply: 4
  • Type: NPT
6 Branch Manifolds
from Carr Lane Manufacturing Co.

These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for plumbing to... [See More]

  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 7
  • Supply: 1
  • Type: BSPP
co-ax® Module -- MK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Aluminum Manifolds -- DUOFLOW®
from Burger & Brown Engineering, Inc.

Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits. Shorter length for more versatile mounting. Mold-Mount for faster mold changes. Red & Blue Anodized to denote Supply and Return... [See More]

  • Application: General Purpose; Water
  • Outlet: 2
  • Supply: 4 to 80
  • Type: BSPP; BSPT; NPT
Modular Segmented Vacuum Manifold -- VMBV Series
from IMI Norgren

The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum... [See More]

  • Application: Compressed Air (Pneumatic); Vacuum
  • Outlet: 1
  • Supply: 1
  • Type: QuickConn
1" Poly 2-Valve Manifold -- KZ2YFM
from KZVALVE

The KZValve QX Series 2-Section, 1-Piece, full-port Y-Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves. • Ball: 316 stainless... [See More]

  • Application: Water
  • Outlet: 2
  • Supply: 1
  • Type: NPT
Divider Valve Manifold -- 3000 Series
from Bijur Delimon International

Application. The 3000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to ten valves and an end section. One assembly can serve up to a maximum of 20 lubrication... [See More]

  • Application: Oil/Fuel; Grease
  • Outlet: 6 to 20
  • Supply: 1
  • Type: NPT
co-ax® Module -- MK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Stainless Steel Manifold
from Burger & Brown Engineering, Inc.

Features and Benefits. Chemical compatibility. 304 stainless steel construction. Corrosion resistant. Leak tested. Brass end plug included. Mounting brackets included. Optional flowmeters and ball valves. Many sizes stocked for quick delivery. Custom designs available [See More]

  • Application: Water; Oil/Fuel
  • Outlet: 2
  • Supply: 4 to 32
  • Type: BSPP; BSPT; NPT
1" Poly 3-Valve Manifold -- KZ3QFM
from KZVALVE

The KZValve QX Series 3-Section, 1-Piece Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves. • Ball: 316 stainless steel. [See More]

  • Application: Water
  • Outlet: 3
  • Supply: 1
  • Type: NPT
Divider Valve Manifold -- M2500 Series
from Bijur Delimon International

Application. M2500 Series Divider Valve Manifolds are the principal components of a progressive lubricating system. Modular construction makes these blocks easy to install, modify and maintain, without removing any tubing. Progressive movement lubricant divider blocks operate in a pre-arranged... [See More]

  • Application: Oil/Fuel
  • Outlet: 6 to 20
  • Supply: 1
  • Type: BSPT; NPT; SAE
co-ax® Module -- MK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
3/4" Nylon 1-Valve Manifold -- KZ1CEM
from KZVALVE

The KZValve QC Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" full port valves. • 2 to 9 valves on the manifold. •... [See More]

  • Application: Water
  • Outlet: 1
  • Supply: 1
  • Type: NPT
FD Series -- FD-2
from Bijur Delimon International

Application. FD series divider valves are designed for use with series progressive oil and grease lubrication systems. They are of two piece, steel construction with viton O-ring seals. FD valves will serve 2, 3, 4 or 6 points of lubrication. The 2, 3 and 4 point divider valves require .08 cu in to... [See More]

  • Application: Oil/Fuel
  • Outlet: 2
  • Supply: 1
  • Type: NPSF
co-ax® Module -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]

  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
co-ax® Module -- PCD-1 15
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]

  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.