Water Manifolds and Manifold Systems
from Paxton Products, an ITW company
Available in both aluminum and 304 stainless steel, Paxton's Air Knives and Knife Systems are designed to deliver maximum efficiency for high velocity drying and blow off applications. These systems feature a continuous, uninterrupted air slot design that gives uniform coverage over the targeted... [See More]
- Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
- Size: 3/4"
- Type: NPT
- Body Material: Stainless
from Paxton Products, an ITW company
Paxton's CanDryer provides complete drying of 8 oz and 24 oz cans to improve the quality of coding, labeling, and packaging. The CanDryer system replaces conventional air knives and nozzles with an all-in-one manifold to improve drying operations - while still enhancing usability, product quality,... [See More]
- Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
- Size: 3/4"
- Type: NPT
- Body Material: Stainless
from Paxton Products, an ITW company
The Paxton CapDryer provides complete drying of the bottle neck and lid to improve the quality of coding, tamper banding, labeling, and vision system results. It is available in two sizes, to fit most bottle types and conveyor speeds. Paxton's CapDryer system targets the neck and lid of most bottle... [See More]
- Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
- Size: 3/4"
- Type: NPT
- Body Material: Stainless
from Paxton Products, an ITW company
The same Inline Manifold that is standard with Paxton's PowerDry Drying System is also available for use with other blower sizes and configurations. Paxton's Inline Manifold is ideal for thoroughly drying the tops of cans and other containers prior to date coding or other packaging operations. The... [See More]
- Application: Water; Steam
- Size: 3/4"
- Type: NPT
- General: IntegralValve
from Paxton Products, an ITW company
Paxton's Nozzle Manifolds are ideal for applications exhibiting a larger distance between the air source and the surface to be dried or blown off. It can also be used for conveyors containing multiple item types of varying sizes, as well as products that have a multi-faceted surfaced to dry. In... [See More]
- Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
- Body Material: Stainless
- General: IntegralValve
- Maximum Pressure: 1.08 to 2.89
from Paxton Products, an ITW company
Now available in three different sizes, the Spyder Manifold is the most effective system for drying the tips, sides, and under the rim of cans, bottles, and jars. In addition to this, it can also be used for spot drying and targeting hard-to-reach areas of industrial products or any area needing... [See More]
- Application: Water; Steam
- Size: 3/4"
- Type: NPT
- General: IntegralValve
from Paxton Products, an ITW company
The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO Nozzle is now available in... [See More]
- Application: Water; Steam; General Chemical; Food; Medical / Pharmaceutical
- Size: 3/4"
- Type: NPT
- Body Material: Stainless; Acetal
from Pneumadyne, Inc.
Output port spacing is 1.5 ” center-to-center, 2 to 10 stations, Mounting versatility [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
- Supply: 2
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Application: General Purpose; Water
- Outlet: 1
- Supply: 1
- Type: NPT
from DME Company
Very large 2 ” female NPT manifold allows tremendous flow. This large manifold supplies up to 16 - 1/2 ” ports uniformly without restricting flow. ■ One piece aluminum extrusion. ■ Anodized for corrosion protection. ■ No welds. ■ No rust. ■ 2 ” NPT... [See More]
- Application: Water; Coolant
- Type: NPT
- Supply: 4 to 16
- Size: 1/2"; 1"
from Invotec Solutions Ltd.
Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the great... [See More]
- Application: General Purpose; Water
- Type: Barb / Rib; BSPP
- Outlet: 2
- Liquid Flow: 1.58 to 5.28
from Burger & Brown Engineering, Inc.
Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits. Shorter length for more versatile mounting. Mold-Mount for faster mold changes. Red & Blue Anodized to denote Supply and Return... [See More]
- Application: General Purpose; Water
- Outlet: 2
- Supply: 4 to 80
- Type: BSPP; BSPT; NPT
from Zurn Industries LLC
The QCM43-12GX Copper Manifold features a 3/4"barb XL brass inlet with 1/2" XL brass barb outlets with a closed end. Copper manifolds reduce number of connections required, speeding installation. Features And Benefits. Copper manifolds reduce number of connections. Easy installation. Inlets and... [See More]
- Application: Water
from Victaulic Co. of America
A 100% pre-fabricated outlet header for any mechanical room application, with fully customizable options for length, pipe schedule, number and location of outlets, straight pipe or reduction,. coatings and more. Available with OGS and AGS groove ends. Sizes from ¾ – 24 ″ | DN20... [See More]
- Application: General Purpose; Water
- Size: 3/4 in to 24 in
- Supply: 1
- General: Parallel
from A. u. K. Müller GmbH & Co. KG
This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst maintaining... [See More]
- Application: General Purpose; Water; Food; Hot / Cold Drink Dispensers, Cleaning Systems, Wahing Machines, Agricultural Implements
- Outlet: 1 to 4
- Supply: 1
- Type: QuickConn
from KZVALVE
The KZValve QX Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves. • 2 to 9 valves on the manifold. •... [See More]
- Application: Water
- Outlet: 1
- Supply: 1
- Type: NPT
from Watts
Flow-through manifolds have 3 ⁄4 in. brass CrimpRing ™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. [See More]
- Application: Water
- Outlet: 3
- Supply: 1
- Type: QuickConn; WaterPEX
from IMI Bimba
Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the ports to create an organized method of supplying multiple lines from a single source. Port sizes... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Outlet: 2 to 10
- Supply: 1
- Type: NPT
from SWAN Analytical USA, INC.
Sampling accessory to distribute one sample stream to several instruments. Features. One sample inlet and two to four outlets to the instruments with manual shut-off valves. Made of stainless steel SS316L. Sample in- and outlets available with female threads ⅛ “ or Swagelok connectors... [See More]
- Application: General Purpose; Water
- Outlet: 2
- Supply: 1
- Type: NPT (optional feature); Tube
from Pneumadyne, Inc.
Output ports at 90 ° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
- Supply: 2
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Application: General Purpose; Water
- Outlet: 1
- Supply: 1
- Type: NPT
from DME Company
Rated to: 1000 PSI - Air. 3000 PSI - Hydraulic. Heavy wall extruded. 6061 aluminum. No welds! No rust!. Very low cost. Custom Manifolds available. in a few days. Easy to clean. In-stock, same-day shipment!. Our aluminum manifolds offer many advantages over welded steel or pipe manifolds. These... [See More]
- Application: Water; Coolant
- Type: NPT
- Supply: 4 to 8
- Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"
from Burger & Brown Engineering, Inc.
Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400 °F (204 °C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The manifolds are available with 1"... [See More]
- Application: General Purpose; Water; Oil/Fuel
- Outlet: 4 to 8
- Supply: 1
- Type: BSPP; NPT
from Zurn Industries LLC
The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits. Preassembled manifold, corrosion resistant polymer and stainless... [See More]
- Application: Water
from A. u. K. Müller GmbH & Co. KG
The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable... [See More]
- Application: General Purpose; Water; Steam; Sanitary; Medical / Pharmaceutical; Vending Machines, Industrial Appliances, Air Conditioning, Washing Machines
- General: Series
- Type: QuickConn
- Body Material: Acetal
from KZVALVE
The KZValve QX Series 2-Section, 1-Piece, full-port Y-Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves. • Ball: 316 stainless... [See More]
- Application: Water
- Outlet: 2
- Supply: 1
- Type: NPT
from Watts
Flow-through manifolds have 3 ⁄4 in. brass CrimpRing ™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with or without 1 ⁄4-turn brass mini ball valves... [See More]
- Application: Water
- General: Parallel
- Type: QuickConn
- Body Material: Copper
from IMI Bimba
Pneumadyne ’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Type: NPT
- Outlet: 4 to 10
- Size: #10-32
from Pneumadyne, Inc.
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2 to 4
- Supply: 2
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Application: General Purpose; Water
- Outlet: 1
- Supply: 2
- Type: NPT
from DME Company
Rustproof. No Leaks. Rated at 120 psi. (water or coolant) [See More]
- Application: Water; Coolant
- Type: NPT
- Outlet: 4
- Size: 1/2"; 3/4"
from Burger & Brown Engineering, Inc.
Features and Benefits. Chemical compatibility. 304 stainless steel construction. Corrosion resistant. Leak tested. Brass end plug included. Mounting brackets included. Optional flowmeters and ball valves. Many sizes stocked for quick delivery. Custom designs available [See More]
- Application: Water; Oil/Fuel
- Outlet: 2
- Supply: 4 to 32
- Type: BSPP; BSPT; NPT
from Zurn Industries LLC
The QKIPSP is a polymer manifold body, unassembled without valves and is designed to work with Qickport manifold fittings and accessories. Features And Benefits. Add-A-Port, low-lead compliant manifold. Versatile installation options. Manufactured using highly engineered polymer. 10-year warranty [See More]
- Application: Water
from KZVALVE
The KZValve QX Series 3-Section, 1-Piece Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves. • Ball: 316 stainless steel. [See More]
- Application: Water
- Outlet: 3
- Supply: 1
- Type: NPT
from Watts
Flow-through manifolds have 3 ⁄4 in. brass CrimpRing ™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with 1 ⁄4-turn brass mini ball valves (MBV), in... [See More]
- Application: Water
- Outlet: 4
- Supply: 1
- Type: QuickConn; WaterPEX
from IMI Bimba
Pneumadyne ’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with port... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Type: NPT
- Outlet: 4 to 8
- Size: #10-32
from Pneumadyne, Inc.
The Manifold ported valve body must be used with Pneumadyne's “20 ” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one. side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the... [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
- Supply: 1
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Application: General Purpose; Water
- Outlet: 1
- Supply: 2
- Type: NPT
from DME Company
Rustproof. No Leaks. Rated at 120 psi. (water or coolant) [See More]
- Application: Water; Coolant
- Type: NPT
- Outlet: 4
- Size: 1/2"; 3/4"
from KZVALVE
The KZValve QC Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" full port valves. • 2 to 9 valves on the manifold. •... [See More]
- Application: Water
- Outlet: 1
- Supply: 1
- Type: NPT
from Watts
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3 ⁄8 in. and 1 ⁄2 in. brass CrimpRing ™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for... [See More]
- Application: Water
- Outlet: 3
- Supply: 1
- Type: QuickConn; WaterPEX
from Pneumadyne, Inc.
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 6
- Supply: 2
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Watts
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3 ⁄8 in. and 1 ⁄2 in. brass CrimpRing ™ fittings, with or without 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. [See More]
- Application: Water
- Outlet: 8
- Supply: 1
- Type: QuickConn
from Pneumadyne, Inc.
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
- Supply: 2
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from DME Company
Pneumatic Connectors [See More]
- Application: Water; Coolant
from Watts
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3 ⁄8 in. and 1 ⁄2 in. brass CrimpRing ™ fittings, with 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are... [See More]
- Application: Water
- Outlet: 3
- Supply: 1
- Type: QuickConn; WaterPEX
from Pneumadyne, Inc.
Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black. anodizing for corrosion resistance and appearance [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 4
- Supply: 4
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from DME Company
Rated to: 1000 PSI - Air. 3000 PSI - Hydraulic. Heavy wall extruded. 6061 aluminum. No welds! No rust!. Very low cost. Custom Manifolds available. in a few days. Easy to clean. In-stock, same-day shipment!. Our aluminum manifolds offer many advantages over welded steel or pipe manifolds. These... [See More]
- Application: Water; Coolant
- Type: NPT
- Supply: 4 to 16
- Size: 1/2"; 3/4"; 1½"
from Watts
1 in. diameter manifold trunks are closed at one end and have a 3 ⁄4 in. brass CrimpRing ™ fitting at the supply end. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and... [See More]
- Application: Water
- Outlet: 3
- Supply: 1
- Type: QuickConn; WaterPEX
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from DME Company
Painted Steel Manifolds: Our painted steel water manifolds help you increase cycles through more efficient water distribution. They help you tidy your hoses while reducing the number of hoses to mold. Mount the manifolds close to your mold for maximum flow volumes. Platen-mounted manifolds reduce... [See More]
- Application: Water; Coolant
- Type: NPT
- Supply: 2 to 8
- Size: 1/2"; 3/4"; 1"; 1½"
from Watts
1 in. diameter manifold trunks are closed at one end and have a 3 ⁄4 in. brass CrimpRing ™ fitting at the supply end. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with or without 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. [See More]
- Application: Water
- Outlet: 8
- Supply: 1
- Type: QuickConn
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from DME Company
Painted & Stainless Steel Stacked Manifolds [See More]
- Application: Water; Coolant
- Type: NPT
- Supply: 2 to 16
- Size: 1/2"; 3/4"; 1"; 1½"
from Watts
1 in. diameter manifold trunks are closed at one end and have a 3 ⁄4 in. brass CrimpRing ™ fitting at the supply end. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. [See More]
- Application: Water
- Outlet: 4
- Supply: 1
- Type: QuickConn; WaterPEX
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from DME Company
#9679; One piece Aluminum extrusion. ● Anodized red and blue for corrosion protection. ● No welds. ● No rust. ● 3/4, 1 ” or 1 1/2 ” NPT Supply. ● 1/4 ”, 3/8 or 1/2 ” ports. ● Brass end plug included. ● Pre-drilled mounting holes and... [See More]
- Application: Water; Coolant
- Type: NPT
- Supply: 4 to 16
- Size: 1/4"; 3/8"; 3/4"; 1"; 1½"
from Watts
CustomCuts ™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts ™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts ™ come with either... [See More]
- Application: Water
- Outlet: 8
- Supply: 1
- Type: QuickConn
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from DME Company
SMARTFLOW ® DUOFLOW ™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow design provides a... [See More]
- Application: Water
- Outlet: 4
- Supply: 8
- Type: NPT
from Watts
CustomCuts ™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts ™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts ™ come with or... [See More]
- Application: Water
- Outlet: 16
- Supply: 1
- Type: QuickConn
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from DME Company
4-Coupler Instant-Connect ™ Waterline System [See More]
- Application: Water
- Type: QuickConn
- Supply: 4
- Body Material: Steel
from Watts
CustomCuts ™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts ™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. LFWPCM5-MB CustomCuts ™ come... [See More]
- Application: Water
- Outlet: 16
- Supply: 1
- Type: QuickConn
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from DME Company
MUD Quick-Change Adapter Frame Systems Make Standard Mold Bases More Productive. Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any standard mold base in any... [See More]
- Application: Water
- Type: QuickConn
- Supply: 6
- Body Material: Steel
from Watts
Poly-Alloy CrimpRing ™ Manifolds are used to create multiple connections for circuit and branch applications using a single fitting with WaterPEX ® pipe. They can be used for master water distribution or as a branch distribution fitting for a remote fixture group. [See More]
- Application: Water
- Outlet: 2
- Supply: 1
- Type: QuickConn; WaterPEX
from Watts
The WPQCM-5 Quick-Connect Multi-Purpose manifold can be used as a stand alone master manifold or as a remote fixture bundle or distribution junction. Can be used with Copper, CPVC and PEX. No tools required to make connections. [See More]
- Application: Water
- Outlet: 5
- Supply: 1
- Type: QuickConn
from Watts
Quick-Connect dual side mounting kit for Series 35 - polysulfone. [See More]
- Application: Water
- General: Parallel
- Type: QuickConn
- Body Material: Acetal; Polysulfone
from Watts
Quick-Connect dual stem body - polysulfone. 3584B-1810 - 1 x 1/2 in. CTS [See More]
- Application: Water
- General: Parallel
- Type: QuickConn
- Body Material: Acetal; Polysulfone
from Watts
Quick-Connect dual union body - polysulfone. 3583B-1810 - 1 x 1/2 in. CTS [See More]
- Application: Water
- General: Parallel
- Type: QuickConn
- Body Material: Acetal; Polysulfone
from Watts
Quick-Connect single stem body left - polysulfone. 3591B-1810 - 1 x 1/2 in. CTS [See More]
- Application: Water
- General: Parallel
- Type: QuickConn
- Body Material: Acetal; Polysulfone
from Watts
Quick-Connect single stem body right - polysulfone. 3590B-1810 - 1 x 1/2 in. CTS [See More]
- Application: Water
- General: Parallel
- Type: QuickConn
- Body Material: Acetal; Polysulfone
from Watts
Quick-Connect single union body - polysulfone. 3589B-1810 - 1 x 1/2 in. CTS [See More]
- Application: Water
- General: Parallel
- Type: QuickConn
- Body Material: Acetal; Polysulfone
from Watts
These manifolds are swedged at one end and open at the other. They are supplied with 1 ⁄2 in. nominal brass base branch fittings to accept fittings or ball valves. Manifolds can be sweat together to make any combination needed. [See More]
- Application: Water
- Outlet: 4
- Supply: 1
- Type: QuickConn