Hydraulic Fluid Manifolds and Manifold Systems
from Almo Manifold & Tool Co.
bull; Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally. isolating the X or Y pilot ports. • Each manifold will be supplied with 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports X, Y, & Z1. None of these plugs are installed upon... [See More]
- Application: General Purpose; Hydraulic
- Outlet: 3
- Supply: 2
- Type: SAE
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from International Hydraulics
D03 Mount 2-Station Manifold. Used to mount 2 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction. #10 SAE P & T Ports. #8 SAE A & B Ports. 3000 PSI [See More]
- Application: Hydraulic
- General: Parallel
- Size: #10
- Maximum Pressure: 3000
from Spectrum Associates, Inc.
Series 22000 Hydraulic Manifold Assemblies are custom designed or manufactured per customer specifications. Manifolds can be either machined components only or complete assemblies including check valves, pressure switches, servovalves, solenoids or filters. [See More]
- Application: Hydraulic
- Body Material: Aluminum; Stainless
- General: IntegralValve (optional feature)
- Maximum Pressure: 4000
from Continental Hydraulics
Standard & Custom Manifolds. Continental Hydraulics can offer you a wide range of manifolds from standard to custom. We work to provide you the best solutions. Contact us for further information. [See More]
- Application: Hydraulic
from C-Change, Inc.
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes. AIR BREATHER. The top and bottom of the BD6B comes with a 2.88 ″ 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1 ″ female pipe thread to... [See More]
- Application: Hydraulic
- Outlet: 4
- Supply: 1
- Type: NPT
from Bosch Rexroth Corporation
Bosch Rexroth manufactures customized manifolds to serve a full range of hydraulics systems and applications. We design, machine, assemble and test to your application. And our hydraulics applications assistance engineers are ready to work with you to help select the right hydraulics manifolds for... [See More]
- Application: Hydraulic
- Body Material: Aluminum (optional feature); Ductile (optional feature)
- Type: BSPP (optional feature); Flange (optional feature); NPT (optional feature)
from IMI Bimba
Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the ports to create an organized method of supplying multiple lines from a single source. Port sizes... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Outlet: 2 to 10
- Supply: 1
- Type: NPT
from Vektek, LLC
No external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. [See More]
- Application: Hydraulic
- Outlet: 1
- Supply: 1
- General: Parallel
from Princess Auto Limited
1-Position D03 Valve Subplate [See More]
- Application: Hydraulic
- Liquid Flow: 16
- Type: 6ORBF
- Maximum Pressure: 5000
from National Oilwell Varco
Manifolds. Our various Manifolds suit all types of drilling installations like Semis, Drillships, Fixed Platforms, Jackups , Land Rigs and more. Built to meet on and offshore industry rules and regulations and often are customized to client ’s specification. NOV can design complex solutions... [See More]
- Application: Hydraulic; Oil/Fuel; Slurry
- General: IntegralValve
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from International Hydraulics
D03 Mount 2-Station Manifold. Used to mount 2 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction. #10 SAE P & T Ports. #8 SAE A & B Ports. 3000 PSI [See More]
- Application: Hydraulic
- General: Series
- Size: #10
- Maximum Pressure: 3000
from C-Change, Inc.
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes. AIR BREATHER. The DT RAM has a female pipe thread breather port located in the rear of the body. The breather port sizes are 3/8 ″, 3/4 ″ and 1 ″ respectively for the three RAM body sizes. The breather port... [See More]
- Application: Hydraulic
- Outlet: 3
- Supply: 1
- Type: NPT
from IMI Bimba
Pneumadyne ’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Type: NPT
- Outlet: 4 to 10
- Size: #10-32
from Vektek, LLC
For Supporting Fragile Parts or use in Harsh Environments. Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments. Normally retracted plungers provide additional clearance for part loading. Advance them with... [See More]
- Application: Hydraulic
- Outlet: 1
- Supply: 1
- General: Parallel
from Princess Auto Limited
1-Position D05 Valve Subplate [See More]
- Application: Hydraulic
- Liquid Flow: 28
- Type: 8ORBF
- Maximum Pressure: 4500
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from International Hydraulics
D03 Mount 3-Station Manifold. Used to mount 3 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction. #10 SAE P & T Ports. #8 SAE A & B Ports. 3000 PSI [See More]
- Application: Hydraulic
- General: Parallel
- Size: #10
- Maximum Pressure: 3000
from C-Change, Inc.
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes. AIR BREATHER. The DT Drum RAM has a 1/2 ″ female pipe thread breather port located in the rear of the body to accommodate your choice of an air breather. SUCTION. The 1 ″suction tube (not supplied) can be inserted... [See More]
- Application: Hydraulic
- Outlet: 3
- Supply: 1
- Type: NPT
from IMI Bimba
Pneumadyne ’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with port... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Type: NPT
- Outlet: 4 to 8
- Size: #10-32
from Vektek, LLC
Available in three capacities 4,4 kN , 11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). [See More]
- Application: Hydraulic
- Outlet: 1
- Supply: 1
- General: Parallel
from Princess Auto Limited
2-Position Series D03 Valve Manifold [See More]
- Application: Hydraulic
- Liquid Flow: 16
- Type: 10ORBF
- Maximum Pressure: 5000
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from International Hydraulics
D03 Mount 3-Station Manifold. Used to mount 3 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction. #10 SAE P & T Ports. #8 SAE A & B Ports. 3000 PSI [See More]
- Application: Hydraulic
- General: Series
- Size: #10
- Maximum Pressure: 3000
from C-Change, Inc.
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes. AIR BREATHER. The ST RAM has a female pipe thread breather port located in the back of the body. The breather port sizes are 3/8 ″, 3/4 ″ and 1 ″ respectively for the three RAM body sizes. The breather port... [See More]
- Application: Hydraulic
- Outlet: 2
- Supply: 1
- Type: NPT
from Vektek, LLC
For supporting most parts. Available in four capacities from. 4.4 kN to 55.6 kN, to support light. weight parts, heavy parts or. "hog out" applications. When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will... [See More]
- Application: Hydraulic
- Outlet: 1
- Supply: 1
- General: Parallel
from Princess Auto Limited
3-Position Series D03 Valve Manifold [See More]
- Application: Hydraulic
- Liquid Flow: 16
- Type: 10ORBF
- Maximum Pressure: 5000
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from International Hydraulics
D03 Mount 4-Station Manifold. Used to mount 4 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction. #10 SAE P & T Ports. #8 SAE A & B Ports. 3000 PSI [See More]
- Application: Hydraulic
- General: Parallel
- Size: #10
- Maximum Pressure: 3000
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from International Hydraulics
D03 Mount 4-Station Manifold. Used to mount 4 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction. #10 SAE P & T Ports. #8 SAE A & B Ports. 3000 PSI [See More]
- Application: Hydraulic
- General: Series
- Size: #10
- Maximum Pressure: 3000
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from International Hydraulics
D03 Mount Side Ported Subplate. Use this subplate to mount a single Manifold Mount D03 type valve. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction. #6 SAE Ports. 3000 PSI [See More]
- Application: Hydraulic
- Maximum Pressure: 3000
- Size: #6