Steel Manifolds and Manifold Systems

57 Results
Condensate Collection Assemblies CCA Series -- Model CCA-204
from Armstrong International

Condensate Collection Assemblies (CCA) Armstrong combines its Trap Valve Stations (TVS) with manifolds in a package called the Condensate Collection Assembly (CCA). This prepackaged assembly offers many great benefits ”cost savings in assembly, design flexibility and reduced purchasing and... [See More]

  • Body Material: Steel
  • Supply: 1
  • Application: Steam
  • Outlet: 4
Manifold -- Type A
from WhizCut of Sweden AB

High Pressure Coolant Connector System. Swiss Type Automatic lathes running high pressure coolant systems with coolant through tool holder are getting more common. One of the challenges has been to use a distribution system which can withhold the high pressure wanted and at the same time also be... [See More]

  • Body Material: Steel
  • Supply: 3
  • Application: Coolant
  • Outlet: 2
Standard Instant-Connect™ Waterline System -- EPM-FP-374
from DME Company

4-Coupler Instant-Connect ™ Waterline System [See More]

  • Body Material: Steel
  • Supply: 4
  • Application: Water
  • Type: QuickConn
co-ax® Module -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Supply: 1 to 8
  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
ASTM Manifolds with Flanged Connections for Steam Distribution and Condensate Collection -- MSC
from Spirax-Sarco

The modern method of manifolding is to purchase the manifold as a standard piece of equipment just like buying a steam trap. For convenience select the manifold with optional insulation jacket and mounting kit specifically designed for tracing applications [See More]

  • Body Material: Steel
  • Outlet: 4 to 12
  • Application: Steam
  • Type: BSPT (optional feature); Flange (optional feature); NPT (optional feature)
Manifold Block, 2-Way -- D10118
from General Pump

Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]

  • Body Material: Steel
  • Supply: 1
  • Application: General Purpose; Water
  • Outlet: 1
4 Branch Manifolds
from Carr Lane Manufacturing Co.

These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for plumbing to... [See More]

  • Body Material: Steel
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 5
1CE200x1CE200x1CE Fully Automatic Gas Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous Process Gases. Separate Enclosures for Individual Cylinders. Performs Purging Automatically. Performs Cylinder Switchover Automatically. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors System... [See More]

  • Body Material: Steel
  • Gas Flow: 550.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
2000 Series Block & Bleed Manifold -- 2000
from NOSHOK, Inc.

Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
No. 26 Vic-Header
from Victaulic Co. of America

A 100% pre-fabricated outlet header for any mechanical room application, with fully customizable options for length, pipe schedule, number and location of outlets, straight pipe or reduction,. coatings and more. Available with OGS and AGS groove ends. Sizes from ¾ – 24 ″ | DN20... [See More]

  • Body Material: Steel
  • Supply: 1
  • Application: General Purpose; Water
  • Size: 3/4 in to 24 in
Header Block Equipment
from G.L. Huyett

Hard-to-reach or hidden machine lubrication fittings can be connected to an accessible location by tubing or whip hose leading from the fittings to header or junction blocks. Different styles of blocks are available that come equipped with three or six hydraulic fittings (also available without... [See More]

  • Body Material: Steel; Carbon Steel
  • Supply: 3 to 6
  • Application: Grease & Lubrication
  • Outlet: 3 to 6
Manifold -- FM Series
from Watson McDaniel Company

The FM/ FSM Manifolds are used for steam distribution to the tracing system and for condensate collection. Typically used in chemical plants, petrochemical plants, textile industries, rubber plants and general industry. Manifolding your distribution and condensate collection system not only cuts... [See More]

  • Body Material: Steel
  • Outlet: 4 to 12
  • Application: Steam
  • Type: NPT (optional feature); Socket Weld
Dual Bank Tanker Truck Manifolds -- MAN321-_ _ _ _-001
from Unique Welding & Fabricating (UWF)

Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading,... [See More]

  • Body Material: Steel
  • Valve Actuation: Manual
  • Supply: 1
  • Dimensions & Weight: 3"
Divider Valve Manifold -- 1000 Series
from Bijur Delimon International

Application. The 1000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to nine valves and an end section. One assembly can serve up to a maximum of 18 lubrication... [See More]

  • Body Material: Steel
  • Supply: 1
  • Application: Oil/Fuel; Grease
  • Outlet: 2 to 18
Steam Distribution Manifold MSD Series -- Model MSD-04
from Armstrong International

MSD/SMSD Series Steam Distribution Manifolds As steam distribution assemblies (MSD/SMSD), manifolds place all steam supply valves in one location. Standardizing components and centralizing their location simplify installation while reducing costs. You also save because routine maintenance is faster. [See More]

  • Body Material: Steel
  • Supply: 1
  • Application: Steam
  • Outlet: 2
Manifold -- Type B
from WhizCut of Sweden AB

High Pressure Coolant Connector System. Swiss Type Automatic lathes running high pressure coolant systems with coolant through tool holder are getting more common. One of the challenges has been to use a distribution system which can withhold the high pressure wanted and at the same time also be... [See More]

  • Body Material: Steel
  • Supply: 4
  • Application: Coolant
  • Outlet: 4
Standard Instant-Connect™ Waterline System -- EPM-FP-506
from DME Company

MUD Quick-Change Adapter Frame Systems Make Standard Mold Bases More Productive. Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any standard mold base in any... [See More]

  • Body Material: Steel
  • Supply: 6
  • Application: Water
  • Type: QuickConn
co-ax® Module -- MK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Supply: 1 to 8
  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
6 Branch Manifolds
from Carr Lane Manufacturing Co.

These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for plumbing to... [See More]

  • Body Material: Steel
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 7
Analytical Monitoring Rack
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Continuously Detects Trace Level Contaminants. Adjustable High or Low Alarm Set Points. Digital Interface. Sensor Failure Alarm. Remote Monitoring Option Available. PLC Controller. Event Log. LED Display [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 85 to 230 VAC
  • Application: Gas
  • Features: Indicator
200002 Narrow Block & Bleed Manifold -- 200002
from NOSHOK, Inc.

Combines isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
Dual Bank Tanker Truck Manifolds -- MAN321-_ _ _ _-001A
from Unique Welding & Fabricating (UWF)

Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading,... [See More]

  • Body Material: Steel
  • Valve Actuation: AirPilot
  • Supply: 1
  • Dimensions & Weight: 3"
Divider Valve Manifold -- 3000 Series
from Bijur Delimon International

Application. The 3000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to ten valves and an end section. One assembly can serve up to a maximum of 20 lubrication... [See More]

  • Body Material: Steel
  • Supply: 1
  • Application: Oil/Fuel; Grease
  • Outlet: 6 to 20
co-ax® Module -- MK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Supply: 1 to 8
  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
Bulk Gas Source Systems
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Bulk Hazardous Process Gases. Automatic Shutdown in the Event of an Alarm Trip. Monitors Flow Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. Optional Manifold and Cylinder Heaters. Continuously Monitors System Conditions for Alarms. Remote... [See More]

  • Body Material: Steel
  • Gas Flow: 350.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 100 to 250 VAC
2020 Series Liquid Level Manifold -- 2020
from NOSHOK, Inc.

Designed for use with differential pressure transmitters in liquid level applications. Available in either single flange or double flange connection for direct installation. All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances. 100% helium leak tested... [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
Single Bank Tanker Truck Manifolds -- MAN311-_ _ _ _-001
from Unique Welding & Fabricating (UWF)

Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading,... [See More]

  • Body Material: Steel
  • Valve Actuation: Manual
  • Supply: 1
  • Dimensions & Weight: 3"
Divider Valve Manifold -- M2500 Series
from Bijur Delimon International

Application. M2500 Series Divider Valve Manifolds are the principal components of a progressive lubricating system. Modular construction makes these blocks easy to install, modify and maintain, without removing any tubing. Progressive movement lubricant divider blocks operate in a pre-arranged... [See More]

  • Body Material: Steel; Zinc Plated
  • Supply: 1
  • Application: Oil/Fuel
  • Outlet: 6 to 20
co-ax® Module -- MK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Supply: 1 to 8
  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
Bulk Valve Manifold Box
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Bulk Hazardous Process Gases. Includes Fully Loaded Gas Stick Design. Intuitive Operating Interface and Control. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or Shutdown. Line Status LED Indicators [See More]

  • Body Material: Steel
  • Gas Flow: 350.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 100 to 250 VAC
2602 Series Block & Bleed Manifold -- 2602
from NOSHOK, Inc.

Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
Single Bank Tanker Truck Manifolds -- MAN311-_ _ _ _-001A
from Unique Welding & Fabricating (UWF)

Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading,... [See More]

  • Body Material: Steel
  • Valve Actuation: AirPilot
  • Supply: 1
  • Dimensions & Weight: 3"
FD Series -- FD-2
from Bijur Delimon International

Application. FD series divider valves are designed for use with series progressive oil and grease lubrication systems. They are of two piece, steel construction with viton O-ring seals. FD valves will serve 2, 3, 4 or 6 points of lubrication. The 2, 3 and 4 point divider valves require .08 cu in to... [See More]

  • Body Material: Steel
  • Supply: 1
  • Application: Oil/Fuel
  • Outlet: 2
co-ax® Module -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Supply: 1 to 8
  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
Fully Automatic Valve Manifold Boxes
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous Process Gases. Performs Purging Automatically. Includes Fully Loaded Gas Stick Design. Includes Ergonomically Positioned Color Touch Screen. Maintains Detailed Alarm Logs. Multiple Communications Protocols Available. Intuitive Operating Interface and Control. [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Application: Gas
  • Dimensions & Weight: 50" T x 16" W x 12" D
2603 Series Block & Bleed Manifold -- 2603
from NOSHOK, Inc.

Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
co-ax® Module -- VMK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Supply: 1 to 8
  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
Gas Mixing Blender
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Provides a Continuous Flow of Precise Gas Blends. Uniform Gas Mixing for User Specified Concentrations. MFC Based Gas Blending. MFM Based Flow Monitoring. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors System... [See More]

  • Body Material: Steel
  • Gas Flow: 550.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
3010 Series 3-Valve Manifold -- 3010
from NOSHOK, Inc.

incorporating two isolation valves and an equalizing valve in differential pressure measurement. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances. [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
co-ax® Module -- VMK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Supply: 1 to 8
  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
Gas Source and Distribution System
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Combines Source and Distribution Functionality. Incorporates Multiple Source Systems in One. Distributes Gases from Internal or External Source Supplies. Safely Dispenses Hazardous Process Gases. Performs Purging Automatically. Includes Ergonomically Positioned Color Touch Screen. [See More]

  • Body Material: Steel
  • Gas Flow: 350.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
3510 Series Standard 3-Valve Manifold -- 3510
from NOSHOK, Inc.

Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from cold drawn... [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
co-ax® Module -- VMK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Supply: 1 to 8
  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
Giant Valve Manifold Box
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous or Inert Process Gases. Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs. Various Gas Stick Designs Available. LED Lights Provide Constant System Status. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or... [See More]

  • Body Material: Steel
  • Gas Flow: 130.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
3610 Series Mini 3-Valve Manifold -- 3610
from NOSHOK, Inc.

These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version. Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
co-ax® Module -- VMK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Supply: 1 to 8
  • Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
  • Outlet: 1 to 8
Manual Valve Manifold Boxes
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous Process Gases. Rail Mounted Gas Stick Design for Easy Maintenance and Expansion. Includes Gauges for Process/Purge Gas pressure Display. Includes Manual Valves for Purging of Individual Gas Lines. 4, 6 and 8 Gas Stick Designs Available. Various Gas Stick... [See More]

  • Body Material: Steel
  • Dimensions & Weight: 34" T x 26" W x 15" D
  • Application: Gas
5030 Series 5-Valve Manifold -- 5030
from NOSHOK, Inc.

Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from... [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
Mass Flow Controller Bending System
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Provides a Continuous Flow of Controller Gas Mixtures. Uniform Mixing for User Specified Concentrations. Analog MFC Blending System. Ultra-High Purity Orbital Welded Components. PLC Based Control System Including PC. Intuitive Operating Interface and Control. Continuously Monitors System... [See More]

  • Body Material: Steel
  • Gas Flow: 200.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
5530 Series Standard 5-Valve Manifold -- 5530
from NOSHOK, Inc.

Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from... [See More]

  • Body Material: Steel; Stainless
  • Supply: 1
  • Application: General Purpose
  • Outlet: 1
Mini Gas Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous or Inert Process or Purge Gases. Automatic Shutdown in the Event of an Alarm Trip. Automatic Purging Available. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status Available. [See More]

  • Body Material: Steel
  • Gas Flow: 125.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
OEM Gas Box
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Applicable to any OEM Gas Box Requirements. Engineered to Customer Specifications. Manufactured to Customer Specifications. Conventional or Surface Mounted Components. Custom Controls Available. Manufactured in Ultra-High Purity Environment [See More]

  • Body Material: Steel
  • Gas Flow: 110.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
One Cylinder Empty Storage Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. For Safe Storage of Hazardous Gases. Exceeds All Required Safety Codes [See More]

  • Body Material: Steel
  • Gas Flow: 350.0
  • Application: Gas
  • Dimensions & Weight: 80" T x 15" W x 23" D
One Cylinder Semi Automatic Gas Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous Process Gases. Automatic Shutdown in the event of Alarm Trip. Utilizes Manual Purge Process. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status. Continuously Monitors System... [See More]

  • Body Material: Steel
  • Gas Flow: 350.0
  • Application: Gas
  • Valve Power: 115VAC; 230VAC; 100 to 250 VAC
Rack Mount System
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous Process Gases. Configurable for Standard or Bulk Gas Delivery. Performs Purging Automatically. Performs Cylinder Switchover Automatically. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Application: Gas
  • Dimensions & Weight: 96" T x 54" W x 26" D
Semi Automatic ESO/Stick Valve Manifold Boxes
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous Process Gases. Rail Mounted Gas Stick Design for Easy Maintenance and Expansion. Automatic Shutdown in the Event of an Alarm Trip. Includes Line Isolation and Pressure Regulation for Individual Process Sticks. Gauge Based Pressure Monitoring. LED lights Provide... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Application: Gas
  • Features: Indicator
Semi Automatic Single ESO Valve Manifold Boxes
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous Process Gases. Rail Mounted Stick Design for Easy Maintenance and Expansion. Automatic Shutdown in the Event of an Alarm Trip. Includes Line Isolation and Pressure Regulation for Individual Process Sticks. Gauge Based Pressure Monitoring. LED lights Provide... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Application: Gas
  • Features: Indicator