3/8" Manifolds and Manifold Systems
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW100. Payment & Shipping Terms. Minimum Order Quantity: >=1 Sets. Price: Negotiable. Packaging Details: Export packing. Supply Ability:5000 Set/Sets per Week. Specifications. [See More]
- Size: 1/4"; 3/8"; 1/2"
- Type: NPT
- Application: Gas
- Body Material: Stainless
from RS Components, Ltd.
NEV-02-VDMA Maniold End plate kit [See More]
- Size: 1/8"; 3/8"; 1/8 in, 3/8in
- Body Material: Aluminum; Aluminium
- Application: Manifold end base
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Size: 3/8"
- Body Material: Aluminum; Die-cast aluminum
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 1769
from Shenzhen Jewellok Technology Co., Ltd.
Specifications. Highlight: gas control panel, pressure control panel. Max Inlet Pressure: 2200, 3000 Psig. Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig. Working Temperature: -40 ° F ~+165 ° F(-40 °C+74 °C). Cv: 0.14. Valve Seat: PU, PTFE ,FCTFE. Body Material:... [See More]
- Size: 1/4"; 3/8"; 1/2"
- Type: NPT
- Application: Gas
- Body Material: Stainless
from RS Components, Ltd.
G3/8" VABM 5/2 6 Valve Manifold Block [See More]
- Size: 3/8"; 3/8in
- Body Material: Aluminum; Aluminium alloy
- Application: Manifold base
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Size: 3/8"
- Body Material: Aluminum; Die-cast aluminum
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 1294
from RS Components, Ltd.
G3/8" VABM 5/2 10 Valve Manifold Block [See More]
- Size: 3/8"; 3/8in
- Body Material: Aluminum; Aluminium alloy
- Application: Manifold base
from Festo Corporation
Width dimension 62 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Size: 3/8"
- Body Material: Aluminum; Die-cast aluminum
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 2429
from RS Components, Ltd.
G3/8" VABM 3/2 2 Valve Manifold Block [See More]
- Size: 3/8"; 3/8in
- Body Material: Aluminum; Aluminium alloy
- Application: Manifold base
from Festo Corporation
Width dimension 62 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Size: 3/8"
- Body Material: Aluminum; Die-cast aluminum
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 2429
from RS Components, Ltd.
G3/8" VABM 3/2 6 Valve Manifold Block [See More]
- Size: 3/8"; 3/8in
- Body Material: Aluminum; Aluminium alloy
- Application: Manifold base
from Festo Corporation
supply manifold PAL-1/8-10-B Assembly position=Any, Max. number of valve positions=10, Product weight=450 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8 [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from RS Components, Ltd.
VABM-B10-20E-G38-2 manifold block [See More]
- Size: 1/8"; 3/8"; 1/8 in, 3/8in
- Body Material: Aluminum; Wrought aluminium alloy
- Application: Manifold
from Festo Corporation
supply manifold PAL-1/8-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=150 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8 [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from RS Components, Ltd.
VABM-B10-20-G38-8-P53 supply manifold [See More]
- Size: 3/8"; 3/8in
- Body Material: Aluminum; Wrought aluminium alloy
- Application: Manifold
from Festo Corporation
supply manifold PAL-1/8-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=190 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8 [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from RS Components, Ltd.
VABM-L1-18W-G38-2 manifold rail [See More]
- Size: 1/4"; 3/8"; 1/4 in, 3/8 in, m5
- Body Material: Aluminum; Wrought Aluminium Alloy
- Application: Manifold strip
from Festo Corporation
supply manifold PAL-1/8-4-B Assembly position=Any, Max. number of valve positions=4, Product weight=230 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8 [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from RS Components, Ltd.
SINGLE YOKE [See More]
- Size: 1/8"; 1/4"; 3/8"; 1/4 in, 1/8 in, 3/8in
- Body Material: Aluminum; Cast aluminium
- Application: Sub base
from Festo Corporation
supply manifold PAL-1/8-5-B Assembly position=Any, Max. number of valve positions=5, Product weight=260 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8 [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from RS Components, Ltd.
Push-in manifold - fitting accessory,8mm [See More]
- Size: 3/8"; 3/8in
- Body Material: Aluminum; Aluminium
- Application: Manifold
from Festo Corporation
supply manifold PAL-1/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8 [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold PAL-1/8-7-B Assembly position=Any, Max. number of valve positions=7, Product weight=340 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8 [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold PAL-1/8-8-B Assembly position=Any, Max. number of valve positions=8, Product weight=370 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8 [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold PAL-1/8-9-B Assembly position=Any, Max. number of valve positions=9, Product weight=410 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8 [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold PAL-5-1/4-2 Max. number of valve positions=2, Product weight=330 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold PAL-5-1/4-3 Max. number of valve positions=3, Product weight=405 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold PAL-5-1/4-4 Max. number of valve positions=4, Product weight=480 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold PAL-5-1/4-5 Max. number of valve positions=5, Product weight=555 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold PAL-5-1/4-6 Max. number of valve positions=6, Product weight=630 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-20-G38-10-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=563 g [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-20-G38-2-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=226 g [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-20-G38-2-P53-E Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=240 g [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-20-G38-3-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=268 g [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-20-G38-5-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=352 g [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-20-G38-7-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=437 g [See More]
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
manifold block CPE14-3/2-PRS-3/8-10 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar [See More]
- Size: 3/8"
- Maximum Pressure: -13.05 to 145
- Application: General Purpose; Compressed Air (Pneumatic)
- Temperature Range: 23 to 122
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Size: 3/8"
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Hex Valve
Blowdown manifold for differential applications, line mounted [See More]
- Size: 1/4"; 3/8"; 1/2"
- Supply: 1
- Application: General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
- Outlet: 1
from Bijur Delimon International
Application. The 3000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to ten valves and an end section. One assembly can serve up to a maximum of 20 lubrication... [See More]
- Size: 1/4"; 3/8"
- Supply: 1
- Application: Oil/Fuel; Grease
- Outlet: 6 to 20
from DME Company
Rated to: 1000 PSI - Air. 3000 PSI - Hydraulic. Heavy wall extruded. 6061 aluminum. No welds! No rust!. Very low cost. Custom Manifolds available. in a few days. Easy to clean. In-stock, same-day shipment!. Our aluminum manifolds offer many advantages over welded steel or pipe manifolds. These... [See More]
- Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"
- Supply: 4 to 8
- Application: Water; Coolant
- Type: NPT
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Size: 3/8"
- Supply: 1
- Application: General Purpose; Water
- Outlet: 1
from C-Change, Inc.
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes. AIR BREATHER. The ST RAM has a female pipe thread breather port located in the back of the body. The breather port sizes are 3/8 ″, 3/4 ″ and 1 ″ respectively for the three RAM body sizes. The breather port... [See More]
- Size: 3/8"; 3/4"; 1"
- Supply: 1
- Application: Hydraulic
- Outlet: 2
from Burger & Brown Engineering, Inc.
Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits. Shorter length for more versatile mounting. Mold-Mount for faster mold changes. Red & Blue Anodized to denote Supply and Return... [See More]
- Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1½"
- Supply: 4 to 80
- Application: General Purpose; Water
- Outlet: 2
from FIPA Inc.
Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings. Material: Aluminum [See More]
- Size: 1/8"; 1/4"; 3/8"; 1/2"
- Supply: 2
- Application: Vacuum
- Outlet: 2 to 6
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Size: 1/4"; 3/8"; 1/2"; 3/4"
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from Pneumadyne, Inc.
Output port spacing is 1.5 ” center-to-center, 2 to 10 stations, Mounting versatility [See More]
- Size: 3/8"; 1/2"
- Supply: 2
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
from DME Company
#9679; One piece Aluminum extrusion. ● Anodized red and blue for corrosion protection. ● No welds. ● No rust. ● 3/4, 1 ” or 1 1/2 ” NPT Supply. ● 1/4 ”, 3/8 or 1/2 ” ports. ● Brass end plug included. ● Pre-drilled mounting holes and... [See More]
- Size: 1/4"; 3/8"; 3/4"; 1"; 1½"
- Supply: 4 to 16
- Application: Water; Coolant
- Type: NPT
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Size: 3/8"
- Supply: 2
- Application: General Purpose; Water
- Outlet: 1
from Burger & Brown Engineering, Inc.
Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400 °F (204 °C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The manifolds are available with 1"... [See More]
- Size: 1/4"; 3/8"; 1/2"
- Supply: 1
- Application: General Purpose; Water; Oil/Fuel
- Outlet: 4 to 8
from FIPA Inc.
Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings. Material: Aluminum [See More]
- Size: 1/8"; 1/4"; 3/8"; 1/2"
- Supply: 2
- Application: Vacuum
- Outlet: 4 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Size: 3/8"; 1/2"; 3/4"
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from Pneumadyne, Inc.
Output ports at 90 ° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance [See More]
- Size: 3/8"; 1/2"
- Supply: 2
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
from DME Company
SMARTFLOW ® DUOFLOW ™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow design provides a... [See More]
- Size: 3/8"; 1"
- Supply: 12
- Application: Water
- Outlet: 6
from Burger & Brown Engineering, Inc.
Features and Benefits. Chemical compatibility. 304 stainless steel construction. Corrosion resistant. Leak tested. Brass end plug included. Mounting brackets included. Optional flowmeters and ball valves. Many sizes stocked for quick delivery. Custom designs available [See More]
- Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1½"
- Supply: 4 to 32
- Application: Water; Oil/Fuel
- Outlet: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Size: 3/8"
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from Pneumadyne, Inc.
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility [See More]
- Size: 1/4"; 3/8"
- Supply: 2
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2 to 4
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Size: 1/4"; 3/8"; 1/2"; 3/4"
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from Pneumadyne, Inc.
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input [See More]
- Size: 3/8"; 1/2"
- Supply: 2
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Size: 3/8"; 1/2"; 3/4"
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Size: 3/8"
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Size: 3/8"
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8