Visual Indicator Manifolds and Manifold Systems
from Invotec Solutions Ltd.
Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the great... [See More]
- Application: General Purpose; Water
- Type: Barb / Rib; BSPP
- Outlet: 2
- Liquid Flow: 1.58 to 5.28
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Continuously Detects Trace Level Contaminants. Adjustable High or Low Alarm Set Points. Digital Interface. Sensor Failure Alarm. Remote Monitoring Option Available. PLC Controller. Event Log. LED Display [See More]
- Application: Gas
- Valve Power: 115VAC; 230VAC; 85 to 230 VAC
- Body Material: Steel
- Features: Indicator
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Bulk Hazardous Process Gases. Includes Fully Loaded Gas Stick Design. Intuitive Operating Interface and Control. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or Shutdown. Line Status LED Indicators [See More]
- Application: Gas
- Gas Flow: 350.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 100 to 250 VAC
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Hazardous or Inert Process Gases. Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs. Various Gas Stick Designs Available. LED Lights Provide Constant System Status. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or... [See More]
- Application: Gas
- Gas Flow: 130.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous or Inert Process or Purge Gases. Automatic Shutdown in the Event of an Alarm Trip. Automatic Purging Available. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status Available. [See More]
- Application: Gas
- Gas Flow: 125.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous Process Gases. Automatic Shutdown in the event of Alarm Trip. Utilizes Manual Purge Process. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status. Continuously Monitors System... [See More]
- Application: Gas
- Gas Flow: 350.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 100 to 250 VAC
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Hazardous Process Gases. Rail Mounted Gas Stick Design for Easy Maintenance and Expansion. Automatic Shutdown in the Event of an Alarm Trip. Includes Line Isolation and Pressure Regulation for Individual Process Sticks. Gauge Based Pressure Monitoring. LED lights Provide... [See More]
- Application: Gas
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
- Body Material: Steel
- Features: Indicator
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Hazardous Process Gases. Rail Mounted Stick Design for Easy Maintenance and Expansion. Automatic Shutdown in the Event of an Alarm Trip. Includes Line Isolation and Pressure Regulation for Individual Process Sticks. Gauge Based Pressure Monitoring. LED lights Provide... [See More]
- Application: Gas
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
- Body Material: Steel
- Features: Indicator