Gas Manifolds and Manifold Systems
from Environics, Inc.
A low cost, computerized gas dilution system with an advanced Windows user interface, the 4040 now supports up to eight mass flow controllers, allowing a broader range of dilutions (up to 10,000:1). The Environics ® Series 4040 is a computerized gas dilution system that automatically generates... [See More]
- Application: Gas
- Size: 1/4"
- Type: Swagelok
- Body Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
Advanced Bulk Specialty Gas Systems BSGS Gas Cabinet for Safe Handling of Toxic and Flammable Process Gases. The Advanced Bulk Specialty Gas System (BSGS) is a high-capacity gas cabinet designed to provide a secure and continuous flow of hazardous materials. In high-tech manufacturing, where... [See More]
- Application: Gas
- Body Material: Stainless
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 4594
- Body Material: Die-cast zinc
- Maximum Pressure: 0.0 to 232
from Environics, Inc.
The Environics Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Software is customized to the end-users needs. Unlike premixed cylinders, the Environics model 3000 provides... [See More]
- Application: Gas; Food; Medical / Pharmaceutical (optional feature); Shield Gas Mixing
- Valve Actuation: Solenoid
- Body Material: Acetal; Aluminum; Stainless (optional feature)
- Network: Ethernet
from Shenzhen Jewellok Technology Co., Ltd.
Automated Valve Manifold Box with Leak Detection for Toxic and Flammable Semiconductor Process Gases. The Automated Valve Manifold Box (VMB) is an essential safety and distribution hub designed specifically for the high-stakes environment of semiconductor fabrication. When handling toxic,... [See More]
- Application: Gas
- Body Material: Stainless
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 5280
- Body Material: Die-cast zinc
- Maximum Pressure: 0.0 to 232
from Environics, Inc.
A low cost, multi-component gas mixing system with an advanced Windows user interface, the Series 4000 now has the expanded capability of mixing up to seven individual gases in a balance gas. The standard unit also comes with USB. The Environics ® Series 4000 is a multi-component gas mixing... [See More]
- Application: Gas
- Size: 1/4"
- Type: Swagelok
- Body Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
Technical Data. Model JW-300-CCB. Physical dimension 2S: W856* D790* H1865 4S: W1050 * D790 * H1865, can be specially customized according to user requirements. Control cabinet power supply 220VAC, 50HZ, 25W, leakage protection. Purge PN2,SS316 1/2 ″SWG. Ultra-pure water UPW, JIS 16A bonding. [See More]
- Application: Gas
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 3247
- Body Material: Die-cast zinc
- Maximum Pressure: 3.63 to 232
from Environics, Inc.
Purity of calibration gases is assured with the Series 4000 Ultra-High Purity (UHP) Gas Mixing System. Manufactured with metal seal MFC's and orbitally welded joints, the system has minimal dead volume and maintains a low leak rate to prevent atmospheric contamination of gas calibration standards. [See More]
- Application: Gas
- Size: 1/4"
- Type: 1/4" VCR®
- Body Material: Stainless; Hastelloy, Monel
from Shenzhen Jewellok Technology Co., Ltd.
Technical Data. Model JW-FTB-C. Physical dimension FT-BOX: W700*D460*H246 Can be specially customized according to user requirements. Control cabinet power supply The electronic control part of TBOX/FTBOX can be connected with the factory central control system. Waste outlet Drain,PP DN20 Fusion... [See More]
- Application: Gas
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 3564
- Body Material: Die-cast zinc
- Maximum Pressure: 3.63 to 232
from Shenzhen Jewellok Technology Co., Ltd.
Fully Automated Gas Cabinet for Safe Ultra High Purity Specialty Gas Delivery in Semiconductor Manufacturing. The Fully Automated Gas Cabinet is the gold standard for managing hazardous specialty gases in semiconductor manufacturing. Designed to handle toxic, flammable, and corrosive materials, this... [See More]
- Application: Gas
- Body Material: Stainless
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 5280
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 174
from Shenzhen Jewellok Technology Co., Ltd.
Technical Data. Model JW-300-GR. Specification Single bottle/double bottle. Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957. Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Purge PN2,1/4... [See More]
- Application: Gas
from Festo Corporation
Width dimension 124 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 6600
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 290
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW100. Payment & Shipping Terms. Minimum Order Quantity: >=1 Sets. Price: Negotiable. Packaging Details: Export packing. Supply Ability:5000 Set/Sets per Week. Specifications. [See More]
- Application: Gas
- Size: 1/4"; 3/8"; 1/2"
- Type: NPT
- Body Material: Stainless
from Festo Corporation
branching module MS4-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=124 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Wall-mounting tapping points. • VSR-1EL series single-stage regulator. • Brass chrome plated body and bonnet for inert, reactive, flammable. and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body and bonnet for corrosive gases. •... [See More]
- Application: Gas
- Maximum Pressure: 1450
- Body Material: Stainless
- Cv: 0.0700
from Festo Corporation
branching module MS4-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=150 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Technical Data. Model JW-200L-CDM,JW-1000L-CDM. Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums). Control cabinet power supply 220VAC, 50HZ, 0.5 ~3KW, leakage protection. Purge PN2,SS316 1/2 ″SWG. Ultra-pure water UPW, JIS 16A bonding. Compressed... [See More]
- Application: Gas
from Festo Corporation
Grid dimension 40 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 1214
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 203
from Shenzhen Jewellok Technology Co., Ltd.
Technical Data. Model JW-200-VMB-C,JW-100-VMB-C. Physical dimension 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply 24V, VMB electronic control part can be connected with the factory central... [See More]
- Application: Gas
from Festo Corporation
Grid dimension 40 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 1214
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 174
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-400. Payment & Shipping Terms. Minimum Order Quantity: 1 – 9 Pieces. Price: Negotiable. Packaging Details: Each piece with a PP bag first, then put in a small box,... [See More]
- Application: Gas
- Size: 1/8"
- Type: NPT
- Body Material: Stainless
from Festo Corporation
branching module MS6-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=156 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-400. Payment & Shipping Terms. Minimum Order Quantity: >=1 Sets. Price: Negotiable. Packaging Details: Export packing. Supply Ability: 5000 Set/Sets per Week. [See More]
- Application: Gas
- Maximum Pressure: 2200 to 3000
- Body Material: Stainless
- Cv: 0.1400
from Festo Corporation
branching module MS6-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=236 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-400. Payment & Shipping Terms. Minimum Order Quantity: 1 – 9 Pieces. Price: Negotiable. Packaging Details: Each piece with a PP bag first, then put in a small box,... [See More]
- Application: Gas
- Temperature Range: -40 to 165
- Body Material: Stainless
from Festo Corporation
Width dimension 62 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Body Material: Aluminum; Die-cast aluminum
- Size: 1/2"
- Liquid Flow: 3881
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel with automatic change-over function. • JSR-1E / JSR-6E Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body and bonnet... [See More]
- Application: Gas
- Size: 1/4"
- Type: NPT
- Body Material: Stainless
from Festo Corporation
Width dimension 62 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 1109
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 290
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-300. Payment & Shipping Terms. Minimum Order Quantity: >=1 Sets. Price: Negotiable. Packaging Details: Export packing. Supply Ability: 5000 Set/Sets per Week. [See More]
- Application: Gas
- Size: 1/4"; 1/2"
- Type: NPT
- Body Material: Stainless
from Festo Corporation
Grid dimension 90 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Maximum Pressure: 0.0 to 290
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Shenzhen Jewellok Technology Co., Ltd.
Technical Data. Model JW-200-GC. Specification Single bottle/double bottle. Special gas cabinet size Double bottle: W800*D633*H2172 , single bottle: W600*D661*H2104. Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Purge PN2,1/4... [See More]
- Application: Gas
from Festo Corporation
manifold block MRS-2 Size=2, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Maximum Pressure: -13.05 to 145
- Size: 3/8"
from Shenzhen Jewellok Technology Co., Ltd.
Specifications. Highlight: gas control panel, pressure control panel. Max Inlet Pressure: 2200, 3000 Psig. Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig. Working Temperature: -40 ° F ~+165 ° F(-40 °C+74 °C). Cv: 0.14. Valve Seat: PU, PTFE ,FCTFE. Body Material:... [See More]
- Application: Gas
- Size: 1/4"; 3/8"; 1/2"
- Type: NPT
- Body Material: Stainless
from Festo Corporation
manifold block MRS-4 Size=4, Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Maximum Pressure: -13.05 to 145
- Size: 3/8"
from Shenzhen Jewellok Technology Co., Ltd.
Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders. Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-100. Payment & Shipping Terms. Minimum Order... [See More]
- Application: Gas
- Cv: 0.0600
- Maximum Pressure: 3000
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Slim compressed air distributor. Size: micro, mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel. • JSR-1E / VSR-6E Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body for corrosive gases. • Modular design. [See More]
- Application: Gas
- Size: 1/4"
- Type: NPT
- Body Material: Stainless
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Slim compressed air distributor. Size: micro, mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel. • JSR-1E / JSR-6E Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable. and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body for corrosive gases. • Modular design. [See More]
- Application: Gas
- Size: 1/4"
- Type: NPT
- Body Material: Stainless
from Festo Corporation
Grid dimension 40 mm. Slim compressed air distributor. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4 [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 1069
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 203
from Shenzhen Jewellok Technology Co., Ltd.
Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller. Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-500. Payment & Shipping Terms. [See More]
- Application: Gas
- Maximum Pressure: 3000
- Body Material: Stainless
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. Slim compressed air distributor. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4 [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Body Material: Aluminum; Die-cast aluminum
- Type: NPT
- Liquid Flow: 1069
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-200. Payment & Shipping Terms. Minimum Order Quantity: 1-9 Pieces. Price: Negotiable. Specifications. Material: 316L SS. Maximum Inlet Pressure: 3000, 500psig. Output... [See More]
- Application: Gas
- Maximum Pressure: 3002
- Body Material: Stainless
- Temperature Range: -40 to 165
from Festo Corporation
Width dimension 62 mm. Slim compressed air distributor. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4 [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 3854
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 290
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel with automatic change-over function. • JSR-3 Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body and bonnet for... [See More]
- Application: Gas
- Size: 1/4"; 1/2"
- Type: NPT
- Body Material: Stainless
from Festo Corporation
With NPT connecting thread. Width dimension 62 mm. Slim compressed air distributor. Outlet at top and bottom. Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4. Can be used as an intermediate distributor for varying air qualities [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 3854
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 290
from Shenzhen Jewellok Technology Co., Ltd.
Technical Data. Model JW-TB-C. Physical dimension T-BOX: W500*D460*H246, Can be specially customized according to user requirements. Control cabinet power supply The electronic control part of TBOX/FTBOX can be connected with the factory central control system. Waste outlet Drain,PP DN20 Fusion... [See More]
- Application: Gas
from Festo Corporation
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another. Directly actuated diaphragm regulator. Settings secured via detent on rotary knob and push-in adjustment lock. Without pressure gauge. Size: mini, midi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Body Material: Die-cast zinc
- Size: 3/8"; 1/2"
- Liquid Flow: 1003
from Shenzhen Jewellok Technology Co., Ltd.
Ultra High Purity 316L Var Stainless Steel Compressed Gas Changeover Manifold Panel System For Integrated Gas Supply System. Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-200. Payment & Shipping Terms. Minimum Order... [See More]
- Application: Gas
- Temperature Range: -40 to 165
- Body Material: Stainless
from Festo Corporation
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another. Directly actuated diaphragm regulator. Settings secured via detent on rotary knob and push-in adjustment lock. Without pressure gauge. Size: mini, midi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Body Material: Die-cast zinc
- Size: 3/8"; 1/2"
- Liquid Flow: 1003
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous Process Gases. Separate Enclosures for Individual Cylinders. Performs Purging Automatically. Performs Cylinder Switchover Automatically. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors System... [See More]
- Application: Gas
- Gas Flow: 550.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Hex Valve
Two shutoff valves, 2 equalizing valves, vent/calibration valve assembly [See More]
- Application: General Purpose; Gas; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
- Outlet: 1
- Supply: 1
- Type: BSPT; NPT
from Radwell International
PNEUMATIC MANIFOLD ASSEMBLY, 11 STATION, 5PSI, 24VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Linde North America, Inc.
The Linde protocol station assembly is specifically designed for safe and convenient wall and / or panel mounting for all of Linde ’s single and double stage brass and stainless steel gas regulators. [See More]
- Application: Gas
from Advanced Gas Technologies
Gas Mixing Systems. 2 and 3 gas mixers available to mix most gas combinations including flammable and non- flammable gases. Gas analyzers and alarm systems. Optional stainless steel NEMA 4X enclosures for food packaging applications. Flow capacities up to 20,000 SCFH (525 m ³/hr). Applications... [See More]
- Application: Gas; Food (optional feature)
- Gas Flow: 20000.0
- Body Material: Stainless (optional feature)
from IMI Bimba
Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are available for installation convenience. Port sizes include: 1/8 NPT (F), ¼ NPT (F) and 3/8 NPT (F). [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Outlet: 2 to 5
- Supply: 2
- Type: NPT
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Application: Gas
- Valve Actuation: Manual
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ NA-4 Series Changeover System is designed to ensure a continuous supply of carrier and calibration gases with no interruption due to supply depletion or change out. Complete systems can include CGA connections, hoses, check valves, purge valves, pressure switches, alarms, etc. Ideal... [See More]
- Application: General Purpose; Gas
- Maximum Pressure: 3000
- Body Material: Stainless; Teflon
- Cv: 0.0600
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Continuously Detects Trace Level Contaminants. Adjustable High or Low Alarm Set Points. Digital Interface. Sensor Failure Alarm. Remote Monitoring Option Available. PLC Controller. Event Log. LED Display [See More]
- Application: Gas
- Valve Power: 115VAC; 230VAC; 85 to 230 VAC
- Body Material: Steel
- Features: Indicator
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC MANIFOLD, DOUBLE Z BOARD, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Linde North America, Inc.
As a leading supplier of electronic gases, we have extensive experience in the design and installation of ultra-pure gas systems. Building on our in-depth understanding of gas properties, our proven designs provide high levels of efficiency, reliability and safety. Our project reference list is... [See More]
- Application: Gas
from IMI Bimba
Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the ports to create an organized method of supplying multiple lines from a single source. Port sizes... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Outlet: 2 to 10
- Supply: 1
- Type: NPT
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous Gases. Compact Modular Gas Delivery Manifold for Wall or Cabinet Mounting. Ultra-High Purity Process Fluid Components. Fully Retofittable to Existing AT-Plus Installations. Manual, Semi Automatic, or Fully Automatic Manifold Operation. Ultra-High Purity Orbital... [See More]
- Application: Gas
- Dimensions & Weight: 10" T x 20" W x 12" D
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
DISCONTINUED BY MANUFACTURER, END PLATE, FOR PNEUMATIC MANIFOLD, 16BAR, 232PSI, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Linde North America, Inc.
he F1100 series gas delivery process panels are designed for use in High Purity systems where corrosive and toxic gas levels reach 20% of the mixture. [See More]
- Application: Gas
from IMI Bimba
Pneumadyne ’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Type: NPT
- Outlet: 4 to 10
- Size: #10-32
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Bulk Hazardous Process Gases. Automatic Shutdown in the Event of an Alarm Trip. Monitors Flow Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. Optional Manifold and Cylinder Heaters. Continuously Monitors System Conditions for Alarms. Remote... [See More]
- Application: Gas
- Gas Flow: 350.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 100 to 250 VAC
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC MANIFOLD, ADAPTER PLATE, PLUG-IN, 1/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Linde North America, Inc.
Linde's 1400 / 1401 series gas delivery combination purge/fill is designed for use with inert gases in High Purity. The F1400 panel provides the user with an inert purge panel configuration (lower regulator assembly) along with a rare gas buffer assembly mounted on the same panel. [See More]
- Application: Gas
from IMI Bimba
Pneumadyne ’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with port... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Type: NPT
- Outlet: 4 to 8
- Size: #10-32
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Bulk Hazardous Process Gases. Includes Fully Loaded Gas Stick Design. Intuitive Operating Interface and Control. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or Shutdown. Line Status LED Indicators [See More]
- Application: Gas
- Gas Flow: 350.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 100 to 250 VAC
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
SUPPLY PLATE, FOR VALVE TERMINAL MPA-S, FOR FLAT PLATE SILENCER, G1/4 PNEUMATIC CONNECTION, W/O ELECTRICAL INTERLINK MODULE, (533353). FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Linde North America, Inc.
The Series F9000 and F9010 Gas Regulator Towers are designed to meet the requirements of today ’s instrument intense laboratories where space for analytical instrumentation is a paramount concern. The Towers will satisfy the demand for multiple “Point of Use ” gas services in... [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Hazardous Process Gases. Performs Purging Automatically. Includes Fully Loaded Gas Stick Design. Includes Ergonomically Positioned Color Touch Screen. Maintains Detailed Alarm Logs. Multiple Communications Protocols Available. Intuitive Operating Interface and Control. [See More]
- Application: Gas
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
- Body Material: Steel
- Dimensions & Weight: 50" T x 16" W x 12" D
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
VALVE GATE, 2 G1/8 PNEUMATIC CONNECTIONS, MOUNTING TYPE: WITH THROUGH HOLE, STANDARD NOMINAL FLOW RATE: 500 L/MIN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Linde North America, Inc.
The Series 9500 and 9510 Gas Regulator Towers are custom designed to accommodate a maximum of 10 individual panel assemblies which can be flush mounted into each tower. The Series 9500 and 9510 Gas Regulator Tower Panels can be equipped with either brass components (Series 9500) or stainless steel... [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Provides a Continuous Flow of Precise Gas Blends. Uniform Gas Mixing for User Specified Concentrations. MFC Based Gas Blending. MFM Based Flow Monitoring. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors System... [See More]
- Application: Gas
- Gas Flow: 550.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
PNEUMATIC MANIFOLD,1/4IN NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Linde North America, Inc.
The F7000 Series Protocol Station Gas Regulator Assembly is specifically designed for the safe and convenient wall and / or panel mounting for almost all of Spectra Gases' high purity single and double stage brass and stainless steel gas regulators. [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Combines Source and Distribution Functionality. Incorporates Multiple Source Systems in One. Distributes Gases from Internal or External Source Supplies. Safely Dispenses Hazardous Process Gases. Performs Purging Automatically. Includes Ergonomically Positioned Color Touch Screen. [See More]
- Application: Gas
- Gas Flow: 350.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
PNEUMATIC POSITIONER, SINGLE-ACTING, 4-20MA INPUT, 90PSI MAX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Linde North America, Inc.
Linde's gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate. [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Hazardous or Inert Process Gases. Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs. Various Gas Stick Designs Available. LED Lights Provide Constant System Status. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or... [See More]
- Application: Gas
- Gas Flow: 130.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC MINIFOLD, 3 SIDE HOLES, ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Hazardous Process Gases. Rail Mounted Gas Stick Design for Easy Maintenance and Expansion. Includes Gauges for Process/Purge Gas pressure Display. Includes Manual Valves for Purging of Individual Gas Lines. 4, 6 and 8 Gas Stick Designs Available. Various Gas Stick... [See More]
- Application: Gas
- Dimensions & Weight: 34" T x 26" W x 15" D
- Body Material: Steel
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
INDIVIDUAL SUB-BASE, 5X G3/8 CONNECTION, 1X G1/8 CONNECTION, PNEUMATIC, ALUMINIUM, THROUGH HOLE MOUNT, (11310). FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Provides a Continuous Flow of Controller Gas Mixtures. Uniform Mixing for User Specified Concentrations. Analog MFC Blending System. Ultra-High Purity Orbital Welded Components. PLC Based Control System Including PC. Intuitive Operating Interface and Control. Continuously Monitors System... [See More]
- Application: Gas
- Gas Flow: 200.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
PNEUIMATIC MANIFOLD, L01 SERIES, 4 STATION, 1/4 INCH NPT, 5 X 1.75 X 0.75 INCHES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous or Inert Process or Purge Gases. Automatic Shutdown in the Event of an Alarm Trip. Automatic Purging Available. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status Available. [See More]
- Application: Gas
- Gas Flow: 125.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
MANIFOLD END PLATE KIT, 2009 SERIES, 1/4 INCH NPTF THREADING, FOR PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Applicable to any OEM Gas Box Requirements. Engineered to Customer Specifications. Manufactured to Customer Specifications. Conventional or Surface Mounted Components. Custom Controls Available. Manufactured in Ultra-High Purity Environment [See More]
- Application: Gas
- Gas Flow: 110.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Radwell International
PNEUMATIC MANIFOLD ASSEMBLY KIT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. For Safe Storage of Hazardous Gases. Exceeds All Required Safety Codes [See More]
- Application: Gas
- Gas Flow: 350.0
- Body Material: Steel
- Dimensions & Weight: 80" T x 15" W x 23" D
from Radwell International
PNEUMATIC MANIFOLD, 1/4 SLPN, DOUBLE Z. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous Process Gases. Automatic Shutdown in the event of Alarm Trip. Utilizes Manual Purge Process. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status. Continuously Monitors System... [See More]
- Application: Gas
- Gas Flow: 350.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 100 to 250 VAC
from Radwell International
PNEUMATIC MANIFOLD, G1/8, DOUBLE Z. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous Process Gases. Configurable for Standard or Bulk Gas Delivery. Performs Purging Automatically. Performs Cylinder Switchover Automatically. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors... [See More]
- Application: Gas
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
- Body Material: Steel
- Dimensions & Weight: 96" T x 54" W x 26" D
from Radwell International
PNEUMATIC MANIFOLD, 2005 SERIES, 1/8 IN NPT PORTS, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Hazardous Process Gases. Rail Mounted Gas Stick Design for Easy Maintenance and Expansion. Automatic Shutdown in the Event of an Alarm Trip. Includes Line Isolation and Pressure Regulation for Individual Process Sticks. Gauge Based Pressure Monitoring. LED lights Provide... [See More]
- Application: Gas
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
- Body Material: Steel
- Features: Indicator
from Radwell International
PNEUMATIC MANIFOLD, MK8 SERIES, 1/4 INCH PORTS, PLUG-IN, BASE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Distributes Hazardous Process Gases. Rail Mounted Stick Design for Easy Maintenance and Expansion. Automatic Shutdown in the Event of an Alarm Trip. Includes Line Isolation and Pressure Regulation for Individual Process Sticks. Gauge Based Pressure Monitoring. LED lights Provide... [See More]
- Application: Gas
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
- Body Material: Steel
- Features: Indicator
from Radwell International
MANIFOLD BLOCK, PNEUMATIC, Z-BOARD, 3/8 INCH NPT, 5-PORTED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Measures and Controls Continuous Flow. Adjustable Flow Rates. Mass Flow Controller Capability. Ultra-High Purity Orbitally Welded Components. Surface Mount Design for Easy Maintenance. Retrofittable for Wall, Rack or Enclosure Installation. Helium Leak Tested. Manual, Semi Automatic and... [See More]
- Application: Gas
- Dimensions & Weight: 15" T x 17" W x 6.5" D
from Radwell International
PNEUMATIC MANIFOLD, 2012 SERIES, 1/4 INCH SIDE PORTS, SINGLE Z-BRD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous Process Gases. Performs Purging Automatically. Performs Cylinder Switchover Automatically. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors System Conditions for Alarms. Maintains Detailed... [See More]
- Application: Gas
- Gas Flow: 550.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from Radwell International
PNEUMATIC MANIFOLD, 2012 SERIES, 3/8 INCH PORT SIZE, SINGLE Z-BOARD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Designed for Nitrogen and Other Self-Purging Gases. Includes a Purge Gas Isolation Valve. Includes a Venturi Vacuum Generator. Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance. Ultra-High Purity Orbital Weld and VCR Construction. Ultra-High Purity Diaphragm... [See More]
- Application: Gas
- Dimensions & Weight: 37" T x 22" W x 12" D
from Radwell International
MANIFOLD, PNEUMATIC, 2012, 3/8 INCH SIDE, DOUBLE Z-BOARD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous Process Gases. Performs Purging Automatically. Performs Cylinder Switchover Automatically. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors System Conditions for Alarms. Maintains Detailed... [See More]
- Application: Gas
- Gas Flow: 350.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from Radwell International
PNEUMATIC MANIFOLD, 3 STATION MANIFOLD KIT, 10-32 UNF-3B. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division
Features. Safely Dispenses Hazardous Process Gases. Performs Purging Automatically. Performs Cylinder Switchover Automatically. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors System Conditions for Alarms. Maintains Detailed... [See More]
- Application: Gas
- Gas Flow: 350.0
- Body Material: Steel
- Valve Power: 115VAC; 230VAC; 110 to 240 VAC
from Radwell International
PNEUMATIC MANIFOLD, 5 PORT, DOUBLE SOLENOID, 1.0MPA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Radwell International
MANIFOLD, PNEUMATIC, CB2 SERIES, 3/4RC PORT SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas
from Radwell International
MANIFOLD, PNEUMATIC, FB1 SERIES, 1/2RC PORT SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Gas