NPT Manifolds and Manifold Systems
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW100. Payment & Shipping Terms. Minimum Order Quantity: >=1 Sets. Price: Negotiable. Packaging Details: Export packing. Supply Ability:5000 Set/Sets per Week. Specifications. [See More]
- Type: NPT
- Size: 1/4"; 3/8"; 1/2"
- Application: Gas
- Body Material: Stainless
from Paxton Products, an ITW company
Available in both aluminum and 304 stainless steel, Paxton's Air Knives and Knife Systems are designed to deliver maximum efficiency for high velocity drying and blow off applications. These systems feature a continuous, uninterrupted air slot design that gives uniform coverage over the targeted... [See More]
- Type: NPT
- Size: 3/4"
- Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
- Body Material: Stainless
from Clippard
Single-sided 4-station manifold. EV/ET 4-Valve, Manifold, #10-32 [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 4
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Type: NPT
- Body Material: Die-cast zinc
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 4594
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-400. Payment & Shipping Terms. Minimum Order Quantity: 1 – 9 Pieces. Price: Negotiable. Packaging Details: Each piece with a PP bag first, then put in a small box,... [See More]
- Type: NPT
- Size: 1/8"
- Application: Gas
- Body Material: Stainless
from Paxton Products, an ITW company
Paxton's CanDryer provides complete drying of 8 oz and 24 oz cans to improve the quality of coding, labeling, and packaging. The CanDryer system replaces conventional air knives and nozzles with an all-in-one manifold to improve drying operations - while still enhancing usability, product quality,... [See More]
- Type: NPT
- Size: 3/4"
- Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
- Body Material: Stainless
from Clippard
Single-sided 6-station manifold. EV/ET 6-Valve, Manifold, #10-32 [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 6
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Type: NPT
- Body Material: Die-cast zinc
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 3247
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel with automatic change-over function. • JSR-1E / JSR-6E Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body and bonnet... [See More]
- Type: NPT
- Size: 1/4"
- Application: Gas
- Body Material: Stainless
from Paxton Products, an ITW company
The Paxton CapDryer provides complete drying of the bottle neck and lid to improve the quality of coding, tamper banding, labeling, and vision system results. It is available in two sizes, to fit most bottle types and conveyor speeds. Paxton's CapDryer system targets the neck and lid of most bottle... [See More]
- Type: NPT
- Size: 3/4"
- Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
- Body Material: Stainless
from Clippard
Double-sided 12-station manifold. EV/ET 12-Valve, Manifold, 2-Sided, #10-32 [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 12
from Festo Corporation
With NPT connecting thread. Width dimension 124 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Type: NPT
- Body Material: Aluminum; Die-cast aluminum
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 6600
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-300. Payment & Shipping Terms. Minimum Order Quantity: >=1 Sets. Price: Negotiable. Packaging Details: Export packing. Supply Ability: 5000 Set/Sets per Week. [See More]
- Type: NPT
- Size: 1/4"; 1/2"
- Application: Gas
- Body Material: Stainless
from Paxton Products, an ITW company
The same Inline Manifold that is standard with Paxton's PowerDry Drying System is also available for use with other blower sizes and configurations. Paxton's Inline Manifold is ideal for thoroughly drying the tops of cans and other containers prior to date coding or other packaging operations. The... [See More]
- Type: NPT
- Size: 3/4"
- Application: Water; Steam
- General: IntegralValve
from Clippard
EV/ET Pilot Manifold, #10-32 [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
from Festo Corporation
supply manifold VABM-B10-20-N38-10-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=563 g [See More]
- Type: NPT
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Specifications. Highlight: gas control panel, pressure control panel. Max Inlet Pressure: 2200, 3000 Psig. Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig. Working Temperature: -40 ° F ~+165 ° F(-40 °C+74 °C). Cv: 0.14. Valve Seat: PU, PTFE ,FCTFE. Body Material:... [See More]
- Type: NPT
- Size: 1/4"; 3/8"; 1/2"
- Application: Gas
- Body Material: Stainless
from Paxton Products, an ITW company
The Ionizing Bottle Rinser by Paxton Products, improves sustainability in bottling operations by eliminating the need for water and/or compressed air rinsing. The Ionizing Bottle Rinser sets the standard for a new generation of static elimination and air rinsing by dissipating the static charges... [See More]
- Type: NPT
- Size: 3/4"
- Application: Sanitary; Food; Medical / Pharmaceutical
- Body Material: Stainless
from Clippard
EV/ET Single Supply Manifold, #10-32 [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
from Festo Corporation
supply manifold VABM-B10-20-N38-2-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=226 g [See More]
- Type: NPT
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel. • JSR-1E / VSR-6E Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body for corrosive gases. • Modular design. [See More]
- Type: NPT
- Size: 1/4"
- Application: Gas
- Body Material: Stainless
from Paxton Products, an ITW company
The Ionizing Can Rinser by Paxton Products, improves sustainability in canning operations by eliminating the need for water and/or compressed air rinsing. The Ionizing Can Rinser sets the standard for a new generation of static elimination and air rinsing by dissipating the static charges that cause... [See More]
- Type: NPT
- Size: 3/4"
- Application: Sanitary; Food; Medical / Pharmaceutical
- Body Material: Stainless
from Clippard
EV/ET Dual Supply Manifold, #10-32 [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 2
from Festo Corporation
supply manifold VABM-B10-20-N38-3-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=268 g [See More]
- Type: NPT
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel. • JSR-1E / JSR-6E Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable. and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body for corrosive gases. • Modular design. [See More]
- Type: NPT
- Size: 1/4"
- Application: Gas
- Body Material: Stainless
from Paxton Products, an ITW company
Now available in three different sizes, the Spyder Manifold is the most effective system for drying the tips, sides, and under the rim of cans, bottles, and jars. In addition to this, it can also be used for spot drying and targeting hard-to-reach areas of industrial products or any area needing... [See More]
- Type: NPT
- Size: 3/4"
- Application: Water; Steam
- General: IntegralValve
from Clippard
In-Line EV Manifold, Side-Ported Supply, #10-32 [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
from Festo Corporation
supply manifold VABM-B10-20-N38-5-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=352 g [See More]
- Type: NPT
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel with automatic change-over function. • JSR-3 Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body and bonnet for... [See More]
- Type: NPT
- Size: 1/4"; 1/2"
- Application: Gas
- Body Material: Stainless
from Paxton Products, an ITW company
The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO Nozzle is now available in... [See More]
- Type: NPT
- Size: 3/4"
- Application: Water; Steam; General Chemical; Food; Medical / Pharmaceutical
- Body Material: Stainless; Acetal
from Clippard
In-Line EV Manifold, Side-Ported Output, #10-32 [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
from Festo Corporation
supply manifold VABM-B10-20-N38-7-P53 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=437 g [See More]
- Type: NPT
- Size: 3/8"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-25-N12-10-P53 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=914 g [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-25-N12-2-P53 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=258 g [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-25-N12-3-P53 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-25-N12-5-P53 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=504 g [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-25-N12-7-P53 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=668 g [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-30-N34-10-P53 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2085 g [See More]
- Type: NPT
- Size: 3/4"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-30-N34-2-P53 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=818 g [See More]
- Type: NPT
- Size: 3/4"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-30-N34-3-P53 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=977 g [See More]
- Type: NPT
- Size: 3/4"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-30-N34-5-P53 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1293 g [See More]
- Type: NPT
- Size: 3/4"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
supply manifold VABM-B10-30-N34-7-P53 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1610 g [See More]
- Type: NPT
- Size: 3/4"
- Application: General Purpose; Compressed Air (Pneumatic)
from Festo Corporation
manifold block CPE10-3/2-PRS-1/4-10-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi [See More]
- Type: NPT
- Maximum Pressure: -13 to 145
- Application: General Purpose; Compressed Air (Pneumatic)
- Temperature Range: 23 to 122
from DK-LOK U.S.A.
Up to 6000psig (413bar). Up to 523 ℃ (973F) with Grafoil packing. 2V, 3V, 5V as standard. SS316,Carbon Steel. Remote Mount, Direct Mount, and Single Flanged as standard. Non-rotating globe stem tip for long service life. Stem seal below actuating threads to prevent system fluid contamination [See More]
- Type: NPT; Female NPT
- Supply: 1
- Application: General Purpose
- Outlet: 2
from C-Change, Inc.
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes. AIR BREATHER. The top and bottom of the BD6B comes with a 2.88 ″ 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1 ″ female pipe thread to... [See More]
- Type: NPT
- Supply: 1
- Application: Hydraulic
- Outlet: 4
from Techcon
The TS918-46 4-way manifold controls up to 4 valves from 1 pressure reservoir/tank. The TS918-46 four-way manifold is designed to provide equal flow for up to four fluid lines for feeding multiple dispensing valves whenever precision fluid flow to multiple stations is required. Made from Delrin... [See More]
- Type: NPT
- Supply: 1
- Application: Compressed Air (Pneumatic)
- Outlet: 4
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Bijur Delimon International
Application. The 1000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to nine valves and an end section. One assembly can serve up to a maximum of 18 lubrication... [See More]
- Type: NPT; Tube inlet
- Supply: 1
- Application: Oil/Fuel; Grease
- Outlet: 2 to 18
from ControlAir LLC
The Type-900X I/P, E/P transducer. converts an electrical signal (current. or voltage) to a proportional pneumatic. output. Utilizing closed-loop pressure. feedback circuitry, it provides precise,. stable pressure outputs to final control. elements. Immunity to vibration effects. or mounting... [See More]
- Type: BSPT; NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 3
from Parker Hannifin / Automation Group / Fluid Control Division
Enhance system integrity with cost effective, manifolded solenoid valves. Simplify valve installation while reducing total purchasing, installation, and testing costs. The modular design allows for a variety of valve options in one manifold. Valve selection and final assembly by our distribution... [See More]
- Type: NPT
- Supply: 2
- Application: General Purpose
- Outlet: 2 to 8
from Swagelok Company
Stainless Steel 2-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose
- Body Material: Stainless
from IMI Bimba
Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are available for installation convenience. Port sizes include: 1/8 NPT (F), ¼ NPT (F) and 3/8 NPT (F). [See More]
- Type: NPT
- Supply: 2
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Outlet: 2 to 5
from WhizCut of Sweden AB
High Pressure Coolant Connector System. Swiss Type Automatic lathes running high pressure coolant systems with coolant through tool holder are getting more common. One of the challenges has been to use a distribution system which can withhold the high pressure wanted and at the same time also be... [See More]
- Type: NPT
- Supply: 3
- Application: Coolant
- Outlet: 2
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Water
- Outlet: 1
from ASCO
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are... [See More]
- Type: NPT; 0 1/4 NPTF or G Tap
- Supply: 1 to 16
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 5
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from DME Company
Very large 2 ” female NPT manifold allows tremendous flow. This large manifold supplies up to 16 - 1/2 ” ports uniformly without restricting flow. ■ One piece aluminum extrusion. ■ Anodized for corrosion protection. ■ No welds. ■ No rust. ■ 2 ” NPT... [See More]
- Type: NPT
- Supply: 4 to 16
- Application: Water; Coolant
- Size: 1/2"; 1"
from Burger & Brown Engineering, Inc.
Smartflow ® aluminum manifolds are constructed from extruded material, machined, then anodized for corrosion protection. Many manifold sizes are stocked, however custom manifolds can be made to your specifications. Standard red and blue anodizing denotes supply and return for cooling water... [See More]
- Type: BSPP; BSPT; NPT
- Supply: 4 to 16
- Application: General Purpose
- Outlet: 2
from Pneumadyne, Inc.
Output port spacing is 1.5 ” center-to-center, 2 to 10 stations, Mounting versatility [See More]
- Type: NPT
- Supply: 2
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
from G.L. Huyett
Hard-to-reach or hidden machine lubrication fittings can be connected to an accessible location by tubing or whip hose leading from the fittings to header or junction blocks. Different styles of blocks are available that come equipped with three or six hydraulic fittings (also available without... [See More]
- Type: NPT
- Supply: 3 to 6
- Application: Grease & Lubrication
- Outlet: 3 to 6
from Burkert Fluid Control Systems
Manifold 3-bank NPT [See More]
- Type: NPT
- Dimensions & Weight: 0,120 kg
- Body Material: Aluminum
from NResearch
NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily... [See More]
- Type: NPT
- Supply: 3
- Application: General Purpose
- Outlet: 1
from Almo Manifold & Tool Co.
bull; Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90 °. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be... [See More]
- Type: NPT
- Supply: 4
- Application: General Purpose; Hydraulic
- Outlet: 3
from KZVALVE
The KZValve QX Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves. • 2 to 9 valves on the manifold. •... [See More]
- Type: NPT
- Supply: 1
- Application: Water
- Outlet: 1
from C-Change, Inc.
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes. AIR BREATHER. The DT RAM has a female pipe thread breather port located in the rear of the body. The breather port sizes are 3/8 ″, 3/4 ″ and 1 ″ respectively for the three RAM body sizes. The breather port... [See More]
- Type: NPT
- Supply: 1
- Application: Hydraulic
- Outlet: 3
from NOSHOK, Inc.
Combines isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Bijur Delimon International
Application. The 3000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to ten valves and an end section. One assembly can serve up to a maximum of 20 lubrication... [See More]
- Type: NPT
- Supply: 1
- Application: Oil/Fuel; Grease
- Outlet: 6 to 20
from Swagelok Company
Stainless Steel 2-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Ball Tip [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose
- Body Material: Stainless
from IMI Bimba
Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the ports to create an organized method of supplying multiple lines from a single source. Port sizes... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Outlet: 2 to 10
from WhizCut of Sweden AB
High Pressure Coolant Connector System. Swiss Type Automatic lathes running high pressure coolant systems with coolant through tool holder are getting more common. One of the challenges has been to use a distribution system which can withhold the high pressure wanted and at the same time also be... [See More]
- Type: NPT
- Supply: 4
- Application: Coolant
- Outlet: 4
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Water
- Outlet: 1
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from DME Company
Rated to: 1000 PSI - Air. 3000 PSI - Hydraulic. Heavy wall extruded. 6061 aluminum. No welds! No rust!. Very low cost. Custom Manifolds available. in a few days. Easy to clean. In-stock, same-day shipment!. Our aluminum manifolds offer many advantages over welded steel or pipe manifolds. These... [See More]
- Type: NPT
- Supply: 4 to 8
- Application: Water; Coolant
- Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"
from Burger & Brown Engineering, Inc.
Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits. Shorter length for more versatile mounting. Mold-Mount for faster mold changes. Red & Blue Anodized to denote Supply and Return... [See More]
- Type: BSPP; BSPT; NPT
- Supply: 4 to 80
- Application: General Purpose; Water
- Outlet: 2
from Pneumadyne, Inc.
Output ports at 90 ° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance [See More]
- Type: NPT
- Supply: 2
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
from NResearch
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]
- Type: NPT
- Outlet: 3
- Application: General Purpose
- Size: 1/4"
from KZVALVE
The KZValve QX Series 2-Section, 1-Piece, full-port Y-Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves. • Ball: 316 stainless... [See More]
- Type: NPT
- Supply: 1
- Application: Water
- Outlet: 2
from C-Change, Inc.
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes. AIR BREATHER. The DT Drum RAM has a 1/2 ″ female pipe thread breather port located in the rear of the body to accommodate your choice of an air breather. SUCTION. The 1 ″suction tube (not supplied) can be inserted... [See More]
- Type: NPT
- Supply: 1
- Application: Hydraulic
- Outlet: 3
from NOSHOK, Inc.
Designed for use with differential pressure transmitters in liquid level applications. Available in either single flange or double flange connection for direct installation. All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances. 100% helium leak tested... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Bijur Delimon International
Application. M2500 Series Divider Valve Manifolds are the principal components of a progressive lubricating system. Modular construction makes these blocks easy to install, modify and maintain, without removing any tubing. Progressive movement lubricant divider blocks operate in a pre-arranged... [See More]
- Type: BSPT; NPT; SAE
- Supply: 1
- Application: Oil/Fuel
- Outlet: 6 to 20
from Swagelok Company
SS 2-Valve Instrument Manifold, 1/2 in. Female NPT, Sour Gas, Trace Certification [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose
- Body Material: Stainless
from IMI Bimba
Pneumadyne ’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to... [See More]
- Type: NPT
- Outlet: 4 to 10
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Size: #10-32
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Type: NPT
- Supply: 2
- Application: General Purpose; Water
- Outlet: 1
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from DME Company
Rustproof. No Leaks. Rated at 120 psi. (water or coolant) [See More]
- Type: NPT
- Outlet: 4
- Application: Water; Coolant
- Size: 1/2"; 3/4"
from Burger & Brown Engineering, Inc.
Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400 °F (204 °C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The manifolds are available with 1"... [See More]
- Type: BSPP; NPT
- Supply: 1
- Application: General Purpose; Water; Oil/Fuel
- Outlet: 4 to 8
from Pneumadyne, Inc.
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility [See More]
- Type: NPT
- Supply: 2
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2 to 4
from KZVALVE
The KZValve QX Series 3-Section, 1-Piece Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves. • Ball: 316 stainless steel. [See More]
- Type: NPT
- Supply: 1
- Application: Water
- Outlet: 3
from C-Change, Inc.
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes. AIR BREATHER. The ST RAM has a female pipe thread breather port located in the back of the body. The breather port sizes are 3/8 ″, 3/4 ″ and 1 ″ respectively for the three RAM body sizes. The breather port... [See More]
- Type: NPT
- Supply: 1
- Application: Hydraulic
- Outlet: 2
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Swagelok Company
Stainless Steel 3-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose
- Body Material: Stainless
from IMI Bimba
Pneumadyne ’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with port... [See More]
- Type: NPT
- Outlet: 4 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Size: #10-32
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Type: NPT
- Supply: 2
- Application: General Purpose; Water
- Outlet: 1
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from DME Company
Rustproof. No Leaks. Rated at 120 psi. (water or coolant) [See More]
- Type: NPT
- Outlet: 4
- Application: Water; Coolant
- Size: 1/2"; 3/4"
from Burger & Brown Engineering, Inc.
Features and Benefits. Chemical compatibility. 304 stainless steel construction. Corrosion resistant. Leak tested. Brass end plug included. Mounting brackets included. Optional flowmeters and ball valves. Many sizes stocked for quick delivery. Custom designs available [See More]
- Type: BSPP; BSPT; NPT
- Supply: 4 to 32
- Application: Water; Oil/Fuel
- Outlet: 2
from Pneumadyne, Inc.
The Manifold ported valve body must be used with Pneumadyne's “20 ” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one. side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
from KZVALVE
The KZValve QC Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" full port valves. • 2 to 9 valves on the manifold. •... [See More]
- Type: NPT
- Supply: 1
- Application: Water
- Outlet: 1
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Swagelok Company
Stainless Steel 3-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Ball Tip [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose
- Body Material: Stainless
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from DME Company
Rated to: 1000 PSI - Air. 3000 PSI - Hydraulic. Heavy wall extruded. 6061 aluminum. No welds! No rust!. Very low cost. Custom Manifolds available. in a few days. Easy to clean. In-stock, same-day shipment!. Our aluminum manifolds offer many advantages over welded steel or pipe manifolds. These... [See More]
- Type: NPT
- Supply: 4 to 16
- Application: Water; Coolant
- Size: 1/2"; 3/4"; 1½"
from Pneumadyne, Inc.
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance [See More]
- Type: NPT
- Supply: 2
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 6
from NOSHOK, Inc.
incorporating two isolation valves and an equalizing valve in differential pressure measurement. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances. [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Swagelok Company
Stainless Steel 5-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip [See More]
- Type: NPT
- Size: 1/2"
- Application: General Purpose
- Body Material: Stainless
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from DME Company
Painted Steel Manifolds: Our painted steel water manifolds help you increase cycles through more efficient water distribution. They help you tidy your hoses while reducing the number of hoses to mold. Mount the manifolds close to your mold for maximum flow volumes. Platen-mounted manifolds reduce... [See More]
- Type: NPT
- Supply: 2 to 8
- Application: Water; Coolant
- Size: 1/2"; 3/4"; 1"; 1½"
from Pneumadyne, Inc.
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input [See More]
- Type: NPT
- Supply: 2
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
from NOSHOK, Inc.
Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from cold drawn... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from DME Company
Painted & Stainless Steel Stacked Manifolds [See More]
- Type: NPT
- Supply: 2 to 16
- Application: Water; Coolant
- Size: 1/2"; 3/4"; 1"; 1½"
from Pneumadyne, Inc.
Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black. anodizing for corrosion resistance and appearance [See More]
- Type: NPT
- Supply: 4
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 4
from NOSHOK, Inc.
These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version. Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from DME Company
#9679; One piece Aluminum extrusion. ● Anodized red and blue for corrosion protection. ● No welds. ● No rust. ● 3/4, 1 ” or 1 1/2 ” NPT Supply. ● 1/4 ”, 3/8 or 1/2 ” ports. ● Brass end plug included. ● Pre-drilled mounting holes and... [See More]
- Type: NPT
- Supply: 4 to 16
- Application: Water; Coolant
- Size: 1/4"; 3/8"; 3/4"; 1"; 1½"
from NOSHOK, Inc.
Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from DME Company
SMARTFLOW ® DUOFLOW ™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow design provides a... [See More]
- Type: NPT
- Supply: 8
- Application: Water
- Outlet: 4
from NOSHOK, Inc.
Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from... [See More]
- Type: NPT
- Supply: 1
- Application: General Purpose
- Outlet: 1
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8