1/8" Manifolds and Manifold Systems

77 Results
Manifold Bases, Sub-Bases & End Bases -- 1215592
from RS Components, Ltd.

NEV-01-VDMA Manifold End plate kit [See More]

  • Size: 1/8"; 1/2"; 1/2 in, 1/8in
  • Body Material: Aluminum; Aluminium
  • Application: Manifold end base
Multi-Valve Air Manafold -- 15481-4
from Clippard

Single-sided 4-station manifold. EV/ET 4-Valve, Manifold, #10-32 [See More]

  • Size: #10-32; 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 4
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge -- JW-400
from Shenzhen Jewellok Technology Co., Ltd.

Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-400. Payment & Shipping Terms. Minimum Order Quantity: 1 – 9 Pieces. Price: Negotiable. Packaging Details: Each piece with a PP bag first, then put in a small box,... [See More]

  • Size: 1/8"
  • Type: NPT
  • Application: Gas
  • Body Material: Stainless
Branching module -- FRM-1/8-D-MINI
from Festo Corporation

Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]

  • Size: 1/8"
  • Body Material: Die-cast zinc
  • Application: General Purpose; Gas; Compressed Air (Pneumatic)
  • Liquid Flow: 370
Manifold Bases, Sub-Bases & End Bases -- 1215593
from RS Components, Ltd.

NEV-02-VDMA Maniold End plate kit [See More]

  • Size: 1/8"; 3/8"; 1/8 in, 3/8in
  • Body Material: Aluminum; Aluminium
  • Application: Manifold end base
Multi-Valve Air Manafold -- 15481-6
from Clippard

Single-sided 6-station manifold. EV/ET 6-Valve, Manifold, #10-32 [See More]

  • Size: #10-32; 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 6
Branching module -- FRM-H-1/8-D-MINI
from Festo Corporation

Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]

  • Size: 1/8"
  • Body Material: Aluminum; Die-cast aluminum
  • Application: General Purpose; Gas; Compressed Air (Pneumatic)
  • Liquid Flow: 290
Manifold Bases, Sub-Bases & End Bases -- 1215696
from RS Components, Ltd.

ISO 15407-1 Individual Valve Sub-base [See More]

  • Size: 1/8"; 1/4"; 1/4 in, 1/8in
  • Body Material: Aluminum; Aluminium
  • Application: Sub base
Multi-Valve Air Manafold -- 15482-12
from Clippard

Double-sided 12-station manifold. EV/ET 12-Valve, Manifold, 2-Sided, #10-32 [See More]

  • Size: #10-32; 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 12
Branching module -- MS4-FRM-1/8
from Festo Corporation

Grid dimension 40 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]

  • Size: 1/8"
  • Body Material: Aluminum; Die-cast aluminum
  • Application: General Purpose; Gas; Compressed Air (Pneumatic)
  • Liquid Flow: 475
Manifold Bases, Sub-Bases & End Bases -- 1215697
from RS Components, Ltd.

ISO 5599-1 Individual Valve Sub-base [See More]

  • Size: 1/8"; 1/4"; 1/4 in, 1/8in
  • Body Material: Aluminum; Aluminium
  • Application: Sub base
Specialized Air Manafold -- 15490-1
from Clippard

EV/ET Pilot Manifold, #10-32 [See More]

  • Size: #10-32; 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 1
Branching module -- MS4N-FRM-1/8-Y
from Festo Corporation

With NPT connecting thread. Grid dimension 40 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]

  • Size: 1/8"
  • Body Material: Aluminum; Die-cast aluminum
  • Application: General Purpose; Gas; Compressed Air (Pneumatic)
  • Liquid Flow: 475
Manifold Bases, Sub-Bases & End Bases -- 1215698
from RS Components, Ltd.

ISO 15407-1 Manifold Sub-base, G1/8" [See More]

  • Size: 1/8"; 1/8 in, m5
  • Body Material: Aluminum; Aluminium
  • Application: Sub base
Specialized Air Manafold -- 15490-2
from Clippard

EV/ET Single Supply Manifold, #10-32 [See More]

  • Size: #10-32; 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 1
Common supply manifold -- OABM-P-G3-10-2
from Festo Corporation

supply manifold OABM-P-G3-10-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=45,2 g [See More]

  • Size: 1/8"
  • Application: General Purpose; Vacuum
Manifold Bases, Sub-Bases & End Bases -- 1215699
from RS Components, Ltd.

ISO 5599-1 Manifold Sub-base, G1/4" [See More]

  • Size: 1/8"; 1/4"; 1/4 in, 1/8in
  • Body Material: Aluminum; Aluminium
  • Application: Sub base
Specialized Air Manafold -- 15490-3
from Clippard

EV/ET Dual Supply Manifold, #10-32 [See More]

  • Size: #10-32; 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 2
Common supply manifold -- OABM-P-G3-10-4
from Festo Corporation

supply manifold OABM-P-G3-10-4 No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=69,6 g [See More]

  • Size: 1/8"
  • Application: General Purpose; Vacuum
Manifold Bases, Sub-Bases & End Bases -- 1215703
from RS Components, Ltd.

Sub-base for ISO 15407-1 Valves, G1/8" [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium
  • Application: Sub base
Specialized Air Manafold -- 15491-1
from Clippard

In-Line EV Manifold, Side-Ported Supply, #10-32 [See More]

  • Size: #10-32; 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 1
Common supply manifold -- OABM-P-G3-10-8
from Festo Corporation

supply manifold OABM-P-G3-10-8 No. of device positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=118,6 g [See More]

  • Size: 1/8"
  • Application: General Purpose; Vacuum
Manifold Bases, Sub-Bases & End Bases -- 1366876
from RS Components, Ltd.

2 Position G1/8" Size 10 Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Specialized Air Manafold -- 15491-2
from Clippard

In-Line EV Manifold, Side-Ported Output, #10-32 [See More]

  • Size: #10-32; 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 1
Common supply manifold -- OABM-P-G3-15-2
from Festo Corporation

supply manifold OABM-P-G3-15-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=59,6 g [See More]

  • Size: 1/8"
  • Application: General Purpose; Vacuum
Manifold Bases, Sub-Bases & End Bases -- 1366877
from RS Components, Ltd.

3 Position G1/8" Size 10 Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Common supply manifold -- OABM-P-G3-15-4
from Festo Corporation

supply manifold OABM-P-G3-15-4 No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=97,1 g [See More]

  • Size: 1/8"
  • Application: General Purpose; Vacuum
Manifold Bases, Sub-Bases & End Bases -- 1366879
from RS Components, Ltd.

4 Position G1/8" Size 10 Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Common supply manifold -- OABM-P-G3-15-8
from Festo Corporation

supply manifold OABM-P-G3-15-8 No. of device positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=172 g [See More]

  • Size: 1/8"
  • Application: General Purpose; Vacuum
Manifold Bases, Sub-Bases & End Bases -- 1366880
from RS Components, Ltd.

6 Position G1/8" Size 10 Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Distributor block -- FR-12-M5
from Festo Corporation

Aluminum. 4, 8, 9, or 12 connections. Operating medium compressed air, vacuum [See More]

  • Size: 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 12
Manifold Bases, Sub-Bases & End Bases -- 1366882
from RS Components, Ltd.

10 Position G1/8" Size 10 Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Distributor block -- FR-4-1/8-B
from Festo Corporation

Aluminum. 4, 8, 9, or 12 connections. Operating medium compressed air, vacuum [See More]

  • Size: 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 3
Manifold Bases, Sub-Bases & End Bases -- 1366886
from RS Components, Ltd.

4 Position G1/8" Size 10 Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Distributor block -- FR-8-1/8
from Festo Corporation

Aluminum. 4, 8, 9, or 12 connections. Operating medium compressed air, vacuum [See More]

  • Size: 1/8"; 3/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 8
Manifold Bases, Sub-Bases & End Bases -- 1366888
from RS Components, Ltd.

8 Position G1/8" Size 10 Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Distributor block -- FR-9-M3-B
from Festo Corporation

Aluminum. 4, 8, 9, or 12 connections. Operating medium compressed air, vacuum [See More]

  • Size: 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 9
Manifold Bases, Sub-Bases & End Bases -- 1366892
from RS Components, Ltd.

G1/8 VABM 3 Position Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Manifold -- MHA3-PR10-3-1/8
from Festo Corporation

manifold block MHA3-PR10-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female)... [See More]

  • Size: 1/8"
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 1366893
from RS Components, Ltd.

G1/8 VABM 4 Position Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Manifold rail -- VABM-C7-12G-G18-10
from Festo Corporation

manifold rail VABM-C7-12G-G18-10 For VOVG solenoid valve, with external auxiliary pilot air. Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=252 g, Pilot air port 12=M3, Pneumatic connection, port 1=G1/8 [See More]

  • Size: 1/8"
  • Type: M3
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 1366895
from RS Components, Ltd.

G1/8 VABM 8 Position Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Manifold rail -- VABM-C7-12M-G18-10
from Festo Corporation

manifold rail VABM-C7-12M-G18-10 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=242 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 2=M7 [See More]

  • Size: 1/8"
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 1366896
from RS Components, Ltd.

G1/8 VABM 10 Position Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Manifold rail -- VABM-C7-12P-G18-10
from Festo Corporation

manifold rail VABM-C7-12P-G18-10 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=252 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 3=G1/8 [See More]

  • Size: 1/8"
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 1366943
from RS Components, Ltd.

G1/8 VABM 8 Position Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Manifold rail -- VABM-C7-12W-G18-10
from Festo Corporation

manifold rail VABM-C7-12W-G18-10 For VOVG solenoid valve, with external auxiliary pilot air. Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=242 g, Pilot air port 12=M3, Pneumatic connection, port 1=G1/8 [See More]

  • Size: 1/8"
  • Type: M3
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 1366946
from RS Components, Ltd.

G1/8 VABM 16 Position Valve Manifold [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Aluminium alloy
  • Application: Manifold base
Manifold rail -- VABM-L1-10G-G18-10-GR
from Festo Corporation

manifold rail VABM-L1-10G-G18-10-GR Grid dimension=10,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Storage temperature=-20 - 60 °C [See More]

  • Size: 1/8"
  • Type: M5
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 1964564
from RS Components, Ltd.

SS5Y3, 3000 Series, Bar Stock Manifold, [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Die Cast Aluminium
  • Application: Manifold
Manifold rail -- VABM-L1-10HW-G18-10
from Festo Corporation

manifold rail VABM-L1-10HW-G18-10 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL)) [See More]

  • Size: 1/8"
  • Type: M5
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Maximum Pressure: -13.05 to 145
Manifold Bases, Sub-Bases & End Bases -- 1964566
from RS Components, Ltd.

SS5YJ3, 3000 Series, Bar Stock Manifold, [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Die Cast Aluminium
  • Application: Manifold
Manifold rail -- VABM-L1-10HW-G18-10-GR
from Festo Corporation

manifold rail VABM-L1-10HW-G18-10-GR Grid dimension=10,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Storage temperature=-20 - 60 °C [See More]

  • Size: 1/8"
  • Type: M5
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 2030163
from RS Components, Ltd.

VABM-B10-20E-G38-2 manifold block [See More]

  • Size: 1/8"; 3/8"; 1/8 in, 3/8in
  • Body Material: Aluminum; Wrought aluminium alloy
  • Application: Manifold
Manifold rail -- VABM-L1-10HW-G18-2
from Festo Corporation

manifold rail VABM-L1-10HW-G18-2 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL)) [See More]

  • Size: 1/8"
  • Type: M5
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Maximum Pressure: -13.05 to 145
Manifold Bases, Sub-Bases & End Bases -- 2030175
from RS Components, Ltd.

NAS-1/2-3A-ISO individual sub-base [See More]

  • Size: 1/8"; 1/2"; 1/2 in, 1/8in
  • Body Material: Aluminum; Aluminium
  • Application: Sub base
Manifold rail -- VABM-L1-10HW-G18-3
from Festo Corporation

manifold rail VABM-L1-10HW-G18-3 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL)) [See More]

  • Size: 1/8"
  • Type: M5
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Maximum Pressure: -13.05 to 145
Manifold Bases, Sub-Bases & End Bases -- 2030327
from RS Components, Ltd.

VABM-L1-10S-G18-5 manifold rail [See More]

  • Size: 1/8"; 1/8in
  • Body Material: Aluminum; Wrought aluminium alloy
  • Application: Manifold
Manifold rail -- VABM-L1-10HW-G18-5
from Festo Corporation

manifold rail VABM-L1-10HW-G18-5 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL)) [See More]

  • Size: 1/8"
  • Type: M5
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Maximum Pressure: -13.05 to 145
UCB Cavity Block -- AMT-UCB-50
from Almo Manifold & Tool Co.

bull; Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90 °. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be... [See More]

  • Size: 1/8"; Metric
  • Supply: 4
  • Application: General Purpose; Hydraulic
  • Outlet: 3
Manifold for Simple Assembly of Vacuum Loads
from FIPA Inc.

Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings. Material: Aluminum [See More]

  • Size: 1/8"; 1/4"; 3/8"; 1/2"
  • Supply: 2
  • Application: Vacuum
  • Outlet: 2 to 6
1/4 NPT (F) Input Ports (2-Station, 1.5" Spacing) -- M10-125-2W
from Pneumadyne, Inc.

Output port spacing is 1.5 ” center-to-center, 2 to 10 stations, Mounting versatility [See More]

  • Size: 1/8"; 1/4"
  • Supply: 2
  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
4-Way Manifold -- TS918-46
from Techcon

The TS918-46 4-way manifold controls up to 4 valves from 1 pressure reservoir/tank. The TS918-46 four-way manifold is designed to provide equal flow for up to four fluid lines for feeding multiple dispensing valves whenever precision fluid flow to multiple stations is required. Made from Delrin... [See More]

  • Size: 1/8"; 1/4"
  • Supply: 1
  • Application: Compressed Air (Pneumatic)
  • Outlet: 4
Inert Piping Manifold -- FITM214
from NResearch

NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily... [See More]

  • Size: 1/8"
  • Supply: 3
  • Application: General Purpose
  • Outlet: 1
Header Block Equipment
from G.L. Huyett

Hard-to-reach or hidden machine lubrication fittings can be connected to an accessible location by tubing or whip hose leading from the fittings to header or junction blocks. Different styles of blocks are available that come equipped with three or six hydraulic fittings (also available without... [See More]

  • Size: 1/8"
  • Supply: 3 to 6
  • Application: Grease & Lubrication
  • Outlet: 3 to 6
Divider Valve Manifold -- 1000 Series
from Bijur Delimon International

Application. The 1000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to nine valves and an end section. One assembly can serve up to a maximum of 18 lubrication... [See More]

  • Size: 1/8"; 1/4"
  • Supply: 1
  • Application: Oil/Fuel; Grease
  • Outlet: 2 to 18
Manifold -- Type A
from WhizCut of Sweden AB

High Pressure Coolant Connector System. Swiss Type Automatic lathes running high pressure coolant systems with coolant through tool holder are getting more common. One of the challenges has been to use a distribution system which can withhold the high pressure wanted and at the same time also be... [See More]

  • Size: 1/8"; 1/4"
  • Supply: 3
  • Application: Coolant
  • Outlet: 2
Manifold for Simple Assembly of Vacuum Loads
from FIPA Inc.

Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings. Material: Aluminum [See More]

  • Size: 1/8"; 1/4"; 3/8"; 1/2"
  • Supply: 2
  • Application: Vacuum
  • Outlet: 4 to 8
1/4 NPT (F) Input Ports (2-Station, 90° Output Ports) -- M10-125-2-90
from Pneumadyne, Inc.

Output ports at 90 ° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance [See More]

  • Size: 1/8"; 1/4"
  • Supply: 2
  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
Divider Valve Manifold -- M2500 Series
from Bijur Delimon International

Application. M2500 Series Divider Valve Manifolds are the principal components of a progressive lubricating system. Modular construction makes these blocks easy to install, modify and maintain, without removing any tubing. Progressive movement lubricant divider blocks operate in a pre-arranged... [See More]

  • Size: 1/8"; #4
  • Supply: 1
  • Application: Oil/Fuel
  • Outlet: 6 to 20
Manifold -- Type B
from WhizCut of Sweden AB

High Pressure Coolant Connector System. Swiss Type Automatic lathes running high pressure coolant systems with coolant through tool holder are getting more common. One of the challenges has been to use a distribution system which can withhold the high pressure wanted and at the same time also be... [See More]

  • Size: 1/8"; 1/4"
  • Supply: 4
  • Application: Coolant
  • Outlet: 4
2-Station Dual Air Manifolds -- DA10-125-22
from Pneumadyne, Inc.

Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility [See More]

  • Size: 1/8"; 1/4"
  • Supply: 2
  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2 to 4
FD Series -- FD-2
from Bijur Delimon International

Application. FD series divider valves are designed for use with series progressive oil and grease lubrication systems. They are of two piece, steel construction with viton O-ring seals. FD valves will serve 2, 3, 4 or 6 points of lubrication. The 2, 3 and 4 point divider valves require .08 cu in to... [See More]

  • Size: 1/8"; 1/8"-27
  • Supply: 1
  • Application: Oil/Fuel
  • Outlet: 2
2-Station Manifolds -- S20MM-2
from Pneumadyne, Inc.

The Manifold ported valve body must be used with Pneumadyne's “20 ” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one. side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the... [See More]

  • Size: #10-32; 1/8"
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
2-Station Terminal Blocks -- TB10-125-2
from Pneumadyne, Inc.

Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance [See More]

  • Size: 1/8"
  • Supply: 2
  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 6
2-Station, 1/4 NPT (F) Input, Aluminum Manifold -- M10-125-2
from Pneumadyne, Inc.

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input [See More]

  • Size: 1/8"; 1/4"
  • Supply: 2
  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
4-Station Junction Blocks -- JB125-4
from Pneumadyne, Inc.

Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black. anodizing for corrosion resistance and appearance [See More]

  • Size: 1/8"
  • Supply: 4
  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 4