Barb / Rib Manifolds and Manifold Systems
2 Results
Pneumatic terminal -- LT-2-PK-3-DA
from Festo Corporation
from Festo Corporation
Visual indicator. Indicator colors: red, blue, yellow, or green. Aluminum or polymer. Operating medium: compressed air [See More]
- Type: Barb / Rib
- Maximum Pressure: 1.45 to 116
- Application: General Purpose; Compressed Air (Pneumatic)
- Temperature Range: 14 to 140
OEM Style Water Flow Regulators -- W-ON-FSM-M-02
from Invotec Solutions Ltd.
from Invotec Solutions Ltd.
Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the great... [See More]
- Type: Barb / Rib; BSPP
- Outlet: 2
- Application: General Purpose; Water
- Liquid Flow: 1.58 to 5.28