Medical / Pharmaceutical Manifolds and Manifold Systems

16 Results
Air Knife
from Paxton Products, an ITW company

Available in both aluminum and 304 stainless steel, Paxton's Air Knives and Knife Systems are designed to deliver maximum efficiency for high velocity drying and blow off applications. These systems feature a continuous, uninterrupted air slot design that gives uniform coverage over the targeted... [See More]

  • Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
  • Size: 3/4"
  • Type: NPT
  • Body Material: Stainless
CanDryer
from Paxton Products, an ITW company

Paxton's CanDryer provides complete drying of 8 oz and 24 oz cans to improve the quality of coding, labeling, and packaging. The CanDryer system replaces conventional air knives and nozzles with an all-in-one manifold to improve drying operations - while still enhancing usability, product quality,... [See More]

  • Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
  • Size: 3/4"
  • Type: NPT
  • Body Material: Stainless
CapDryer
from Paxton Products, an ITW company

The Paxton CapDryer provides complete drying of the bottle neck and lid to improve the quality of coding, tamper banding, labeling, and vision system results. It is available in two sizes, to fit most bottle types and conveyor speeds. Paxton's CapDryer system targets the neck and lid of most bottle... [See More]

  • Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
  • Size: 3/4"
  • Type: NPT
  • Body Material: Stainless
Ionizing Bottle Rinser
from Paxton Products, an ITW company

The Ionizing Bottle Rinser by Paxton Products, improves sustainability in bottling operations by eliminating the need for water and/or compressed air rinsing. The Ionizing Bottle Rinser sets the standard for a new generation of static elimination and air rinsing by dissipating the static charges... [See More]

  • Application: Sanitary; Food; Medical / Pharmaceutical
  • Size: 3/4"
  • Type: NPT
  • Body Material: Stainless
Ionizing Can Rinser
from Paxton Products, an ITW company

The Ionizing Can Rinser by Paxton Products, improves sustainability in canning operations by eliminating the need for water and/or compressed air rinsing. The Ionizing Can Rinser sets the standard for a new generation of static elimination and air rinsing by dissipating the static charges that cause... [See More]

  • Application: Sanitary; Food; Medical / Pharmaceutical
  • Size: 3/4"
  • Type: NPT
  • Body Material: Stainless
Nozzle Manifolds
from Paxton Products, an ITW company

Paxton's Nozzle Manifolds are ideal for applications exhibiting a larger distance between the air source and the surface to be dried or blown off. It can also be used for conveyors containing multiple item types of varying sizes, as well as products that have a multi-faceted surfaced to dry. In... [See More]

  • Application: Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
  • Body Material: Stainless
  • General: IntegralValve
  • Maximum Pressure: 1.08 to 2.89
UNO Nozzle
from Paxton Products, an ITW company

The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO Nozzle is now available in... [See More]

  • Application: Water; Steam; General Chemical; Food; Medical / Pharmaceutical
  • Size: 3/4"
  • Type: NPT
  • Body Material: Stainless; Acetal
1/2 NPT (F) Input Ports (2-Station, 1.5" Spacing) -- M30-250-2W
from Pneumadyne, Inc.

Output port spacing is 1.5 ” center-to-center, 2 to 10 stations, Mounting versatility [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
  • Supply: 2
  • Type: NPT
Five Valve Manifold -- HM55 Series
from Hex Valve

Blowdown manifold for differential applications, line mounted [See More]

  • Application: General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
  • Outlet: 1
  • Supply: 1
  • Type: BSPT; NPT
Modular Fitting System for Valves with Internal Bores DN 10/13 -- 11.000
from A. u. K. Müller GmbH & Co. KG

The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable... [See More]

  • Application: General Purpose; Water; Steam; Sanitary; Medical / Pharmaceutical; Vending Machines, Industrial Appliances, Air Conditioning, Washing Machines
  • General: Series
  • Type: QuickConn
  • Body Material: Acetal
1/2 NPT (F) Input Ports (2-Station, 90° Output Ports) -- M30-250-2-90
from Pneumadyne, Inc.

Output ports at 90 ° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
  • Supply: 2
  • Type: NPT
2-Station Dual Air Manifolds -- DA10-125-22
from Pneumadyne, Inc.

Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2 to 4
  • Supply: 2
  • Type: NPT
2-Station Manifolds -- S20MM-2
from Pneumadyne, Inc.

The Manifold ported valve body must be used with Pneumadyne's “20 ” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one. side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the... [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
  • Supply: 1
  • Type: NPT
2-Station Terminal Blocks -- TB10-125-2
from Pneumadyne, Inc.

Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 6
  • Supply: 2
  • Type: NPT
2-Station, 1/2 NPT (F) Input, Aluminum Manifold -- M30-250-2
from Pneumadyne, Inc.

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
  • Supply: 2
  • Type: NPT
4-Station Junction Blocks -- JB125-4
from Pneumadyne, Inc.

Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black. anodizing for corrosion resistance and appearance [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 4
  • Supply: 4
  • Type: NPT