General Purpose Manifolds and Manifold Systems
from Clippard
ES Manifold, Single-Sided, 4-Station, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 4
- Supply: 1
- Size: #10-32
from Festo Corporation
adapter FSS-KM-8-12 Plug kit Nominal size=2 mm, Operating pressure=-0,9 - 8 bar, Ambient temperature=-10 - 60 °C [See More]
- Application: General Purpose
- Temperature Range: 14 to 140
- Maximum Pressure: -13.05 to 116
from Clippard
ES Manifold, Single-Sided, 8-Station, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 8
- Supply: 1
- Size: #10-32
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 4594
- Body Material: Die-cast zinc
- Maximum Pressure: 0.0 to 232
from Clippard
ES Manifold, Single-Sided, 4-Station, Rear Mount [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 4
- Supply: 1
- Size: #10-32
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 5280
- Body Material: Die-cast zinc
- Maximum Pressure: 0.0 to 232
from Clippard
ES Manifold, Double-Sided, 8-Station, Rear Mount, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 8
- Supply: 1
- Size: #10-32
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 3247
- Body Material: Die-cast zinc
- Maximum Pressure: 3.63 to 232
from Clippard
ES Manifold, Single, Inline, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
- Supply: 1
- Size: #10-32
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 3564
- Body Material: Die-cast zinc
- Maximum Pressure: 3.63 to 232
from Clippard
ES Manifold, Double, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 2
- Supply: 1
- Size: #10-32
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 5280
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 174
from Clippard
2-Station Block Flow, Common [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
- Supply: 1
- Size: #10-32
from Festo Corporation
Width dimension 124 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 6600
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 290
from Clippard
4-Station Block Flow Control [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 4
- Supply: 4
- Size: #10-32
from Festo Corporation
branching module MS4-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=124 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Clippard
8-Station Block Needle Valve. Clippard ’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation. Each valve is independent of the... [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 7
- Supply: 1
- Size: #10-32
from Festo Corporation
branching module MS4-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=150 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Clippard
Single-sided 4-station manifold. EV/ET 4-Valve, Manifold, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 4
- Supply: 1
- Type: NPT
from Festo Corporation
Grid dimension 40 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 1214
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 203
from Clippard
Single-sided 6-station manifold. EV/ET 6-Valve, Manifold, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 6
- Supply: 1
- Type: NPT
from Festo Corporation
Grid dimension 40 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 1214
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 174
from Clippard
EV/ET Pilot Manifold, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
- Supply: 1
- Type: NPT
from Festo Corporation
branching module MS6-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=156 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Clippard
EV/ET Single Supply Manifold, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
- Supply: 1
- Type: NPT
from Festo Corporation
branching module MS6-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=236 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
from Clippard
EV/ET Dual Supply Manifold, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 2
- Supply: 1
- Type: NPT
from Festo Corporation
Width dimension 62 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Body Material: Aluminum; Die-cast aluminum
- Size: 1/2"
- Liquid Flow: 3881
from Clippard
In-Line EV Manifold, Side-Ported Supply, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
- Supply: 1
- Type: NPT
from Festo Corporation
Width dimension 62 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Liquid Flow: 1109
- Body Material: Aluminum; Die-cast aluminum
- Maximum Pressure: 0.0 to 290
from Clippard
In-Line EV Manifold, Side-Ported Output, #10-32 [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
- Supply: 1
- Type: NPT
from Festo Corporation
Grid dimension 90 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Maximum Pressure: 0.0 to 290
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Festo Corporation
supply manifold OABM-P-4 for vacuum generator OVEM No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=767 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4 [See More]
- Application: General Purpose; Vacuum
- Size: 3/4"
from Festo Corporation
supply manifold OABM-P-6 for vacuum generator OVEM No. of device positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1045 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4 [See More]
- Application: General Purpose; Vacuum
- Size: 3/4"
from Swagelok Company
Aluminum Manifold Channel, 1 Position [See More]
- Application: General Purpose
- Body Material: Aluminum
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: NPT
from Parker Hannifin / Automation Group / Fluid Control Division
Enhance system integrity with cost effective, manifolded solenoid valves. Simplify valve installation while reducing total purchasing, installation, and testing costs. The modular design allows for a variety of valve options in one manifold. Valve selection and final assembly by our distribution... [See More]
- Application: General Purpose
- Outlet: 2 to 8
- Supply: 2
- Type: NPT
from DK-LOK U.S.A.
Up to 6000psig (413bar). Up to 523 ℃ (973F) with Grafoil packing. 2V, 3V, 5V as standard. SS316,Carbon Steel. Remote Mount, Direct Mount, and Single Flanged as standard. Non-rotating globe stem tip for long service life. Stem seal below actuating threads to prevent system fluid contamination [See More]
- Application: General Purpose
- Outlet: 2
- Supply: 1
- Type: Flange; Female to Flange
from Badger Meter
Cox turbine flow meter Manifold Systems are designed for applications where extremely wide rangeability, automatic operation, and high accuracy are required, such as in jet engine cells, fuel control stands and flow meter calibration devices. Wide Rangeability. High Accuracy. With the Series 44 M,... [See More]
- Application: General Purpose
- Maximum Pressure: 0.0 to 3000
from IMI Bimba
Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are available for installation convenience. Port sizes include: 1/8 NPT (F), ¼ NPT (F) and 3/8 NPT (F). [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic)
- Outlet: 2 to 5
- Supply: 2
- Type: NPT
from DME Company
Mold Base Adapter. Back Section Manifolds [See More]
- Application: General Purpose
- Temperature Range: 200
- Supply: 4 to 10
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ NA-4 Series Changeover System is designed to ensure a continuous supply of carrier and calibration gases with no interruption due to supply depletion or change out. Complete systems can include CGA connections, hoses, check valves, purge valves, pressure switches, alarms, etc. Ideal... [See More]
- Application: General Purpose; Gas
- Maximum Pressure: 3000
- Body Material: Stainless; Teflon
- Cv: 0.0600
from ASCO
Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus. [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 5
- Supply: 1 to 32
- Type: NPT (optional feature)
from Burger & Brown Engineering, Inc.
Smartflow ® aluminum manifolds are constructed from extruded material, machined, then anodized for corrosion protection. Many manifold sizes are stocked, however custom manifolds can be made to your specifications. Standard red and blue anodizing denotes supply and return for cooling water... [See More]
- Application: General Purpose
- Outlet: 2
- Supply: 4 to 16
- Type: BSPP; BSPT; NPT
from Victaulic Co. of America
A 100% pre-fabricated outlet header for any mechanical room application, with fully customizable options for length, pipe schedule, number and location of outlets, straight pipe or reduction,. coatings and more. Available with OGS and AGS groove ends. Sizes from ¾ – 24 ″ | DN20... [See More]
- Application: General Purpose; Water
- Size: 3/4 in to 24 in
- Supply: 1
- General: Parallel
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Application: General Purpose; Water
- Outlet: 1
- Supply: 1
- Type: NPT
from NResearch
NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 3
- Type: NPT
from Carr Lane Manufacturing Co.
These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for plumbing to... [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 5
- Supply: 1
- Type: BSPP
from Superlok - Mako Products
Features. ● 2-,3-,and 5-valves Instrument manifolds valves. ● Pressure Rating up to 6000psig (413bar)@100 (37 ). ● Temperature up to 1200 (648 ) with optional Grafoil packing. ● All 316 stainless steel construction with PTFE packing. Testing. Each valve on every manifold is... [See More]
- Application: General Purpose; Instrumentation
- Outlet: 2
- Supply: 1
- Type: Flange (optional feature); NPT (optional feature)
from A. u. K. Müller GmbH & Co. KG
This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst maintaining... [See More]
- Application: General Purpose; Water; Food; Hot / Cold Drink Dispensers, Cleaning Systems, Wahing Machines, Agricultural Implements
- Outlet: 1 to 4
- Supply: 1
- Type: QuickConn
from SWAN Analytical USA, INC.
Sampling accessory to distribute one sample stream to several instruments. Features. One sample inlet and two to four outlets to the instruments with manual shut-off valves. Made of stainless steel SS316L. Sample in- and outlets available with female threads ⅛ “ or Swagelok connectors... [See More]
- Application: General Purpose; Water
- Outlet: 2
- Supply: 1
- Type: NPT (optional feature); Tube
from Almo Manifold & Tool Co.
bull; Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally. isolating the X or Y pilot ports. • Each manifold will be supplied with 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports X, Y, & Z1. None of these plugs are installed upon... [See More]
- Application: General Purpose; Hydraulic
- Outlet: 3
- Supply: 2
- Type: SAE
from ControlAir LLC
The Type-900X I/P, E/P transducer. converts an electrical signal (current. or voltage) to a proportional pneumatic. output. Utilizing closed-loop pressure. feedback circuitry, it provides precise,. stable pressure outputs to final control. elements. Immunity to vibration effects. or mounting... [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 3
- Supply: 1
- Type: BSPT; NPT
from Invotec Solutions Ltd.
Stainless Steel Manifolds with Standard-Profile Ports Available Inlet Sizes [BSP]: 1 ", 1-1/2 " Available Port Sizes [BSP]: 3/8 ", 1/2 " Standard profile, internal manifold ports. Stainless Steel Manifolds Available Inlet Sizes [BSP]: 3/4 ", 1 ", 1-1/4 ", 1-1/2... [See More]
- Application: General Purpose; Corrosive Chemical
- Outlet: 4
- Supply: 1
- Type: BSPP
from Air Logic
The Modular Manifold is designed for instrumentation and industrial applications. The Unique Modular Dovetail design allows the manifold block to be used as an individual unit or assembled into a modular combination of pneumatic components. The Modular Manifold is available in two models; the... [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
- Supply: 1
- Type: QuickConn (optional feature); NPT (optional feature); Gauge Port
from Pneumadyne, Inc.
Output port spacing is 1.5 ” center-to-center, 2 to 10 stations, Mounting versatility [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
- Supply: 2
- Type: NPT
from Swagelok Company
Aluminum Parallel Manifold Channel, 3 Positions [See More]
- Application: General Purpose
- Body Material: Aluminum
- General: Parallel
from NOSHOK, Inc.
Combines isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: Flange
from IMI Bimba
Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the ports to create an organized method of supplying multiple lines from a single source. Port sizes... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Outlet: 2 to 10
- Supply: 1
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from ASCO
Modular reality, plug together flexibility in design! Miniature direct solenoid and solenoid air pilot actuated valves. Manifold mounting with DIN rail option. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix. [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 5
- Supply: 1 to 16
- Type: NPT (optional feature)
from Burger & Brown Engineering, Inc.
Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits. Shorter length for more versatile mounting. Mold-Mount for faster mold changes. Red & Blue Anodized to denote Supply and Return... [See More]
- Application: General Purpose; Water
- Outlet: 2
- Supply: 4 to 80
- Type: BSPP; BSPT; NPT
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Application: General Purpose; Water
- Outlet: 1
- Supply: 1
- Type: NPT
from NResearch
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]
- Application: General Purpose
- Type: NPT
- Outlet: 3
- Size: 1/4"
from Carr Lane Manufacturing Co.
These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for plumbing to... [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 7
- Supply: 1
- Type: BSPP
from A. u. K. Müller GmbH & Co. KG
The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable... [See More]
- Application: General Purpose; Water; Steam; Sanitary; Medical / Pharmaceutical; Vending Machines, Industrial Appliances, Air Conditioning, Washing Machines
- General: Series
- Type: QuickConn
- Body Material: Acetal
from Invotec Solutions Ltd.
3/4 inch BSPP aluminium manifolds can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. One-piece aluminium extrusion. No welds. [See More]
- Application: General Purpose; Corrosive Chemical
- Outlet: 2
- Supply: 1
- Type: BSPP
from Pneumadyne, Inc.
Output ports at 90 ° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
- Supply: 2
- Type: NPT
from Swagelok Company
Stainless Steel 2-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip [See More]
- Application: General Purpose
- Size: 1/2"
- Type: NPT
- Body Material: Stainless
from NOSHOK, Inc.
Designed for use with differential pressure transmitters in liquid level applications. Available in either single flange or double flange connection for direct installation. All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances. 100% helium leak tested... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: NPT
from IMI Bimba
Pneumadyne ’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Type: NPT
- Outlet: 4 to 10
- Size: #10-32
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from ASCO
Mark 8 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 5
- Supply: 1 to 16
- Type: NPT (optional feature)
from Burger & Brown Engineering, Inc.
Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400 °F (204 °C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The manifolds are available with 1"... [See More]
- Application: General Purpose; Water; Oil/Fuel
- Outlet: 4 to 8
- Supply: 1
- Type: BSPP; NPT
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Application: General Purpose; Water
- Outlet: 1
- Supply: 2
- Type: NPT
from Carr Lane Manufacturing Co.
Extremely compact valve arrangement for double-acting clamps (can also be use for single-acting clamps). Use individual 4-way clamping valves to clamp several workpieces independently with a single power source. These high-quality valves have a zero-leakage poppet design, with a built-in check... [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1 to 4
- Supply: 1
- General: Series
from Invotec Solutions Ltd.
3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. Supplied with Norgren... [See More]
- Application: General Purpose; Corrosive Chemical
- Outlet: 4
- Supply: 1
- Type: BSPP
from Pneumadyne, Inc.
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2 to 4
- Supply: 2
- Type: NPT
from Swagelok Company
Stainless Steel 2-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Ball Tip [See More]
- Application: General Purpose
- Size: 1/2"
- Type: NPT
- Body Material: Stainless
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: NPT
from IMI Bimba
Pneumadyne ’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with port... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Hydraulic
- Type: NPT
- Outlet: 4 to 8
- Size: #10-32
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from ASCO
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are... [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 5
- Supply: 1 to 16
- Type: NPT; 0 1/4 NPTF or G Tap
from General Pump
Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we... [See More]
- Application: General Purpose; Water
- Outlet: 1
- Supply: 2
- Type: NPT
from Carr Lane Manufacturing Co.
Lever-type 4-way clamping valves are large, heavy valves that are usually mounted individually rather than series mounted. 4-way valves can be used to control either double-acting or single-acting clamps. These high-quality valves have a zero-leakage double poppet design, with built-in check valves... [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
- Supply: 1
- Type: BSPP
from Invotec Solutions Ltd.
Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the great... [See More]
- Application: General Purpose; Water
- Type: Barb / Rib; BSPP
- Outlet: 2
- Liquid Flow: 1.58 to 5.28
from Pneumadyne, Inc.
The Manifold ported valve body must be used with Pneumadyne's “20 ” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one. side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the... [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
- Supply: 1
- Type: NPT
from Swagelok Company
SS 2-Valve Instrument Manifold, 1/2 in. Female NPT, Sour Gas, Trace Certification [See More]
- Application: General Purpose
- Size: 1/2"
- Type: NPT
- Body Material: Stainless
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from ASCO
MicroAir valves are designed for miniature automation applications blending high performance in a miniature package size. MicroAir offers high flow (Cv= .13) in a compact size - only 15 millimeters wide. Many plug-in features include a plug-in solenoid and optional speed control sandwich. [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 5
- Supply: 1 to 12
- Type: NPT (optional feature)
from Pneumadyne, Inc.
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 6
- Supply: 2
- Type: NPT
from Swagelok Company
Stainless Steel 3-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip [See More]
- Application: General Purpose
- Size: 1/2"
- Type: NPT
- Body Material: Stainless
from NOSHOK, Inc.
incorporating two isolation valves and an equalizing valve in differential pressure measurement. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances. [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from ASCO
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix. [See More]
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 5
- Supply: 1 to 22
- Type: NPT (optional feature)
from Pneumadyne, Inc.
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 2
- Supply: 2
- Type: NPT
from Swagelok Company
Stainless Steel 3-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Ball Tip [See More]
- Application: General Purpose
- Size: 1/2"
- Type: NPT
- Body Material: Stainless
from NOSHOK, Inc.
Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from cold drawn... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from Pneumadyne, Inc.
Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black. anodizing for corrosion resistance and appearance [See More]
- Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
- Outlet: 4
- Supply: 4
- Type: NPT
from Swagelok Company
Stainless Steel 5-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip [See More]
- Application: General Purpose
- Size: 1/2"
- Type: NPT
- Body Material: Stainless
from NOSHOK, Inc.
These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version. Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from NOSHOK, Inc.
Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from NOSHOK, Inc.
Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from... [See More]
- Application: General Purpose
- Outlet: 1
- Supply: 1
- Type: NPT
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.