Pneumatic (Vacuum) Manifolds and Manifold Systems

22 Results
Common supply manifold -- OABM-P-4
from Festo Corporation

supply manifold OABM-P-4 for vacuum generator OVEM No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=767 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4 [See More]

  • Application: General Purpose; Vacuum
  • Size: 3/4"
Common supply manifold -- OABM-P-6
from Festo Corporation

supply manifold OABM-P-6 for vacuum generator OVEM No. of device positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1045 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4 [See More]

  • Application: General Purpose; Vacuum
  • Size: 3/4"
Common supply manifold -- OABM-P-8
from Festo Corporation

supply manifold OABM-P-8 for vacuum generator OVEM No. of device positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1330 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/4 [See More]

  • Application: General Purpose; Vacuum
  • Size: 3/4"
Common supply manifold -- OABM-P-G3-10-2
from Festo Corporation

supply manifold OABM-P-G3-10-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=45,2 g [See More]

  • Application: General Purpose; Vacuum
  • Size: 1/8"
Common supply manifold -- OABM-P-G3-10-4
from Festo Corporation

supply manifold OABM-P-G3-10-4 No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=69,6 g [See More]

  • Application: General Purpose; Vacuum
  • Size: 1/8"
Common supply manifold -- OABM-P-G3-10-8
from Festo Corporation

supply manifold OABM-P-G3-10-8 No. of device positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=118,6 g [See More]

  • Application: General Purpose; Vacuum
  • Size: 1/8"
Common supply manifold -- OABM-P-G3-15-2
from Festo Corporation

supply manifold OABM-P-G3-15-2 No. of device positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=59,6 g [See More]

  • Application: General Purpose; Vacuum
  • Size: 1/8"
Common supply manifold -- OABM-P-G3-15-4
from Festo Corporation

supply manifold OABM-P-G3-15-4 No. of device positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=97,1 g [See More]

  • Application: General Purpose; Vacuum
  • Size: 1/8"
Common supply manifold -- OABM-P-G3-15-8
from Festo Corporation

supply manifold OABM-P-G3-15-8 No. of device positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=172 g [See More]

  • Application: General Purpose; Vacuum
  • Size: 1/8"
1/2 NPT (F) Input Ports (2-Station, 1.5" Spacing) -- M30-250-2W
from Pneumadyne, Inc.

Output port spacing is 1.5 ” center-to-center, 2 to 10 stations, Mounting versatility [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
  • Supply: 2
  • Type: NPT
Manifold for Simple Assembly of Vacuum Loads
from FIPA Inc.

Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings. Material: Aluminum [See More]

  • Application: Vacuum
  • Outlet: 2 to 6
  • Supply: 2
  • Type: Threaded
Fixed Length Venturi Vacuum Manifold -- VMF Series
from IMI Norgren

All Fixed Length Vacuum Manifolds and modules are designed and manufactured to meet specific customer application requirements for new or existing equipment. VMF manifolds offer designers the freedom and flexibility to create the most efficient and economic vacuum manifold system to meet their... [See More]

  • Application: Compressed Air (Pneumatic); Vacuum
  • Body Material: Aluminum
  • General: IntegralValve; Parallel
  • Valve Power: 24VDC (optional feature); 110VAC
1/4 MINI Vacuum Manifold -- GFD
from SAS Automation, LLC

Integrated Piab three-stage cartridge - MINI - with extra high initial vacuum flow. Large vacuum flow in relation to energy consumption. Good for handling porous materials or if surface leakage is present. Recommended for high speed applications. Comes with hardware for mounting directly to SAS... [See More]

  • Application: Vacuum
  • Temperature Range: 14 to 176
  • Maximum Pressure: 102
1/2 NPT (F) Input Ports (2-Station, 90° Output Ports) -- M30-250-2-90
from Pneumadyne, Inc.

Output ports at 90 ° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
  • Supply: 2
  • Type: NPT
Manifold for Simple Assembly of Vacuum Loads
from FIPA Inc.

Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings. Material: Aluminum [See More]

  • Application: Vacuum
  • Outlet: 4 to 8
  • Supply: 2
  • Type: Threaded
Modular Segmented Vacuum Manifold -- VMBV Series
from IMI Norgren

The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum... [See More]

  • Application: Compressed Air (Pneumatic); Vacuum
  • Outlet: 1
  • Supply: 1
  • Type: QuickConn
2-Station Dual Air Manifolds -- DA10-125-22
from Pneumadyne, Inc.

Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2 to 4
  • Supply: 2
  • Type: NPT
Vacuum Distributor With Two Or Three Outputs
from FIPA Inc.

Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings. Suitable for vacuum and compressed air [See More]

  • Application: Vacuum
  • Outlet: 2 to 3
  • Supply: 2
  • Type: QuickConn; Push-in
2-Station Manifolds -- S20MM-2
from Pneumadyne, Inc.

The Manifold ported valve body must be used with Pneumadyne's “20 ” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one. side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the... [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
  • Supply: 1
  • Type: NPT
2-Station Terminal Blocks -- TB10-125-2
from Pneumadyne, Inc.

Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 6
  • Supply: 2
  • Type: NPT
2-Station, 1/2 NPT (F) Input, Aluminum Manifold -- M30-250-2
from Pneumadyne, Inc.

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 2
  • Supply: 2
  • Type: NPT
4-Station Junction Blocks -- JB125-4
from Pneumadyne, Inc.

Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black. anodizing for corrosion resistance and appearance [See More]

  • Application: General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
  • Outlet: 4
  • Supply: 4
  • Type: NPT