Manual Manifolds and Manifold Systems
from Clippard
EV/ET Single Supply Manifold, #10-32 [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
from Clippard
EV/ET Dual Supply Manifold, #10-32 [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 2
from Unique Welding & Fabricating (UWF)
Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading,... [See More]
- Valve Actuation: Manual
- Body Material: Steel
- Supply: 1
- Dimensions & Weight: 3"
from Watts
Flow-through manifolds have 3 ⁄4 in. brass CrimpRing ™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with 1 ⁄4-turn brass mini ball valves (MBV), in... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Water
- Outlet: 4
from Almo Manifold & Tool Co.
bull; Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally. isolating the X or Y pilot ports. • Each manifold will be supplied with 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports X, Y, & Z1. None of these plugs are installed upon... [See More]
- Valve Actuation: Manual
- Supply: 2
- Application: General Purpose; Hydraulic
- Outlet: 3
from Carr Lane Manufacturing Co.
Extremely compact valve arrangement for double-acting clamps (can also be use for single-acting clamps). Use individual 4-way clamping valves to clamp several workpieces independently with a single power source. These high-quality valves have a zero-leakage poppet design, with a built-in check... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1 to 4
from Armstrong International
Condensate Collection Assemblies (CCA) Armstrong combines its Trap Valve Stations (TVS) with manifolds in a package called the Condensate Collection Assembly (CCA). This prepackaged assembly offers many great benefits ”cost savings in assembly, design flexibility and reduced purchasing and... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Steam
- Outlet: 4
from Spirax-Sarco
The modern method of manifolding is to purchase the manifold as a standard piece of equipment just like buying a steam trap. For convenience select the manifold with optional insulation jacket and mounting kit specifically designed for tracing applications [See More]
- Valve Actuation: Manual
- Outlet: 4 to 12
- Application: Steam
- Type: BSPT (optional feature); Flange (optional feature); NPT (optional feature)
from Air Logic
The Modular Manifold is designed for instrumentation and industrial applications. The Unique Modular Dovetail design allows the manifold block to be used as an individual unit or assembled into a modular combination of pneumatic components. The Modular Manifold is available in two models; the... [See More]
- Valve Actuation: Manual; Other (optional feature)
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
from DK-LOK U.S.A.
Up to 6000psig (413bar). Up to 523 ℃ (973F) with Grafoil packing. 2V, 3V, 5V as standard. SS316,Carbon Steel. Remote Mount, Direct Mount, and Single Flanged as standard. Non-rotating globe stem tip for long service life. Stem seal below actuating threads to prevent system fluid contamination [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 2
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Superlok - Mako Products
Features. ● 2-,3-,and 5-valves Instrument manifolds valves. ● Pressure Rating up to 6000psig (413bar)@100 (37 ). ● Temperature up to 1200 (648 ) with optional Grafoil packing. ● All 316 stainless steel construction with PTFE packing. Testing. Each valve on every manifold is... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose; Instrumentation
- Outlet: 2
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Valve Actuation: Manual
- Application: Gas
from SWAN Analytical USA, INC.
Sampling accessory to distribute one sample stream to several instruments. Features. One sample inlet and two to four outlets to the instruments with manual shut-off valves. Made of stainless steel SS316L. Sample in- and outlets available with female threads ⅛ “ or Swagelok connectors... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose; Water
- Outlet: 2
from Burger & Brown Engineering, Inc.
Smartflow ® aluminum manifolds are constructed from extruded material, machined, then anodized for corrosion protection. Many manifold sizes are stocked, however custom manifolds can be made to your specifications. Standard red and blue anodizing denotes supply and return for cooling water... [See More]
- Valve Actuation: Manual
- Supply: 4 to 16
- Application: General Purpose
- Outlet: 2
from Invotec Solutions Ltd.
Stainless Steel Manifolds with Standard-Profile Ports Available Inlet Sizes [BSP]: 1 ", 1-1/2 " Available Port Sizes [BSP]: 3/8 ", 1/2 " Standard profile, internal manifold ports. Stainless Steel Manifolds Available Inlet Sizes [BSP]: 3/4 ", 1 ", 1-1/4 ", 1-1/2... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose; Corrosive Chemical
- Outlet: 4
from Unique Welding & Fabricating (UWF)
Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading,... [See More]
- Valve Actuation: Manual
- Body Material: Steel
- Supply: 1
- Dimensions & Weight: 3"
from Watts
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3 ⁄8 in. and 1 ⁄2 in. brass CrimpRing ™ fittings, with or without 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Water
- Outlet: 8
from Carr Lane Manufacturing Co.
Lever-type 4-way clamping valves are large, heavy valves that are usually mounted individually rather than series mounted. 4-way valves can be used to control either double-acting or single-acting clamps. These high-quality valves have a zero-leakage double poppet design, with built-in check valves... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
from Armstrong International
MSD/SMSD Series Steam Distribution Manifolds As steam distribution assemblies (MSD/SMSD), manifolds place all steam supply valves in one location. Standardizing components and centralizing their location simplify installation while reducing costs. You also save because routine maintenance is faster. [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Steam
- Outlet: 2
from NOSHOK, Inc.
Combines isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Invotec Solutions Ltd.
3/4 inch BSPP aluminium manifolds can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. One-piece aluminium extrusion. No welds. [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose; Corrosive Chemical
- Outlet: 2
from Watts
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3 ⁄8 in. and 1 ⁄2 in. brass CrimpRing ™ fittings, with 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Water
- Outlet: 3
from NOSHOK, Inc.
Designed for use with differential pressure transmitters in liquid level applications. Available in either single flange or double flange connection for direct installation. All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances. 100% helium leak tested... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Invotec Solutions Ltd.
3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. Supplied with Norgren... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose; Corrosive Chemical
- Outlet: 4
from Watts
1 in. diameter manifold trunks are closed at one end and have a 3 ⁄4 in. brass CrimpRing ™ fitting at the supply end. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with or without 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Water
- Outlet: 8
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Invotec Solutions Ltd.
Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the great... [See More]
- Valve Actuation: Manual
- Outlet: 2
- Application: General Purpose; Water
- Type: Barb / Rib; BSPP
from Watts
1 in. diameter manifold trunks are closed at one end and have a 3 ⁄4 in. brass CrimpRing ™ fitting at the supply end. Available with 1 ⁄2 in. brass CrimpRing ™ fittings, with 1 ⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Water
- Outlet: 4
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Watts
CustomCuts ™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts ™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts ™ come with either... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Water
- Outlet: 8
from NOSHOK, Inc.
incorporating two isolation valves and an equalizing valve in differential pressure measurement. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances. [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Watts
CustomCuts ™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts ™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts ™ come with or... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Water
- Outlet: 16
from NOSHOK, Inc.
Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from cold drawn... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Watts
CustomCuts ™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts ™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. LFWPCM5-MB CustomCuts ™ come... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: Water
- Outlet: 16
from NOSHOK, Inc.
These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version. Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Watts
Quick-Connect dual stem body - polysulfone. 3584B-1810 - 1 x 1/2 in. CTS [See More]
- Valve Actuation: Manual
- Type: QuickConn
- Application: Water
- General: Parallel
from NOSHOK, Inc.
Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Watts
Quick-Connect dual union body - polysulfone. 3583B-1810 - 1 x 1/2 in. CTS [See More]
- Valve Actuation: Manual
- Type: QuickConn
- Application: Water
- General: Parallel
from NOSHOK, Inc.
Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications. Available in block, single flange, or double flange connection for remote or direct installation. All manifold bodies are machined from... [See More]
- Valve Actuation: Manual
- Supply: 1
- Application: General Purpose
- Outlet: 1
from Watts
Quick-Connect single stem body left - polysulfone. 3591B-1810 - 1 x 1/2 in. CTS [See More]
- Valve Actuation: Manual
- Type: QuickConn
- Application: Water
- General: Parallel
from Watts
Quick-Connect single stem body right - polysulfone. 3590B-1810 - 1 x 1/2 in. CTS [See More]
- Valve Actuation: Manual
- Type: QuickConn
- Application: Water
- General: Parallel
from Watts
Quick-Connect single union body - polysulfone. 3589B-1810 - 1 x 1/2 in. CTS [See More]
- Valve Actuation: Manual
- Type: QuickConn
- Application: Water
- General: Parallel