Solenoid Manifolds and Manifold Systems
from Environics, Inc.
The Environics Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Software is customized to the end-users needs. Unlike premixed cylinders, the Environics model 3000 provides... [See More]
- Valve Actuation: Solenoid
- Body Material: Acetal; Aluminum; Stainless (optional feature)
- Application: Gas; Food; Medical / Pharmaceutical (optional feature); Shield Gas Mixing
- Network: Ethernet
from Clippard
ES Manifold, Single-Sided, 4-Station, #10-32 [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 4
from Environics, Inc.
Purity of calibration gases is assured with the Series 4000 Ultra-High Purity (UHP) Gas Mixing System. Manufactured with metal seal MFC's and orbitally welded joints, the system has minimal dead volume and maintains a low leak rate to prevent atmospheric contamination of gas calibration standards. [See More]
- Valve Actuation: Solenoid
- Type: 1/4" VCR®
- Application: Gas
- Size: 1/4"
from Clippard
ES Manifold, Single-Sided, 6-Station, #10-32 [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 6
from Clippard
ES Manifold, Single-Sided, 8-Station, #10-32 [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 8
from Clippard
ES Manifold, Single-Sided, 4-Station, Rear Mount [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 4
from Clippard
ES Manifold, Double-Sided, 8-Station, Rear Mount, #10-32 [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 8
from Clippard
ES Manifold, Single, Inline, #10-32 [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 1
from Clippard
Single-sided 6-station manifold. EV/ET 6-Valve, Manifold, #10-32 [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 6
from IMI Norgren
The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum... [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: Compressed Air (Pneumatic); Vacuum
- Outlet: 1
from A. u. K. Müller GmbH & Co. KG
This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst maintaining... [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: General Purpose; Water; Food; Hot / Cold Drink Dispensers, Cleaning Systems, Wahing Machines, Agricultural Implements
- Outlet: 1 to 4
from Parker Hannifin / Automation Group / Fluid Control Division
Enhance system integrity with cost effective, manifolded solenoid valves. Simplify valve installation while reducing total purchasing, installation, and testing costs. The modular design allows for a variety of valve options in one manifold. Valve selection and final assembly by our distribution... [See More]
- Valve Actuation: Solenoid
- Supply: 2
- Application: General Purpose
- Outlet: 2 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Valve Actuation: Solenoid
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from NResearch
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]
- Valve Actuation: Solenoid
- Outlet: 3
- Application: General Purpose
- Type: NPT
from ControlAir LLC
The Type-900X I/P, E/P transducer. converts an electrical signal (current. or voltage) to a proportional pneumatic. output. Utilizing closed-loop pressure. feedback circuitry, it provides precise,. stable pressure outputs to final control. elements. Immunity to vibration effects. or mounting... [See More]
- Valve Actuation: Solenoid
- Supply: 1
- Application: General Purpose; Compressed Air (Pneumatic)
- Outlet: 3
from MTC Industries & Research Carmiel Ltd.
The MFM-1010 is a high performance, accurate and reliable Fuel System Control Manifold, the purpose of which is to select and regulate the flow of fuel from among several tanks ( MFM-1010 is for a single tank, Please check MFM-2210 for up-to three tanks). The manifold measures Pump RPM, Pressure and... [See More]
- Valve Actuation: Solenoid
- Maximum Pressure: 0.0 to 363
- Application: Oil/Fuel
- Temperature Range: -58 to 176
from A. u. K. Müller GmbH & Co. KG
The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable... [See More]
- Valve Actuation: Solenoid
- Type: QuickConn
- Application: General Purpose; Water; Steam; Sanitary; Medical / Pharmaceutical; Vending Machines, Industrial Appliances, Air Conditioning, Washing Machines
- General: Series
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Valve Actuation: Solenoid
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Valve Actuation: Solenoid
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Valve Actuation: Solenoid
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Valve Actuation: Solenoid; AirPilot; Other
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Valve Actuation: Solenoid; AirPilot; Other
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Actuation: Solenoid; AirPilot; Other
- Supply: 1 to 8
- Application: General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
- Outlet: 1 to 8