Plastic Manifolds and Manifold Systems

55 Results
Gas Blending/Delivery System -- Series 3000
from Environics, Inc.

The Environics Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Software is customized to the end-users needs. Unlike premixed cylinders, the Environics model 3000 provides... [See More]

  • Body Material: Acetal; Aluminum; Stainless (optional feature)
  • Valve Actuation: Solenoid
  • Application: Gas; Food; Medical / Pharmaceutical (optional feature); Shield Gas Mixing
  • Network: Ethernet
Manifold Bases, Sub-Bases & End Bases -- 2328557
from RS Components, Ltd.

VV100-S41, Series V100, S41 Type Manifol [See More]

  • Body Material: Acetal; Resin
Connection block -- CPE10-PRSE-2
from Festo Corporation

manifold block CPE10-PRSE-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further... [See More]

  • Body Material: Acetal; PA-reinforced
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 2795940
from RS Components, Ltd.

VMPAL-EVAP-10-2 Electrical manifold modu [See More]

  • Body Material: Acetal; Polyamide
Connection block -- CPE10-PRSG-2
from Festo Corporation

manifold block CPE10-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further... [See More]

  • Body Material: Acetal; PA-reinforced
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 362041
from RS Components, Ltd.

VV100-S41,S érie V100,Embase [See More]

  • Body Material: Acetal; Resin
Connection block -- CPE14-PRSG-3
from Festo Corporation

manifold block CPE14-PRSG-3 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further... [See More]

  • Body Material: Acetal; PA-reinforced
  • Size: 3/8"
  • Application: General Purpose; Compressed Air (Pneumatic)
Manifold Bases, Sub-Bases & End Bases -- 363555
from RS Components, Ltd.

VV100-S41,S érie V100,Embase [See More]

  • Body Material: Acetal; Resin
Connection block -- CPX-AB-1-SUB-BU-25POL
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PC PA
  • Application: General Purpose
Connection block -- CPX-AB-2-M12-RK-DP
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PA PC
  • Application: General Purpose
Connection block -- CPX-AB-4-HAR-4POL
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PC PA
  • Application: General Purpose
Connection block -- CPX-AB-4-M12-8POL
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PA PC
  • Application: General Purpose
Connection block -- CPX-AB-4-M12X2-5POL
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PA PC
  • Application: General Purpose
Connection block -- CPX-AB-4-M12X2-5POL-R
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PC PA
  • Application: General Purpose
Connection block -- CPX-AB-8-KL-4POL
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PC PA
  • Application: General Purpose
Connection block -- CPX-AB-8-M12X2-5POL
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PA PC
  • Application: General Purpose
Connection block -- CPX-AB-8-M8-3POL
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PA PC
  • Application: General Purpose
Connection block -- CPX-AB-8-M8X2-4POL
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Body Material: Acetal; PA PC
  • Application: General Purpose
Connection block -- CPX-P-AB-2XKL-8POL
from Festo Corporation

Individual components for the electrical terminal CPX-P [See More]

  • Body Material: Acetal; PA-reinforced
  • Temperature Range: 23 to 122
  • Application: General Purpose
Connection block -- CPX-P-AB-4XM12-4POL
from Festo Corporation

Individual components for the electrical terminal CPX-P [See More]

  • Body Material: Acetal; PA-reinforced
  • Temperature Range: 23 to 122
  • Application: General Purpose
Connection block -- CPX-P-AB-4XM12-4POL-8DE-N-IS
from Festo Corporation

Individual components for the electrical terminal CPX-P [See More]

  • Body Material: Acetal; PA-reinforced
  • Temperature Range: 23 to 122
  • Application: General Purpose
Distributor -- CQD-12/15/18/22
from Festo Corporation

POM. Operating medium compressed air, vacuum [See More]

  • Body Material: Acetal; POM
  • Supply: 1
  • Application: General Purpose; Compressed Air (Pneumatic)
  • Outlet: 4
Distributor -- NEDU-L1R2-M12G5-M12LE-1R
from Festo Corporation

Multi-pin plug distributor. Particularly compact. For fieldbus connection. Branch line for connecting and disconnecting fieldbus components [See More]

  • Body Material: Acetal; TPE-U(PUR) PA
  • Temperature Range: -22 to 176
  • Application: General Purpose
  • Valve Power: 6VDC; 12VDC; 24VDC
Distributor -- NEDY-L2R1-V1-A1W4L-U-0.3L-M12G4-2.5R
from Festo Corporation

Collection of signals between field devices (sensors) and double-assigned controller inputs. Distribution of signals between double-assigned controller outputs and field devices (actuators, e.g. pneumatic valves) [See More]

  • Body Material: Acetal; PA TPE-U(PUR) PC
  • Temperature Range: -4 to 176
  • Application: General Purpose
  • Valve Power: 24VDC
Distributor -- NEDY-L2R1-V1-M12G5-N-M12G4
from Festo Corporation

Collection of signals between field devices (sensors) and double-assigned controller inputs. Distribution of signals between double-assigned controller outputs and field devices (actuators, e.g. pneumatic valves) [See More]

  • Body Material: Acetal; TPE-U(PUR)
  • Temperature Range: -13 to 185
  • Application: General Purpose
  • Valve Power: 6VDC; 12VDC; 24VDC; 0 V ~ 30 V
Distributor -- NEDY-L2R1-V1-M12G5-U-0.3L-M12G4-2.5R
from Festo Corporation

Collection of signals between field devices (sensors) and double-assigned controller inputs. Distribution of signals between double-assigned controller outputs and field devices (actuators, e.g. pneumatic valves) [See More]

  • Body Material: Acetal; TPE-U(PUR) PA
  • Temperature Range: -13 to 176
  • Application: General Purpose
  • Valve Power: 6VDC; 12VDC; 24VDC; 0 V ~ 30 V
Distributor -- NEDY-L2R1-V1-M12G5-U-M12G4-2.5R
from Festo Corporation

Collection of signals between field devices (sensors) and double-assigned controller inputs. Distribution of signals between double-assigned controller outputs and field devices (actuators, e.g. pneumatic valves) [See More]

  • Body Material: Acetal; TPE-U(PUR)
  • Temperature Range: -13 to 176
  • Application: General Purpose
  • Valve Power: 6VDC; 12VDC; 24VDC; 0 V ~ 30 V
Distributor -- NEDY-L2R1-V1-M8G3-N-M12G4
from Festo Corporation

Collection of signals between field devices (sensors) and double-assigned controller inputs. Distribution of signals between double-assigned controller outputs and field devices (actuators, e.g. pneumatic valves) [See More]

  • Body Material: Acetal; PC TPE-U(PUR)
  • Temperature Range: -13 to 185
  • Application: General Purpose
  • Valve Power: 6VDC; 12VDC; 24VDC; 0 V ~ 30 V
Distributor -- NEDY-L2R1-V1-M8G3-N-M8G4
from Festo Corporation

Collection of signals between field devices (sensors) and double-assigned controller inputs. Distribution of signals between double-assigned controller outputs and field devices (actuators, e.g. pneumatic valves) [See More]

  • Body Material: Acetal; PC TPE-U(PUR)
  • Temperature Range: -13 to 185
  • Application: General Purpose
  • Valve Power: 6VDC; 12VDC; 24VDC; 0 V ~ 30 V
Distributor -- NEDY-L2R1-V1-M8G3-U-0.3L-M12G4-2.5R
from Festo Corporation

Collection of signals between field devices (sensors) and double-assigned controller inputs. Distribution of signals between double-assigned controller outputs and field devices (actuators, e.g. pneumatic valves) [See More]

  • Body Material: Acetal; PC TPE-U(PUR) PA
  • Temperature Range: -13 to 176
  • Application: General Purpose
  • Valve Power: 6VDC; 12VDC; 24VDC; 0 V ~ 30 V
Inert Piping Manifold -- FITM214
from NResearch

NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily... [See More]

  • Body Material: Acetal
  • Supply: 3
  • Application: General Purpose
  • Outlet: 1
Coolant Hose Manifold -- LP-21198 [LP-21198 from Lockwood Products, Inc. (Loc-Line)]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Body Material: Acetal; Acetal copolymer
  • Application: Coolant
Manifold
from Elkhart Products Corporation (EPC)

Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]

  • Body Material: Acetal
  • Type: Barb / Rib (optional feature)
  • Application: General Purpose (optional feature)
Manifold Standard Assembly 7 Port, for 1/16" OD -- P-150
from IDEX Health & Science

Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path... [See More]

  • Body Material: Acetal
  • Size: 1/4"
  • Outlet: 7
  • Maximum Pressure: 1000
Poly-Alloy CrimpRing™ Manifolds -- WPPM
from Watts

Poly-Alloy CrimpRing ™ Manifolds are used to create multiple connections for circuit and branch applications using a single fitting with WaterPEX ® pipe. They can be used for master water distribution or as a branch distribution fitting for a remote fixture group. [See More]

  • Body Material: Acetal; Poly-Alloy
  • Supply: 1
  • Application: Water
  • Outlet: 2
CF-System -- Manifolds, DN 17
from A. u. K. Müller GmbH & Co. KG

This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst maintaining... [See More]

  • Body Material: Acetal
  • Supply: 1
  • Application: General Purpose; Water; Food; Hot / Cold Drink Dispensers, Cleaning Systems, Wahing Machines, Agricultural Implements
  • Outlet: 1 to 4
4-Way Manifold -- TS918-46
from Techcon

The TS918-46 4-way manifold controls up to 4 valves from 1 pressure reservoir/tank. The TS918-46 four-way manifold is designed to provide equal flow for up to four fluid lines for feeding multiple dispensing valves whenever precision fluid flow to multiple stations is required. Made from Delrin... [See More]

  • Body Material: Acetal
  • Supply: 1
  • Application: Compressed Air (Pneumatic)
  • Outlet: 4
Inline 3 x 2-Way Valve-Closed -- 161T111
from NResearch

NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]

  • Body Material: Acetal
  • Outlet: 3
  • Application: General Purpose
  • Type: NPT
Coolant Hose Manifold -- LP-21199 [LP-21199 from Lockwood Products, Inc. (Loc-Line)]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Body Material: Acetal; Acetal copolymer
  • Application: Coolant
Poly-Alloy Quick-Connect Multi-Purpose Manifold Kit -- WPQCM-5
from Watts

The WPQCM-5 Quick-Connect Multi-Purpose manifold can be used as a stand alone master manifold or as a remote fixture bundle or distribution junction. Can be used with Copper, CPVC and PEX. No tools required to make connections. [See More]

  • Body Material: Acetal; Poly-Alloy
  • Supply: 1
  • Application: Water
  • Outlet: 5
Modular Fitting System for Valves with Internal Bores DN 10/13 -- 11.000
from A. u. K. Müller GmbH & Co. KG

The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable... [See More]

  • Body Material: Acetal
  • Type: QuickConn
  • Application: General Purpose; Water; Steam; Sanitary; Medical / Pharmaceutical; Vending Machines, Industrial Appliances, Air Conditioning, Washing Machines
  • General: Series
Coolant Hose Manifold -- LP-40400 [LP-40400 from Lockwood Products, Inc. (Loc-Line)]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Body Material: Acetal; Acetal copolymer
  • Application: Coolant
Quick-Connect Dual Side Mounting Kit - Polysulfone -- 0650770
from Watts

Quick-Connect dual side mounting kit for Series 35 - polysulfone. [See More]

  • Body Material: Acetal; Polysulfone
  • Type: QuickConn
  • Application: Water
  • General: Parallel
Coolant Hose Manifold Kit -- LP-40463 [LP-40463 from Lockwood Products, Inc. (Loc-Line)]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Body Material: Acetal; Acetal copolymer
  • Application: Coolant
Quick-Connect Dual Stem Body - Polysulfone -- 0650758
from Watts

Quick-Connect dual stem body - polysulfone. 3584B-1810 - 1 x 1/2 in. CTS [See More]

  • Body Material: Acetal; Polysulfone
  • Type: QuickConn
  • Application: Water
  • General: Parallel
Coolant Hose Manifold Kit -- LP-40480 [LP-40480 from Lockwood Products, Inc. (Loc-Line)]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Body Material: Acetal; Acetal copolymer
  • Application: Coolant
Quick-Connect Dual Union Body - Polysulfone -- 0650757
from Watts

Quick-Connect dual union body - polysulfone. 3583B-1810 - 1 x 1/2 in. CTS [See More]

  • Body Material: Acetal; Polysulfone
  • Type: QuickConn
  • Application: Water
  • General: Parallel
Manifold -- NM-01
from Reid Supply

Control the flow of air around your plant with our vast selection of manifolds that feature various inlet sizes, outlet sizes, number of outlets and shapes. . NM-01 [See More]

  • Body Material: Acetal; Nylon
  • Outlet: 4
Quick-Connect Single Stem Body Left - Polysulfone -- 3591B
from Watts

Quick-Connect single stem body left - polysulfone. 3591B-1810 - 1 x 1/2 in. CTS [See More]

  • Body Material: Acetal; Polysulfone
  • Type: QuickConn
  • Application: Water
  • General: Parallel
Manifold -- NM-05
from Reid Supply

Control the flow of air around your plant with our vast selection of manifolds that feature various inlet sizes, outlet sizes, number of outlets and shapes. . NM-05 [See More]

  • Body Material: Acetal; Nylon
  • Outlet: 8
Quick-Connect Single Stem Body Right - Polysulfone -- 0650765
from Watts

Quick-Connect single stem body right - polysulfone. 3590B-1810 - 1 x 1/2 in. CTS [See More]

  • Body Material: Acetal; Polysulfone
  • Type: QuickConn
  • Application: Water
  • General: Parallel
Manifold -- NM-13
from Reid Supply

Control the flow of air around your plant with our vast selection of manifolds that feature various inlet sizes, outlet sizes, number of outlets and shapes. . NM-13 [See More]

  • Body Material: Acetal; Nylon
  • Outlet: 16
Quick-Connect Single Union Body - Polysulfone -- 0650764
from Watts

Quick-Connect single union body - polysulfone. 3589B-1810 - 1 x 1/2 in. CTS [See More]

  • Body Material: Acetal; Polysulfone
  • Type: QuickConn
  • Application: Water
  • General: Parallel
Manifold -- NM-21
from Reid Supply

Control the flow of air around your plant with our vast selection of manifolds that feature various inlet sizes, outlet sizes, number of outlets and shapes. . NM-21 [See More]

  • Body Material: Acetal; Nylon
  • Outlet: 4
Manifold -- NM-25
from Reid Supply

Control the flow of air around your plant with our vast selection of manifolds that feature various inlet sizes, outlet sizes, number of outlets and shapes. . NM-25 [See More]

  • Body Material: Acetal; Nylon
  • Outlet: 8