Duckbill Valves Industrial Valves

16 Results
Duckbill Check Valve -- 11584
from Qosina Corp.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Made of polycarbonate and silicone, Qosina part # 11584 has a unique red housing and features a 0.130 inch OD tubing port on each end. This In-line valve has a low,... [See More]

  • Valve Type: Duckbill; Check
  • Media: Water; Air
  • Primary Material: PC, Silicone
  • Maximum Pressure: 0.11
Duckbill Barb to Barb Enlarging Check Valve -- AP19DB012R18SK
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Valve Type: Duckbill; Check
  • Media: Air; Compressed Air
  • Primary Material: Kynar®
  • Valve Size: 0.12 to 0.19
Duckbill Check Valves -- Tideflex
from Red Valve Company, Inc.

A Revolutionary Design for Backflow Prevention. Tideflex Duckbill Check Valves have low headloss and achieve the tightest possible seal for backflow operations, particularly at low flow rates. The flexibility of the Tideflex Check Valve allows the valve to compress around trapped solids, providing a... [See More]

  • Valve Type: Duckbill; Back Flow; Check
  • Media: Water; Ground Water
  • Primary Material: Rubber
  • Valve Size: 4.00 to 102.00
Duckbill Check Valve -- 80057
from Qosina Corp.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80057 is in-line and features a 0.130 inch OD tubing port on each end and has a low, 0.112 psi cracking pressure which determines when the component... [See More]

  • Valve Type: Duckbill; Check
  • Media: Water; Air
  • Primary Material: PC, Silicone
  • Maximum Pressure: 0.11
Duckbill Barb to Barb Enlarging Check Valve -- AP19DB012R18SL
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Valve Type: Duckbill; Check
  • Media: Air; Compressed Air
  • Primary Material: Polycarbonate
  • Valve Size: 0.12 to 0.19
Storm Water Check Valves -- CheckMate® UltraFlex™
from Red Valve Company, Inc.

The CheckMate® UltraFlex ™ Inline Check Valve works by preventing unwanted backflow that can cause surcharging and flooding. The valve minimizes damage to commercial, wetlands, beaches and residential areas. It also eliminates hydraulic surges to wastewater treatment plants, saving... [See More]

  • Valve Type: Duckbill; Check
  • Media: Water; Ground Water
  • Primary Material: Rubber
  • Valve Size: 3.00 to 78.00
Duckbill Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet -- 80065
from Qosina Corp.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80065 features a yellow female luer lock inlet and a clear male luer lock outlet. This in-line duckbill check valve has a low, 0.433 psi cracking... [See More]

  • Valve Type: Duckbill; Check
  • Media: Water; Air
  • Primary Material: PC, Silicone
  • Maximum Pressure: 0.43
Duckbill Barb to Barb Enlarging Check Valve -- AP19DB012R18SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Valve Type: Duckbill; Check
  • Media: Air; Compressed Air
  • Primary Material: Nylon
  • Valve Size: 0.12 to 0.19
Duckbill Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet -- 80084
from Qosina Corp.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80084 features a female luer lock inlet and male luer lock outlet. This in-line valve has a low, 0.112 psi cracking pressure which determines when the... [See More]

  • Valve Type: Duckbill; Check
  • Media: Water; Air
  • Primary Material: PC, Silicone
  • Maximum Pressure: 0.11
Duckbill Barb to Barb Enlarging Check Valve -- AP19DB012R18SP
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Valve Type: Duckbill; Check
  • Media: Air; Compressed Air
  • Primary Material: PP
  • Valve Size: 0.12 to 0.19
Duckbill Check Valve, Yellow Inlet, Clear Outlet -- 80089
from Qosina Corp.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80089 features a yellow inlet and clear outlet that has a 0.078 inch OD tubing port on each end. This in-line valve has a low, 0.433 psi cracking... [See More]

  • Valve Type: Duckbill; Check
  • Media: Water; Air
  • Primary Material: PC, Silicone
  • Maximum Pressure: 0.43
Duckbill Barb to Barb Reducing Check Valve -- AP19DB018R12SK
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Valve Type: Duckbill; Check
  • Media: Air; Compressed Air
  • Primary Material: Kynar®
  • Valve Size: 0.12 to 0.19
Duckbill Check Valve, Yellow Inlet, Clear Outlet -- 80091
from Qosina Corp.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 80091 features a yellow, 0.105 inch ID inlet and clear, 0.105 inch ID outlet. This in-line valve has a low, 0.433 psi cracking pressure which determines... [See More]

  • Valve Type: Duckbill; Check
  • Media: Water; Air
  • Primary Material: PC, Silicone
  • Maximum Pressure: 0.43
Duckbill Barb to Barb Reducing Check Valve -- AP19DB018R12SL
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Valve Type: Duckbill; Check
  • Media: Air; Compressed Air
  • Primary Material: Polycarbonate
  • Valve Size: 0.12 to 0.19
Duckbill Barb to Barb Reducing Check Valve -- AP19DB018R12SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Valve Type: Duckbill; Check
  • Media: Air; Compressed Air
  • Primary Material: Nylon
  • Valve Size: 0.12 to 0.19
Duckbill Standard Barb to Barb Check Valve -- AP19DB0012SK
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Valve Type: Duckbill; Check
  • Media: Air; Compressed Air
  • Primary Material: Kynar®
  • Valve Size: 0.12