Pinch Valves Industrial Valves

108 Results
"Miniature Pinch Valve For 1/8"" & 1/4"" O.D. Tubing" -- PV
from Beswick Engineering Co., Inc.

The PV series miniature pinch valve is designed to control fluid when it is advantageous to avoid fluid contact with mechanical components and elastomeric seals. This valve is designed for use with silicone tubing that is often used in medical applications. Pinch valves achieve fluid control by... [See More]

  • Valve Type: Pinch
  • Maximum Pressure: 500.00
  • Primary Material: Stainless Steel; 303 Stainless Steel
  • Connection Description: Threaded
2-Way Miniature Pinch Valve -- NPV1-1C-01-12
from Clippard

The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where... [See More]

  • Valve Type: Pinch; Solenoid
  • Maximum Pressure: 30.00
  • Media: Water; Gas; Air
  • Number of Ports: 2
Air Operated Pinch Valves -- HAS
from Plast-O-Matic Valves, Inc.

Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions. High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative... [See More]

  • Valve Type: Pinch; Sanitary; Shut Off
  • Media: Water; Corrosive Slurries, Chemicals and High Purity Applications; Chemical
  • Primary Material: PP; Wetted Materials: PVC, CPVC, PP or PVDF; EPDM
  • Valve Size: 0.50 to 1.00
Air Operated Pinch Valves // Series 2600
from DeZURIK, Inc.

Manufactured on the same design principles as Red Valve ’s Type A Valve, Series 2600 Miniflex Valves are the simplest and least expensive control valves available to industry today. The Series 2600 is designed with threaded end connections, enabling use on small lines (1/8 ”-2 ”). [See More]

  • Valve Type: Pinch
  • Media: Air
  • Primary Material: Stainless Steel
Fisnar 710PT-U Pinch Tube Valve Kit -- 710PT-U [710PT-U from Fisnar]
from Ellsworth Adhesives

Fisnar 710PT-U Pinch Tube Valve has been engineered for dispensing semi-viscous liquids including metered and mixed two component fluids and volatile cyanoacrylates. The only part of the pinch tube valve making contact with the fluid being dispensed is the disposable pinch tube assembly. [See More]

  • Valve Type: Pinch; Pinch Tube
Pinch Valves with Hit & Hold Circuit -- NPV Series
from Clippard

The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Gas; Compatible Fluids; Air
  • Primary Material: Silicone Tubing (no wetted areas in valve)
  • Maximum Pressure: 30.00
Air Operated Pinch Valves // Series 4700
from DeZURIK, Inc.

The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body is constructed entirely of spun aluminum for weight savings and easy installation. The air actuated Series 4700 is ideal for OEM... [See More]

  • Valve Type: Pinch
  • Media: Air
  • Primary Material: Aluminum
Fisnar 710PTU-RK Pinch Tube Valve Repair Kit -- 710PTU-RK [710PTU-RK from Fisnar]
from Ellsworth Adhesives

Fisnar 710PTU-RK Pinch Tube Valve Repair Kit is designed to repair the Fisnar 710PT-U Pinch Tube Valve. The five-piece kit includes a shut-off piston, pinch cushion, spring, gasket, and u-cap seal. The Fisnar 710PT-U Pinch Tube Valve is engineered for dispensing semi-viscous liquids including... [See More]

  • Valve Type: Pinch; Pinch Tube
Pneumatic Pinch Valve -- NPP Series
from Clippard

Clippard ’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead... [See More]

  • Valve Type: Pinch; Solenoid
  • Maximum Pressure: 250.00
  • Media: Water; Gas; Air
  • Number of Ports: 2
Air Operated Pinch Valves // Type A
from DeZURIK, Inc.

Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve - the valve ’s only wetted... [See More]

  • Valve Type: Pinch
  • Media: Air
  • Primary Material: Cast Iron
Air Operated Pinch Valves // Type A Megaflex
from DeZURIK, Inc.

The Type A Megaflex is the most economical large-diameter automatic valve available. The Type A Megaflex Valve, available in sizes 20 ” to 84 ”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically... [See More]

  • Valve Type: Pinch
  • Media: Air
  • Primary Material: Cast Iron
Air Operated Pinch Valves // Type R
from DeZURIK, Inc.

Red Valve ’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For example... [See More]

  • Valve Type: Pinch
  • Media: Air
Control Pinch Valves // Series 5200
from DeZURIK, Inc.

The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The valve has... [See More]

  • Valve Type: Control Valve; Pinch
  • Actuation: ElectroPneumatic
  • Primary Material: Ductile Iron
  • Connection Description: BoltFlange
Control Pinch Valves // Series 5200 D-Port
from DeZURIK, Inc.

Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which closes... [See More]

  • Valve Type: Control Valve; Pinch
  • Actuation: ElectroPneumatic
  • Primary Material: Ductile Iron
  • Connection Description: BoltFlange
Control Pinch Valves // Series 5200D
from DeZURIK, Inc.

Red Valve ’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve ’s ability to control in smalldiameter applications. A diaphragm actuator offers a more responsive relationship between travel and air... [See More]

  • Valve Type: Control Valve; Pinch
  • Connection Description: BoltFlange
  • Primary Material: Ductile Iron
Control Pinch Valves // Series 5200E
from DeZURIK, Inc.

The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning elastomer sleeve... [See More]

  • Valve Type: Control Valve; Pinch
  • Actuation: Auma Rotork Limitorque Other
  • Primary Material: Ductile Iron
  • Connection Description: BoltFlange
Control Pinch Valves // Series 5300
from DeZURIK, Inc.

Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve, protecting the operating mechanism and... [See More]

  • Valve Type: Control Valve; Pinch
  • Connection Description: BoltFlange
  • Actuation: Electric; ElectroHydraulic
Control Pinch Valves // Series 5400
from DeZURIK, Inc.

Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch valves on extremely abrasive and... [See More]

  • Valve Type: Control Valve; Pinch
  • Actuation: ElectroHydraulic
  • Primary Material: Ductile Iron
  • Connection Description: BoltFlange
Control Pinch Valves // Series 5700
from DeZURIK, Inc.

Red Valve ’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate, repeatable, variable... [See More]

  • Valve Type: Control Valve; Pinch
  • Actuation: ElectroHydraulic
  • Primary Material: Ductile Iron
  • Connection Description: BoltFlange
Control Pinch Valves // Series 5800
from DeZURIK, Inc.

The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack and no packing gland... [See More]

  • Valve Type: Control Valve; Pinch
  • Connection Description: BoltFlange
  • Primary Material: Cast Iron
Control Pinch Valves // Series 9000
from DeZURIK, Inc.

The Series 9000 High Pressure Control Pinch Valve is Red Valve ’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available - standard full-port for... [See More]

  • Valve Type: Control Valve; Pinch
  • Actuation: ElectroHydraulic
  • Primary Material: Ductile Iron; Stainless Steel
  • Connection Description: BoltFlange
Control Pinch Valves // Series RSR
from DeZURIK, Inc.

The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system or to maintain system pressure. The valve operates simply by making use of a spring loaded cylinder,... [See More]

  • Valve Type: Control Valve; Pinch
  • Connection Description: BoltFlange
  • Primary Material: Ductile Iron
Manual Pinch Valves // Series 70
from DeZURIK, Inc.

Our Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated and a strong fabricated steel body is used in its place. The Series 70 is less costly, lighter, versatile and can be used when... [See More]

  • Valve Type: Pinch
  • Connection Description: BoltFlange
Manual Pinch Valves // Series 75
from DeZURIK, Inc.

The Series 75 Manual Pinch Valve is the number one selling pinch valve in the world today. The Series 75 is a reliable, maintenance-free, cost-effective valve designed for tough slurries, abrasives and corrosive-chemical applications. The Series 75 full-port design eliminates any dead spots or... [See More]

  • Valve Type: Pinch
  • Connection Description: BoltFlange
  • Primary Material: Cast Iron
Manual Pinch Valves // Series 75 Megaflex
from DeZURIK, Inc.

Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded pinch mechanism closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual Pinch Valves maintain a... [See More]

  • Valve Type: Pinch
  • Connection Description: BoltFlange
  • Primary Material: Cast Iron
Intelivalve™ Solenoid Pinch Valve -- Model 2100
from Acro Associates, Inc.

Acro's Intelivalve ™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built in data monitoring all in a compact format making them the... [See More]

  • Valve Type: Control Valve; Pinch; Solenoid
  • Valve Size: 0.06 to 0.12
  • Media: Biological / Medical Fluids; Air; Compressed Air; Chemical
  • Maximum Pressure: 30.00
Mini Pinch Valve 1/4" OD Tube
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Pinch
  • Valve Size: 0.25
  • Primary Material: Brass / Bronze
Air Operated Pinch Valves -- Megaflex
from Red Valve Company, Inc.

The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20 ” to 84 ”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the... [See More]

  • Valve Type: Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Steel; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 30.00 to 84.00
EPK Pinch Valve
from Clark Solutions

Model EPK pinch valves are large, rugged pinch valves for use with 10 mm and 15 mm I.D. silicone tubing. The valves are particularly well suited for on/off fluid control applications where the fluid media is difficult for conventional valves to handle or where the complete fluid system wetted... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.39 to 0.59
  • Primary Material: PPO Resin
  • Maximum Pressure: 7.25
Pinch Valves -- 075P Series
from Arcmed Bio-Chem

What is a Solenoid Operated  Pinch Valve?     A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Aggressive & High-Purity Fluids; Chemical
  • Primary Material: Silicone Select ™, Bio-Chem
  • Valve Size: 0.01 to 0.06
1 Tube NC Pinch Valve -- 161P010
from NResearch

Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.03
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
284 Series - 2-way, Normally Closed And Normally Open, Solenoid Operated Pinch Valves -- SCH284A001
from ASCO

The Series 284 are 2-way, normally closed and normally. open, solenoid operated pinch valves designed to control. the flow of corrosive or high purity fluids in medical equipment,. analytical instruments, and industrial applications. Pinch valves control fluid flow by locating soft tubing in a. [See More]

  • Valve Type: Pinch
  • Media: Chemical
  • Primary Material: Aluminum
  • Valve Size: 0.03 to 0.07
Pinch Valves
from Milton Roy

Pinch valves control the flow of fluids (liquid, gas or power) and provide a leak-proof seal when closed. They are cost-effective, simple to install and require little maintenance. The valves are made up of a valve body and a cylindrical sleeve reinforced with natural or synthetic rubber. Typically... [See More]

  • Valve Type: Pinch
  • Media: Water; Gas; Powder Solids
  • Primary Material: Aluminum; Cast Iron; PVC
Disposable Fluid Path Valve (Pinch Valve) -- Model 828
from Tridak LLC - A DYMAX Company

The Tridak Model 828 dispensing valve was designed to provide higher flow rates while still maintaining precise control over flow rate. This valve is ideal for many low-to-medium viscosity materials and features a suck-back control so it can handle stringy and tacky materials with no mess. The Model... [See More]

  • Valve Type: Pinch
Pinch Valves, 2-Way, 3-Way and Selector Valves -- SV23 Series
from Valcor Engineering Corporation

The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi tube configuration and are capable of... [See More]

  • Valve Type: Pinch
  • Media: Aggressive Fluids, Corrosive and High Purity Media; Chemical
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
Pinch Valve -- VM Series
from Deca Vibrator

The pinch valve, type VM, was designed to be used in a wide range of applications. Their primary use is to arrest the flow of product in the pneumatic conveying line, for material such as powders, granules, fibers and liquids. The wide range of sleeve materials along with various body types make the... [See More]

  • Valve Type: Pinch
Pinch Valve, 2/2-way, NC -- 16.001.116
from A. u. K. Müller GmbH & Co. KG

The 16.001.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.04
Pinch Valves
from IMI Bimba

Base/panel mount ready & accommodates flexible tubing size ranges up to 1.000 ” outer diameter (OD), with durometer hardness rating between 50-70 Shore A. It comes with a snap in retention tubing slot for quick loading/exchange procedures. [See More]

  • Valve Type: Pinch
  • Media: Liquid Handling; Air; Compressed Air
  • Primary Material: Aluminum (optional feature); Stainless Steel (optional feature)
  • Maximum Pressure: 125.00
Variable Flow Control Valve -- BioValve®
from Watson-Marlow Fluid Technology Group

BioValve is a precision restriction flow controller and shut-off valve for use in bioprocessing and pharmaceutical manufacturing applications. Lot numbers moulded in for full traceability. Profiled to minimise flow path turbulence. Thread pitch is calibrated to 2mm per turn, permitting controlled... [See More]

  • Valve Type: Control Valve; Pinch; Shut Off
  • Maximum Pressure: 150.00
  • Primary Material: Nylon
  • Number of Ports: 2
Needle Valve -- 156380393 [PV-3W from Flow-Rite International]
from Radwell International

NEEDLE PINCH VALVE, FITS TUBE O.D. SIZES FROM 4.0MM TO 13.00MM OR 5/32" TO 1/2" O.D., ADJUSTABLE, NO FLUID TO VALVE CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Needle; Pinch
  • Connection Description: Tube Fitting
Pneumatic Pinch Valve -- Model 932
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Valve Type: Control Valve; Pinch
  • Valve Size: 0.12 to 0.25
  • Media: Biological / Medical Fluids; Air; Compressed Air; Chemical
  • Maximum Pressure: 30.00 to 125.00
Pinch Toggle Valve 1/8" OD Tube
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Pinch; Toggle
  • Valve Size: 0.12
  • Primary Material: Brass / Bronze
Air Operated Pinch Valves -- Series 2600
from Red Valve Company, Inc.

The Miniflex Valve has only four parts and requires little or no maintenance. The valve cycles rapidly, making it ideal for sampling, filling, and controlling. The elastomer sleeve is molded and does not have fabric reinforcement, making it easier to open and close. The 2600 is also an excellent... [See More]

  • Valve Type: Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Stainless Steel; PVC; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 0.12 to 2.00
Model PS Pinch Valve -- PS-0815NC
from Clark Solutions

Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. [See More]

  • Valve Type: Pinch
  • Media: Water
  • Primary Material: Delrin®
  • Valve Size: 0.09 to 0.80
1 Tube NO Pinch Valve -- 161P021
from NResearch

Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.03
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
384 Series - 3-way, Universal, Solenoid Operated PinchValves -- SCH384A001
from ASCO

The Series 384 are 3-way, universal, solenoid operated pinch. valves designed to control the flow of corrosive or high. purity fluids in medical equipment, analytical instruments,. and industrial applications. Pinch valves control fluid flow by. locating soft tubing in a mechanism that... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Liquids; Chemical
  • Primary Material: Aluminum
  • Valve Size: 0.04 to 0.09
Manual Pinch Valve, 5/16" to 3/8" tube OD -- GO-98002-10
from Cole-Parmer

Fluid contacts only the tubing <emdash >ideal for use in pharmaceutical and food industries where eliminating contamination is critical. Obtain precise and repeatable flow rates using easy-to-read metered scale on valve body. Valves are made of Delrin <reg >. Tubing is not included... [See More]

  • Valve Type: Pinch
Pinch Valve, 2/2-way, NC -- 16.002.116
from A. u. K. Müller GmbH & Co. KG

The 16.002.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.08
Solenoid Pinch Valves
from IMI Bimba

Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes toggling... [See More]

  • Valve Type: Pinch; Solenoid
  • Actuation: Electric
  • Media: Liquid Handling; Air; Compressed Air
  • Connection Description: Accomodates tubing from .063 - .375 inch OD
Solenoid Coil -- 223181032 [VMC50.07LW.50RA.50 from AKO]
from Radwell International

DISCONTINUED BY MANUFACTURER, PINCH VALVE, 50 MM NOMINAL DIAMETER, 6.00 BAR MAX OPERATING, G-1/4 INCH INTERNAL THREAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pinch
  • Connection Description: Threaded
  • Primary Material: Stainless Steel; Steel
Pneumatic Pinch Valve -- Model 933
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Valve Type: Control Valve; Pinch
  • Valve Size: 0.25 to 0.38
  • Media: Biological / Medical Fluids; Air; Compressed Air; Chemical
  • Maximum Pressure: 65.00 to 125.00
Pinch Valve 1/4" OD Tube
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Pinch
  • Valve Size: 0.25
  • Primary Material: Brass / Bronze
Air Operated Pinch Valves -- Series 26F Sanitary Pinch Valve
from Red Valve Company, Inc.

The 26F Sanitary Valve ’s unique one-piece sleeve design, with Tri-Clover Tri-Clamps ®, incorporates an integral O-ring seal molded onto the sleeve ends. The design makes this sanitary valve a straight through port design, eliminating crevices and dead spots, in order to reduce the... [See More]

  • Valve Type: Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Stainless Steel; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 0.50 to 3.00
Model PS Pinch Valve -- PS-1615W
from Clark Solutions

Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single tube) or two way normally... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.13 to 1.60
  • Primary Material: Delrin®
  • Maximum Pressure: 21.76
1 x NO & 1 x NC Pinch Valve -- 161P091
from NResearch

Suitable for pinch applications that require synchronous switching of two streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.03
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
SCH284A005- 12VDC - Two-way normally closed pinch valve, 12 VDC, 1/8" x 3/16" -- GO-01340-54
from Cole-Parmer

2-way normally closed [See More]

  • Valve Type: Pinch; Solenoid
  • Maximum Pressure: 15.00
Pinch Valve, 2/2-way, NC -- 16.003.125
from A. u. K. Müller GmbH & Co. KG

The 16.003.125 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.12
Solenoid Valve -- 188301834 [1300V9307 from IMI Bimba]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID PINCH VALVE, VERSAGRIP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pinch; Solenoid
Pneumatic Pinch Valve -- Model 934
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Valve Type: Control Valve; Pinch
  • Valve Size: 0.50 to 0.75
  • Media: Biological / Medical Fluids; Air; Compressed Air; Chemical
  • Maximum Pressure: 65.00 to 125.00
Pinch Valve 1/8" OD Tube
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Pinch
  • Valve Size: 0.12
  • Primary Material: Brass / Bronze
Air Operated Pinch Valves -- Series 4700
from Red Valve Company, Inc.

The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body is constructed entirely of spun aluminum for weight savings and easy installation. The air actuated Series 4700 is ideal for O.E.M... [See More]

  • Valve Type: Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Aluminum; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 3.00 to 12.00
PK & NP Pinch Valve Series
from Clark Solutions

Model PK pinch valves are rugged pinch valves for use with 1.6, 3.2 and 4.8 mm I.D. Silicone tubing. The valves are particularly well suited for on/off fluid control applications where the fluid media is difficult for conventional valves to handle or where the complete fluid system wetted components... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.19 to 0.38
  • Primary Material: Epoxy
  • Maximum Pressure: 7.25
2 Tube NC Pinch Valve -- 225P031-11
from NResearch

Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Diverter; Pinch; Solenoid
  • Valve Size: 0.03
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
Solenoid-Operated Three-Way Pinch Valve, 12 VDC -- GO-98305-00
from Cole-Parmer

Solenoid Electric Valves (actuated) [See More]

  • Valve Type: Pinch; Solenoid
Pinch Valve, 2/2-way, NC -- 16.006.130
from A. u. K. Müller GmbH & Co. KG

The 16.006.130 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.24
Solenoid Valve -- 225187790
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID PINCH VALVE, 12 VDC, 30 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pinch; Solenoid
Pneumatic Pinch Valve -- Model 935
from Acro Associates, Inc.

Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]

  • Valve Type: Control Valve; Pinch
  • Valve Size: 0.75 to 1.00
  • Media: Biological / Medical Fluids; Air; Compressed Air; Chemical
  • Maximum Pressure: 65.00 to 125.00
Air Operated Pinch Valves -- Type R
from Red Valve Company, Inc.

Red Valve ’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids, and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For... [See More]

  • Valve Type: Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 1.00 to 8.00
PM Universal Pinch Valve
from Clark Solutions

Model PM pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Each model can be configured for three way (dual tube), two way normally open (single tube) or two way... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.09 to 0.12
  • Primary Material: Epoxy
  • Maximum Pressure: 21.76
2 Tube NO Pinch Valve -- 225P041-11
from NResearch

Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Diverter; Pinch; Solenoid
  • Valve Size: 0.03
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
Pinch Valve, 2/2-way, NO -- 16.001.216
from A. u. K. Müller GmbH & Co. KG

The 16.001.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.04
Solenoid Valve -- 42290416 [100P2-S168 from Biocompatibles]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED PINCH VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pinch; Solenoid
Solenoid Pinch Valve -- Model 904
from Acro Associates, Inc.

Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing. Built in,... [See More]

  • Valve Type: Control Valve; Pinch; Solenoid
  • Valve Size: 0.12 to 0.25
  • Media: Biological / Medical Fluids; Air; Compressed Air; Chemical
  • Number of Ports: 2
Control Pinch Valves -- Series 5200 D-port
from Red Valve Company, Inc.

Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which... [See More]

  • Valve Type: Control Valve; Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 6.00 to 36.00
Series 22 Pinch Valve
from Clark Solutions

The Series-22 Quarter-Turn Dia-Cam valve is a high flow capacity pinch valve, designed for hard-to handle fluids, especially slurries. The valve interior consists of a fabric reinforced elastomeric or PTFE-lined Diaphragm Spool... the only wetted component of the valve. Two opposing gear-driven... [See More]

  • Valve Type: Pinch; Relief
  • Valve Size: 0.50 to 3.00
  • Media: Water
  • Maximum Pressure: 3500.00
2 x NO & 2 x NC Pinch Valve -- 225P071-11
from NResearch

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.03
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
Pinch Valve, 2/2-way, NO -- 16.002.216
from A. u. K. Müller GmbH & Co. KG

The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.08
Solenoid Valve -- 68864488 [SCH284B014.24/DC from ASCO]
from Radwell International

SOLENOID VALVE, SERIES 284, MINIATURE PINCH VALVE, 24 VDC COIL, 2/2 NO, 13 W, ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pinch; Solenoid
Control Pinch Valves -- Series 5200 Diaphragm Actuated
from Red Valve Company, Inc.

The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The... [See More]

  • Valve Type: Control Valve; Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 1.00 to 3.00
4 Tube NC Pinch Valve -- 360P051-11
from NResearch

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Diverter; Pinch; Solenoid
  • Valve Size: 0.03
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
Pinch Valve, 2/2-way, NO -- 16.003.225
from A. u. K. Müller GmbH & Co. KG

The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50 - 60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.12
Solenoid Valve -- 70866398 [NPV3-1C-04-24 from Clippard]
from Radwell International

2-WAY N.C. PINCH VALVE, 1.250" DIA., 1/16" ID-3/16" OD TUBING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pinch
Control Pinch Valves -- Series 5200E Electrically Actuated
from Red Valve Company, Inc.

The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer sleeve... [See More]

  • Valve Type: Control Valve; Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 1.00 to 30.00
4 Tube NO Pinch Valve -- 360P061-21
from NResearch

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.06
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
Three-way solenoid pinch valve; 12 VDC, 1/16" ID x 1/8" OD tubing -- GO-98302-42
from Cole-Parmer

<b >What's included: </b > two 6" lengths of tubing sections with a "Y" connector. Additional tubing sold separately. All valves have 15" 26-gauge PTFE coated lead wires. [See More]

  • Valve Type: Pinch; Solenoid
  • Maximum Pressure: 15.00
Pinch Valve, 2/2-way, NO -- 16.006.230
from A. u. K. Müller GmbH & Co. KG

The 16.006.230 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.24
Solenoid Valve -- 89255953 [PK-4805-N0 from Takasago International Corp.]
from Radwell International

TAKASAGO, PK-4805-N0, PK4805N0, PINCH VALVES PK SERIES, 24VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pinch
Control Pinch Valves -- Series 5300 Open Frame
from Red Valve Company, Inc.

Red Valve Company has developed a new open frame control pinch valve, the Series 5300. The Series 5300 valve features many of the same advantages of the Series 5200 line of control pinch valves, in a light-weight, low-cost open frame design. The open frame design is possible because the sleeve is... [See More]

  • Valve Type: Control Valve; Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 2.00 to 36.00
4 x NO & 4 x NC Pinch Valve -- 225P081-11
from NResearch

Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Pinch; Solenoid
  • Valve Size: 0.03
  • Primary Material: PTFE
  • Maximum Pressure: 30.00
Two-way normally closed solenoid pinch valve; 12 VDC, 1/16" ID x 1/8" OD tubing -- GO-98302-02
from Cole-Parmer

Solenoid Electric Valves (actuated) [See More]

  • Valve Type: Pinch; Solenoid
  • Maximum Pressure: 15.00
Pinch Valve, 3/2-way -- 16.001.316
from A. u. K. Müller GmbH & Co. KG

The 3/2-way pinch valves of series 16.001.316 are designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.04
Control Pinch Valves -- Series 5400 Centerline Closure
from Red Valve Company, Inc.

Red Valve ’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch on extremely... [See More]

  • Valve Type: Control Valve; Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 4.00 to 54.00
Full Opening Pinch Valve -- 225PNC1-21
from NResearch

In addition to already exceptional low power consumption, our environmental friendly Full Opening Latching GreenValve®, only requires power for approximately 100 milliseconds each time it changes its state. While the valve remains in a continuous closed or open state, there is absolutely no need for... [See More]

  • Valve Type: Pinch
  • Media: Water; Cold Water  ; Potable Water
  • Primary Material: Silicone
  • Valve Size: 0.06 to 0.12
Two-way normally open solenoid pinch valve; 12 VDC, 1/16" ID x 1/8" OD tubing -- GO-98302-22
from Cole-Parmer

<b >What's included: </b >12" length of silicone tubing. Additional tubing sold separately. All valves have 15" 26-gauge PTFE coated lead wires. [See More]

  • Valve Type: Pinch; Solenoid
  • Maximum Pressure: 15.00
Pinch Valve, 3/2-way -- 16.002.316
from A. u. K. Müller GmbH & Co. KG

The 3/2-way pinch valves of series 16.002.316 are designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.08
Control Pinch Valves -- Series 5700 Centerline Closure
from Red Valve Company, Inc.

Red Valve ’s Series 5700 Control Pinch Valve is a cost effectivechoice when centerline valve closure is required. The Series 5700 offers a 100% full round port opening and Class V shut-off. In throttling service, the 5700 provides true feedback positioning, and accurate, repeatable variable... [See More]

  • Valve Type: Control Valve; Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 4.00 to 24.00
Pinch Valve, 3/2-way -- 16.006.330
from A. u. K. Müller GmbH & Co. KG

The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]

  • Valve Type: Pinch; Solenoid
  • Media: Water; Potable Water; Medical Fluids
  • Primary Material: Aluminum
  • Valve Size: 0.24
Control Pinch Valves -- Series 5800
from Red Valve Company, Inc.

The Series 5800 Electrically Actuated Control Valve is reliable, maintenance-free, and cost effective. Replacing a plug valve, gate valve, or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack, and no... [See More]

  • Valve Type: Control Valve; Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Aluminum; Cast Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 1.00 to 12.00
Control Pinch Valves -- Series 9000 High Pressure
from Red Valve Company, Inc.

The Series 9000 high-pressure control pinch valve is Red Valve ’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar ® material. Several heavy-duty sleeve designs are available - standard full port... [See More]

  • Valve Type: Control Valve; Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Ductile Iron; Stainless Steel; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 1.00 to 26.00
Control Pinch Valves -- Series RSR Surge Relief Valve
from Red Valve Company, Inc.

The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system, or to maintain system pressure. The valve operates very simply – making use of a spring loaded... [See More]

  • Valve Type: Control Valve; Pinch; Relief
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 1.00 to 12.00
Control Pinch Valves -- Weirflex Adjustable Weir Valve
from Red Valve Company, Inc.

The Weirflex Level Control package allows users to monitor and control the level of available storage capacity within their pipeline by recording the level of water upstream of the valve. Utilizing an ultrasonic sensor tied to a control module, this package can be setup to indicate level, indicate... [See More]

  • Valve Type: Control Valve; Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Actuation: Manual; Electric
Manual Pinch Valves -- Series 70
from Red Valve Company, Inc.

The Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated and a strong fabricated steel body is used in its place. The Series 70 is less costly, lighter, versatile, and can be used when... [See More]

  • Valve Type: Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Steel; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 1.00 to 48.00
Manual Pinch Valves -- Series 75
from Red Valve Company, Inc.

Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body, and double acting ACME threaded pinch mechanism which closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual Pinch Valves... [See More]

  • Valve Type: Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Cast Iron; Steel; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 30.00 to 96.00
Manual Pinch Valves -- Series 75B Buried Service
from Red Valve Company, Inc.

The Series 75B manually operated Pinch Valve is a reliable, maintenance-free, cost effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically for underground service. It is sealed with an epoxy coating and... [See More]

  • Valve Type: Pinch
  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Primary Material: Cast Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
  • Valve Size: 6.00 to 14.00