Sampling / Dispensing Valves Industrial Valves

30 Results
Dual Syringe Diluter Valve -- 35844
from Hamilton Company

The Dual Syringe Diluter Valve is compatible with the ML503, ML530 and ML531 instruments. A slightly modified version of this valve is compatible with the ML560 instrument. The valve has an aluminum housing with a PTFE-rotary plug. Rotation of the valve connects two syringes to the same fluid path. [See More]

  • Valve Type: Sampling
  • Media: Chemical
  • Primary Material: Aluminum; PTFE; CTFE
  • Maximum Pressure: 100.00
Oil Sampling Valves -- Aeroquip® HC-FD15
from HydraCheck Inc.

With a turn of the knob, the valve allows inline sampling of system fluids without system shutdown, in little time, and without the worry of fluid contamination. For best results, the HC-FD15 oil sampling valves should be installed in dynamic fluid lines in low pressure and return lines. If only one... [See More]

  • Valve Type: Sampling
  • Media: Hydraulic
  • Primary Material: Steel
  • Valve Size: 0.12 to 0.44
Inert Gas Sampling Valve -- 86580
from Hamilton Company

These adapters are designed to attach to the end of standard Hamilton syringes to modify the functionality of the syringe. The Septum adapter connects to the end of TLL and LT syringes and can be used for sample spiking. The MTB sampling valve also connects to the ends of a TLL or LT syringes to... [See More]

  • Valve Type: Sampling
  • Media: Gas; Inert Gas
Oil Sampling Valves -- WearChek® HC-WC
from HydraCheck Inc.

The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn ’t be simpler or more reliable – without system shutdown. Only WearChek ® offers easy opening push button control – just push and release for... [See More]

  • Valve Type: Sampling
  • Media: Hydraulic
  • Primary Material: Steel
  • Valve Size: 0.12 to 0.25
Toggle Valve -- V103A-M-2N
from DK-LOK U.S.A.

DQ Series Quick Connectors. Up to 300psig (20.6bar). Up to 93 ℃ (200 ℉). SS316 and Brass. PTEE soft seat standard. Sturdy SS handle for extended service life. For instant open and close the valve. For sampling and testing equipment. DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch [See More]

  • Valve Type: Control Valve; Toggle; Sampling; Shut Off
  • Media: Water; Gas; Flow of Fluids, Vacuum
  • Primary Material: Brass / Bronze; Stainless Steel; PTFE; Rubber; Viton, Buna-N, Optional Nylon
  • Valve Size: 0.08
D344 Draw-Off Cock
from Crane Fluid Systems

Features & Benefits. Straight type, gland pattern. *The D344 is suitable for use on pressure up to 8.6 bar and at temperatures up to 110 °C [See More]

  • Valve Type: Sampling
  • Media: Water
  • Primary Material: Brass / Bronze
Sampling Valves
from BI-TORQ® Valve Automation

Strahman sampling valves extract fluid directly from the pipeline. They can be used under high pressure or even high vacuum conditions.Strahman's line of sampling valves produces samples without failure. (Sediment or clogging cannot stop this valve from producing a live sample.) In the closed... [See More]

  • Valve Type: Sampling
  • Actuation: Manual (optional feature); ElectroPneumatic (optional feature)
  • Number of Ports: 2
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Sampling Valve
from Alfa Laval Inc.

Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. [See More]

  • Valve Type: Sampling; Sanitary
  • Media: Water; Steam
  • Primary Material: Stainless Steel
  • Valve Size: 0.98 to 1.97
Series BTSV-SB Sample Valve System
from OPW Engineered Systems

The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and around... [See More]

  • Valve Type: Sampling
  • Media: Hazardous Process Media; Chemical
  • Primary Material: Exotic Metal
  • Valve Size: 1.00 to 6.00
115G - Metal Seated DN15 Sampling Valve
from Jaygo, Inc.

Metallic piston type. High temperature and high pressure service. TA LUFT certified TUV SUD up to 300 °C. (fugitive emission ISO 15848). Fire safe certified TUV SUD. (API 607). Triple stem seals (double FFKM and adjustable graphite packing). Threaded or flanged connection [See More]

  • Valve Type: Plug; Sampling; Sanitary (optional feature)
  • Media: Powder Solids; Granules, Pastes; Chemical
  • Primary Material: Stainless Steel
  • Valve Size: 0.50
51 Series -- 51-4-21c
from Ideal Valve Inc.

For extremely precise control of larger flows, very precise repeatability [See More]

  • Valve Type: Control Valve; Cryogenic; Metal Seated; Metering; Mixing; Needle; Sampling; Shut Off; Anti-Siphon
  • Media: Water; Gas; Hydraulic; Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.12
Hose End Valves
from NIBCO INC.

No-kink hose bibbs offer a 60 ° angle hose spout orientation which serves to help prevent the garden hose from being pinched when moving the hose to varying locations while connected to the valve. Valve pressure rating 125 psi to 100 °F, Maximum temperature 180 °F/82.2 °C, Screw-in... [See More]

  • Valve Type: Drain; Sampling; Shut Off; Quarter Turn Valves
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Brass / Bronze
  • Valve Size: 0.50 to 0.75
Special Valve -- PCB-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Valve Type: Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Injection; Sampling; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 0.39
DELTA PR2 Process Valves
from APV, An SPX Brand

If product safety is your top priority, you should use sampling valves DELTA PR2 from APV. With these valves bacteriologically safe samples can be taken direct from the pipeline. Main advantages. Prevention of infection thanks to a Teflon shaft and a special shaft guide. No additional seat seal... [See More]

  • Valve Type: Sampling; Sanitary
  • Valve Size: 1.00 to 4.00
  • Media: Water; Powder Solids; Chemical
  • Maximum Pressure: 145.00
Sampling Metered Valves
from International Polymer Solutions Inc.

Our IPS PTFE Sampling Metered Valve (SMV) is designed for use in. high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process... [See More]

  • Valve Type: Metering; Sampling
  • Media: Water; High Purity Water; Chemical
  • Primary Material: PTFE
  • Valve Size: 0.12 to 0.25
Control Valve -- 122917840 [238-451 from Graco Inc.]
from Radwell International

(BL-1238-451) DISPENSE VALVE, 70 BAR, 1000 PSI, 32-105 DEG F, 0-41 DEG C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Sampling
D344.1/2 Draw-Off Cock
from Crane Fluid Systems

Features & Benefits. Straight type, gland pattern. *The D344 is suitable for use on pressure up to 8.6 bar and at temperatures up to 110 °C [See More]

  • Valve Type: Sampling
  • Media: Water
  • Primary Material: Brass / Bronze
SB Membrane Sample Valve
from Alfa Laval Inc.

http://www.alfalaval.com/solution-finder/products/scandi-brew-sampling/Documents/SCANDI%20BREW%C2%AE%20Membrane%20Sample%20Valve%20-%20EN.pdf [See More]

  • Valve Type: Sampling
  • Media: Water
  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02
125A - Standard DN50 Sampling ValveSampling Valve
from Jaygo, Inc.

Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries. [See More]

  • Valve Type: Plug; Sampling; Sanitary (optional feature)
  • Media: Powder Solids; Granules, Pastes; Chemical
  • Primary Material: Stainless Steel
  • Valve Size: 2.00
SB Sample Valve System - Series BTSV -- Sure Seal®
from NIBCO INC.

The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and around... [See More]

  • Valve Type: Butterfly; Sampling; Shut Off
  • Media: Hazardous Process Media
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.00 to 6.00
Special Valve -- PLB 05
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Valve Type: Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Injection; Sampling; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 0.20
Control Valve -- 222845047 [MV-8-66128-1-04-T from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, MANUAL SAMPLING VALVE, MV- 8 SERIES, PTFE BODY, 3/4 INCH PARFLARE THROUGH, 1/2 INCH PARFARE SAMPLING PORT, 1/4 INCH PARFLARE PURGE PORT, RANGES 27 INCH HG VAUUM (913 MBAR), 120 PSIG (8.3 BAR). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Sampling
125AUT - Automatic DN50 Sampling Valve
from Jaygo, Inc.

Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position. [See More]

  • Valve Type: Plug; Sampling; Sanitary (optional feature)
  • Media: Powder Solids; Granules, Pastes; Chemical
  • Primary Material: Stainless Steel
  • Valve Size: 2.00
Control Valve -- 55509048 [1009359D from Nordson Corporation]
from Radwell International

H200 PRIMER DISPENSE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Sampling
125CC - Crust Breaking DN50 Sampling Valve
from Jaygo, Inc.

This valve is used for products which could clog inside the dryer or vessel and block the piston. To eliminate the risk of this impeding product flow in to the sampling valve, FAMAT has developed the 125CC. With this kind of valve type, the crust will be broken by the piston before the sample is... [See More]

  • Valve Type: Plug; Sampling; Sanitary (optional feature)
  • Media: Powder Solids; Granules, Pastes; Chemical
  • Primary Material: Stainless Steel
  • Valve Size: 2.00
Exhaust Valve -- 222845173 [MV-8-6684-1 from Parker Hannifin/Electromechanical Automation]
from Radwell International

SAMPLING VALVE, PTFE, MANUAL, MV-8 SERIES, 27" HG VACUUM- 120 PSIG, THROUGHT PORT CV 3.2, 1/2 INCH THROUGH PORT, 1/4 INCH SAMPLING PORT, NO PURGE PORT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Sampling
125NIR - Near Infra-Red DN50 Sampling Valve
from Jaygo, Inc.

At the top of the piston, the 125NIR valve has a scraper which allows installation of a fiberoptic probe. This probe, ideally located, permit to monitor several parameters such as temperature, humidity... and / or composition of the product before taking physically the sample, transmitted by... [See More]

  • Valve Type: Plug; Sampling; Sanitary (optional feature)
  • Media: Powder Solids; Granules, Pastes; Chemical
  • Primary Material: Stainless Steel
  • Valve Size: 2.00
Hydraulic Valve -- 161697698 [BSVACV-N050050 from Dixon Valve & Coupling Company]
from Radwell International

ANGLE SAMPLE VALVE. 1/2IN CLAMP, 3/8IN BARB, 316L SS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Sampling
250A - Tank Bottom Valve
from Jaygo, Inc.

The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request. [See More]

  • Valve Type: Plug; Sampling; Sanitary (optional feature)
  • Media: Powder Solids; Granules, Pastes; Chemical
  • Primary Material: Stainless Steel
  • Valve Size: 2.00
Hydraulic Valve -- 221677590 [MV-8-661616-1-03 from Parker Hannifin/Electromechanical Automation]
from Radwell International

SAMPLING VALVE, HIGH PURITY, MANUAL, 1 INCH FLARE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Sampling