Polyethylene (PE) Industrial Valves

21 Results
Socket Ball Valve -- 58011705
from Asahi/America, Inc.

20mm (1/2'') Airpro Socket Ball Valve [See More]

  • Primary Material: PE; PE
  • Valve Size: 0.50
  • Valve Type: Ball
  • Maximum Pressure: 230.00
2/2-Way Drain Valve, DN 40, Vacuum Controlled -- 04.040.113
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in... [See More]

  • Primary Material: Stainless Steel; PE; PVDF
  • Media: Water; Hot Water; Cold Water  
  • Valve Type: Drain
  • Maximum Pressure: 0.00 to 8.70
One Way Stopcock -- VP455980
from Nordson Medical

Polycarbonate body with Polyethylene handle [See More]

  • Primary Material: PE; Polycarbonate Body
  • Number of Ports: 2
  • Valve Type: Plug
  • Actuation: Manual
Ball Valves for Gas Supply Applications
from AVK International A/S

Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to trace the components throughout the manufacturing process from the initial injection moulding over... [See More]

  • Primary Material: Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); PE
  • Media: Gas; LP Gas; Natural Gas
  • Valve Type: Ball
  • Valve Size: 0.75 to 6.00
Ball Valves -- Polyball Natural Gas Valves
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Primary Material: PE
  • Media: Gas; Natural Gas
  • Valve Type: Ball
  • Valve Size: 2.00 to 8.00
1-Way Stopcock, 2 Female Luer Locks -- 11069
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, 2 Female Luer Locks with PC, HDPE. Get fast shipping and volume discounts on Stopcocks parts. [See More]

  • Primary Material: PE; PC, HDPE
  • Maximum Pressure: 45.00
  • Media: Water; Air
04-BBV-2902002 - SBI 1/2" IPS SDR11, HDPE Ball Valve -- 04-BBV-2902002
from Strongbridge International LLC

Engineered for durability, built to last. Strongbridge ’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing... [See More]

  • Primary Material: PE; HDPE
  • Media: Water; Potable Water
  • Valve Type: Ball
  • Valve Size: 0.50
Series 105 - Filters, Regulators, and Lubricators -- 342 25 019
from ASCO

ASCO offers a wide variety of Compressed Air Treatment Products including Filters, Regulators, Lubricators, Emergency Shut-Off / Soft-Start Valves, and Accessories. Our broad line of high flow, modular, and in-line products include sizes from 1/8" - 1" and offer the performance and flexibility to... [See More]

  • Primary Material: PE; Polyamide, Polycarbonate, NBR
  • Valve Size: 0.12
  • Media: Air
  • Maximum Pressure: 175.00
Bel-Art LDPE Check Valve, 5/16" to 1/4" hose barb -- GO-06308-10
from Cole-Parmer

bull; Ideal for low-pressure applications. Choose from economical LDPE with neoprene disc; autoclavable PP with neoprene disc; or autoclavable PP with Hastelloy C <reg > springs, O-rings made of Viton <reg >, and built-in 149- Â µm screen <emdash >available in check... [See More]

  • Primary Material: PE
  • Maximum Pressure: 10.00
  • Valve Type: Check
Miniature Solenoid Valve -- MX-Valve
from First Sensor AG

The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX miniature solenoid consumes very little power helping medical device manufacturers increase battery life and reduce system weight without... [See More]

  • Primary Material: Nylon; PE
  • Media: Gas; Air
  • Valve Type: Solenoid
  • Maximum Pressure: 6.00 to 30.00
3/2-Way Drain Valve, DN 40, Vacuum Controlled -- 04.040.114
from A. u. K. Müller GmbH & Co. KG

3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose connections. The... [See More]

  • Primary Material: Stainless Steel (optional feature); PE; PVDF
  • Media: Water; Hot Water; Cold Water  
  • Valve Type: Drain
  • Maximum Pressure: 0.00 to 2.18
1-Way Stopcock, Female Luer Lock, Male Luer Slip -- 99700
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Slip with 45 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: PE; PC, HDPE
  • Maximum Pressure: 45.00
  • Media: Water; Air
04-BBV-2902042 - SBI 3" IPS SDR9, HDPE Ball Valve -- 04-BBV-2902042
from Strongbridge International LLC

Engineered for durability, built to last. Strongbridge ’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing... [See More]

  • Primary Material: PE; HDPE
  • Media: Water; Potable Water
  • Valve Type: Ball
  • Valve Size: 3.00
1-Way Stopcock, Female Luer Lock, Male Luer Slip -- 99706
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Slip with 50 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: PE; PC, PE
  • Maximum Pressure: 50.00
  • Media: Water; Air
1-Way Stopcock, Female Luer Lock, Male Luer Slip -- 99780
from Qosina Corp.

1-Way Stopcock, Female Luer Lock, Male Luer Slip [See More]

  • Primary Material: PE; PC, HDPE
  • Maximum Pressure: 50.00
  • Media: Water; Air
1-Way Stopcock, Female Luer Lock, Male Luer Slip, 90 Degree Turn Handle, Non-Vented Cap -- 11146
from Qosina Corp.

Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Qosina part #11146 is an ISO 80369-7 compliant, 1-way stopcock that features a female luer lock and a male luer slip. With a polycarbonate body, blue HDPE handle and natural polypropylene non-vented cap, this... [See More]

  • Primary Material: PE; PP; PC, HDPE, PP
  • Maximum Pressure: 30.00
  • Media: Water; Air
1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock -- 11195
from Qosina Corp.

Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Qosina part #11195 is an ISO 80369-7 compliant, 1-way stopcock that features a female luer lock and a male luer with spin lock. With a tinted polycarbonate body and white HDPE handle, this 1-way stopcock can... [See More]

  • Primary Material: PE; PC, HDPE
  • Maximum Pressure: 29.00
  • Media: Water; Air
1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock -- 99724
from Qosina Corp.

Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Qosina part #99724 is an ISO 80369-7 compliant, 1-way stopcock that features a female luer lock and a male luer with spin lock. With a polycarbonate body and red HDPE handle, this 1-way stopcock can withstand up... [See More]

  • Primary Material: PE; PC, HDPE
  • Maximum Pressure: 29.00
  • Media: Water; Air
1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock -- 99759
from Qosina Corp.

Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Qosina part #99759 is an ISO 80369-7 compliant, 1-way stopcock that features a female luer lock and a male luer with spin lock. With a polysulfone body, white HDPE handle and polycarbonate spin lock, this 1-way... [See More]

  • Primary Material: PE; PSU, HDPE, PC
  • Maximum Pressure: 45.00
  • Media: Water; Air
1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock -- 99738
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock with 1050 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: Acetal; PE; PC, Acetal, COPE
  • Maximum Pressure: 1050.00
  • Media: Water; Air
1-Way Stopcock, Female Luer, Male Luer Slip -- 62021
from Qosina Corp.

1-Way Stopcock, Female Luer to Male Luer Slip - 62021 [See More]

  • Primary Material: PE; PC, HDPE
  • Media: Water; Air