Electro-pneumatic Industrial Valves
from DeZURIK, Inc.
The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The valve has... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Ductile Iron
- Valve Type: Control Valve; Pinch
- Connection Description: BoltFlange
from Kaeser Compressors, Inc.
Protecting compressed air quality. Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not be present, for example during... [See More]
- Actuation: ElectroPneumatic
- Media: Air; Compressed Air
- Valve Type: Ball
- Valve Size: 1.00 to 2.00
from ValvTechnologies, Inc.
The AbrasoCheck® slurry swing type check valve is designed specifically for PD slurry pump discharge isolation and allows in-line maintenance. The valve was based upon the existing design as used for more than 30 years at an iron concentrate pumping station. Currently the valve is in use in China,... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel; Steel
- Valve Type: Swing; Check
- Media: Slurries
from Clippard
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions as Clippard ™s EV/ET line of electronic... [See More]
- Actuation: ElectroPneumatic
- Media: Air; Compressed Air
- Valve Type: Control Valve
- Maximum Pressure: 0.00 to 105.00
from DeZURIK, Inc.
Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which closes... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Ductile Iron
- Valve Type: Control Valve; Pinch
- Connection Description: BoltFlange
from Kaeser Compressors, Inc.
Protecting compressed air quality. Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not be present, for example during... [See More]
- Actuation: ElectroPneumatic
- Media: Air; Compressed Air
- Valve Type: Butterfly
- Valve Size: 2.00 to 8.00
from Clippard
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard ™s EV/ET line of electronic... [See More]
- Actuation: ElectroPneumatic
- Media: Air; Compressed Air
- Valve Type: Control Valve
- Maximum Pressure: 0.00 to 105.00
from Clippard
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard ™s EV/ET line of electronic... [See More]
- Actuation: ElectroPneumatic
- Media: Air; Compressed Air
- Valve Type: Control Valve
- Maximum Pressure: 0.00 to 105.00
from Clippard
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard ™s EV/ET line of electronic... [See More]
- Actuation: ElectroPneumatic
- Media: Air; Compressed Air
- Valve Type: Control Valve
- Maximum Pressure: 0.00 to 105.00
from Clippard
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions as Clippard ™s EV/ET line of electronic... [See More]
- Actuation: ElectroPneumatic
- Media: Air; Compressed Air
- Valve Type: Control Valve
- Maximum Pressure: 0.00 to 105.00
from Clippard
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard ™s EV/ET line of electronic... [See More]
- Actuation: ElectroPneumatic
- Media: Air; Compressed Air
- Valve Type: Control Valve
- Maximum Pressure: 0.00 to 105.00
from Clippard
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard ™s EV/ET line of electronic... [See More]
- Actuation: ElectroPneumatic
- Media: Air; Compressed Air
- Valve Type: Control Valve
- Maximum Pressure: 0.00 to 105.00
from A. u. K. Müller GmbH & Co. KG
Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
DISCONTINUED BY MANUFACTURER, AIR VALVE, THREE-WAY ELECTRO-PNEUMATIC, OPEN FRAME, 120 VAC, 60 HZ, 5.7W, 50 PS, 1/16 ORF, 1/8 BIB, PORTS: 1-N.C. 2-N.O. 3-COM.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from TrimTeck
Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX ™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600 in 2... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel; Steel; Exotic Metal
- Valve Type: Control Valve; Butterfly
- Valve Size: 2.00 to 36.00
from Equilibar, LLC.
The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure sensor, and a control circuit. [See More]
- Actuation: Electric; ElectroPneumatic
- Primary Material: Brass / Bronze; Stainless Steel
- Valve Type: Control Valve; Servo
- Media: Gas; Air; Breathable; Compressed Air
from Spirax-Sarco
A 3-port two way electropneumatic pilot solenoid valve that can be directly mounted (banjo connection) to the PF51G and PF61G-NC, NO and BD series piston actuated valves. Suitable for air or water operating media. The valve is supplied with a DIN connector and fitted with manual override as standard [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze; ELNP Nipoly Coated Brass
- Valve Type: Solenoid
- Valve Size: 0.12 to 0.25
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
ER5100 Series consists of the ER5000 Series controller and a 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 psig / 310 bar with two different outlet ranges of 400 and 900 psig / 27.6 and 62.1 bar. The ER5100 Series may be ordered with a Cv = 0.7 or a... [See More]
- Actuation: Manual; ElectroPneumatic
- Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Type: Relief
- Media: Gas; High Purity
from Alfa Laval Inc.
The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation. Alfa Laval offers two regulating valves:Unique RV-P and an aseptic version, Unique RV-P... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel
- Valve Type: Plug
- Valve Size: 0.24 to 2.83
from Enfield Technologies
Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Aluminum (optional feature); Steel (optional feature)
- Valve Type: Control Valve; Directional; Cartridge; Servo; Solenoid
- Media: Gas; Air; Compressed Air
from Honeywell International, Inc.
2-WAY GLOBE VALVE TYPE. 3/4 INCH NOMINAL SIZE. ANSI/ASME APPLICABLE STANDARD. STEAM, WATER, GLYCOL APPLICATION. 36 TO 248 DEG F (WATER) TEMPERATURE RATING. BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG, STROKE, BONNET, BRASS CARTRIDGE, STAINLESS STEEL TRIM INCLUSIONS/FEATURES. RED BRASS BODY... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Valve Size: 0.75
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Pilot; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Western Integrated Technologies
Flow-sharing for improved productivity, safety and operator comfot. Load-sense pressure compensated for improved system efficiency and fuel savings. Modular design enables better match between cost and value. Low loop pressure drops for reduced horsepower consumption. Low pressure regeneration to... [See More]
- Actuation: Manual; ElectroHydraulic; ElectroPneumatic; Pneumatic
- Media: Hydraulic
- Valve Type: Control Valve; Directional
- Maximum Pressure: 5000.00
from Proportion-Air, Inc.
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. [See More]
- Actuation: ElectroPneumatic
- Primary Material: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Type: Control Valve
- Media: Gas; Air; Compressed Air
from HR Textron
0.48" port circle, 0.938" x 1.032" bolt pattern, nitrile o-ring standard [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic
- Primary Material: Stainless Steel
- Valve Type: Cartridge; Servo
- Media: Gas; Steam; Air
from FUJIKURA COMPOSITES Inc.
Features. Feedback control enables further high accuracy air pressure control. Excellent pressure characteristics, flow characteristics and stability can be realized by feedback control. It is not affected by electric noise, and simultaneous control up to 32 units is possible with one controller. [See More]
- Actuation: ElectroPneumatic
- Valve Size: 0.25
- Media: Air; Compressed Air
- Maximum Pressure: 130.53
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze
- Valve Type: Cartridge; Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
ELECTRO-PNEUMATIC REGULATOR, WITH 3 DIGIT DISPLAY INPUT: 0 ~ 10 VDC, OUTPUT: 0.005 ~ 0.9MPA, VOLTAGE24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from TrimTeck
High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel; Steel; Exotic Metal
- Valve Type: Control Valve; Plug
- Media: Water; Gas; Air; Chemical
from Equilibar, LLC.
The QB Series uses Proportion-Air ’s patented technology for closed loop control. The QB Series valves can be built in either a single loop or double loop control scheme. The QBT Series is used to control pressure of inert gases from full vacuum up to 300 psig (21 bar). The QBS is used in... [See More]
- Actuation: Electric; ElectroPneumatic
- Primary Material: Stainless Steel (optional feature)
- Valve Type: Control Valve; Servo
- Media: Gas; Air; Breathable; Compressed Air
from Alfa Laval Inc.
With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications. [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel
- Valve Type: Control Valve; Sanitary
- Media: Water
from Honeywell International, Inc.
3 WAY GLOBE VALVE TYPE. 1/2 INCH NOMINAL SIZE. ANSI 150 APPLICABLE STANDARD. WATER, GLYCOL SOLUTION, STEAM APPLICATION. 36 TO 248 DEG F WATER TEMPERATURE RATING. RED BRASS BODY MATERIAL. ACTUATOR EXCLUSIONS. 1/2 INCH FNPT X 1/2 INCH FNPT X 1/2 INCH FNPT END CONNECTION. 3 1/4 INCH END TO END... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Valve Size: 0.50
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Pilot; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Western Integrated Technologies
Built-In, full-flow relief valves. Parallel and series circuits in one bank. Manual, hydraulic, electric or pneumatic operation. Sectional construction for maximum flexibility. Spool changeover capability for right or left hand valve assemblies [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Primary Material: Cast Iron
- Valve Type: Control Valve; Directional
- Media: Hydraulic
from Proportion-Air, Inc.
Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves with a digital display. The QPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Aluminum
- Valve Type: Control Valve
- Media: Gas; Air; Compressed Air
from FUJIKURA COMPOSITES Inc.
Features. RT series' is the transducer which is directly set by an electric input signal. Available to control air pressure with high accuracy at linearity 1.5%F.S., Hysteresis 1.0%F.S. Output pressure is almost not affected (within 0.5% F.S.) by. supply pressure variation. Large flow rate allows... [See More]
- Actuation: ElectroPneumatic
- Valve Size: 0.25
- Media: Air; Compressed Air
- Maximum Pressure: 143.59
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon
- Valve Type: Cartridge; Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
2000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from TrimTeck
Optimux globe control valves provide superior performance while permitting easy, fast, and inexpensive maintenance. Unlike diaphragm-operated control valves, the Piston cylinder-actuated OpGL ™ provides stiffness, maintains high positioning accuracy control – making for the world... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel; Steel; Exotic Metal
- Valve Type: Control Valve; Globe
- Valve Size: 0.50 to 24.00
from Equilibar, LLC.
Electronic Pressure Regulator (EPR) Series. Control Pressure from vacuum through 1000psi. Precision QPV/MPV models use high resolution proportional solenoid valves. Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators. Many custom options and calibrated ranges... [See More]
- Actuation: Electric; ElectroPneumatic
- Media: Gas; Air; Breathable; Compressed Air
- Valve Type: Control Valve; Servo
- Valve Size: 0.12
from Honeywell International, Inc.
1-STAGE COMBINATION, INTERMITTENT PILOT GAS VALVE, STRAIGHT THROUGH, SLOW OPENING TYPE. 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING. 3/4 INCH NOMINAL SIZE. UL, CSA APPLICABLE STANDARD. GAS-FIRED INTERMITTENT PILOT APPLIANCE APPLICATION. 0 TO 175 DEG F TEMPERATURE RATING. (2) AUTOMATIC OPERATOR, (1)... [See More]
- Actuation: ElectroPneumatic
- Valve Size: 0.75
- Valve Type: Control Valve
- Maximum Pressure: 0.50
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Western Integrated Technologies
Exceptional size to pressure drop ratio. .47" spool stroke – industry leader; outstanding feathering control. Electrohydraulic operation now available. Differential main relief – quick response and low pressure rise [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Primary Material: Exotic Metal
- Valve Type: Control Valve; Directional
- Media: Hydraulic
from Proportion-Air, Inc.
Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to virtually eliminate... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Aluminum
- Valve Type: Control Valve
- Media: Gas; Air; Compressed Air
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze
- Valve Type: Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
ELECTRO-PNEUMATIC REGULATOR, MODEL 2000, IT SERIES, 1/4 IN NPT, 0.5 MPA, 0-10 VDC, 2000-4000 PORT SIZE, BRACKET. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Number of Ports: 4000
- Media: Air
from TrimTeck
High torque and triple offset design ensures zero leakage. The Optimux OpTE ™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum re fining, cryogenics applications, pulp and paper and many others. Our... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel; Steel; Exotic Metal
- Valve Type: Control Valve; Butterfly
- Media: Water; Gas
from Equilibar, LLC.
Highly Accurate Pressure Regulation. The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability. The Type 10 Regulator has been designed to eliminate the need for any readjustment of the... [See More]
- Actuation: Electric; ElectroPneumatic
- Primary Material: Stainless Steel
- Valve Type: Control Valve; Servo
- Media: Gas; Air; Breathable; Compressed Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is available for data aquisition. Can be assembled to... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Aluminum
- Valve Type: Servo
- Media: Gas; Air; Compressed Air
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
IT2000/ITV2000 E/P REGULATOR -IT2000 3/8 INCEUROPEAN -REGULATOR, ELECTRO-PNEU (EURO). FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic
- Media: Air
from TrimTeck
Legendary robustness and reliability with added flexibility. The Optimux OpTB ™ delivers excellent rangeability and accurate control for pressure Classes 150 to 1500 while maintaining critical features such as fire-safe and metal-to-metal tight shutoff. Designed with flexibility in... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel; Steel; Exotic Metal
- Valve Type: Control Valve; Ball
- Valve Size: 2.00 to 24.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
Electro-pneumatic pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to air... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Type: Control Valve
- Media: Gas; Air; Compressed Air
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from TrimTeck
Rugged enough for hard-to-handle and particle-entrained processes. The OpVEE ™ was designed to be used in a wide range of applications, including: chemical, pulp & paper, power, and petroleum services. It has solved many long-standing valve-related challenges, such as tensions in piping... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel; Steel; Exotic Metal
- Valve Type: Control Valve; Ball
- Valve Size: 1.00 to 16.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected directly to the control pressure so... [See More]
- Actuation: ElectroPneumatic
- Media: Gas; Air; Compressed Air
- Primary Material: Aluminum
- Valve Size: 0.25
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 13 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
ELECTRO-PNEUMATIC REGULATOR, IT SERIES, IT4000/ITV3000, 1/2 INCH NPT VERSION, 0-10 VDC, MONITOR SIGNAL OUTPUT, SHOCK/VIBRATION RESISTANCE, M65 EXHAUST PORT, CONDUIT ENTRY PORT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume boosting regulator. An... [See More]
- Actuation: ElectroPneumatic
- Media: Gas; Air; Compressed Air
- Primary Material: Aluminum (optional feature); Brass / Bronze (optional feature)
- Valve Size: 0.38
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon
- Valve Type: Cartridge; Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
Stainless steel angle seated control valve for liquid and gases: This valve incorporates an integral closed loop pneumatic positioning system. Built in LVDT (Linear Variable Differential Transformer) guarantees valve positioning. Parabolic trim design assures proportionality and linearity between... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Gas; Air; Compressed Air
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon
- Valve Type: Cartridge; Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a volume booster for... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Type: Control Valve
- Media: Gas; Air; Compressed Air
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
SERIES ITV0000, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
Intrinsically safe-Factory Mutual (Class I, Division 2 Groups C,D) electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 150 psig. 4-20mA command signal. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Can be assembled to air piloted... [See More]
- Actuation: ElectroPneumatic
- Media: Gas; Air; Compressed Air
- Primary Material: Aluminum
- Valve Size: 0.12
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
ELECTRO-PNEUMATIC REGULATOR, MAX SUPPLY PRESSURE 1MPA, SET PRESSURE RANGE 0.001 TO 0.6MPA, MAX FLOW RATE 6I/MIN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
Intrinsically safe-Factory Mutual (Class I,II,III, Division 1 Groups C,D,E,F,G) electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 150 psig. 4-20mA command signal. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Can be assembled to... [See More]
- Actuation: ElectroPneumatic
- Media: Gas; Air; Compressed Air
- Primary Material: Aluminum
- Valve Size: 0.12
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. [See More]
- Actuation: ElectroPneumatic
- Primary Material: Aluminum; Brass / Bronze
- Valve Type: Control Valve
- Media: Gas; Air; Compressed Air
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/8 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from Proportion-Air, Inc.
The DQB3 is a complete electronic pressure control valve package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected directly to the control pressure... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Aluminum; Brass / Bronze
- Valve Type: Control Valve
- Media: Gas; Air; Compressed Air
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve with two separately switchable inlets and one common outlet of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
ELECTRO-PNEUMATIC REGULATOR, INPUT: 0-10 VDC, OUPUT: 0.7- 130 PSI, IT/ITV0000/1000, 1/4 IN NPT VERSION, CLASS 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double-chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
REGULATOR, ELECTRO-PNEUMATIC, 24 VDC POWER, 10 VDC INPUT, 5 VDC OUTPUT, 3 BAR, 200 L/MIN, 0.005-0.9 MPA, LED DISPLAY, THREAD: F. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Connection Description: Threaded
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are three-chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
IT2000/ITV2000, E/P REGULATOR -I, T2000, 1/4 INCPT VERSION, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are three-chamber straigth valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
REGULATOR, IT SERIES, 1/4 IN NPT, ELECTRO-PNEUMATIC, 4-20MA, 72.52PSI, 0.5MPA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are four-chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
REGULATOR, ELECTRO-PNEUMATIC, DC24V, 70PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are four-chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
ELECTRO-PNEUMATIC REGULATOR, 1/4 INCPT, PRESSURE RANGE OF 0.005 TO 0.9MPA, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
- Valve Type: Control Valve
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and with male... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
REGULATOR, ELECTRO-PNEUMATIC, IT2000, 3/8 INCNPT VERSION, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
REGULATOR, ELECTRO-PNEUMATIC, ITV SERIES, 4-20 MA, 3/8 NPT, 0.005 TO 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Type: Control Valve; Drain; Metal Seated; Metering; Mixing; Cartridge; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with thread at inlet and female thread at outlet... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
VACUUM REGULATOR, 24 VDC SUPPLY, 0-10 VDC INPUT, 4-20 MA INPUT, 1-5 VDC OUTPUT, 3/8 PORT SIZE, NPT, 52.9S CFM, 0.005-0.9 MPS SET PRESSURE RANGE, ELECTRO-PNEUMATIC INPUT SIGNAL, DISPLAYED PSI MEASURMENTS, 0.7-130 PSI OUTPUT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Number of Ports: 8
- Media: Air
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Steel
- Valve Type: Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with thread at in- and outlet in different... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Brass / Bronze
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
SERIES ITV, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Brass / Bronze; Steel
- Valve Type: Control Valve; Metal Seated; Metering; Relief; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet. Coil systems... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
REGULATOR, ELECTRO-PNEUMATIC, IT2000/ITV2000 E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum; Steel
- Valve Type: Control Valve; Diverter; Metering; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
from Radwell International
2000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: ElectroPneumatic; Pneumatic
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Type: Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Injection; Sampling; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical