Copper Industrial Valves
from OMEGA Engineering, Inc.
Water Treatment, Dry Cleaning, Commercial Laundry Equipment, Irrigation, Cooling, Petroleum Processing, Dish and Bottle Washing, Pollution Control, Heat Exchangers. The SV201 and SV202 are direct-lift valves, which combine the features of a direct-acting valve with those of a pilot-operated valve. [See More]
- Primary Material: Brass / Bronze; Copper; Stainless Steel
- Media: Liquid; Air; Compressed Air
- Valve Type: Solenoid
- Valve Size: 0.38 to 2.00
from Zurn Industries LLC
The model 70XL Water Pressure Reducing Valve has been providing residential and commercial customers with ruggedness and ease of repair for over 40 years. To view all options, see the Specification Sheet - 70XL. Features And Benefits. A time tested contractor favorite that is well suited for... [See More]
- Primary Material: Copper
- Valve Size: 1.00
- Media: Water
- Connection Description: Union
from Watts
Model C1/4TF-1 Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure:... [See More]
- Primary Material: Copper
- Media: Water
from Spirax-Sarco
The AE30LV range of automatic air eliminator s / air vents for liquid systems have a lightweight float for use on liquids with a minimum specific gravity of 0.7 and a Viton valve cone for chemical resistance. The body and cap are of a special brass alloy which is dezincification resistant (DZR). It... [See More]
- Primary Material: Copper
- Media: Air
- Valve Type: Float
- Valve Size: 0.25 to 0.50
from Honeywell International, Inc.
HYDRAULIC AND PNEUMATIC TYPE. 4-11/16 INCH OVERALL LENGTH. 1/2 INCH NOMINAL SIZE. .5 NOMINAL SIZE - DECIMAL. 1/2 NOMINAL SIZE - FRACTIONAL. HYDRAULIC SYSTEMS APPLICATION. STEAM, WATER SERVICE. 40 TO 240 DEG F TEMPERATURE RATING. COPPER BODY MATERIAL. 8 TO 20 PSI PRESSURE RATING. 1/2 INCH FLARE END... [See More]
- Primary Material: Copper
- Valve Size: 0.50
- Valve Type: Control Valve
- Maximum Pressure: 8.00 to 20.00
from Radwell International
1-1/4 INCH GATE VALVE, T-174-A, CLASS 300, BLOCK PATTERN, COPPER NICKEL ALLOY WEDGE, FEMALE CONNECTION TYPE, BRONZE, STANDARD HANDWHEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
- Valve Type: Gate
from Danfoss A/S
SCA-X are check and stop valves with built-in stop valve function. SCA-X valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. SCA-X valves are equipped... [See More]
- Primary Material: Copper
- Media: Gas; Refrigerents, Ammonia, Propane, Butane, Iso-Butane and Ethane
- Valve Type: Check
- Valve Size: 0.59 to 4.92
from Miba Industrial Bearings
Valve Plates for Piston Pumps/ Motors. High Quality Standards. Lapping. Ultra-fine machining process for highest production accuracy. High surface quality (up to 1 µm). Extreme shape accuracies. Tight dimensional tolerances. High Quality Standards. Due to our machine reliability the products... [See More]
- Primary Material: Brass / Bronze; Copper; Stainless Steel; Steel
- Media: Hydraulic
- Valve Type: Piston
- Valve Size: ? to 7.87
from Ames Fire & Waterworks
Series LF4000B Reduced Pressure Zone Assemblies are designed to protect potable water supplies in accordance with national plumbing codes and water authority requirements. This series can be used in a variety of installa tions, including the prevention of health hazard cross connections in... [See More]
- Primary Material: Copper
- Media: Water; Hot Water; Cold Water ; Potable Water
- Valve Type: Double Check; Back Flow; Check
- Valve Size: 0.50 to 2.00
from Pneumadyne, Inc.
Pneumadyne ’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is... [See More]
- Primary Material: Copper; Stainless Steel
- Media: Water; Air; Compressed Air
- Valve Type: Control Valve; Directional
- Valve Size: 0.59
from OMEGA Engineering, Inc.
Two-way solenoid valves cover most industrial laboratory applications. A two-way valve controls the flow of fluids through a single passage. It has two ports, an inlet (1) and an outlet (2). A normally closed valve does not pass fluid unless it is energized. A normally open valve operates in the... [See More]
- Primary Material: Brass / Bronze; Copper; Stainless Steel
- Media: Liquid; Air; Compressed Air
- Valve Type: Solenoid
- Valve Size: 0.38 to 2.00
from Zurn Industries LLC
The Zurn Wilkins NR3XL Water Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion, and the cartridge design is easy to repair. To view all options, see the Specification Sheet. Features And Benefits. Cartridge... [See More]
- Primary Material: Copper
- Valve Size: 1.00
- Media: Water
- Connection Description: Union
from Watts
Lead Free* Brass Maxi-Flo Check Valves feature a Lead Free* cast copper silicon alloy body with NPT female threaded connections. These silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar). [See More]
- Primary Material: Copper
- Media: Water
- Valve Type: Check
- Valve Size: 0.25 to 2.00
from Spirax-Sarco
The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning the adjustment nut. [See More]
- Primary Material: Copper
- Media: Water; Cold Water ; Steam
- Valve Type: Mixing
- Valve Size: 0.50
from Honeywell International, Inc.
HYDRAULIC AND PNEUMATIC TYPE. 3-11/16 INCH OVERALL LENGTH. 1/2 INCH NOMINAL SIZE. .5 NOMINAL SIZE - DECIMAL. 1/2 NOMINAL SIZE - FRACTIONAL. HYDRAULIC SYSTEMS APPLICATION. STEAM, WATER SERVICE. 40 TO 240 DEG F TEMPERATURE RATING. COPPER BODY MATERIAL. 8 TO 20 PSI PRESSURE RATING. 1/2 INCH SWEAT END... [See More]
- Primary Material: Copper
- Valve Size: 0.50
- Valve Type: Control Valve
- Maximum Pressure: 8.00 to 20.00
from Radwell International
BALL VALVE, 44 SERIES, 3/4 INCH, OXYGEN SERVICE PREP, SOLDER/SWEAT ENDS, TYPE K / L / M COPPER TUBE, CERTIFICATE OF COMPLIANCE, BRASS / REINFORCED TFE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Brass / Bronze; Copper
- Connection Description: Tube Fitting
- Valve Type: Ball
from Danfoss A/S
SCA-X SS are check and stop valves in stainless steel with a built-in stop valve function. SCA-X SS are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. SCA-X... [See More]
- Primary Material: Copper
- Media: Gas; Refrigerents, Ammonia, Propane, Butane, Iso-Butane and Ethane
- Valve Type: Check
- Valve Size: 0.59 to 1.57
from Ames Fire & Waterworks
Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that is easy to maintain and service. Series LF2000B is ideal at referenced cross-connections identified as... [See More]
- Primary Material: Copper
- Media: Water; Hot Water; Cold Water ; Potable Water
- Valve Type: Double Check; Back Flow; Check
- Valve Size: 0.50 to 2.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Primary Material: Copper; Stainless Steel
- Media: Water; Air; Compressed Air
- Valve Type: Control Valve; Directional; Solenoid
- Valve Size: 0.39
from Zurn Industries LLC
Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits. Copper manifold ball valve for use in radiant heating systems. Allows individual loop flow control with 1/8" allen key memory... [See More]
- Primary Material: Copper
- Media: Water
- Valve Type: Balancing; Ball
from Watts
Series LF601, LF601S Lead Free* cast copper silicon alloy Maxi-Flo Check Valves are used to prevent the effects of water hammer in the piping system. They feature a Lead Free* copper silicon alloy body, Viton disc and integral copper silicon alloy seat. Series LF601, LF601S silent check valves have... [See More]
- Primary Material: Copper
- Media: Water
- Valve Type: Check
- Valve Size: 0.25 to 1.00
from Honeywell International, Inc.
HYDRAULIC AND PNEUMATIC TYPE. 3-11/16 INCH OVERALL LENGTH. 3/4 INCH NOMINAL SIZE. .75 NOMINAL SIZE - DECIMAL. 3/4 NOMINAL SIZE - FRACTIONAL. HYDRAULIC SYSTEMS APPLICATION. STEAM, WATER SERVICE. 40 TO 240 DEG F TEMPERATURE RATING. COPPER BODY MATERIAL. 10 TO 20 PSI PRESSURE RATING. 3/4 INCH SWEAT END... [See More]
- Primary Material: Copper
- Valve Size: 0.75
- Valve Type: Control Valve
- Maximum Pressure: 10.00 to 20.00
from Radwell International
BALL VALVE 3/4IN COPPER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
- Valve Type: Ball
from Danfoss A/S
CHV-X check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. Laser cut V-ports provide excellent opening characteristics (CHV-X 50-125). The valve... [See More]
- Primary Material: Copper
- Media: Gas; Refrigerents, Ammonia, Propane
- Valve Type: Check
- Valve Size: 1.26 to 4.92
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Primary Material: Copper; Stainless Steel
- Media: Water; Air; Compressed Air
- Valve Type: Control Valve; Directional; Solenoid; Latching Solenoid Valve
- Valve Size: 0.39
from Zurn Industries LLC
Zurn Series QHBV Copper Manifold PEX Ball Valves dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits. Copper manifold ball valve for use in radiant heating systems. Allows individual loop flow control when installed with Zurn Pex copper manifolds. [See More]
- Primary Material: Copper
- Media: Water
- Valve Type: Ball
from Watts
Series LF719 Double Check Valve Assemblies are designed to protect drinking water supplies from dangerous cross-connections in accordance with national plumbing codes and water authority requirements. It consists of a Lead Free* cast copper silicon alloy body construction and chloramine resistant... [See More]
- Primary Material: Copper
- Valve Size: 0.50 to 2.00
- Valve Type: Double Check; Check
from Honeywell International, Inc.
HYDRAULIC AND PNEUMATIC TYPE. 3-11/16 INCH OVERALL LENGTH. 1/2 INCH NOMINAL SIZE. .5 NOMINAL SIZE - DECIMAL. 1/2 NOMINAL SIZE - FRACTIONAL. HYDRAULIC SYSTEMS APPLICATION. STEAM, WATER SERVICE. 40 TO 240 DEG F TEMPERATURE RATING. COPPER BODY MATERIAL. 10 TO 20 PSI PRESSURE RATING. 1/2 INCH SWEAT END... [See More]
- Primary Material: Copper
- Valve Size: 0.50
- Valve Type: Control Valve
- Maximum Pressure: 10.00 to 20.00
from Radwell International
MOTORIZED VALVE, REMOVABLE POWERHEAD, 120 V, 60 HZ, 8 CV, 3/4 INCH COPPER SWEAT, AUTO RECYCLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Danfoss A/S
NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare and solder connections. They are also available with oversize solder connections providing flexibility in the use of check... [See More]
- Primary Material: Copper
- Media: Gas; Fluorinated Refrigerants
- Valve Type: Check
- Valve Size: 0.88 to 1.62
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Primary Material: Aluminum; Brass / Bronze; Copper; Stainless Steel; Exotic Metal
- Media: Water; Air; Compressed Air
- Valve Type: Control Valve; Directional; Solenoid; Spool
- Valve Size: 0.19
from Honeywell International, Inc.
HYDRAULIC TYPE. 3-11/16 INCH OVERALL LENGTH. 3/4 INCH NOMINAL SIZE. .75 NOMINAL SIZE - DECIMAL. 3/4 NOMINAL SIZE - FRACTIONAL. HYDRAULIC SYSTEMS APPLICATION. WATER SERVICE. 40 TO 200 DEG F TEMPERATURE RATING. COPPER BODY MATERIAL. 8 TO 20 PSI PRESSURE RATING. 3/4 INCH SWEAT END CONNECTION. CLOSED... [See More]
- Primary Material: Copper
- Valve Size: 0.75
- Valve Type: Control Valve
- Maximum Pressure: 8.00 to 20.00
from Radwell International
TEMPERATURE CONTROL VALVE, ARMORER-COPPER CAPILLARY TUBE, REVERSE ACTING, 3/4 INCH FPT CONNECTION, 105-145 DEG F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
- Connection Description: Tube Fitting
- Valve Type: Control Valve
from Danfoss A/S
Check valve type NRVA can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with ammonia. NRVA can also be used in refrigeration systems with fluorinated refrigerants.When NRVA is used in liquid lines where cold thick oil or impurities may be present, it is... [See More]
- Primary Material: Copper
- Media: Gas; Florinated Refrigerents, Ammonia
- Valve Type: Check
- Valve Size: 0.50 to 2.50
from Radwell International
VALVE, MOTORIZED, REMOVABLE POWERHEAD, .32AMP, 24V, 50/60CY, 1/2 INCH COPPER SWEAT, AUTO RECYCLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Danfoss A/S
BCV check valves are installed in the liquid line of heat pump air conditioner to prevent counter flow at change over cycles from heating to cooling or vice versa. For prevention of reverse flow of high pressure gas when compressors stops. For use with Fluorinated Refrigerants, air or oil. BCV can... [See More]
- Primary Material: Copper
- Media: Gas; Fluorinated Refrigerants
- Valve Type: Check
- Valve Size: 0.26 to 0.63
from Radwell International
ACCESS VALVE TEE, 5/8IN OD, BRASS/COPPER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Brass / Bronze; Copper
from Danfoss A/S
CHV-X SS stainless steel check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. The valve cone has a built-in flexibility to ensure a precise and... [See More]
- Primary Material: Copper
- Media: Gas; Refrigerents, Ammonia, Propane
- Valve Type: Check
- Valve Size: 0.59 to 1.57
from Radwell International
PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 100 PSI/KPA, 1/8 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Danfoss A/S
Check valve type NRVS is for use in liquid line applications. NRVS is designed to be mounted directly to PM or solenoid valves EVRA/EVRAT. Refrigerants: Applicable to HCFC, HFC and R717 (Ammonia). Flammable hydrocarbons are not recommended. The valve is only recommended for use in closed circuits. [See More]
- Primary Material: Copper
- Media: Gas; Refrigerents, Ammonia
- Valve Type: Check
- Maximum Pressure: 406.11
from Radwell International
PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 100 PSI/KPA, 1/8 NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
PRESSURE GAUGE, 1.5" ABS CASE, COPPER ALLOY INTERNALS, 160 PSI/KPA, 1/8 NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
PRESSURE GAUGE, 2" ABS CASE, COPPER ALLOY INTERNALS, 100 PSI/KPA, 1/4 NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
VACUUM GAUGE, 2.5" STEEL PANEL MOUNT CASE, COPPER ALLOY INTERNALS, 30 VAC/KPA, 1/4 NPT MALE BACK CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper; Steel
from Radwell International
2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 5 PSI, 1/4" NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper; Steel
from Radwell International
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 160 PSI/KPA, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
2" ABS CASE CASE GAUGE, COPPER ALLOY INTERNALS, 60 PSI/KPA, 1/8" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
PRESSURE GAUGE, 2.5" BRASS CASE, COPPER ALLOY INTERNALS, 30 PSI/KPA, 1/4" NPT MALE BACK CONNECTION, DRY GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Brass / Bronze; Copper
from Radwell International
VACUUM GAUGE, 2.5" ABS CASE, COPPER ALLOY INTERNALS, 30 VAC/KPA, 1/4 NPT BACK CONN, STEEL PANEL MOUNT CLAMP, 0.3MM BRASS PRESS FIT ORIFICE, CERTIFIED CALIBRATION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Brass / Bronze; Copper; Steel
from Radwell International
VACUUM GAUGE, 2" ABS CASE, COPPER ALLOY INTERNALS, 30 VAC/KG/CM2, 1/4 NPT BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
PRESSURE GAUGE, 200 SERIES, 2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 100 INH2O VAC, 1/4" NPT MALE; BOTTOM SIDE CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper; Steel
from Radwell International
6" 304SS CASE, COPPER ALLOY INTERNALS, 200 PSI, 1/4" NPT BOTTOM CONN, PRECISION TEST. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
1.5" ABS CASE, COPPER ALLOY INTERNALS, 15 PSI/KPA, 1/8" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 600 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
PRESSURE GAUGE, 2.5" ABS CASE, COPPER ALLOY INTERNALS, 300 PSI/KPA, 1/4" NPT MALE BACK CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 15 PSI/KG/CM2, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper
from Radwell International
PRESSURE GAUGE, 4" ABS CASE, COPPER ALLOY INTERNALS, 60 PSI/KG/CM2, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Copper