LP - Gas Industrial Valves

111 Results
Parallel Slide Gate Seat-Protected Valves -- IsoTech®
from ValvTechnologies, Inc.

IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]

  • Media: Water; Gas; LP Gas; Steam
  • Primary Material: Stainless Steel; Steel; Exotic Metal (optional feature)
  • Valve Type: Metal Seated; Gate
  • Valve Size: 4.00 to 36.00
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
  • Valve Type: Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Compact Mass Flow Meters & Regulators -- RedyCompact
from Sierra Instruments, Inc.

The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered, with a large... [See More]

  • Media: Gas; High Purity; LP Gas; Air; Breathable
  • Primary Material: Aluminum; Stainless Steel (optional feature)
  • Valve Type: Metering
  • Maximum Pressure: 3.00 to 160.00
Flanged Abrasive Service Control Valves -- DFT® Ultra-Trol®
from DFT Inc.

The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
  • Valve Type: Control Valve; Metal Seated
  • Valve Size: 0.25 to 10.00
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
  • Actuation: Manual
  • Valve Type: Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Flanged Check Valve -- DFT® PDC®
from DFT Inc.

The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]

  • Media: Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel (optional feature); Steel (optional feature)
  • Valve Type: Metal Seated; Ball Check; Check
  • Valve Size: 2.00 to 12.00
Flanged Spring Assisted Center Guided Check Valves -- DFT® Excalibur®
from DFT Inc.

The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
  • Primary Material: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
  • Valve Type: Metal Seated; Ball Check; Check
  • Valve Size: 2.00 to 24.00
Flanged Spring Assisted Check Valves -- DFT® DLC®
from DFT Inc.

The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel; Exotic Metal (optional feature)
  • Valve Type: Metal Seated; Ball Check; Check
  • Valve Size: 0.50 to 3.00
Insert Wafer Check Valves -- DFT® FBC™
from DFT Inc.

The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Metal Seated; Ball Check; Umbrella; Check
  • Valve Size: 1.00 to 4.00
Restrictor Check Valves (RCV) -- DFT®
from DFT Inc.

The DFT ® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT ® check valves. Cracking pressures are available from 2 to 40 psi. Like the... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Metal Seated; Ball Check; Check
  • Valve Size: 0.25 to 2.50
Severe Service Control Valves -- DFT® HI-100™
from DFT Inc.

The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
  • Valve Type: Control Valve; Metal Seated
  • Valve Size: 0.25 to 10.00
Spring Assisted Sanitary Check Valves -- DFT® DSV™
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Metal Seated; Ball Check; Check; Sanitary
  • Valve Size: 0.50 to 3.00
Spring Assisted Sanitary Check Valves -- DFT® DSV®
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Metal Seated; Ball Check; Check; Sanitary
  • Valve Size: 0.50 to 3.00
Spring Assisted Silent Check Valves -- DFT® GLC®
from DFT Inc.

The DFT ® Model GLC ® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
  • Primary Material: Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
  • Valve Type: Metal Seated; Ball Check; Check
  • Valve Size: 1.00 to 24.00
Threaded In-Line Check Valves -- DFT® Basic-Check®
from DFT Inc.

The DFT ® Basic-Check ® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Metal Seated; Ball Check; Check
  • Valve Size: 0.25 to 2.50
Threaded In-Line Check Valves -- DFT® SCV®
from DFT Inc.

The DFT ® Model SCV ® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the SCV ® provides tight shut-off and protects other equipment in the system from water... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Metal Seated; Ball Check; Check
  • Valve Size: 0.50 to 3.00
Vacuum Breaker Check Valves -- DFT®
from DFT Inc.

DFT ® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT ® Vacuum Breakers are used to break siphons,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Metal Seated; Ball Check; Check; Anti-Siphon
  • Valve Size: 1.00 to 4.00
Wafer Check Valves -- DFT® ALC®
from DFT Inc.

The ALC ® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC ® is an easy to maintain check valve for... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
  • Primary Material: Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
  • Valve Type: Metal Seated; Ball Check; Umbrella; Check
  • Valve Size: 10.00 to 24.00
Wafer Silent Check Valves -- DFT® WLC®
from DFT Inc.

The DFT ® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
  • Primary Material: Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
  • Valve Type: Metal Seated; Ball Check; Umbrella; Check
  • Valve Size: 1.00 to 10.00
Fire-Safe Ball Valve -- HPF Series
from Assured Automation

The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services in endless industrial, chemical, power, gas, paper and original equipment... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Stainless Steel (optional feature); Steel (optional feature)
  • Valve Type: Ball
  • Valve Size: 0.50 to 4.00
Brass Ball Valves
from NIBCO INC.

Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas and compressed air systems. Valve pressure rating 200 psi/13.8 bar non shock cold working... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Gas; LP Gas; Natural Gas
  • Primary Material: Brass / Bronze
  • Valve Type: Ball; Shut Off
  • Valve Size: 0.25 to 4.00
Chexter™ Pivot Check Valves -- 1601
from Mueller Steam Specialty

Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Process Industries, Construction; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Valve Type: Ball Check; Check; Pivot Valves
  • Valve Size: 2.00 to 36.00
Dual Plate Check Valve -- LD 016-WCK3
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Working pressure: PN10; PN16. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. Size range: from 2 to 40 inches diameter (DN25 to DN1000mm). Face to face according to... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Primary Material: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing; Check
  • Valve Size: 2.00 to 40.00
Electronic Valve -- A2800
from Liquid Controls Group; a Unit of IDEX Corporation

Explosion-proof, UL approved for NEMA 7 requirements for Class I, Division 2, Group C and D hazardous locations. [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas
  • Primary Material: Aluminum
  • Valve Type: Solenoid
  • Maximum Pressure: 100.00 to 350.00
Globe Valves -- Class - 150, 300, 900, 1500, 2500, 4500
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]

  • Media: Water; Hot Water; Gas; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam; Refrigerents; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel; Exotic Metal
  • Valve Type: Globe
  • Valve Size: 0.25 to 20.00
Gas Shut Off Valves / Prepayment Meter Valves -- Saia GMPS Platform
from Johnson Electric Group

The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow resistance supporting... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Actuation: Electric
  • Valve Type: Shut Off
  • Connection Description: Threaded
Needle Valve -- V15A F-2N
from DK-LOK U.S.A.

Up to 5000psig (344 bar). Up to 232 ℃ (450 ℉). SS316,Brass, and Alloys. Regulating stem, Vee stem, and Soft seat. Bar and Knob handles. DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch [See More]

  • Media: Gas; LP Gas; Natural Gas; Sour Gas (optional feature); Air; Compressed Air
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature); ALLOY 400
  • Valve Type: Metal Seated (optional feature); Needle; Shut Off
  • Valve Size: 0.08
EVR Series Equilibar Vacuum Regulator
from Equilibar, LLC.

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); Acetal (optional feature); PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PVDF (optional feature)
  • Valve Type: Control Valve
  • Valve Size: 0.25 to 4.00
Ball Valves for Gas Supply Applications
from AVK International A/S

Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to trace the components throughout the manufacturing process from the initial injection moulding over... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Primary Material: Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); PE
  • Valve Type: Ball
  • Valve Size: 0.75 to 6.00
NVA Series Stainless Steel Needle Valve -- NVA25SFFS
from Winters Instruments

Description & Features: • Excellent flow regulation and leak tight • The one-piece body construction (no welding) provides strength, safety and corrosion resistance • "Slow opening" prevents sudden pressure surge and instrument damage • Available in Soft Seat (up to 6,000... [See More]

  • Media: Gas; LP Gas
  • Primary Material: Stainless Steel
  • Valve Type: Metal Seated; Needle
  • Number of Ports: 2
2-Piece SS Ball Valve -- MS-2P Series
from BI-TORQ® Valve Automation

Manual 2-Piece Stainless Steel Ball Valve. Features. Full port SS ball valve. 1/4" through 3" sizes. Blow-out proof stem. RTFE seats and TFE seals. Spring loaded belleville washers. 1000 PSI, 450 °F maximum CWP, 366 °F steam. Adjustable stem packing. ISO mounting pad for direct mount... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam; Air; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Ball
  • Valve Size: 0.25 to 3.00
Ball Valves -- Brands: Pibiviesse, KF Valves
from CIRCOR Energy

CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an excellent choice for shutoff... [See More]

  • Media: Gas; LP Gas; Natural Gas; Chemical
  • Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
  • Valve Type: Control Valve; Ball
  • Valve Size: 0.50 to 60.00
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel
  • Valve Type: Control Valve; Solenoid
  • Valve Size: 0.12
Gas Pressure Regulator -- AC-R
from Thermon, Inc

The Cata-Dyne ™ line of Gas Pressure Regulators are designed to provide precise control of gas or propane flow, and are part of the piping system connected to the Cata-Dyne ™ heaters. There are three types of regulators available, suitable for different applications. The Appliance... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Number of Ports: 2
  • Valve Size: 0.25
  • Actuation: Mechanical
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.59
T60 Series Trunnion Mounted Ball Valve
from KITZ Corporation of America

Trunnion mounted side entry steel ball valves are designed to meet API 6D / ISO 14313 and other referential international valve design standards, used for petroleum, petrochemical, oil, gas and any industrials [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas
  • Primary Material: Steel
  • Valve Type: Ball
  • Maximum Pressure: 150.00 to 2500.00
Thermal Shutoff Valve -- TSV Series
from Assured Automation

The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F standard). This alternative to fusible... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas
  • Primary Material: Stainless Steel (optional feature); Steel (optional feature)
  • Valve Type: Ball; Safety; Shut Off
  • Valve Size: 0.50 to 8.00
Bronze Ball Valves
from NIBCO INC.

Bronze ball valves for use in commercial and light industrial applications. Typical services include; hot and cold domestic water, HVAC, low pressure steam, compressed air, LP gas, natural gas. NIBCO offers BIM Solutions. Valve pressure rating 250 psi/17.2 bar non-shock cold working pressure,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Gas; LP Gas; Natural Gas
  • Primary Material: Brass / Bronze
  • Valve Type: Ball
  • Valve Size: 0.50 to 3.00
RF Steel Chexter™ Check Valves -- 1605
from Mueller Steam Specialty

Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Process Industries, Construction; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Stainless Steel (optional feature); Carbon Steel
  • Valve Type: Ball Check; Check; Pivot Valves
  • Valve Size: 2.00 to 24.00
Swing Check Valve -- LD 016-WCK4
from Xiamen Landee Industries Co., Ltd.

Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials. Model Number:LD 016-WCK4. Key Specifications/Special Features: Working pressure: PN10, PN16, 125LBS. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, and carbon steel. Applicable... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Primary Material: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Valve Type: Swing; Check
  • Valve Size: 2.00 to 40.00
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Steel; Exotic Metal (optional feature)
  • Valve Type: Control Valve; Relief; Sanitary
  • Valve Size: 0.50
Butterfly Valves for Gas Supply Applications
from AVK International A/S

AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable under vacuum conditions. The... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Primary Material: Ductile Iron
  • Valve Type: Butterfly
  • Valve Size: 2.00 to 24.00
3-Piece SS Ball Valve -- IS-3PT Series
from BI-TORQ® Valve Automation

Features. Full port 3-piece SS ball valve. 1/4" through 4". 1000PSI working pressure. ISO mounting pad. Blowout proof stem. Swing out design for easy in-line maintenance. Spring loaded belleville washers. RTFE seats, TFE body seals. Rated for vacuum service to 29 inHg. note: not recommended for use... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam; Air; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Ball
  • Valve Size: 0.25 to 4.00
Control (Dump) Valves -- Brand: Mallard Control
from CIRCOR Energy

Control valves are typically globe valves with an internal trim installed at the valve seat. The trim is designed to attenuate energy in the form of velocity, noise, or heat. The control valve has a very tough job to perform as the valve is typically found where there is a large disparity in the... [See More]

  • Media: Gas; LP Gas; Natural Gas; Air
  • Primary Material: Steel
  • Valve Type: Control Valve; Shut Off; Dump Valve
  • Valve Size: 1.00 to 6.00
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel
  • Valve Type: Control Valve; Solenoid
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.79
TDZ Series Ball Valve
from KITZ Corporation of America

TDZ series is a range of flanged, full bore, split body, floating ball valves, conformance with the latest global industrial specifications. [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas
  • Primary Material: Stainless Steel (optional feature); Steel (optional feature)
  • Valve Type: Ball
  • Connection Description: BoltFlange
Bronze Check Valves
from NIBCO INC.

Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar saturated steam to 353 °F/178 °C, 200 psi/13.8 bar non-shock cold working pressure,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; LP Gas; Natural Gas; Steam
  • Primary Material: Brass / Bronze
  • Valve Type: Ball Check; Swing; Check
  • Valve Size: 0.25 to 4.00
Swing Check Valve -- LD-003-CK
from Xiamen Landee Industries Co., Ltd.

Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Operating temperature: from -196... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Primary Material: Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing; Check
  • Valve Size: 0.50 to 32.00
GS Series Gas Service Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); Acetal (optional feature); PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PVDF (optional feature)
  • Valve Type: Control Valve; Relief
  • Valve Size: 0.12 to 1.00
Emergency Flow Control Valves for Gas Supply Applications
from AVK International A/S

For direct insertion into the outlet of a standard tapping saddle. When inserted into the saddle outlet rather than the service pipe one size flow limiter can be used for all services of 32mm and below through the use of a reducing electro-fusion coupler. The flow line limitor is an emergency shut... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Valve Size: 1.00 to 1.25
  • Valve Type: Control Valve
3-Way Flanged SS Ball Valve -- MS-3WF Series
from BI-TORQ® Valve Automation

Manual 3-Way Flanged Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 4" 150# ANSI flanged ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. Ideal for mixing and industrial applications [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam; Air; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Ball
  • Valve Size: 0.50 to 4.00
Pilot Operated Relief Valves -- Brand: Hydroseal
from CIRCOR Energy

CIRCOR Energy is pleased to offer the Model 3500 as part of our Pilot Operated Valves portfolio. Below is a list of features that will enable you to better understand its capabilities. Features. Snap acting & modulating options available. API orifice sizes "D" through "T". Air & gas... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Primary Material: Steel
  • Valve Type: Pilot; Relief
  • Valve Size: 1.00 to 8.00
3-Way Spool Valve - Air Pilot Operated -- P-3125-14
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.98
Gas Ball Valves
from NIBCO INC.

Gas shutoff valves for use with natural gas, manufactured gas, mixed gas, liquefied petroleum gas and LP gas-air mixtures. Valve pressure rating 600 psi/41.4 bar non-shock cold working pressure, RPTFE seat, FIP x FIP end connections, Not for water service. 1/2 psi for indoor appliance connections... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Primary Material: Brass / Bronze
  • Valve Type: Ball; Shut Off
  • Valve Size: 0.38 to 1.00
Swing Check Valve -- LD-003-CK2
from Xiamen Landee Industries Co., Ltd.

Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2. Key Specifications/Special Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Primary Material: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing; Check
  • Valve Size: 0.50 to 32.00
H10P Series 10,000psi Precision Back Pressure Regulator
from Equilibar, LLC.

Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Stainless Steel (optional feature); Steel; Exotic Metal (optional feature)
  • Valve Type: Control Valve; Relief
  • Valve Size: 0.12
Gate Valves for Gas Supply Applications
from AVK International A/S

AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK ’s own oil and gas resistant NBR rubber compound. It features an outstanding durability due to the ability of the rubber to regain its... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Primary Material: Ductile Iron
  • Valve Type: Metal Seated (optional feature); Gate
  • Valve Size: 2.00 to 36.00
3-Way Full Port SS Ball Valve -- MS-3W Series
from BI-TORQ® Valve Automation

Manual 3-Way Full Port Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 2" NPT or SW ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. 1000 PSI pressure rating. Ideal for mixing applications [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam; Air; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Type: Ball
  • Valve Size: 0.50 to 2.00
Pressure Regulators -- Brand: Mallard Control
from CIRCOR Energy

CIRCOR Energy offers a range of pressure regulators that provide accuracy, reliable flow capacity regulation and economic control of natural gas, air and other gasses in commercial and industrial applications, including compressor stations, treatment facilities, gas gathering systems, process... [See More]

  • Media: Gas; LP Gas; Natural Gas; Air; Compressed Air
  • Valve Size: 0.25 to 2.00
  • Primary Material: Steel
  • Actuation: Manual
3-Way Spool Valve - Air Pilot Operated -- P-3250-15
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.26
Swing Check Valve -- LD-016-WCK1
from Xiamen Landee Industries Co., Ltd.

Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E. Model Number:LD 016-WCK1. Key Specifications/Special Features: Key Specifications/Special Features: Working pressure: PN10, PN16, 125lb. Body materials: cast iron, ductile iron, aluminum bronze,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Primary Material: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing; Check
  • Valve Size: 2.00 to 40.00
HT1 Series High Temperature Back Presure Regulator
from Equilibar, LLC.

New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Stainless Steel (optional feature); Steel; Exotic Metal (optional feature)
  • Valve Type: Control Valve; Relief
  • Valve Size: 0.12
Non-Return Valves for Gas Supply Applications
from AVK International A/S

Swing Check Valves. Flanged Non Return Valve to EN12266. Cast Iron or Ductile Iron with or without Stainless Steel internals. Sizes range from DN150 to DN300. [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Primary Material: Cast Iron (optional feature); Ductile Iron
  • Valve Type: Check
  • Valve Size: 6.00 to 20.00
3-Way SS Ball Valve -- IS-3W Series
from BI-TORQ® Valve Automation

Features. Full port 3-way NPT 316SS ball valve. 1/2" through 2". ISO mounting pad for direct mount automation. RTFE seats and seals. L-port or T-port configurations. Ideal for mixing, food and chemical applications. 4-seat design for high cycling. NPT or socket weld ends (clamp ends also available... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam; Air; Compressed Air; Chemical
  • Primary Material: Stainless Steel
  • Valve Type: Ball
  • Valve Size: 0.50 to 2.00
Safety Relief Valves -- Brand: Mallard Control
from CIRCOR Energy

CIRCOR Energy offers several lines of spring-loaded safety relief valves ideally suited for pipe and pressure vessel protection in Upstream, Midstream and Downstream Hydrocarbon applications. Useful for air, gas, liquid and mixed phase services, these valves are designed for reliable operation, long... [See More]

  • Media: Gas; LP Gas; Natural Gas; Air; Compressed Air; Chemical
  • Primary Material: Steel
  • Valve Type: Relief; Safety
  • Valve Size: 0.25 to 3.00
3-Way Spool Valve - Button Bleeder Operated -- P-3250-17
from Cylinders & Valves, Inc.

2-Way Bleeder Button Valves can be remotely mounted up to 8 ´apart with 1/8" I.D. (maximum) tubing. [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.57
Wafer Check Valve -- LD 003-CK1
from Xiamen Landee Industries Co., Ltd.

Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Manufacturing standards: API, ANSI, BS and DIN. Sizes range: from 2 to 48-inch... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Primary Material: Stainless Steel; Steel; Carbon Steel
  • Valve Type: Wafer; Check
  • Valve Size: 2.00 to 40.00
Instrument Series Back Pressure Regulator ZF Zero Flow Model
from Equilibar, LLC.

Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); PTFE (optional feature)
  • Valve Type: Control Valve; Relief
  • Valve Size: 0.12
Slide & Knife Gate Valves for Gas Supply Applications
from AVK International A/S

Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long periods yet operate easily on... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Primary Material: Ductile Iron; Steel (optional feature)
  • Valve Type: Gate
  • Valve Size: 2.00 to 24.00
Fire Safe Fusible Link Shut-Off Valve -- BT-Series
from BI-TORQ® Valve Automation

BT-SERIES FEATURES. Designed for valve sizes 3" through 12" based on valve torque, media or pressure values. Up to 21,000 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and heavy duty top plate for maximum corrosion... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
  • Valve Size: 3.00 to 12.00
  • Valve Type: Ball; Shut Off
  • Number of Ports: 2
3-Way Spool Valve - Button Bleeder Valve -- B-24250
from Cylinders & Valves, Inc.

Button Bleeder Valve [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.97
Wafer Check Valve -- LD 016-WCK
from Xiamen Landee Industries Co., Ltd.

API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN. Sizes range: from 1" diameter to 24" diameter (DN25mm - DN600mm). Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa). Body materials: carbon... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Primary Material: Stainless Steel; Steel; Carbon Steel
  • Valve Type: Wafer; Check
  • Valve Size: 1.00 to 24.00
NLB Series Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids (optional feature); Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel; Steel; Exotic Metal (optional feature); Acetal (optional feature); PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PVDF (optional feature)
  • Valve Type: Control Valve; Relief
  • Valve Size: 1.00 to 4.00
Fire Safe Fusible Link Shut-Off Valve -- HT-Series
from BI-TORQ® Valve Automation

HT-SERIES FEATURES. Designed for valve sizes 3" through 6" based on valve torque, media or pressure values. Up to 1800 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and all stainless steel top plate for maximum... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
  • Valve Size: 3.00 to 6.00
  • Valve Type: Ball; Shut Off
  • Number of Ports: 2
3-Way Spool Valve - Cam Stem Operated -- C-3125-12
from Cylinders & Valves, Inc.

Cam Stem Operated [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Maximum Pressure: 0.00 to 200.00
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 2.56
Fire Safe Fusible Link Shut-Off Valve -- LT-Series
from BI-TORQ® Valve Automation

For valves up to 150 inch pounds of Torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
  • Valve Size: 0.25 to 1.25
  • Valve Type: Ball; Shut Off
  • Number of Ports: 2
3-Way Spool Valve - Cam Stem Operated -- C-3125-13
from Cylinders & Valves, Inc.

Cam Stem Operated [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 3.15
Fire Safe Fusible Link Shut-Off Valve -- MT-Series
from BI-TORQ® Valve Automation

For valves up to 830 inch pounds torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
  • Valve Size: 1.50 to 3.00
  • Valve Type: Ball; Shut Off
  • Number of Ports: 2
3-Way Spool Valve - Foot Pedal & Treadle Operated -- F-3125-26
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
Re-settable Emergency Block Valves -- R-EBV
from BI-TORQ® Valve Automation

Key Features. Automatic closure in case of ambient heat from fire, remote signal or local pushbutton. Can be installed on both fire safe approved quarter-turn ball or butterfly valves. Fully re-settable/testable for quarterly or annual maintenance. Stainless steel components; modular design for easy... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
  • Number of Ports: 2
  • Valve Type: Butterfly (optional feature); Block Valve
  • Actuation: Manual (optional feature); Electric (optional feature); Thermally (optional feature)
3-Way Spool Valve - Foot Pedal & Treadle Operated -- F-3250-25
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Maximum Pressure: 0.00 to 200.00
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
SS Lug Style Knife Gate Valve -- Series 20
from BI-TORQ® Valve Automation

The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam; Air; Compressed Air; Chemical
  • Primary Material: Stainless Steel
  • Valve Type: Gate
  • Valve Size: 2.00 to 24.00
3-Way Spool Valve - Hand Lever -- H-3125-1
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Maximum Pressure: 0.00 to 200.00
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Diverter; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
3-Way Spool Valve - Palm Button Operated -- B-3125-10
from Cylinders & Valves, Inc.

Palm Button Operated [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Maximum Pressure: 0.00 to 200.00
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
3-Way Spool Valve - Roller Cam Operated -- R-3125-8
from Cylinders & Valves, Inc.

Roller Cam Operated [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Maximum Pressure: 0.00 to 200.00
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Type: Control Valve; Drain; Metal Seated; Metering; Mixing; Cartridge; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Solenoid
  • Maximum Pressure: 50.00 to 200.00
Control Valve - Pressure Control -- HPI-1 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Steel
  • Valve Type: Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.26
4-Way Spool Valve - Button Bleeder Operated -- P-4250-17
from Cylinders & Valves, Inc.

Operating Pressure 20-200 PSI. 2-Way Bleeder Buttons can be remotely mounted up to 8 ’ apart with 1/8 ” I.D. (maximum) tubing. [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Valve Size: 0.12
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Steel
  • Valve Type: Control Valve; Diverter; Metering; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.59
4-Way Spool Valve - Foot Pedal Operated -- F-4125-25
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Pedal Operated, Spring Return [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Maximum Pressure: 0.00 to 200.00
Flow Control Valve -- RMQ 32
from co-ax valves inc.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Control Valve; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.26
4-Way Spool Valve - Foot Treadle Operated -- T-4125-27
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Treadle Operated, Friction Position [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Maximum Pressure: 0.00 to 200.00
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Stainless Steel; Steel
  • Valve Type: Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.38
4-Way Spool Valve - Hand Lever -- H-4125-1
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Maximum Pressure: 0.00 to 200.00
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Control Valve; Cryogenic; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.06 to 0.12
4-Way Spool Valve - Roller Cam Operated -- R-4125-8
from Cylinders & Valves, Inc.

4-Way Spool Valves - Roller Cam Operated, Spring Return [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Spool
  • Maximum Pressure: 0.00 to 200.00
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Steel
  • Valve Type: Control Valve; Diverter; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.47
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum
  • Valve Type: Control Valve; Solenoid
  • Valve Size: 0.25
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Media: Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39