Needle Valves Industrial Valves

166 Results
10-32 Inlet Thread Needle Valve -- NV
from Beswick Engineering Co., Inc.

The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat are both... [See More]

  • Valve Type: Needle
  • Media: Air
  • Primary Material: Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
  • Maximum Pressure: 500.00
Angle Needle Valve -- 5480002
from Asahi/America, Inc.

mm (1/4'') Purad Angle Needle Valve [See More]

  • Valve Type: Needle
  • Valve Size: 0.25
  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
Needle Valves -- 2816984 [0562 05 13 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

NEEDLE DRAIN VALVE 1/4"BSP [See More]

  • Valve Type: Needle
  • Media Temperature: -4 to 356
  • Primary Material: Brass / Bronze; Stainless Steel; Nickel Plated Shot-Blasted Brass, 316L Stainless Steel
  • Connection Description: Threaded; Threaded
BIFOLD - Medium Pressure Needle valves, MPN
from Rotork plc

Working pressure up to 20,000 psi / 1,380 bar Low torque to operate Non-rotating, anti-galling tip as standard Secondary metal to metal seals to prevent potential leak paths HNBR stem sealing - maintenance free Custom manifold solutions Further medium pressure products are also available: Solenoid... [See More]

  • Valve Type: Needle
  • Actuation: Pilot
  • Maximum Pressure: 20000.00
Needle Valve for Sour Gas Service
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Valve Type: Needle
  • Maximum Pressure: 20000.00 to 30000.00
  • Media: Gas; Air; Compressed Air
Fisnar MV-0180LF Micro-Shot Needle Valve Aluminum -- MV-0180LF [MV-0180LF from Fisnar]
from Ellsworth Adhesives

Fisnar MV-0180LF aluminum, micro-shot needle valve is designed for precision dispensing of all types of fluids from micro shots to moderate sized beads and dots. Its lightweight pencil-type grip makes the valve suitable for either hand-held of automatic applications. [See More]

  • Valve Type: Needle; Needle
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series
from Shenzhen Jewellok Technology Co., Ltd.

Product Features. • Live-loaded packing system. • Vee stem, regulating stem, soft-seat stem are optional. • Compact design. • Panel mounting. • Straight, angle, and cross flow patterns. • Working presssure up to 5000 psig (345 bar). Product Features. •... [See More]

  • Valve Type: Control Valve; Needle
  • Media: Gas
  • Primary Material: Stainless Steel
  • Maximum Pressure: 5003.80
Flow Control Valves
from HydraCheck Inc.

A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction. Viton O-rings (Standard). Graduated knob and... [See More]

  • Valve Type: Drain; Needle
  • Maximum Pressure: 5000.00
  • Primary Material: Steel
  • Media Temperature: -4 to 212
Flow Control Valve -- JFC-2A
from Clippard

1/8" Flow Control Delay Out [See More]

  • Valve Type: Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.12 to 0.19
M3 Inlet Thread Needle Valve -- NV3
from Beswick Engineering Co., Inc.

Our smallest needle valve features M3 threaded inlet and hose barb or M3 threaded outlet. A manifold mount version also available. The NV3 is a great choice for applications where space and/or weight savings is critical. Working Pressure Range: The NV3 is rated for a maximum inlet pressure of 300... [See More]

  • Valve Type: Metal Seated; Needle
  • Media: Air
  • Primary Material: Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
  • Maximum Pressure: 500.00
Angle Needle Valve 1 -- 6380002
from Asahi/America, Inc.

25mm (1/4'') PolyPure ® Angle Needle Valve [See More]

  • Valve Type: Needle
  • Valve Size: 0.25
  • Primary Material: PP; Natural Polypropylene (PPn)
  • Maximum Pressure: 150.00
Needle Valves -- 2816985 [0563 05 14 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

NEEDLE DRAIN VALVE 1/4" NPT [See More]

  • Valve Type: Needle
  • Media Temperature: -4 to 356
  • Primary Material: Brass / Bronze; Stainless Steel; 316L Stainless Steel, Nickel Plated Shot-Blasted Brass
Needle Valves - High Pressure
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Valve Type: Needle
  • Maximum Pressure: 30000.00
  • Media: Gas; Air; Compressed Air
Fisnar MV0180LF-RK Micro-Shot Needle Valve Aluminum Repair Kit -- MV0180LF-RK [MV0180LF-RK from Fisnar]
from Ellsworth Adhesives

Fisnar MV0180LF-RK is a repair kit for use with the MV-0180LF micro-shot needle valve. [See More]

  • Valve Type: Needle; Micro-Shot Needle
Needle Valves
from HydraCheck Inc.

Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of... [See More]

  • Valve Type: Needle
  • Media: Gas; Liquids
  • Primary Material: Steel
  • Maximum Pressure: 5000.00
Flow Control Valve -- JFC-3A
from Clippard

Meter Out Adjustable Flow Control Valve [See More]

  • Valve Type: Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.12
M3 Threaded Inline Needle Valve -- NV3I
from Beswick Engineering Co., Inc.

Beswick's NV3I provides performance similar to the NV3 90 degree and cartridge mount style needle valves, but in a convenient in-line configuration. Working Pressure Range: The NV3I is rated for a maximum inlet pressure of 1,000 psig. The metal to metal seal provides a positive shut-off down to 25... [See More]

  • Valve Type: Metal Seated; Needle
  • Media: Air
  • Primary Material: Stainless Steel; 303 Stainless Steel
  • Maximum Pressure: 500.00
Needle Valves -- 4325195 [4A-V4LR-SS from Parker Hannifin / Instrumentation Group]
from RS Components, Ltd.

V4 series needle valve,1/4in OD 5000psi [See More]

  • Valve Type: Needle
  • Valve Size: 0.25
  • Primary Material: Stainless Steel; Stainless steel
  • Maximum Pressure: 5003.80
Needle Valves - Low Pressure
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Valve Type: Needle
  • Maximum Pressure: 15000.00
  • Media: Gas; Air; Compressed Air
Flow Control Valve -- JFC-3AR
from Clippard

Meter Out Adjustable Flow Control Valve [See More]

  • Valve Type: Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.12
Needle Valves -- 4325218 [6A-V6LR-SS from Parker Hannifin / Instrumentation Group]
from RS Components, Ltd.

V6 series needle valve,3/8in OD 5000psi [See More]

  • Valve Type: Needle
  • Valve Size: 0.38
  • Primary Material: Stainless Steel; Stainless steel
  • Maximum Pressure: 5003.80
Needle Valves - Medium Pressure
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Valve Type: Needle
  • Maximum Pressure: 20000.00
  • Media: Gas; Air; Compressed Air
Flow Control Valve -- JFC-3B
from Clippard

Meter In Adjustable Flow Control Valve [See More]

  • Valve Type: Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.12
Needle Valves -- 4325224 [8A-V8LR-SS from Parker Hannifin / Instrumentation Group]
from RS Components, Ltd.

V8 series needle valve,1/2in OD 5000psi [See More]

  • Valve Type: Needle
  • Valve Size: 0.50
  • Primary Material: Stainless Steel; Stainless steel
  • Maximum Pressure: 5003.80
Needle Valves, Pipe
from Haskel International LLC

Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423 ° to +1200 °F (-253 ° to +648 °C). 1/8 ″ to 1 ″ ANPT pipe. [See More]

  • Valve Type: Needle
  • Actuation: Manual
  • Media: Gas; Air; Compressed Air
  • Connection Description: Compression
Flow Control Valve -- JFC-4K
from Clippard

Meter Out Control Valve, Adjusting Knob, 1/4" NPT [See More]

  • Valve Type: Angle; Needle
  • Media: Air; Compressed Air
  • Primary Material: Aluminum; Brass / Bronze
  • Valve Size: 0.25
Needle Valves, Tube
from Haskel International LLC

Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423 ° to +1200 °F (-253 ° to +648 °C). [See More]

  • Valve Type: Needle
  • Actuation: Manual
  • Media: Gas; Air; Compressed Air
  • Connection Description: Compression
Flow Control Valve -- MFC-2
from Clippard

Miniature Flow Control Valve [See More]

  • Valve Type: Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.06 to 0.19
Needle Valve -- MNV-1
from Clippard

Needle Valve, #10-32 Ports [See More]

  • Valve Type: Needle
  • Media: Water; Gas; Air; Compressed Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.19
Stepper-Controlled Proportional Valve -- SCPV-1
from Clippard

Stepper Controlled Proportional Valves. Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves excellent sealing ensuring smooth opening and... [See More]

  • Valve Type: Control Valve; Needle
  • Valve Size: 0.12
  • Media: Air; Compressed Air
  • Maximum Pressure: 0.00 to 100.00
Manufacturer Hydraulic System Component Products
from MFP Automation Engineering

The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]

  • Valve Type: Control Valve; Ball; Needle; Servo; Solenoid
  • Media: Water; Hydraulic
Ceramic Beverage Valve and Valve Components
from CoorsTek

CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our components are made-to-fit... [See More]

  • Valve Type: Ball Check; Ball; Check; Gate; Needle; Plug
  • Media: Water; Beverages
  • Primary Material: Ceramic
100 Series Mini Needle Valve -- 101
from NOSHOK, Inc.

Compact size valve built for maximum durability and robust performance in the toughest applications. 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi... [See More]

  • Valve Type: Needle
  • Valve Size: 0.12
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature)
  • Maximum Pressure: 6000.00 to 10000.00
PTFE Needle Valve -- FVLT100
from OMEGA Engineering, Inc.

The FVLT100 Series compact and reliable PTFE needle valves are designed for laboratory and industrial applications for regulating corrosive gases and liquids or for high purity service. They may also be used as shut off valves. [See More]

  • Valve Type: Needle
  • Media: Water; Liquid; Air; Compressed Air
  • Primary Material: PTFE
  • Valve Size: 0.12 to 0.25
Needle Valve -- C-4132
from Harwood Engineering Company

Features. Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no backlash. Options. Stainless steel valves for water service. Custom... [See More]

  • Valve Type: Needle
  • Media: Water; Gas; Air
  • Primary Material: Stainless Steel
  • Maximum Pressure: 100000.00
6mm PTFE Needle Valve -- VT6-TT-0A
from Aalborg Instruments

Design Features. Fluids contact PTFE and PCTFE only. One PTFE o-ring. Simplicity, only six components [See More]

  • Valve Type: Needle
  • Media: Gas; Specialty Corrosive; Liquid; Chemical
  • Primary Material: PTFE
  • Valve Size: 0.38
Needle Valves -- FMNV1 Series
from FUJIKURA COMPOSITES Inc.

Features. Smooth and precise flow rate control is possible (about 13 rotations) by making the needle part non-rotating structure. Needle valve can be set according to usage conditions from a wide range of needle valve lineup. We have various seal materials. Applications. Machine Tools... [See More]

  • Valve Type: Needle
  • Media: Water; Air
  • Primary Material: Brass / Bronze; Stainless Steel
  • Maximum Pressure: 217.56
Flow Control Needle Pinch Valve -- 44560
from U.S. Plastic Corporation

Meters fluid flow in flexible tubing from zero to full flow using easy to read metered scale on valve body. No fittings, or cutting required. [See More]

  • Valve Type: Needle
  • Valve Size: 0.16 to 0.25
High Pressure Needle Valve -- 8051815
from Princess Auto Limited

High Pressure Needle Valve [See More]

  • Valve Type: Needle
  • Maximum Pressure: 5000.00
  • Primary Material: Steel
  • Connection Description: #6 ORB
FLOW-ADJUST Manual Control Valve -- NV-001-HR
from Bronkhorst USA

FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution... [See More]

  • Valve Type: Needle
  • Media: Gas; High Purity; Air; Breathable; Compressed Air
  • Primary Material: Aluminum
  • Maximum Pressure: 150.00
Needle Valve
from Bailey International LLC

Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves are the most commonly used valve in... [See More]

  • Valve Type: Needle
  • Media: Hydraulic
D71 Needle Valve
from Crane Fluid Systems

Features & Benefits. Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. [See More]

  • Valve Type: Needle
  • Media: Water
  • Primary Material: Brass / Bronze
Low Pressure Needle Valve -- 310C04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Valve Type: Needle
  • Connection Description: Tube Fitting; Inlet: 1/4 OD Poly-Flux, Outlet: 1/4 OD Poly-Flux
Flow Control Needle Valves
from Doering Company

A screw-in cartridge, needle valve. Close with clockwise rotation of metal hand knob. tainless steel wetted parts [See More]

  • Valve Type: Control Valve; Needle
Flow Control Valve -- RMQ 10
from co-ax valves inc.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]

  • Valve Type: Control Valve; Needle; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 0.04 to 0.39
Hydraulic Valves
from IBT Industrial Solutions

IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various industries that rely on mobile... [See More]

  • Valve Type: Control Valve; Check; Needle; Solenoid; Relief
  • Actuation: Manual; ElectroHydraulic
  • Media: Hydraulic
Valves
from Edgen Murray

We recognize that quality and dependability is important when it comes to valves and valve automation. As a stocking distributor for several quality brands, we can meet almost any valve requirement be it ball, check, gate, globe, butterfly or needle. Edgen Murray can also provide full automation... [See More]

  • Valve Type: Ball; Butterfly; Check; Globe; Needle; Plug
Needle Valve - Polypropylene -- F-2822-50
from Air Logic

The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle... [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: PP; 20% Glass Filled
  • Valve Size: 0.03 to 0.06
Integral Bonnet Needle Valve -- VB16A-F-4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]

  • Valve Type: Needle
  • Media: Gas
  • Primary Material: Stainless Steel; PTFE
  • Valve Size: 0.12
Integral Bar Stock Bonnet Needle Valve SBNV Series
from Superlok - Mako Products

Features. ■ Integral bonnet design. ■ Bar stock body. ■ Compact design. ■ Low operating torques. ■ Variety of End Connections. ■ Each and every valve is tested at the factory [See More]

  • Valve Type: Needle
  • Valve Size: 0.17 to 0.25
  • Primary Material: Stainless Steel
  • Maximum Pressure: 6000.00
Needle Valve -- NV12-20
from HydraForce, Inc.

A screw-in, cartridge-style, variable orifi ce, hydraulic fl ow restrictor valve. [See More]

  • Valve Type: Cartridge; Needle; Spool
  • Media: Hydraulic
  • Primary Material: Aluminum
  • Maximum Pressure: 0.00 to 3500.00
Needle Valves -- Brand: KF Valves
from CIRCOR Energy

CIRCOR Energy combines rugged construction, dependability and leak-free performance at high and low pressures into our needle valve products. Highly engineered to provide exceptional regulating properties and high flow capacities in the full open position, Circor Energy needle valves are available... [See More]

  • Valve Type: Needle
  • Valve Size: 0.25 to 1.00
  • Primary Material: Stainless Steel
  • Maximum Pressure: 10000.00
Inline Adjustable Needle Valve -- 100814
from General Pump

Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow. Features. Adjustable from full flow to full close. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]

  • Valve Type: Needle
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Brass / Bronze
  • Valve Size: 0.25
3-Way Normally Open Control Valve -- H11-31-77
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Control Valve; Directional; Needle; Toggle
  • Media: Water; Air; Compressed Air
  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
  • Valve Size: 0.16
High Pressure Low Flow Valve -- VJ Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ VJ Series hand valves offer control pressure of 6,000 and 10,000 PSIG [413, 690 bar]. Available in angle and globe patterns. Ideal for use in pressure control panels and Ground Support Equipment (GSE). [See More]

  • Valve Type: Angle (optional feature); Needle; Shut Off
  • Media: Gas
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Valve Size: 0.25 to 0.38
Gauge Valves for Refrigerants -- SNV-ST / SNV-SS
from Danfoss A/S

SNV gauge valves are designed as service valves with a very sturdy construction. SNV-ST are made in steel approved for low temperature operations, SVA-SS are stainless steel versions. SNV valves have internal backseating (metal to metal), enabling the spindle seal to be replaced while the valve is... [See More]

  • Valve Type: Needle; Shut Off
  • Media: Gas; Refrigerents
  • Primary Material: Stainless Steel (optional feature); Steel
  • Valve Size: 0.24 to 0.39
Needle Valve
from ESAB Welding and Cutting Products

Features. For precise control of flow. Oxygen or Acetylene types available [See More]

  • Valve Type: Needle
  • Valve Size: 0.56
  • Media: Gas; Oxygen, Acetylene
  • Number of Ports: 2
Composite Right Angle Flow Control Valve -- TMCO 972-1/8-4
from Hi-Tech Controls, Inc.

Bidirectional flow controller for mounting on single-acting and double-acting cylinders and. valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: Nylon; Technopolymer
  • Valve Size: 0.12
Manually Operated Instrument Isolation Valves -- V522-7010 Series
from Valcor Engineering Corporation

Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]

  • Valve Type: Needle
  • Number of Ports: 2
  • Media: Corrosive Fluids & Hot Condensates
  • Media Temperature: 700
Needle and Gauge Valves -- 110 Gauge Shutoff Valve
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Valve Type: Needle; Shut Off
  • Media: Gas; Natural Gas
  • Primary Material: Steel
  • Valve Size: 0.50
Needle Valves (plastic)
from GF Piping Systems

The Type 522 Needle Valve may be used in a wide range of services where SYGEF ® is suitable in the chemical and general environmental limits of the installation. Specific applications should be evaluated on the basis of pressure, temperature and flow capacity desired. The ¼" and ⅜"... [See More]

  • Valve Type: Needle
  • Valve Size: 0.25 to 0.50
  • Primary Material: PP; PVDF
  • Maximum Pressure: 150.00
NVA Series Stainless Steel Needle Valve -- NVA25SFFS
from Winters Instruments

Description & Features: • Excellent flow regulation and leak tight • The one-piece body construction (no welding) provides strength, safety and corrosion resistance • "Slow opening" prevents sudden pressure surge and instrument damage • Available in Soft Seat (up to 6,000... [See More]

  • Valve Type: Metal Seated; Needle
  • Media: Gas; LP Gas
  • Primary Material: Stainless Steel
  • Number of Ports: 2
Gauge
from Hansen Technologies Corporation

Purge, and Needle Valves. Hansen 's specially designed Gauge, Purge, and Needle Valves feature tough, forged steel bodies, compact size, and polished stainless steel stems. Their patented o-ring plus packing dual-seal design and polished stainless steel stems provides leak-free packing. The... [See More]

  • Valve Type: Needle; Gauge & Purge Valves
(Formerly B1628-1-S01X00), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Tamperproof -- B1628-111B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Valve Type: Needle
  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valves -- GB Series
from Hy-Lok USA, Inc.

Union Bonnet Valves. Pressure rating up to 6000psig (410bar) at 100 ºF(38 ºC). Temperature rating form -66 ºF to 450 ºF(-54 ºC to 232 ºC) with standard PTFE pocking and up to 1200 ºF (648 ºC) with optional Grafoil packing. Body materials available in 316... [See More]

  • Valve Type: Needle
  • Media: Hydraulic
  • Primary Material: Stainless Steel
  • Valve Size: 0.12 to 1.00
1Z-NSL-BN-B-V - Brass Metering Valve with compression connections, 1/16" tube OD, 0.031" orifice -- GO-98450-01
from Cole-Parmer

These valves feature an analog knob for repeatable flow settings. Brass valves have Buna N O-rings; 316 SS valves have Viton <reg > O-rings. [See More]

  • Valve Type: Metering; Needle
  • Maximum Pressure: 2000.00
  • Primary Material: Brass / Bronze
Control Valve -- 127334613 [FCV6-16-S-12H-NV from Eaton Hydraulics Group]
from Radwell International

DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, NEEDLE VALVE, SAE 12, SCREW ADJUSTER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Needle
Isolating Valve -- F50C
from Spirax-Sarco

The F50C is a needle type isolating valve designed for primary isolation in flowmetering applications with steam and other industrial fluids. No spares are available. [See More]

  • Valve Type: Needle
  • Valve Size: 0.50
  • Media: Steam
  • Number of Ports: 2
Stainless Steel Needle Valve -- EN-501A
from Tru-Flo Valves & Automation

Features & Specifications. Equipped with threaded NPT ends. ISO 5211 direct mounting pad. Manufactured dry and silicone free for instrumentation and water borne paint applications. Investment cast 316 stainless steel construction. High pressure 6000 PSI WOG working pressure. ¼ ”... [See More]

  • Valve Type: Control Valve; Needle
Integral Bonnet Needle Valves -- Model 104
from SSP Fittings Corp.

Straight or angled valves w/ multiple needles and color handles available [See More]

  • Valve Type: Metal Seated (optional feature); Angle (optional feature); Needle
  • Valve Size: 0.12
  • Primary Material: Brass / Bronze; Stainless Steel (optional feature)
  • Maximum Pressure: 3000.00
NVM - Stainless Steel Needle Valve
from KOBOLD Instruments, Inc.

Product Features. Maximum Pressure - 3600 PSIG. Maximum Temperature - 400 °F. Wetted Parts of 316 Stainless Steel and PTFE. Sizes From 1/8 â € to 1-1/4 â € NPT. KOBOLD offers needle valves made of 316 Ti stainless steel for fine adjustment of flow. They can be mounted in... [See More]

  • Valve Type: Needle
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water
  • Primary Material: Stainless Steel
  • Valve Size: 0.12 to 1.25
Forged Steel Valve -- LD 007-FST
from Xiamen Landee Industries Co., Ltd.

Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]

  • Valve Type: Check; Gate; Globe; Needle
  • Valve Size: 0.12 to 2.50
  • Primary Material: Steel; Carbon Steel
  • Maximum Pressure: 150.00 to 2500.00
1/8 MNPT Mini Needle Valve
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Needle
  • Valve Size: 0.06 to 0.12
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 125.00
High Pressure Needle Valves
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Valve Type: Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Size: 0.09 to 0.69
200 Series Multiport Needle Valve -- 204
from NOSHOK, Inc.

These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths. Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]

  • Valve Type: Needle
  • Valve Size: 0.50
  • Primary Material: Stainless Steel; Steel
  • Maximum Pressure: 10000.00
Stepping Motor Valve -- SMV-20A
from Aalborg Instruments

A line of electronic two-way metering needle valves is presented. High. precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard. optional 0.000125" /step resolution available. Low differential pressure valves,. may be... [See More]

  • Valve Type: Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Aluminum
  • Valve Size: 0.38 to 0.75
Needle Valves -- FMNV2 Series
from FUJIKURA COMPOSITES Inc.

Features. Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series. Multi dial is lockable by one touch. It corresponds to panel mount installation and easy to mount. Applications. Machine Tools :Milling machine, NC... [See More]

  • Valve Type: Needle
  • Media: Water; Air
  • Primary Material: Brass / Bronze; Stainless Steel
  • Maximum Pressure: 217.56
Hayward Needle Valves -- 19361
from U.S. Plastic Corporation

Hayward NVA Series needle valves are used for accurate metering of fluids. Turning the thumbwheel moves a tapered piston into the PTFE seat to control the flow down to a few drops per minute. Precision molded, fine pitched stem threads permit this very fine metering flow control, flanges for panel... [See More]

  • Valve Type: Needle
D72 Angle Pattern Needle Valve
from Crane Fluid Systems

Features & Benefits. Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. [See More]

  • Valve Type: Needle
  • Media: Water
  • Primary Material: Brass / Bronze
Low Pressure Needle Valve -- 310CP04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Valve Type: Needle
  • Connection Description: Tube Fitting; Inlet: 1/4 OD Poly-Flux, Outlet: 1/4 OD Poly-Flux
Needle Valve -- F-2822-20
from Air Logic

The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. Two adjustment models... [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.03 to 0.06
Needle Valve -- V15A F-2N
from DK-LOK U.S.A.

Up to 5000psig (344 bar). Up to 232 ℃ (450 ℉). SS316,Brass, and Alloys. Regulating stem, Vee stem, and Soft seat. Bar and Knob handles. DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch [See More]

  • Valve Type: Metal Seated (optional feature); Needle; Shut Off
  • Media: Gas; LP Gas; Natural Gas; Sour Gas (optional feature); Air; Compressed Air
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature); ALLOY 400
  • Valve Size: 0.08
Integral Block & Bleed DB1 Series Valve (Flange x FNPT)
from Superlok - Mako Products

Features. • ANSI B16.5 flanged inlet connections 1/2" to 3" sizes Class 150 rated to class 2500 rated. • 1/2" -1" F.NPT Thread outlet to ANSI/ASME B1.20.1(depending on bore size). • 1/2" F.NPT Thread vent connection to ANSI/ASME B1.20.1. • Standard materials of Stainless steel. [See More]

  • Valve Type: Needle
  • Valve Size: 0.50 to 3.00
  • Primary Material: Stainless Steel
  • Number of Ports: 2
Needle Valve, Fine Adjustment -- NV10-21
from HydraForce, Inc.

A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns. [See More]

  • Valve Type: Cartridge; Needle; Spool
  • Media: Hydraulic
  • Primary Material: Aluminum
  • Maximum Pressure: 0.00 to 3500.00
Inline Adjustable Needle Valve -- 100865
from General Pump

Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure... [See More]

  • Valve Type: Needle
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Brass / Bronze
  • Valve Size: 0.25
Check Valve -- C050605
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Control Valve; Directional; Lift Check; Check; Needle; Poppet
  • Media: Water; Air; Breathable; Compressed Air
  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
  • Valve Size: 0.25
Needle Metering Pressure Valve
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

Needle Metering Valves are used for point-of-use applications. In combination with low pressure reducers or as stand-alone versions they offer precise control of gas flows. Ideal for use in Laboratory, R & D and analyzer applications and low pressure sampling valve applications. Precise control... [See More]

  • Valve Type: Metering; Needle
  • Media: Gas; High Purity
  • Primary Material: Brass / Bronze
  • Valve Size: 0.50
Composite Right Angle Flow Control Valve -- TMCU 972 1/8-4
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw adjustment with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: Nylon; Technopolymer
  • Valve Size: 0.12
(Formerly B1628-1-S01X01), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Handwheel -- B1628-111B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Valve Type: Needle
  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valves -- NV Series
from Hy-Lok USA, Inc.

NV Series. Pressure rating up to 5,000 psi (340 bar) at 100 °F (38 °C). Temperature rating from -65 °F to 450 °F (-54 °C to 232 °C) with standard PTFE packing, and up to 600 °F (315 °C) with optional PEEK packing. Integral bonnet with one piece body is available with... [See More]

  • Valve Type: Needle
  • Media: Hydraulic
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Valve Size: 0.12 to 0.75
2A-V2LN-SS - Parker needle valve; 1/8" compression connectors, 316 SS -- GO-06394-05
from Cole-Parmer

bull; Valves are designed for positive leak tight shut-off and regulation of fluids in process, power, and instrumentation applications. • All metal tapered needle stem tip. • Differential hardness between the strain hardened steam and cold formed body threads provides improved cycle... [See More]

  • Valve Type: Needle
  • Maximum Pressure: 5000.00
  • Primary Material: Stainless Steel
  • Flow (Cv): 0.12
Control Valve -- 12828400 [PK-82042 from FABCO Equipment Company, Inc.]
from Radwell International

FN18 - PANEL MOUNT NEEDLE VALVE, MINIATURE NEEDLE & FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Needle
1/8 MNPT Needle Valve
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Needle
  • Valve Size: 0.06 to 0.12
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 125.00
Needle Valves
from FITOK GmbH

Features. Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing... [See More]

  • Valve Type: Needle
  • Valve Size: 0.16 to 0.71
  • Media: Water; Air; Compressed Air
  • Maximum Pressure: 6000.00 to 10000.00
2070 Series 2-Valve Needle Valve -- 2070
from NOSHOK, Inc.

Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping installation. The 1/4" NPT vent... [See More]

  • Valve Type: Block Bleed; Needle
  • Valve Size: 0.50
  • Primary Material: Stainless Steel
  • Maximum Pressure: 10000.00
SMC Needle Valves -- 22148
from U.S. Plastic Corporation

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]

  • Valve Type: Needle
  • Valve Size: 0.12
  • Primary Material: PP
Low Pressure Needle Valve -- 311C02X04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Valve Type: Needle
  • Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
Needle Valve -- VEX 110B-MF-8N-*-S
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 204 ℃ (399 ℉) with FKM o-ring seal. Up to 250 ℃ (482 ℉) with Kalrez o-ring. Premium four(4) sealing on stem for high pressure. Stem seal below actuating threads prevent system fluid contamination. SS316. Pipe thread 1/4 -1/2 inch [See More]

  • Valve Type: Needle
  • Valve Size: 0.19
  • Primary Material: Stainless Steel; PEEK; POM C, opt. Kalrez or Viton
  • Maximum Pressure: 10000.00
Integral Bonnet Needle Valve Superlok's SINV Series
from Superlok - Mako Products

Features. ■ Compact design. ■ Low operating torques. ■ Panel mountable. ■ Bar and round knob handle are available. ■ Three stem type are available [See More]

  • Valve Type: Needle
  • Valve Size: 0.12 to 0.75
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Maximum Pressure: 3130.00 to 5000.00
Pressure Compensator with Internal L.S. -- EPFR16-S35
from HydraForce, Inc.

Multiple function in a single cavity. Low bleed fl ow throughout the operating pressure range. High system effi ciency. Industry common cavity [See More]

  • Valve Type: Metering; Pilot; Cartridge; Needle; Spool
  • Media: Hydraulic
  • Primary Material: Aluminum
  • Maximum Pressure: 0.00 to 3000.00
Inline Adjustable Needle Valve -- WMNV14SS
from General Pump

Regulating Needle Valve, 316 SS. Features. Adjustable from full flow to full close. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]

  • Valve Type: Needle
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Stainless Steel
  • Valve Size: 0.25
Cylinder Control Valve -- CCV-F1-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Control Valve; Directional; Needle; Cylinder Control Valve
  • Media: Water; Air; Breathable; Compressed Air
  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
  • Valve Size: 0.12 to 0.19
Shutoff Valve -- 30 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 30 Series shutoff valves are high pressure, high flow applications up to 10,000 PSIG [690 bar] and offers Cv=0.28-20.0. The 30 Series offer globe and angle pattern bi-directional flow, soft seat and built-in metallic stop. Ideal for use in GSE support pressure panels, instrumentation... [See More]

  • Valve Type: Angle (optional feature); Needle
  • Media: Water; Gas
  • Primary Material: Stainless Steel
  • Valve Size: 0.25 to 1.50
Composite Right Angle Flow Control Valve -- TMVU 972-1/8-4
from Hi-Tech Controls, Inc.

Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: Nylon; Technopolymer
  • Valve Size: 0.12
(Formerly B1628-10-S02X00), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” Female NPT Outlet, Handwheel -- B1628-143B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Valve Type: Needle
  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valves -- RP Series
from Hy-Lok USA, Inc.

Rising Plug Valve. Pressure rating up to 6000 psig at 100 °F (38 °C). Gauge port available as option. SS316 body as standard. Sour gas service available. 100% factory tested. [See More]

  • Valve Type: Needle; Plug
  • Media: Hydraulic
  • Primary Material: Stainless Steel
  • Maximum Pressure: 6000.00
2F-NLL-BN-B-V - Brass Metering Valve with 1/8" NPT(F) connections, 0.125" orifice -- GO-98450-29
from Cole-Parmer

These valves feature an analog knob for repeatable flow settings. Brass valves have Buna N O-rings; 316 SS valves have Viton <reg > O-rings. [See More]

  • Valve Type: Metering; Needle
  • Maximum Pressure: 1000.00
  • Primary Material: Brass / Bronze
Control Valve -- 141103521 [15393-22 from Ransburg]
from Radwell International

DISCONTINUED BY MANUFACTURER, ON - OFF METERING VALVE, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Needle
10-32 Male Mini Needle Valve
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Needle
  • Valve Size: 0.06 to 0.12
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 125.00
Pneumatic Needle Valve
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Valve Type: Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Aluminum; Stainless Steel
  • Media Temperature: -20 to 200
400 Series Hard Seat Needle Valve -- 402
from NOSHOK, Inc.

100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 10,000 psi pressure rating (@ 200 °F maximum). Blow-out proof stem provides a secondary stem seal in the full open position. Viton ® o-ring seal and Teflon ® back-up ring below the stem threads to... [See More]

  • Valve Type: Needle
  • Valve Size: 0.25
  • Primary Material: Stainless Steel; Steel
  • Maximum Pressure: 10000.00
SMC Needle Valves -- 22163
from U.S. Plastic Corporation

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]

  • Valve Type: Needle
  • Valve Size: 0.12
  • Primary Material: PP
Low Pressure Needle Valve -- 311CP02X04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Valve Type: Needle
  • Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
Male X Female Needle Valves
from Superlok - Mako Products

Mako Products lie of precision standard and mini needle valves are available in a variety of options and sizes. Mako high quality needle valves offer smooth torque and leak free performance at an outstanding value. [See More]

  • Valve Type: Needle
  • Valve Size: 0.25 to 1.00
  • Primary Material: Stainless Steel
  • Maximum Pressure: 6000.00 to 10000.00
Inline Adjustable Needle Valve With Metering Screw -- 100838
from General Pump

Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow. Features. Adjustable from full flow to full close. Full flow can be controlled with metering screw. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]

  • Valve Type: Needle
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Brass / Bronze
  • Valve Size: 0.25
Needle Valve -- C070603
from Pneumadyne, Inc.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]

  • Valve Type: Control Valve; Directional; Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
  • Valve Size: 0.12 to 0.19
Flow Control Valve -- TMCO 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: Nylon; Technopolymer
  • Valve Size: 0.12
(Formerly B1628-10-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” Female NPT Outlet, Tamperproof -- B1628-143B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Valve Type: Needle
  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valves -- SV Series
from Hy-Lok USA, Inc.

SV Series. Pressure rating up to 6,000 psi (413 bar) at 100 °F (38 °C). Temperature rating from -65 °F to 450 °F (-54 °C to 232 °C) with standard PTFE packing, and up to 600 °F (315 °C) with optional PEEK packing. Compact and rugged body design. Body is made of... [See More]

  • Valve Type: Needle
  • Media: Hydraulic
  • Primary Material: Stainless Steel
  • Valve Size: 0.12 to 0.50
402-FFAC - Needle Valve, Hard Seat Steel 1/4" NPT Female-Female Angle -- GO-06292-00
from Cole-Parmer

400 Series Hard Seat [See More]

  • Valve Type: Needle
  • Maximum Pressure: 10000.00
  • Primary Material: Stainless Steel
Control Valve -- 19875304 [GRO-QS-6 from Festo Corporation]
from Radwell International

NEEDLE VALVE, IN LINE, 0 - 10 BAR, 430 L/MIN, FLOW CONTROL FUNCTION, QS-6 PNEUMATIC CONNECTION, KNURLED SCREW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Needle
  • Actuation: Pneumatic
  • Media: Air
Autoclavable HVE Valve
from Specialty Manufacturing Co. (The)

Anodized Aluminum Finish. Lever Action. Viton ® O-Rings. Delrin Barb. Also Available with Aluminum Barb [See More]

  • Valve Type: Needle
  • Number of Ports: 2
  • Primary Material: Aluminum
  • Actuation: Manual
500 Series Soft Seat Needle Valve -- 502
from NOSHOK, Inc.

100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 6,000 psi pressure rating (@ 200 °F maximum). Replaceable Delrin ® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning. Blow-out proof stem provides a... [See More]

  • Valve Type: Needle
  • Valve Size: 0.25
  • Primary Material: Stainless Steel; Steel
  • Maximum Pressure: 6000.00
SMC Needle Valves -- 22200
from U.S. Plastic Corporation

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]

  • Valve Type: Needle
  • Valve Size: 0.25
  • Primary Material: PP
Low Pressure Needle Valve -- 312C02X04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Valve Type: Needle
  • Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
Mini Needle Valves
from Superlok - Mako Products

Mako Products lie of precision standard and mini needle valves are available in a variety of options and sizes. Mako high quality needle valves offer smooth torque and leak free performance at an outstanding value. [See More]

  • Valve Type: Needle
  • Valve Size: 0.25
  • Primary Material: Stainless Steel
  • Maximum Pressure: 1000.00 to 6000.00
Needle Valve -- NV-52
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Control Valve; Directional; Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
  • Valve Size: 0.12 to 0.19
Flow Control Valve -- TMCU 53-02
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NPTF [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: Nylon; Technopolymer
  • Valve Size: 0.12
(Formerly B1628-11-S01X00), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Handwheel -- B1628-135B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Valve Type: Needle
  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valves -- SVH Series
from Hy-Lok USA, Inc.

SVH Series. Pressure rating up to 10,000 psi (689 bar) at 100 °F (38 °C). Temperature rating from -65 °F to 450 °F (-54 °C to 232 °C) with standard PTFE packing, and up to 600 °F (315 °C) with optional PEEK packing. Metal seal body-to-bonnet. Rugged body is machined... [See More]

  • Valve Type: Needle
  • Media: Hydraulic
  • Primary Material: Stainless Steel
  • Valve Size: 0.25 to 0.75
4A-V4LN-B - Parker needle valve; 1/4" compression connectors, brass -- GO-06394-13
from Cole-Parmer

bull; Valves are designed for positive leak tight shut-off and regulation of fluids in process, power, and instrumentation applications. • All metal tapered needle stem tip. • Differential hardness between the strain hardened steam and cold formed body threads provides improved cycle... [See More]

  • Valve Type: Needle
  • Maximum Pressure: 3000.00
  • Primary Material: Brass / Bronze
  • Flow (Cv): 0.43
Control Valve -- 20648371 [ASS300-N03 from SMC Corporation of America]
from Radwell International

SAFETY SPEED CONTROL VALVE, SLOWSTART, METER-IN; METER-OUT, 14.5 TO 72.5PSI SETTING PRESSURE, INLINE PIPING, 3/8 FEMALE NPT THREADED INPUT/OUTPUT, 2 PORT, NEEDLE VALVE FUNCTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Needle; Safety
  • Connection Description: Threaded
  • Number of Ports: 2
HVE Elite Long
from Specialty Manufacturing Co. (The)

Anodized Aluminum Finish. Lever Action. Viton ® O-Rings. Delrin Barb. Also Available with Aluminum Barb [See More]

  • Valve Type: Needle
  • Number of Ports: 2
  • Primary Material: Aluminum
  • Actuation: Manual
600 Series Block & Bleed Needle Valve -- 602
from NOSHOK, Inc.

These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments. 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 10,000 psi pressure rating (@ 200 °F maximum). [See More]

  • Valve Type: Block Bleed; Needle
  • Valve Size: 0.25
  • Primary Material: Stainless Steel; Steel
  • Maximum Pressure: 10000.00
SMC Needle Valves -- 22254
from U.S. Plastic Corporation

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]

  • Valve Type: Needle
  • Valve Size: 0.12
  • Primary Material: PVC
Low Pressure Needle Valve -- 312CP02X04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Valve Type: Needle
  • Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
SHBNV Series High Pressure Bar Stock Needle Valves
from Superlok - Mako Products

Features. ■ Bar stock body. ■ Compact design. ■ Low operating torques. ■ Variety of End Connections. ■ Straight and Angle flow patterns. ■ Each and every valve is tested at the factory [See More]

  • Valve Type: Needle
  • Valve Size: 0.25 to 0.50
  • Primary Material: Stainless Steel (optional feature); Steel (optional feature)
  • Maximum Pressure: 10000.00
Non-Relieving Regulator -- R0-NP-5
from Pneumadyne, Inc.

Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in... [See More]

  • Valve Type: Control Valve; Directional; Needle
  • Media: Water; Air; Compressed Air
  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
  • Valve Size: 0.17 to 0.19
Flow Control Valve -- TMVU 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: Nylon; Technopolymer
  • Valve Size: 0.12
(Formerly B1628-11-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof -- B1628-135B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Valve Type: Needle
  • Connection Description: Threaded
  • Valve Size: 0.06
4M-NML-BN-B-V - Brass Metering Valve with 1/4" NPT(M) connections, 0.055" orifice -- GO-98450-19
from Cole-Parmer

These valves feature an analog knob for repeatable flow settings. Brass valves have Buna N O-rings; 316 SS valves have Viton <reg > O-rings. [See More]

  • Valve Type: Metering; Needle
  • Maximum Pressure: 1000.00
  • Primary Material: Brass / Bronze
Control Valve -- 220300322 [FVL-401 from OMEGA Engineering, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTROL VALVE, STRAIGHT-THRU VALVE CONFIGURATION, 250PSIG PRESSURE RATING, NICKEL-PLATED BRASS MATERIAL, NITRILE SEAL MATERIAL, INTERCHANGEABLE NEEDLE TAPER VALVE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Needle
  • Primary Material: Brass / Bronze
HVE Elite Short Valve
from Specialty Manufacturing Co. (The)

Anodized Aluminum Finish. Lever Action. Viton ® O-Rings. Delrin Barb. Also Available with Aluminum Barb [See More]

  • Valve Type: Needle
  • Number of Ports: 2
  • Primary Material: Aluminum
  • Actuation: Manual
800/850 Series Bleed Needle Valve -- 802
from NOSHOK, Inc.

These valves provide a convenient means to relieve process pressures trapped between a shut off valve and the instrument. Use the same bonnet assemblies of the 100/150 Series Mini Valves with an integrated single threaded body for insertion in vent port. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]

  • Valve Type: Needle; Bleed Valve
  • Valve Size: 0.25
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature)
  • Maximum Pressure: 6000.00 to 10000.00
SMC Needle Valves -- 22309
from U.S. Plastic Corporation

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]

  • Valve Type: Needle
  • Valve Size: 0.12
  • Primary Material: PVC
SHNV20/60 Series High Pressure Bar Stock Needle Replaceable Seat Valves
from Superlok - Mako Products

Features. ■ Pressures to 20,000 psi (1,380 bar). ■ Non-rotating stem tips. ■ Available sizes are 1/4", 3/8", 9/16", 3/4" and 1". ■ Type 316 stainless steel high tensile bodies. ■ Choice of VEE or Regulating stem tip. stem and body sealing. [See More]

  • Valve Type: Needle
  • Valve Size: 0.25 to 1.00
  • Primary Material: Stainless Steel
  • Maximum Pressure: 20000.00 to 60000.00
Needle Valve -- 2810 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals adn a plastic control knob. They are suitable for regulationg compressed air, water, or mineral oil. [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.12
(Formerly B1628-12-HN-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel -- B1628-145B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Valve Type: Needle
  • Connection Description: Threaded
  • Valve Size: 0.06
502-FFC - Noshok 502-FFC Needle Valve, Soft Seat Steel Female-Female 1/4"NPT -- GO-06292-35
from Cole-Parmer

500 Series Soft Seat [See More]

  • Valve Type: Needle
  • Maximum Pressure: 6000.00
  • Primary Material: Stainless Steel
Control Valve -- 26370368
from Radwell International

NEEDLE VALVE STEEL, 10000 PSI, 1/4IN NPT, STEEL, FFA PORT CONFIG, T-HANDLE, THREDDED, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Needle
  • Number of Ports: 2
  • Primary Material: Steel
Manifold Cartridge Needle Valve
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Needle
  • Valve Size: 0.20
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 125.00
SMC Needle Valves -- 22318
from U.S. Plastic Corporation

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]

  • Valve Type: Needle
  • Valve Size: 0.25
  • Primary Material: PVC
Union Bonnet Needle Valve
from Superlok - Mako Products

Features. ■ Compact design. ■ Low operating torques. ■ Panel mountable. ■ Non rotating vee stem tip. ■ Three stem type are available [See More]

  • Valve Type: Needle
  • Valve Size: 0.25 to 1.00
  • Primary Material: Stainless Steel
  • Maximum Pressure: 515.00 to 6000.00
Needle Valve -- 2819 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating air, water or mineral oil. [See More]

  • Valve Type: Needle
  • Media: Air; Compressed Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.12
(Formerly B1628-12-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet, Tamperproof -- B1628-145B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Valve Type: Needle
  • Connection Description: Threaded
  • Valve Size: 0.06
Chemically Inert Panel-Mount Needle Valve, 1/2" NPT(M) -- GO-98402-03
from Cole-Parmer

When used with fluoropolymer tubing, these valves complete a chemically inert fluid pathway. [See More]

  • Valve Type: Needle
  • Maximum Pressure: 39.16
Control Valve -- 32812184 [T1000A2800 from Norgren LLC]
from Radwell International

IN-LINE FLOW CONTROL VALVE, 1/4" NPT, 15 TO 145 PSI, NEEDLE VALVE & ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Needle
  • Primary Material: Aluminum
Manifold Cartridge Needle Valve (10-32 Female Inlet Port)
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Needle
  • Valve Size: 0.06 to 0.12
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 125.00