Thermally Actuated Industrial Valves
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-A: Parker or Swagelok. Type of Extension: Stainless Steel. There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to turn on... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical
from ThermOmegaTech®
Product Description. There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam trace lines,... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical
from ThermOmegaTech®
Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Valve Type: Control Valve; Drain; Mixing
- Media: Water; Hot Water; Cold Water ; Potable Water
from ThermOmegaTech®
Product Description. The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-I: Parker or Swagelok. Type of Extension: Stainless Steel. The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Gas; Steam; Glycol; Air; Chemical
from ThermOmegaTech®
Product Description. The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from equipment or a process. [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Glycol; Chemical
from ThermOmegaTech®
Operation. The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds the valve set... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Safety; Shut Off
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil; Chemical
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Valve Type: Control Valve; Drain; Safety; Shut Off
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Glycol, Ketones, Oil; Air; Chemical
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve; Drain; Safety; Shut Off
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
from ThermOmegaTech®
Product Description. The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar) without danger of... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Steam; Chemical
from ThermOmegaTech®
The ITV drain tempering valve is a self-operating drain cooler used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve operates automatically to keep drain water within appropriate plumbing code limits and prevent PVC... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Tempering Valve
- Media: Water; Hot Water; Cold Water
from ThermOmegaTech®
Product Description. By placing an EcoFlow ® on the seal water outlet of your mechanical seal it will continuously maintain a constant seal water outlet temperature. If the seal water should exceed your specified factory set point it will modulate open discharging the hot water, displacing it... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve; Safety
- Media: Water; Cold Water
from ThermOmegaTech®
CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Balancing; Control Valve
- Media: Water; Hot Water; Cold Water ; Potable Water; Chemical
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results in extremely high temperatures at the point of use. The HAT/SP valve can be installed at the... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Valve Type: Control Valve; Drain; Safety
- Media: Water; Hot Water; Cold Water
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Valve Type: Control Valve; Drain; Safety
- Media: Water; Hot Water; Cold Water
from ThermOmegaTech®
Product Description. These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the TV/US-XR to control cooling... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical
from ThermOmegaTech®
Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Type: Balancing; Control Valve; Mixing; Angle; Safety; Shut Off
- Media: Water; Hot Water; Cold Water ; Steam
from ThermOmegaTech®
Product Description. These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm ®, hot water, hot oil, glycol, etc. In general they can be used whenever accurate but low... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Gas; Steam; Hot Oil, Glycol; Air; Chemical
from ThermOmegaTech®
Product Description. These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. n general they can be used whenever accurate but low cost control is require. A common application for the US/S-XR is to control cooling... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the HAT/RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve; Shut Off
- Media: Water; Chemical
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the HAT/RA-LP, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve; Shut Off
- Media: Water; Chemical
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve; Shut Off
- Media: Water; Chemical
from ThermOmegaTech®
Operation. The TV/HAT-RA-LP is installed on the cooling water outlet of the equipment as an after flow controller. At start-up, the valve is closed except for the “control leakage ”, allowing a small amount of flow to sense the changing equipment temperature. As the outlet water... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve; Shut Off
- Media: Water; Chemical
from ThermOmegaTech®
Product Description. These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm ®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever... [See More]
- Actuation: Thermally
- Primary Material: Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Gas; Steam; Hot Oil, Glycol; Air; Compressed Air; Chemical
from ThermOmegaTech®
Product Description. ECONO/HAT-RA is primarily used for thermal relief on booster pumps to keep them cool during idling. It can also be used to controlling cooling water outlet temperature or controlling flow of cooling water, glycol or other cooling media in applications requiring economical... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Valve Type: Control Valve
- Media: Water; Hot Water; Cold Water ; Glycol; Chemical
from DME Company
Temperature Actuated Regulating Valve. • Excellent flow characteristics. • Maintain oil temperature thru heat exchanger Thermostatic COOLING CONTROL valve. • Built for the most rugged machine tool and hydraulic applications. • Six temperature ranges to meet your requirements. [See More]
- Actuation: ElectroHydraulic; Thermally
- Media: Hydraulic; Oil; Chemical
- Valve Type: EFV; Regulating Valve
- Valve Size: 0.38 to 2.50
from Danfoss A/S
Thermostatic Expansion Valves are available as parts program, i.e. with separate valve body and orifice assemblies, or as complete valves (fixed orifice).The category also contains Thermostatic Injection Valves. Thermostatic Expansion Valves, Exchangeable Orifice. Thermostatic expansion valves... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Thermostatic Expansion
- Media: Refrigerants - R407C, R134a, R404A, R507, R22
from Crane Fluid Systems
Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Armstrong International
Armstrong ’s OB-2000 is a high-performance externally piloted temperature regulator for large-capacity applications such as heat exchangers, steam coils, steam dryers, plating tanks and parts washers. Self-actuated and requiring no external energy source, the OB-2000 comes with main valve,... [See More]
- Actuation: Thermally
- Media: Water; Steam
- Primary Material: Ductile Iron
- Valve Size: 0.50 to 4.00
from ISC Sales, Inc.
A thermal expansion valve (often abbreviated as TEV, TXV, or TX valve) is a component in refrigeration and air conditioning systems that controls the amount of refrigerant flow into the evaporator thereby controlling the super heating at the outlet of the evaporator. The valve needs to be selected... [See More]
- Actuation: Thermally
- Number of Ports: 2
- Media: Refrigerant; Chemical
- Connection Description: 5/8 x 7/8"
from Watson McDaniel Company
The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3 °F. 175/153 Self-Operating Temperature Regulators are... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Metal Seated
- Media: Water; Steam; Other Liquids
from Radwell International
DISCONTINUED BY MANUFACTURER, BALL VALVE, ELECTRO=THERMAL SHUT OFF, HEAT, SMOKE, GAS, OR FLAME ENERGY ACTIVATED, BALL/STEM SS, BODY CS, SEAT/SEAL PTFE, WOG N/A, WSP 150, VALVE SIZE 1/2 INCH, TORQUE MINUTE 300. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
- Media: Gas
- Valve Type: Ball
from BI-TORQ® Valve Automation
BT-SERIES FEATURES. Designed for valve sizes 3" through 12" based on valve torque, media or pressure values. Up to 21,000 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and heavy duty top plate for maximum corrosion... [See More]
- Actuation: Manual (optional feature); Thermally; Gear Operated
- Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
- Valve Type: Ball; Shut Off
- Valve Size: 3.00 to 12.00
from General Pump
Pump Thermal Protector - Disc. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Safety
- Media: Water; Hot Water; Cold Water
from Crane Fluid Systems
Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Armstrong International
The Armstrong OB-30/31 is a direct-acting temperature regulator that requires no external source for operation. Simple and compact, the unit is suitable for a wide variety of heating/cooling applications. Installing, adjusting or maintaining the OB-30/31 is quick and easy, because interchangeable... [See More]
- Actuation: Thermally
- Media: Water; Steam
- Primary Material: Stainless Steel
- Valve Size: 0.50 to 1.00
from Radwell International
OVERLOAD RELAY, 3RU SERIES, 28-40 AMP, THERMAL, FOR MOTOR PROTECTION, SIZE S2, CLASS 10, PANEL MOUNT, REPLACEMENT FOR 3RU1136-4FB0. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from BI-TORQ® Valve Automation
HT-SERIES FEATURES. Designed for valve sizes 3" through 6" based on valve torque, media or pressure values. Up to 1800 inch pounds of torque output. Valve can still be operated manually through the declutchable gear override. Weatherproof spring pack and all stainless steel top plate for maximum... [See More]
- Actuation: Manual (optional feature); Thermally
- Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
- Valve Type: Ball; Shut Off
- Valve Size: 3.00 to 6.00
from General Pump
Pump Thermal Protector - Pill Style. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Safety
- Media: Water; Hot Water; Cold Water
from Crane Fluid Systems
Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Armstrong International
Armstrong ’s thermostatic radiator valves are offered in straight, angle and reversed angle patterns. Thermostatic operators provide accurate and automatic control of space temperature. They are ideal for hot water and low pressure steam heated convectors, radiators, thermostatically... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Angle (optional feature)
- Media: Water; Hot Water; Steam
from Radwell International
DISCONTINUED BY MANUFACTURER, THERMAL EXPANSION VALVE, TYPE TCL200-HZ, L OPERATING RANGE: +10 ... -50 DEGREE C / +50 ... -58 DEGREE C, 7/16"UNF - 6MM CAPILLARY LENGTH: 3.00 M / 10FT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from BI-TORQ® Valve Automation
For valves up to 150 inch pounds of Torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]
- Actuation: Manual (optional feature); Thermally
- Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
- Valve Type: Ball; Shut Off
- Valve Size: 0.25 to 1.25
from General Pump
Pump Thermal Protector – Pill Style. Features. Protects pump from overheating. Smallest thermal valve on the market. Most durable and repeatable design available. Cap design allows flow to be diverted as desired. Can be mounted in pump manifold, inlet water supply or bypass loop plumbing. [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Safety
- Media: Water; Hot Water; Cold Water
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Radwell International
DISCONTINUED BY MANUFACTURER,THERMAL EXPANSION VALVE, FOR VALVES TCL, TJL AND TJR, -10F - 50F, 5 FT TUBE LENGTH, INTERNAL EQUALIZER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
- Connection Description: Tube Fitting
from BI-TORQ® Valve Automation
For valves up to 830 inch pounds torque. Heavy Duty Spring Pack. The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware. A... [See More]
- Actuation: Manual (optional feature); Thermally
- Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
- Valve Type: Ball; Shut Off
- Valve Size: 1.50 to 3.00
from General Pump
Pump Thermal Protector – Disc. Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and cool the pump. When the gun is... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Safety
- Media: Water; Hot Water; Cold Water
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Radwell International
THERMAL EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from General Pump
Pump Thermal Protector – Disc. With and without hose barb. Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Safety
- Media: Water; Hot Water; Cold Water
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Radwell International
THERMAL EXPANSION VALVE, 1/2 X 7/8 INCH ODF, 60 INCH CAPILLARY, 4 TON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for adaptors. This design breakthrough reduces the cost of stock holding and... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Radwell International
THERMAL EXPANSION VALVE, R-22 R-407A R-422D REFRIGERANT TYPE, 3/8 INCH INLET SIZE, 5 FOOT CAPILLARY LENGTH, 2 TON, ODF CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Crane Fluid Systems
Straight Body and T80 Wheel Head Valve [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Radwell International
R22 THERMAL EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Crane Fluid Systems
Straight Body and T90 TRV Head [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Radwell International
ODF THERMAL EXPANSION VALVE W/60 INCH CAPILLARY, 3/8 INCH X 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for adaptors. This breakthrough design reduces the cost of stock holding and... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Radwell International
THERMAL EXPANSION VALVE ORIFICE, SIZE 8. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for adaptors. This breakthrough design reduces the cost of stock holding and... [See More]
- Actuation: Thermally
- Primary Material: Brass / Bronze
- Valve Type: Control Valve
- Media: Water; Hot Water
from Radwell International
THERMAL EXPANSION VALVE ORIFICE, FOR EXPANSION VALVE, SIZE 5. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Radwell International
THERMAL EXPANSION VALVE ,FOR VALVE TYPES TCLE,TJLE AND TJRE,TUBE LENGTH 5FT EQUALIZER EXTERNAL 1/4IN SAE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
- Connection Description: Tube Fitting
from Radwell International
THERMAL EXPANSION VALVE, 60 INCH CAPILLARY TUBE, 3/4 TO 1-1/2 TON, 3/8 X 1/2 INCH ODF SOLDER, REFRIGERANT TYPE, STRAINER TYPE-100 MESH REMOVEABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
- Connection Description: Tube Fitting
from Radwell International
THERMAL EXPANSION VALVE, 30 INCH CAPILLARY, 3/8 INCH ODF, 1/2 INCH ODF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Radwell International
EXPANSION VALVETHERMAL KIT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Radwell International
THERMAL EXPANSION VALVE, 3/8 INCH, ODF CONNECTION, C THERMOSTATIC CHARGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Radwell International
DISCONTINUED BY MANUFACTURER, MODULAR PLATFORM COMPONENTS, ALD6 SERIES, 3-PORT 316L VIM-VAR ALD VALVE, 1.1.5 INCH. W-SEAL, SC-01, NC THERMAL ACTUATOR, SOLENOID PILOT, MIN. PRESSURE 50 PSIG (345KPA). FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
- Media: Air
- Valve Type: Pilot; Solenoid
from Radwell International
THERMAL EXPANSION VALVE, 3/8 INCH INLET, 1/2 INCH OUTLET, ODF CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
- Media: Air
from Radwell International
790-3/4-30# 790,000BRITISH THERMAL UNIT RELF VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Radwell International
3/4"75#RELIEF VALVE 1,615,000BRITISH THERMAL UNIT PER HOUR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
- Valve Type: Relief; Anti-Siphon
from Radwell International
THERMAL ISOLATOR, AMI-1SS5, 5/8IN, SWEAT BY SWEAT, OD FEMALE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Radwell International
THERMAL EXPANSION VALVE, R-22, 1-1/2" PORTS, 3" CAPILLARY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Radwell International
R22 1/2 TON, 3/8X1/2ODFS/T THERMAL EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Radwell International
R22 4TON 3/8X5/8ODFS/T THERMAL EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
from Radwell International
DISCONTINUED BY MANUFACTURER, THERMAL EXPANSION VALVE, CAPILLARY TUBE LENGTH:5 FEET, 3 TON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Thermally
- Connection Description: Tube Fitting