Piston Valves Industrial Valves

75 Results
ALCON - Piston Actuated Valves, 2/2 Way Compact Piston Actuated Valve
from Rotork plc

Piston valve with external pneumatic actuation, compact and solid construction. Suitable for neutral media with particles in suspension, on applications where a standard pilot operated solenoid valve may become clogged. [See More]

  • Valve Type: Piston
  • Actuation: Pilot; Pneumatic
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Valve Type: Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
  • Actuation: Manual
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Butt Weld Connection
from Rotork plc

2/2 Way Piston Actuated Valve Butt Weld Connection – Stainless Steel [See More]

  • Valve Type: Piston
  • Primary Material: Stainless Steel
ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Clamp
from Rotork plc

2/2 Way Piston Actuated Valve Clamp – Stainless Steel [See More]

  • Valve Type: Piston
  • Primary Material: Stainless Steel
ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Compact Version
from Rotork plc

2/2 Way Piston Actuated Valve G 1/2" to 1" Bronze and G 1/2" to 3/4" Stainless Steel, Compact Version [See More]

  • Valve Type: Piston
  • Primary Material: Stainless Steel
ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Flange
from Rotork plc

2/2 Way Piston Actuated Valve Flanged – Stainless Steel [See More]

  • Valve Type: Piston
  • Primary Material: Stainless Steel
ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve High Temperature Version
from Rotork plc

2/2 Way Piston Actuated Valve G 1/2" to 2", High Temperature Version – Stainless Steel [See More]

  • Valve Type: Piston
  • Primary Material: Stainless Steel
ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Regular Version
from Rotork plc

2/2 Way Piston Actuated Valve G 1/2 ” to 2 ”, Regular Version – Bronze / Stainless Steel [See More]

  • Valve Type: Piston
  • Primary Material: Stainless Steel
ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Threaded Spigots
from Rotork plc

2/2 Way Piston Actuated Valve G 3/4" to 2 3/8", Threaded Spigots – Stainless Steel [See More]

  • Valve Type: Piston
  • Primary Material: Stainless Steel
ALCON - Piston Actuated Valves, Control Piston Actuated Valve with Integrated Positioner
from Rotork plc

Control Piston Actuated Valve with Integrated Positioner DN15 to DN50 – Stainless Steel. Alcon control piston actuated valves are operated by a compact pneumatic integrated positioner working in a closed loop. [See More]

  • Valve Type: Piston
  • Actuation: Pneumatic
  • Primary Material: Stainless Steel
ALCON - Piston Actuated Valves, G Series
from Rotork plc

Piston Actuated Valve Series G EXD II 2 GD c TX CLASS [See More]

  • Valve Type: Piston
ALCON - Piston Actuated Valves, M Series
from Rotork plc

Piston Actuated Valve Series M EXD II 2 GD c TX CLASS [See More]

  • Valve Type: Piston
ALCON - Piston Actuated Valves, Manual Angle Seat Valve
from Rotork plc

Manual Angle Seat Valve G 1/2" to 2" – Bronze (NG) & Stainless Steel (IG) [See More]

  • Valve Type: Piston
  • Actuation: Manual
  • Primary Material: Stainless Steel
Piston Operated Valve -- PP2
from AAA Products International, Inc.

2-position, no springs. Double acting piston actuator on one end. Spool stays in shifted position when pilot pressure is removed. [See More]

  • Valve Type: Directional; Piston; Spool
  • Media: Air; Compressed Air
  • Primary Material: Aluminum
  • Valve Size: 0.25
Z6200-HET-YB-YC - Metroflush® Exposed Piston Flush Valve
from Zurn Industries LLC

Zurn Metroflush ® 1.28 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closets with 11 1/2" Rough-in. To view all options, see the Specification Sheet - Z6200-HET. Features And Benefits. Clog-resistant piston. Chemical resistant gaskets and seals for extended service life with lower... [See More]

  • Valve Type: Piston
  • Media: Water
Piston Valve -- RO31
from Spirax-Sarco

The RP valve is a piston isolation valve with a carbon steel body / bonnet and stainless steel internals. It can be used on steam, condensate and other liquid sytems. [See More]

  • Valve Type: Piston
  • Media: Water; Gas; Steam; Air
  • Primary Material: Steel
  • Valve Size: 0.50 to 2.00
Servo-assisted 2/2-way piston valve -- 320863
from Burkert Fluid Control Systems

The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As well as liquids with low operating... [See More]

  • Valve Type: Globe; Piston; Servo
  • Media: Water; Steam
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 145.04
Brass Piston Check Valve -- 210 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.12
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 500.00
298 Series Steam Valves -- 8298A001
from ASCO

Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features. • Rugged design, built to withstand steam,. superheated water, and corrosive fluids. •... [See More]

  • Valve Type: Piston; Solenoid
  • Media: Water; Hot Water; Steam; Corrosive Fluids
  • Primary Material: Stainless Steel
  • Valve Size: 0.50
Ball Valve -- 102168962 [BC681806 from Strahman Valves, Inc.]
from Radwell International

DISC VALVE, VD SERIES, FULL FLOW BOTTOM OUTLET, 600PRESS, 450DEGREE F MAX, 316BODY, 316PISTON, 316CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Piston
Angle Seat Valve -- Ares & Zeus Series
from Assured Automation

Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest... [See More]

  • Valve Type: Control Valve; Angle; Piston
  • Media: Water; Steam; Ink/Paint, Dye, Liquids; Air
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Valve Size: 0.38 to 2.00
BRONZE 2-WAY NC SPRING RETURN 1 1/2" NPTF AIR ACTUATED PISTON VALVE -- CN209LTK00
from Quarter Turn Valve

BRONZE 2-WAY NC SPRING RETURN 1 1/2 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 1.50
  • Primary Material: Brass / Bronze
  • Number of Ports: 2
Piping, Valves & Fittings
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

High Pressure Piping, Valves and Fittings. Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets. Valves with... [See More]

  • Valve Type: Control Valve; Angle; Butterfly; Check; Diaphragm; Globe; Piston; Relief
  • Media: Water; Gas; Air
325A - Charging Valve
from Jaygo, Inc.

FAMAT charging valve has been developed to load vessels and reactors. On top of the advantage of expanding piston, when used as a charging valves, the piston has the advantage of pushing all the load inside the vessel, without any loss of product. The valve can be equipped with a n hygienic... [See More]

  • Valve Type: Piston; Sanitary (optional feature); Charging Valve
  • Media: Powder Solids; Granules, Pastes; Chemical
  • Primary Material: Stainless Steel
  • Valve Size: 1.00
Electronic Two-Stage Preset Valve -- E-7
from Liquid Controls Group; a Unit of IDEX Corporation

The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a complete, new metering system with electronic registration or as a retrofit when upgrading from mechanical... [See More]

  • Valve Type: Metering; Angle; Piston; Solenoid
  • Media: Gas; Gasoline / Diesel Fuel
  • Primary Material: Aluminum
  • Maximum Pressure: ? to 150.00
Miba Industrial -- Hydraulic Elements (Valve Plates)
from Miba Industrial Bearings

Valve Plates for Piston Pumps/ Motors. High Quality Standards. Lapping. Ultra-fine machining process for highest production accuracy. High surface quality (up to 1 µm). Extreme shape accuracies. Tight dimensional tolerances. High Quality Standards. Due to our machine reliability the products... [See More]

  • Valve Type: Piston
  • Media: Hydraulic
  • Primary Material: Brass / Bronze; Copper; Stainless Steel; Steel
  • Valve Size: ? to 7.87
External Pilot Controlled Valves -- Series 700
from Daniel Measurement and Control Inc.

These valves are externally pilot-operated, making one basic valve perform many different functions. Multiple pilot arrangements, easily modified, allow you to choose or change valve capability as required. Unique design features and unit-built construction assures positive sealing, linear valve... [See More]

  • Valve Type: Control Valve; Angle; Piston
  • Media: Gas; Gasoline / Diesel Fuel; Natural Gas
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 2.00 to 16.00
Z6200-WS1-YB-YC - Exposed Piston Flush Valve
from Zurn Industries LLC

Zurn 1.6 gpf Metroflush ® Metroflush ® Exposed Flush Valve for 1-1/2" Top Spud Water Closets with 11 1/2" Rough-in. To view all options, see the Specification Sheet - Z6200. Features And Benefits. Clog-resistant piston. Chemical resistant gaskets and seals for extended service life with... [See More]

  • Valve Type: Piston
  • Media: Water
Brass Piston Check Valve -- 215 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.12
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 500.00
Air Operated Valves -- P210C093
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Valve Type: Piston
  • Media: Water; Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.38
Control Valve -- 102152024 [PF61G-2NC 1-1/4" NPT from Spirax-Sarco]
from Radwell International

DISCONTINUED BY MANUFACTURER, PISTON ACTUATED, 3730195, VALVE 1-1/4" - NPT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Piston
BRONZE 2-WAY NC SPRING RETURN 1" NPTF AIR ACTUATED PISTON VALVE -- CN207LTY00
from Quarter Turn Valve

BRONZE 2-WAY NC SPRING RETURN 1 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 1.00
  • Primary Material: Brass / Bronze
  • Number of Ports: 2
Power Cylinder Operated Control Valves -- Series 500
from Daniel Measurement and Control Inc.

These valves are ideal when minimum pressure drop is required or for applications where the flowing stream can't be used as the power medium to operate a valve. The externally controlled main piston and the 45 degree body design assures extreme, low pressure drop. Standard power cylinders are... [See More]

  • Valve Type: Control Valve; Angle; Piston
  • Media: Gas; Gasoline / Diesel Fuel; Natural Gas
  • Primary Material: Aluminum; Brass / Bronze; Ductile Iron; Stainless Steel (optional feature); Steel
  • Valve Size: 2.00 to 12.00
Z6203-EWS-YB-YC - Exposed Piston Flush Valves
from Zurn Industries LLC

Zurn Metroflush ® .5 gpf Exposed Flush Valve for 3/4" Top Spud Urinals. To view all options, see the Specification Sheet - Z6203. Features And Benefits. Clog-resistant piston. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. Manual ADA compliant... [See More]

  • Valve Type: Piston
  • Media: Water
Brass Piston Check Valve -- 410 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.25 to 0.31
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 50.00 to 500.00
Air Operated Valves -- P210C094
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Valve Type: Piston
  • Media: Water; Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.50
Control Valve -- 102696814
from Radwell International

MINI-HIPPO PISTON AND OPERATED VALVE, 10,000 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Piston
BRONZE 2-WAY NC SPRING RETURN 1/2" NPTF AIR ACTUATED PISTON VALVE -- CN205STW00
from Quarter Turn Valve

BRONZE 2-WAY NC SPRING RETURN 1/2 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 0.50
  • Primary Material: Brass / Bronze
  • Number of Ports: 2
Brass Piston Check Valve -- 415 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.25
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 500.00
Air Operated Valves -- P210D009
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Valve Type: Piston
  • Media: Water; Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.75
Control Valve -- 162664432 [KLF250B from Engineered Controls International, Inc.]
from Radwell International

FLOW CONTROL VALVE, KLF SERIES, BRASS BODY, PISTON CHECK STYLE, 1/4 NPT FEMALE, 0.156IN ORIFICE DIA, 0.32CV FREE FLOW, 0.23CV CONTROLLED FLOW, 10 PSIG CRACKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Check; Piston
  • Primary Material: Brass / Bronze
BRONZE 2-WAY NC SPRING RETURN 2" NPTF AIR ACTUATED PISTON VALVE -- CN210LTJ00
from Quarter Turn Valve

BRONZE 2-WAY NC SPRING RETURN 2 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 2.00
  • Primary Material: Brass / Bronze
  • Number of Ports: 2
Brass Piston Check Valve -- 610 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.38
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 500.00
Air Operated Valves -- P210D095
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Valve Type: Piston
  • Media: Water; Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.75
Control Valve -- 19568030 [SW-701 from Flowserve Corporation]
from Radwell International

FORGED PISTON CHECK VALVE, 1975 PSI @ 100 °F. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Check; Piston
BRONZE 2-WAY NC SPRING RETURN 3/4" NPTF AIR ACTUATED PISTON VALVE -- CN206STX00
from Quarter Turn Valve

BRONZE 2-WAY NC SPRING RETURN 3/4 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze
  • Number of Ports: 2
Brass Piston Check Valve -- 615 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.38
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 500.00
Air Operated Valves -- P320A009
from ASCO

bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]

  • Valve Type: Piston
  • Media: Water; Air
  • Primary Material: Brass / Bronze
  • Valve Size: 0.25
Control Valve -- 202795018 [4DHX7 from Grainger Industrial Supply]
from Radwell International

PISTON SPRING CHECK VALVE: SINGLE FLOW, INLINE PISTON, BRASS, FNPT X FNPT, VITON, HORIZONTAL; VERTICAL, PIPE OR TUBE SIZE1/2 IN,1 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Check; Piston
  • Connection Description: Tube Fitting
  • Primary Material: Brass / Bronze
STAINLESS STEEL 2-WAY NC SPRING RETURN 1 1/2" NPTF AIR ACTUATED PISTON VALVE -- PN209LTK00
from Quarter Turn Valve

STAINLESS STEEL 2-WAY NC SPRING RETURN 1 1/2 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 1.50
  • Primary Material: Stainless Steel
  • Number of Ports: 2
Brass Piston Check Valve -- 810 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.50
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 500.00
Control Valve -- 224340325 [771S-10M-14P-2-316L from Alfa Laval Inc.]
from Radwell International

THROTTLING VALVE, 771 SERIES, AIR OPERATED, SHORT STROKE, LOWER TEE/TRI CLAMP CONNECTION, NORMALLY OPEN PISTON, 2 INCH PORT SIZE, STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Piston
  • Primary Material: Stainless Steel; Steel
STAINLESS STEEL 2-WAY NC SPRING RETURN 1" NPTF AIR ACTUATED PISTON VALVE -- PN207LTY00
from Quarter Turn Valve

STAINLESS STEEL 2-WAY NC SPRING RETURN 1 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 1.00
  • Primary Material: Stainless Steel
  • Number of Ports: 2
Brass Piston Check Valve -- 815 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.50
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 500.00
Control Valve -- 32791468 [99202 from Ingersoll-Rand Company Limited]
from Radwell International

363 PISTON PUMP PART, INSERT, VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Piston
STAINLESS STEEL 2-WAY NC SPRING RETURN 1-1/4" NPTF AIR ACTUATED PISTON VALVE -- PN208STZ00
from Quarter Turn Valve

STAINLESS STEEL 2-WAY NC SPRING RETURN 1-1/4 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 1.25
  • Primary Material: Stainless Steel
  • Number of Ports: 2
Metal Piston Check Valve -- 107 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 1000.00
Control Valve -- 41382210 [67130 from Ingersoll-Rand Company Limited]
from Radwell International

363 PISTON PUMP PART, VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Piston
STAINLESS STEEL 2-WAY NC SPRING RETURN 1/2" NPTF AIR ACTUATED PISTON VALVE -- PN205STW00
from Quarter Turn Valve

STAINLESS STEEL 2-WAY NC SPRING RETURN 1/2 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 0.50
  • Primary Material: Stainless Steel
  • Number of Ports: 2
Metal Piston Check Valve -- 110 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.06 to 0.09
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 125.00
Control Valve -- 41389406 [65769 from Ingersoll-Rand Company Limited]
from Radwell International

363 PISTON PUMP PART, VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Piston
STAINLESS STEEL 2-WAY NC SPRING RETURN 2" NPTF AIR ACTUATED PISTON VALVE -- PN210LTJ00
from Quarter Turn Valve

STAINLESS STEEL 2-WAY NC SPRING RETURN 2 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 2.00
  • Primary Material: Stainless Steel
  • Number of Ports: 2
Metal Piston Check Valve -- 112 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.19 to 0.25
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 125.00
Control Valve -- 45077125 [HEE-1-D-MAXI-24 from Festo Corporation]
from Radwell International

SHUT OFF VALVE, HEE SERIES, PISTON GATE VALVE, ELECTRICAL ACTUATION TYPE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 2.5-16 BAR OPERATING PRESSURE, 6500 L/MIN STANDARD NOMINAL FLOW RATE, 172953. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Pilot; Gate; Piston
STAINLESS STEEL 2-WAY NC SPRING RETURN 3/4" NPTF AIR ACTUATED PISTON VALVE -- PN206STX00
from Quarter Turn Valve

STAINLESS STEEL 2-WAY NC SPRING RETURN 3/4 " NPTF AIR ACTUATED PISTON VALVE [See More]

  • Valve Type: Piston
  • Valve Size: 0.75
  • Primary Material: Stainless Steel
  • Number of Ports: 2
Metal Piston Check Valve -- 1210 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 500.00
Control Valve -- 45155452 [HE-G1/2-LO from Festo Corporation]
from Radwell International

SHUT-OFF VALVE, SERIES HE-LO, PISTON GATE, MANUAL ACTUATION, 3/2; BISTABLE, 1-10 BAR OPERATING PRESSURE, 6200 L/MIN FLOW RATE, G1/2; G1 PNEUMATIC CONNECTIONS, (197134). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Gate; Piston
  • Actuation: Pneumatic
  • Media: Air
Metal Piston Check Valve -- 1215 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 500.00
Control Valve -- 73658856 [554-15D-1-9-51-0 from Gemu Valves]
from Radwell International

ANGLE SEAT GLOBE VALVE, PNEUMATICALLY OPERATED, PLASTIC PISTON ACTUATOR, DN15, 2/2-WAY BODY, THREADED SOCKET DIN ISO 228, BODY CC499K, SEAL, PTFE, NC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Globe; Piston
  • Actuation: Pneumatic
  • Media: Air
  • Connection Description: Threaded
Metal Piston Check Valve -- CV Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.06 to 0.09
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 125.00
Hydraulic Pressure Regulator & Gauge & Transmitter -- 11952170 [5050 from NOSHOK, Inc.]
from Radwell International

PISTON TYPE PRESSURE SNUBBER, 1/2 NPT, 316 SS, PRESSURE RATING 15,000 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Piston
Piston Check Valve -- 105 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.50
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 1000.00
Hydraulic Pressure Regulator & Gauge & Transmitter -- 120742994 [400.25.92 from DOPAG Dosiertechnik und Pneumatik AG]
from Radwell International

DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, HYDRAULIC, W/ PISTON, 50-250 BAR, 3/8 INCH BSP, HARDENED STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Piston
  • Media: Hydraulic
  • Primary Material: Steel
Stainless Steel Piston Check Valve -- 210 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Check; Piston
  • Valve Size: 0.12
  • Primary Material: Stainless Steel
  • Maximum Pressure: 125.00
Hydraulic Valve -- 11990094 [RPEC-LAN from Sun Hydraulics Corporation]
from Radwell International

PILOT OPERATED & BALANCED PISTON RELIEF VALVE, MAX FLOW = 25 GPM (95 LPM), FACTORY SETTING = 4 GPM (15 LPM), MAX PRESSURE = 5000 PSI (350 BAR), PRESSURE ADJUSTMENT RANGE = 100 PSI TO 3000 PSI, 2 PORTS, NO PANEL MOUNT FEATURE, NORMALLY CLOSED, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pilot; Piston; Relief; Anti-Siphon
  • Number of Ports: 2