Drain Valves Industrial Valves

94 Results
Flow Control Valves
from HydraCheck Inc.

A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction. Viton O-rings (Standard). Graduated knob and... [See More]

  • Valve Type: Drain; Needle
  • Maximum Pressure: 5000.00
  • Primary Material: Steel
  • Media Temperature: -4 to 212
Power Plant Drain Control Valves
from Shanghai Thinktank Process Management Co., Ltd

Description. Drain valve used for main steam piping and reheater steam. Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve. Forged steel body: F91, F92, 12Cr1MoV, 20#. Configuration: straight through. Connections: welded, or flanges. Cavitation free design, shut off... [See More]

  • Valve Type: Drain
  • Media: Steam
Fill and Drain Valve - Boss Mount
from Lee Co. (The)

This valve is ideal for filling and draining applications. A separate pilot tool is used to open the valve prior to launch, allowing for an extremely small and lightweight in-flight configuration. Various material options are available for the wetted surfaces, making the valve compatible with a wide... [See More]

  • Valve Type: Drain
  • Maximum Pressure: 4000.00
Drain Tempering Valve -- DTV
from ThermOmegaTech®

Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]

  • Valve Type: Control Valve; Drain; Mixing
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel
  • Valve Size: 0.50 to 1.00
Condensate drain -- PWEA-AC-3D
from Festo Corporation

Fully automatic condensate drain with independent electrical controller. Interface for communicating with master control device. Reliable thanks to non-contacting capacitive sensor. Can be used with air preparation units or simply in piping systems. Ready status and switching status indicated via... [See More]

  • Valve Type: Drain
  • Maximum Pressure: 11.60 to 232.06
  • Media: Air; Compressed Air
  • Media Temperature: 34 to 140
Air-Operated Drain Valve -- IDA
from Plast-O-Matic Valves, Inc.

Series IDA Choice of double-acting air x air or normally-closed operation provides bubble-tight seal with up to 25 î of water. Large flow area for ultra-fast drain — tested faster than any other quick dump. 4 ″ – 6 ″ sizes in various materials. [See More]

  • Valve Type: Drain
  • Media: Water
  • Primary Material: PVC; PP (optional feature); PVDF (optional feature)
  • Valve Size: 4.00 to 6.00
Timed Automatic Drain Valve -- DRAINMASTER®
from DynaQuip Controls

Moisture collection and sediment buildup are the two biggest threats to your compressed air system and tools. Harmful water and sediment produced in the normal operation of air systems causes rust and corrosion to the structure if not removed from the system. These contaminates need to be drained... [See More]

  • Valve Type: Drain
  • Media: Water
  • Primary Material: Brass / Bronze
  • Valve Size: 0.50 to 1.00
Fill and Drain Valve - Tube Stub
from Lee Co. (The)

This valve is ideal for filling and draining applications. A separate pilot tool is used to open the valve prior to launch, allowing for an extremely small and lightweight in-flight configuration. Various material options are available for the wetted surfaces, making the valve compatible with a wide... [See More]

  • Valve Type: Drain
  • Maximum Pressure: 4000.00
Inline Temperature Control Valve -- HAT
from ThermOmegaTech®

Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]

  • Valve Type: Control Valve; Drain; Safety; Shut Off
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Glycol, Ketones, Oil; Air; Chemical
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel
  • Valve Size: 0.50 to 0.75
Condensate drain -- WA-1-B
from Festo Corporation

For attachment to air preparation units and compressed air networks/systems. Automatic emptying after the max. fill level has been reached. Automatic emptying after the operating pressure p < 0.5 bar is switched off. Manual actuation during operation is possible [See More]

  • Valve Type: Drain
  • Maximum Pressure: 58.02 to 232.06
  • Primary Material: Brass / Bronze
  • Media Temperature: 32 to 140
Inline Temperature Control Valve -- TV/HAT
from ThermOmegaTech®

Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]

  • Valve Type: Control Valve; Drain; Safety; Shut Off
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
  • Primary Material: Stainless Steel
  • Valve Size: 0.25 to 0.50
Condensate drain -- WA-2
from Festo Corporation

For attachment to air preparation units and compressed air networks/systems. Automatic emptying after the max. fill level has been reached. Automatic emptying after the operating pressure p < 0.5 bar is switched off. Manual actuation during operation is possible [See More]

  • Valve Type: Drain
  • Maximum Pressure: 21.76 to 203.05
  • Primary Material: Aluminum
  • Media Temperature: 32 to 122
Scald Protection Valve -- HAT/SP
from ThermOmegaTech®

Product Description. A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results in extremely high temperatures at the point of use. The HAT/SP valve can be installed at the... [See More]

  • Valve Type: Control Valve; Drain; Safety
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel
  • Valve Size: 0.50 to 0.75
Scald Protection Valve -- IC/SP
from ThermOmegaTech®

Product Description. A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash... [See More]

  • Valve Type: Control Valve; Drain; Safety
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel
  • Valve Size: 0.75
Thermostatic Drain Valve for Locomotives -- GURU®DL2.1
from ThermOmegaTech®

Operation. The GURU ® DL2.1 is the most widely used and proven locomotive freeze protection valve in the world. It may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU ® Cartridge releases itself from its body at a pre-set water... [See More]

  • Valve Type: Control Valve; Drain; Safety
  • Media: Water; Cold Water  
  • Primary Material: Stainless Steel
  • Valve Size: 1.25
Thermostatic Drain Valve for Locomotives -- GURU®DL2.1 CH and CHS
from ThermOmegaTech®

Operation. The GURU ® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU ® Cartridge releases itself from its body at a pre-set water temperature (35 °F or 40 °F), rather than being forced out by the tremendous... [See More]

  • Valve Type: Control Valve; Drain; Safety
  • Media: Water; Cold Water  
  • Primary Material: Stainless Steel
  • Valve Size: 2.00
Thermostatic Drain Valve for Locomotives -- Magnum GURU®
from ThermOmegaTech®

Operation. The Magnum GURU ® Plug is a higher discharge capacity version of the standard GURU ® Plug. The Magnum GURU ® Plug is a self-operating thermostatic drain valve that responds to engine coolant temperature and will pop open and drain when coolant reaches the setpoint (35 °F... [See More]

  • Valve Type: Control Valve; Drain; Safety
  • Media: Water; Cold Water  
  • Primary Material: Stainless Steel
  • Valve Size: 1.25
Thermostatic Drain Valve for Passenger Cars -- 1" GURU PC®
from ThermOmegaTech®

Operation. The 1 ″ GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for... [See More]

  • Valve Type: Control Valve; Drain; Safety
  • Media: Water; Cold Water  ; Potable Water
  • Primary Material: Brass / Bronze
  • Valve Size: 1.00
Thermostatic Drain Valve for Passenger Cars -- 3/4" GURU PC®
from ThermOmegaTech®

Operation. The ¾ ” GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned... [See More]

  • Valve Type: Control Valve; Drain; Angle; Safety
  • Media: Water; Cold Water  ; Potable Water
  • Primary Material: Brass / Bronze
  • Valve Size: 0.75
Thermostatic Freeze Protection Valve -- HAT/FP
from ThermOmegaTech®

Product Description. Relying on manually opening valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary loss including repairing damaged equipment, piping, as well as system... [See More]

  • Valve Type: Control Valve; Drain; Safety
  • Media: Water; Cold Water  ; Potable Water (optional feature)
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel
  • Valve Size: 0.50 to 0.75
Thermostatic Freeze Protection Valve -- IC/FP
from ThermOmegaTech®

Product Description. Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary losses including repairing damaged equipment, piping, as well as... [See More]

  • Valve Type: Control Valve; Drain; Safety
  • Media: Water; Cold Water  ; Potable Water (optional feature)
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel
  • Valve Size: 0.50 to 0.75
Electronic Drain Valves -- DVT
from OMEGA Engineering, Inc.

SPECIFICATIONS. Mounting Position: Any (preferably with solenoid system upright). ON Time: Adjustable 1 to 15 sec. OFF Time: Adjustable 1 to 45 min. Power: 115 Vac, 60 Hz. Voltage Tolerance: ±10%. Min/Max Temperature: 1 to 54 °C (35 to 130 °F). Duty Cycle: Continuous (100%). Coil... [See More]

  • Valve Type: Drain
  • Valve Size: 0.12 to 0.44
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 175.00 to 300.00
Auto Drain Valves -- 70 AUTO-DRAIN
from Flomatic Valves

70 - Auto-Drain - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite with a stainless steel disc and resilient seat. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Valve Type: Drain; Check
  • Valve Size: 1.00
  • Primary Material: Stainless Steel
  • Maximum Pressure: 400.00
Touchless Dispense Valve -- DTV1
from Deltrol Controls/Division of Deltrol Corp.

Battery-operated Touchless Valve to dispense coffee, tea, juices, and other beverages from serving equipment. Installs in place of manual valves on most existing equipment with minimal retrofit effort. The valve utilizes patent pending technology to detect a cup underneath then a hand above to... [See More]

  • Valve Type: Drain; Sanitary
  • Media Temperature: 208
  • Media: Water; Hot Water; Cold Water  
  • Actuation: Electric
Ball Valve -- 106026136 [6W175B from Norgren LLC]
from Radwell International

MOTORIZED BALL VALVE DRAIN, 115VAC, 60HZ, 2.5AMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain; Ball
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.59
Hose End Valves
from NIBCO INC.

No-kink hose bibbs offer a 60 ° angle hose spout orientation which serves to help prevent the garden hose from being pinched when moving the hose to varying locations while connected to the valve. Valve pressure rating 125 psi to 100 °F, Maximum temperature 180 °F/82.2 °C, Screw-in... [See More]

  • Valve Type: Drain; Sampling; Shut Off; Quarter Turn Valves
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Brass / Bronze
  • Valve Size: 0.50 to 0.75
2/2-Way Drain Valve NC, DN 40 IP 65, IP 68 -- 04.040.116
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with the inlet at... [See More]

  • Valve Type: Drain; Solenoid
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Stainless Steel (optional feature); PE (optional feature); PVDF (optional feature)
  • Maximum Pressure: 0.00 to 1.74
D340 Drain Tap
from Crane Fluid Systems

Features & Benefits. Bronze draining taps are suitable for use on hot and cold water up to 16bar, at temperatures up to 110 °C. The inlet is a threaded taper male connection to BS 21. The outlet is ribbed for hose connection. WRAS approval up to 10bar, 99 °C only. Valve rated 16bar, 110... [See More]

  • Valve Type: Drain
  • Media: Water
  • Primary Material: Brass / Bronze
Fill and Drain (Service) Valves
from Valcor Engineering Corporation

Valcor fill and drain valves are metal-to-metal seat valves that maintain extremely low internal & external leakages (1 ×10^-6 sccs GHe) yet are capable of very high operational cycles (over 100 open/close cycles). Our F &D valves are compatible with propellants (Hydrazine, NTO, MMH,... [See More]

  • Valve Type: Drain
  • Media: Gas; Air; Compressed Air
  • Primary Material: Aluminum; Exotic Metal
  • Valve Size: 0.19 to 0.50
1-FTD-K56 - 1" Fire Test and Drain Valve
from Zurn Industries LLC

Zurn Model 1-FTD-K56 Fire Test and Drain valve (1") provides for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve simulates flow of a single sprinkler with a 5.6 K Factor orifice. The drain position allows unrestricted flow for rapid... [See More]

  • Valve Type: Drain
  • Valve Size: 1.00
  • Media: Water
Shut-off Valve, , quick closing oil drain valves for Refrigerants -- QDV
from Danfoss A/S

QDV is a quick closing shut-off valve, designed particularly for draining oil from systems containing refrigerant (ammonia) under pressure. The valve will close immediately on release of the handle, thus protecting user and environment against unnecessary refrigerant leaks. In order to prevent... [See More]

  • Valve Type: Drain; Shut Off
  • Media: Gas; Refrigerents
  • Primary Material: Steel
  • Valve Size: 0.59
Unloading Pilot -- UP10-31
from HydraForce, Inc.

A screw-in, cartridge-style, remote sequence, pilot unloading valve, with 2 fixed “unload/reload ” pressure ratios for use in accumulator-type hydraulic systems. [See More]

  • Valve Type: Drain; Pilot; Cartridge; Spool
  • Media: Hydraulic
  • Primary Material: Steel
  • Valve Size: 0.25 to 0.38
Dilution Drain Valves
from International Polymer Solutions Inc.

The Dilution Drain Valve is ideal for cooling and diluting solutions while draining. The valve is designed to shut off the drain automatically if the water flow is interrupted. The DDV fits tanks with 3/8 ”, 1/2 ” and 3/4 ” main drain ports. Main Drain Port & Inlet Port... [See More]

  • Valve Type: Drain
  • Valve Size: 0.38 to 0.75
  • Primary Material: PTFE (optional feature); PVDF (optional feature)
  • Maximum Pressure: 30.00 to 90.00
Brass Boiler Drain Shutoffs -- BD
from Watts

Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, Teflon stem packing, and cast iron handwheel. Available in various dual solder or IP... [See More]

  • Valve Type: Drain; Shut Off
  • Media: Water; Steam
  • Primary Material: Brass / Bronze
Koolance Water Cooling Drain Valve (3/8in) -- 939
from Xoxide

Inline drain valve to expedite coolant evacuation without turning your unit upside-down. Chrome-plated brass. To use, simply install the valve on a 10mm (3/8 ") line near the bottom of your setup. When you need to empty the system, place a 1-Liter container below the valve and unscrew it. Next,... [See More]

  • Valve Type: Drain
Drain T Valve -- 14007
from Qosina Corp.

Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and HDPE, this in-line, T-style valve has a white actuator that slides open to allow for the free flow of fluid. Qosina part # 14007 has a 0.287 inch ID x 0.363 inch OD tubing port and is ideal... [See More]

  • Valve Type: Drain
  • Media: Water; Air
  • Primary Material: PVC; PE; HDPE, PVC
Air and Gas Trap -- CA10S
from Spirax-Sarco

The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve. [See More]

  • Valve Type: Drain
  • Media: Steam; Air
  • Primary Material: Cast Iron
  • Valve Size: 0.50
Norgren Excelon® Dump Valves -- P72F
from OMEGA Engineering, Inc.

The P72F Series Smooth Start/Exhaust Valves are designed for use as a single in-line unit or as part of Norgren's Excelon ® modular compressed air preparation supply system. As a modular component, this smooth start /exhaust valve can quickly be attached to filters, oilers, safety lockout valves... [See More]

  • Valve Type: Drain
  • Media: Air; Compressed Air
  • Primary Material: Aluminum (optional feature); Zinc
  • Valve Size: 0.25 to 0.75
Break Off Plugs -- 48 DRAIN-BACK PLUG ®
from Flomatic Valves

Model 48 Drain Back - 1" Drain-Back valve in an all stainless steel construction. threads to install into a 1" pipe tee. The reusable spring loaded valve is activated when a weight is dropped, draining the riser pipe automatically. Patented. For reference use only. Please check Flomatic's website... [See More]

  • Valve Type: Drain
  • Valve Size: 1.00
  • Primary Material: Stainless Steel
  • Maximum Pressure: 400.00
Ball Valve -- 127963599
from Radwell International

TIMER DRAIN, 1/2", TEC 44, 115 VOLT, 600 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.79
2/2-Way Drain Valve NC, DN 50 IP 65, IP 68 -- 04.050.116
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with... [See More]

  • Valve Type: Drain; Solenoid
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Stainless Steel (optional feature); PE (optional feature); PVDF (optional feature)
  • Maximum Pressure: 0.00 to 1.74
D341 Drain Tap
from Crane Fluid Systems

Features & Benefits. Bronze draining taps are suitable for use on hot and cold water up to 16bar, at temperatures up to 110 °C. The inlet is a threaded taper male connection to BS 21. The outlet is ribbed for hose connection. WRAS approval up to 10bar, 99 °C only. Valve rated 16bar, 110... [See More]

  • Valve Type: Drain
  • Media: Water
  • Primary Material: Brass / Bronze
Welded Steel Draining Ball Valves
from Danfoss A/S

Draining valves are available in DN15-50, PN40 with welded connection on one side and closing cap on the other one. JIP-WE is an ON/OFF ball valve with welded / externally threaded connection with a closing cap and a chain attached. [See More]

  • Valve Type: Drain; Ball
  • Media: Water; Hot Water
  • Primary Material: Steel
  • Valve Size: 0.59 to 1.97
POL Drain Valves
from International Polymer Solutions Inc.

IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez O-rings. This valve is also... [See More]

  • Valve Type: Drain
  • Media: Chemical
  • Primary Material: PVC; PTFE (optional feature); PP; PVDF (optional feature)
  • Valve Size: 0.75 to 2.00
Brass Quarter-Turn Boiler Drain Shutoffs -- BD-QT
from Watts

Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, adjustable Teflon stem packing, an aluminum quarter-turn tee handle with... [See More]

  • Valve Type: Drain; Shut Off
  • Media: Water; Steam
  • Primary Material: Brass / Bronze
Tube End Drain Valve, Twist Control -- 80041
from Qosina Corp.

Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid. Qosina part # 80041 can... [See More]

  • Valve Type: Drain
  • Media: Water; Air
  • Primary Material: PVC; PE; PVC, LDPE
Air and Gas Trap DN40 and DN50 (Flanged) -- CA14S
from Spirax-Sarco

The CA14S is a cast iron ball float air and gas trap. It is available with a metal valve cone given designation CA14S having horizontal flanged connections. The cover will be drilled and tapped ½ " BSP or NPT for the purpose of fitting a balance line. [See More]

  • Valve Type: Drain
  • Media: Steam; Air
  • Primary Material: SG Iron
  • Maximum Pressure: 232.06
Ball Valve -- 130864540 [H-41415W from Webstone Company, Inc.]
from Radwell International

BALL VALVE, 1 1/4 IPS LF ISOLATOR, W/MULTI-FUNCTION DRAIN,ROTATING FLANGE, FULL PORT FORGED BRASS, W/ADJ PACKING GLAND, NUTS & BOLTS, 600 WOG. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain; Ball
  • Primary Material: Brass / Bronze
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.98
2/2-Way Drain Valve, DN 40, Vacuum Controlled -- 04.040.113
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in... [See More]

  • Valve Type: Drain
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Stainless Steel; PE; PVDF
  • Maximum Pressure: 0.00 to 8.70
Purge, Drain and Balancing Valve -- RPVM1
from Watts

Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. [See More]

  • Valve Type: Balancing; Drain
  • Valve Size: 0.75 to 1.25
  • Media: Water; Steam
Austenitic Stainless Steel Air and Gas Traps Flanged DN15 to DN25 -- CA46
from Spirax-Sarco

The CA46 is an austenitic stainless steel ball float air and gas trap. It is available with a soft valve cone given designation CA46 or with a metal valve cone given designation CA46S both having horizontal flanged connections. The cover will be drilled and tapped ½ " BSP or NPT for the... [See More]

  • Valve Type: Drain
  • Media: Steam; Air
  • Primary Material: Stainless Steel; Austenitic Stainless Steel (316)
  • Maximum Pressure: 580.15
Ball Valve -- 19049720 [75-104-41 from Apollo Valves]
from Radwell International

BALL VALVE, BRONZE, 2 POSITION, PAD LOCKING, 75 SERIES, 3/4 ” SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain; Ball
  • Connection Description: Threaded
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 1.26
3/2-Way Drain Valve, DN 40, Vacuum Controlled -- 04.040.114
from A. u. K. Müller GmbH & Co. KG

3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose connections. The... [See More]

  • Valve Type: Drain
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Stainless Steel (optional feature); PE; PVDF
  • Maximum Pressure: 0.00 to 2.18
Austenitic Stainless Steel Air and Gas Traps Flanged DN15 to DN25 -- CA46S
from Spirax-Sarco

The CA46 is an austenitic stainless steel ball float air and gas trap. It is available with a soft valve cone given designation CA46 or with a metal valve cone given designation CA46S both having horizontal flanged connections. The cover will be drilled and tapped ½ " BSP or NPT for the... [See More]

  • Valve Type: Drain
  • Media: Steam; Air
  • Primary Material: Stainless Steel; Austenitic Stainless Steel (316)
  • Maximum Pressure: 580.15
Ball Valve -- 26008133 [70-101-41 from Apollo Valves]
from Radwell International

BRONZE BALL VALVE, 70 SERIES, 1/4 ” SIZE, THREADED ENDS W/ (-41) AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain; Ball
  • Connection Description: Threaded
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 1.57
Austenitic Stainless Steel Ball Float Air and Gas Trap -- CAS14
from Spirax-Sarco

The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow downwards. Body and... [See More]

  • Valve Type: Drain
  • Media: Steam; Air
  • Primary Material: Stainless Steel; Austenitic Stainless Steel (316)
  • Valve Size: 0.50 to 1.00
Ball Valve -- 56390729 [TEC-44 from JORC Industrial LLC]
from Radwell International

MOTORIZED BALL VALVE DRAIN, LED PROGRAM INDICATOR, PRESSURE RANGE 0-600PSI, VALVE ORIFICE 12MM, REPLACEMENT PART FOR 4028. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain; Ball
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 1.97
Austenitic Stainless Steel Ball Float Air and Gas Trap -- CAS14S
from Spirax-Sarco

The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow downwards. Body and... [See More]

  • Valve Type: Drain
  • Media: Steam; Air
  • Primary Material: Stainless Steel; Austenitic Stainless Steel (316)
  • Valve Size: 0.50 to 1.00
Control Valve -- 1320139 [AD38 from SMC Corporation of America]
from Radwell International

CONTROL VALVE, M AF MASS PRO, NO SIZE RATING, FLOAT TYPE AUTO DRAIN, NO, 10MM FITTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Drain
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 2.56
Automatic Drain Valve -- ADV
from Spirax-Sarco

The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low temperatures. Principal... [See More]

  • Valve Type: Drain
  • Media: Air; Compressed Air
  • Primary Material: Nylon
  • Valve Size: 0.25 to 0.50
Control Valve -- 15875776 [PD7020 from Air System Products, LLC.]
from Radwell International

VALVE, POSI-DRAIN, W/ TIMER, 1/4IN NPT, 120 V AC, 50/60 HZ, 200 PSI, LED INDICATORS, 2M CORD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.39
Carbon Steel Air and Gas Traps Flanged DN15 to DN25 -- CA44
from Spirax-Sarco

The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a metal valve cone given designation CA44S both having horizontal flanged connections. The cover is drilled and tapped ½" BSP... [See More]

  • Valve Type: Drain
  • Media: Steam; Air
  • Primary Material: Steel; Carbon Steel
  • Maximum Pressure: 580.15
Control Valve -- 19049718 [75-103-41 from Apollo Valves]
from Radwell International

BALL VALVE, PAD LOCKING, 75 SERIES, 1/2 SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN, BRONZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain; Ball
  • Connection Description: Threaded
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.39
Carbon Steel Air and Gas Traps Flanged DN15 to DN25 -- CA44S
from Spirax-Sarco

The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a metal valve cone given designation CA44S both having horizontal flanged connections. The cover is drilled and tapped ½" BSP... [See More]

  • Valve Type: Drain
  • Media: Steam; Air
  • Primary Material: Steel; Carbon Steel
  • Maximum Pressure: 580.15
Control Valve -- 19352259 [P-1 from Precision Plumbing Products (PPP)]
from Radwell International

VALVE TRAP PRIMER, 1/2 INCH NPT/ 12MM VALVE CONNECTION, V.B. PORT, DU-U, 4 3/8 IN LENGTH, 1 1/8 INCH WIDE, MALE, 10PSI PRESSURE DROP, 20-80PSI OPERATING RANGE, 360 BRASS, 1-4 FLOOR DRAINS, (P1-500) . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
  • Primary Material: Brass / Bronze
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Control Valve; Diverter; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.39
Compressed Air Drain Trap -- Airodyn
from Spirax-Sarco

The Airodyn is a thermodynamic type compressed air drain trap. The external body surfaces are electroless nickel plated (ENP) which is oxidation resistant. [See More]

  • Valve Type: Drain
  • Media: Air; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Size: 0.50 to 0.75
Control Valve -- 202791172 [6PEA2 from Grainger Industrial Supply]
from Radwell International

BOILER DRAIN VALVE, 3/4 INCH PIPE SIZE, QUARTER TURN, 125 MAX PSI, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
  • Primary Material: Brass / Bronze
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.39
Compressed Air Drain Trap -- BRair
from Spirax-Sarco

The BRair is a thermodynamic type compressed air drain trap, specifically for use on railway rolling stock (British Rail Cat. no. 61/41955). The external body surfaces have electroless nickel preparation (ENP) which is oxidation resistant. [See More]

  • Valve Type: Drain
  • Media: Air; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Size: 0.50
Control Valve -- 218123932 [67404C from Spirax-Sarco]
from Radwell International

DISCONTINUED BY MANUFACTURER, DRAIN TRAP, TDA52, THERMODYNAMIC, 1/2 INCH, NPT END STYLE, 50-250 PSI, 800 DEGREE FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Type: Control Valve; Drain; Metal Seated; Metering; Mixing; Cartridge; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 0.39
Compressed Air Drain Trap -- BRoil
from Spirax-Sarco

The B Roil is a maintainable thermodynamic type compressed air drain trap, specifically designed to remove small quantities of oil contaminated con densate, for use on railway rolling stock. [See More]

  • Valve Type: Drain
  • Media: Air; Compressed Air
  • Primary Material: Stainless Steel
  • Valve Size: 0.50
Control Valve -- 27185738 [MDV-200 from Vanair Manufacturing, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, DRAIN VAVLE, 720PSIG ,115V ,50/60HZ, DRAINTENDER, 1PHASE, MOTORIZED DRAIN VALVE 115V-AC 1/2IN NPT, REPLACED BY MDV400I SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Valve Type: Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 0.38
Monnier Compressed Air Drain Trap -- Dri-Line Mk3
from Spirax-Sarco

The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is never submerged in water, and its discharge is... [See More]

  • Valve Type: Drain
  • Media: Air
  • Primary Material: Aluminum; Anodised Aluminium
  • Valve Size: 0.50
Control Valve -- 38849093 [12105 from Haldex]
from Radwell International

DISCONTINUED BY MANUFACTURER, DRAIN VALVE, MANUAL, 1/4 INCH NPT, 60 INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Control Valve; Cryogenic; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.06 to 0.12
SG Iron Air and Gas Trap ½" and ¾" (Screwed) -- CA14
from Spirax-Sarco

The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve cone is designated CA14. A stainless steel valve cone version is designated CA14S. [See More]

  • Valve Type: Drain
  • Media: Steam; Air
  • Primary Material: SG Iron
  • Valve Size: 0.50 to 0.75
Control Valve -- 43471042 [ET-4 from RegalRexnord]
from Radwell International

DISCONTINUED BY MANUFACTURER, DRAIN VALVE, AUTOMATIC, SOLID STATE TIMER, DRAIN VALVE, 115V ,1.5A ,NEMA-4, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Control Valve; Diverter; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Steel
  • Valve Size: 0.47
Control Valve -- 70484273 [DH082B-4T from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DH082 SERIES, PILOT OPERATED, 3/4-16 UNF-2B THREADED CAVITY, NORMALLY CLOSED, 2 POSITION, INTERNALLY DRAIN, SAE-4 PORT SIZE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Control Valve; Drain; Pilot
  • Number of Ports: 4
  • Primary Material: Steel
  • Connection Description: Threaded
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.39
Control Valve -- 81008934
from Radwell International

MERITOR, R95512105, DRAIN/PURGE VALVE,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
Special Valve -- PCB-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Valve Type: Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Injection; Sampling; Shut Off; Underwater (optional feature); Coaxial Valve
  • Media: Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 0.39