Acetal Industrial Valves

52 Results
Modular 3-Way Combination Valve -- R-321
from Clippard

3-Way Combination Valve, [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Ball Valves -- 1992427 [15APT from John Guest USA, Inc.]
from RS Components, Ltd.

Speedfit appliance tap,15mmx3/4in BSP M [See More]

  • Primary Material: Acetal; Acetal
  • Valve Size: 0.75
  • Valve Type: Ball; Service Valve, Double Check Valve
  • Media Temperature: 149
Modular 3-Way Combination Valve -- R-322
from Clippard

3-Way Combination Valve, [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Condensate Drains -- 2180167 [6000-50 from Norgren LLC]
from RS Components, Ltd.

Norgren 6000-50 Pneumatic Drain [See More]

  • Primary Material: Acetal; Acetal
  • Maximum Pressure: 10.15
Modular 3-Way Combination Valve -- R-323
from Clippard

3-Way Combination [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Pneumatic Regulators -- 2552392
from RS Components, Ltd.

REGULATEUR SERIE AR425-935 [See More]

  • Primary Material: Acetal; AC2A-F
  • Maximum Pressure: 145.04
  • Media: Air
Modular 3-Way Delay Valve -- R-332
from Clippard

3-Way Delay In, 2-Position [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Pneumatic Regulators -- 2552394
from RS Components, Ltd.

REGULATEUR SERIE AR425-935 [See More]

  • Primary Material: Acetal; AC2A-F
  • Maximum Pressure: 145.04
  • Media: Air
Modular 3-Way Valve -- R-301
from Clippard

3-Way Valve, Spring Return [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Pneumatic Regulators -- 2552399
from RS Components, Ltd.

REGULATEUR SERIE AR425-935 [See More]

  • Primary Material: Acetal; AC2A-F
  • Maximum Pressure: 145.04
  • Media: Air
Modular 4-Way Amplified Pilot Valve -- R-471
from Clippard

4-Way Interface, Spring Return [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Pneumatic Solenoid Valves -- 122888
from RS Components, Ltd.

EMERSON – ASCO 52000190 [See More]

  • Primary Material: Acetal; Polyacetal
  • Media: Air
  • Valve Type: Solenoid
  • Valve Size: 0.12
Modular 4-Way Bleed Pilot Valve -- R-441
from Clippard

4-Way Valve, Vent Piloted [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Pneumatic Solenoid Valves -- 3026291
from RS Components, Ltd.

EMERSON – ASCO 52000189 [See More]

  • Primary Material: Acetal; Polyacetal
  • Media: Air
  • Valve Type: Solenoid
  • Valve Size: 0.12
Modular 4-Way Delay Valve -- R-443
from Clippard

4-Way Delay Out, Screw Adjustment [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Pneumatic Solenoid Valves -- 3026308
from RS Components, Ltd.

EMERSON – ASCO 52000192 [See More]

  • Primary Material: Acetal; Polyacetal
  • Media: Air
  • Valve Type: Solenoid
  • Valve Size: 0.12
Modular 4-Way Electronically Piloted -- R-481
from Clippard

4-Way Spring Return, Electronic Valve [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Solenoid; Spool
  • Maximum Pressure: 150.00
Stopcocks -- 1992332 [15STV/2 from John Guest USA, Inc.]
from RS Components, Ltd.

Speedfit acetal stop valve,15mm [See More]

  • Primary Material: Acetal; Acetal
  • Maximum Pressure: 174.05
Modular 4-Way Twin Pilot Valve -- R-431
from Clippard

4-Way Twin Pilot Valve, Spring Return [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Modular 4-Way Valve -- R-401
from Clippard

4-Way Valve, 5-Ported, Spring Return [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Modular 4-Way Valve -- R-462
from Clippard

4-Way Valve, 6-Ported, 2-Position [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Modular Multiple 3-Way Valve -- R-351
from Clippard

Dual 3-Way Valves, Independent [See More]

  • Primary Material: Acetal
  • Media: Air; Compressed Air
  • Valve Type: Control Valve; Directional; Cartridge; Spool
  • Maximum Pressure: 150.00
Foot Valves -- 190D/193D/190P
from Flomatic Valves

190D - Acetal body and strainer, Nylon 11 poppet. Stainless steel spring and NITRILE (Buna-N) seal. 193D - Similar to the 190D with one-piece acetal body and strainer. 190P - Polypropylene body and strainer. Stainless steel spring and VITON seal. For reference use only. Please check Flomatic's... [See More]

  • Primary Material: Acetal
  • Valve Size: 0.38 to 2.00
  • Valve Type: Foot Valve; Check; Poppet
  • Maximum Pressure: 150.00
1-Way Stopcock, Female Luer Lock, Male Luer Lock -- 99726
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Lock with 200 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 200.00
  • Media: Water; Air
A4VC4-MG - CHECK VALVE, ACETAL BODY, push-to-connect, 1/4'' tube OD -- GO-01379-89
from Cole-Parmer

Use these push-to-connect check valves for rigid and semirigid plastic tubing. Acetal body with EPDM O-rings. Temperature range of 34 <deg >F (1.1 <deg >C) to 150 <deg >F (65.6 <deg >C). [See More]

  • Primary Material: Acetal
  • Valve Type: Check
3mm hb acetal non-vlvd inline cplg bdyaSMC Series Subminiature Couplings -- 65216
from U.S. Plastic Corporation

The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection... [See More]

  • Primary Material: Acetal
Mono Stable Axial Cartridge Valve, DN 7 -- 050-M07.12X/24X
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]

  • Primary Material: Acetal; Polyetherimide (PEI)
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
Coolant Hose Valve -- CSL-240R [CSL-240R from Cedarberg Companies]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Primary Material: Acetal
  • Media: Hydraulic
Plastic Check Valves -- 297D/290P
from Flomatic Valves

The 297D - is an acetal body check valve. Threaded female x female construction. Features a VITON seal, Nylon 11 poppet and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Primary Material: Acetal
  • Valve Size: 0.38 to 0.75
  • Valve Type: Check; Poppet
  • Maximum Pressure: 150.00
1-Way Stopcock, Female Luer Lock, Male Luer Lock -- 99732
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Lock with 500 psi. Get fast shipping and volume discounts on Stopcocks parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 500.00
  • Media: Water; Air
Acetal Check Valve, 1/4" NPT(F) inlet/1/4" NPT(F) outlet -- GO-98675-00
from Cole-Parmer

Constructed of acetal, NBR rubber, and 303 stainless steel. Maximum temperature is 150 <deg >F (66 <deg >C). Install in any position. [See More]

  • Primary Material: Acetal
  • Maximum Pressure: 235.00
  • Valve Type: Check
  • Flow (Cv): 1.45
Super Speedfit Acetal Check Valve -- 68261
from U.S. Plastic Corporation

Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity... [See More]

  • Primary Material: Acetal
  • Connection Description: Tube Fitting
  • Valve Type: Check
Pilot Valve, Bistable -- 19.00x.287 Bistable
from A. u. K. Müller GmbH & Co. KG

2/2-way pilot valve DN 0,5 or DN 0,8 for servo controlled valves. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and battery life. APPLICATIONS. pilot valve unit for servo controlled main valve. valve for low quantity dispense. [See More]

  • Primary Material: Acetal
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Valve Type: Pilot; Solenoid
  • Valve Size: 0.02 to 0.03
Coolant Hose Valve -- LP-21191 [LP-21191 from Lockwood Products, Inc. (Loc-Line)]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Primary Material: Acetal
  • Media: Hydraulic
  • Valve Type: Check
Plastic Check Valves -- 901
from Flomatic Valves

901 - Non-corrosive acetal check valve body and guide. Insert connection. Features NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Primary Material: Acetal
  • Valve Size: 0.38 to 1.00
  • Valve Type: Check
  • Maximum Pressure: 150.00
1-Way Stopcock, Female Luer Lock, Male Luer Lock -- 99737
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Lock with 1050 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 1050.00
  • Media: Water; Air
Super Speedfit Acetal Shut-Off & Angle Stop Valves -- 58637
from U.S. Plastic Corporation

Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F,... [See More]

  • Primary Material: Acetal
  • Valve Size: 0.38
  • Valve Type: Shut Off
Pilot Valve, Monostable -- 19.00x.287 Mono
from A. u. K. Müller GmbH & Co. KG

2/2-way pilot valve DN 0,5 for servo controlled valves with low power consumption. APPLICATIONS. pilot valve unit for servo controlled main valve. valve for low quantity dispense. CHARACTERISTICS. Long term performance capability by the use of high quality materials. suitable for hot water up to 70... [See More]

  • Primary Material: Acetal
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Valve Type: Pilot; Solenoid
  • Valve Size: 0.02
Coolant Hose Valve -- LP-21192 [LP-21192 from Lockwood Products, Inc. (Loc-Line)]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Primary Material: Acetal
  • Media: Hydraulic
1-Way Stopcock, Female Luer Lock, Male Luer Slip -- 13812
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Slip with 200 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 200.00
  • Media: Water; Air
Super Speedfit Food Grade Acetal Shut-Off Valves -- 58357
from U.S. Plastic Corporation

Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F,... [See More]

  • Primary Material: Acetal
  • Valve Size: 0.38
  • Valve Type: Shut Off
Coolant Hose Valve -- LP-21193 [LP-21193 from Lockwood Products, Inc. (Loc-Line)]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Primary Material: Acetal
  • Media: Hydraulic
1-Way Stopcock, Female Luer Lock, Male Luer Slip -- 99731
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Slip with 500 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 500.00
  • Media: Water; Air
Coolant Hose Valve -- LP-21194 [LP-21194 from Lockwood Products, Inc. (Loc-Line)]
from Reid Supply

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]

  • Primary Material: Acetal
  • Media: Hydraulic
1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock -- 99522
from Qosina Corp.

1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 500.00
  • Media: Water; Air
1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock -- 13814
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock with 200 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 200.00
  • Media: Water; Air
1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock -- 99733
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock with 500 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 500.00
  • Media: Water; Air
1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock -- 99738
from Qosina Corp.

Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock with 1050 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]

  • Primary Material: Acetal; PE; PC, Acetal, COPE
  • Maximum Pressure: 1050.00
  • Media: Water; Air
3-Way Stopcock, 2 Female Luer Locks, Male Luer Lock -- 13813
from Qosina Corp.

Qosina is a leading supplier of 3-Way Stopcock, 2 Female Luer Locks, Male Luer Lock with 200 psi. Get fast shipping and volume discounts on 3-Way parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 200.00
  • Media: Water; Air
3-Way Stopcock, 2 Female Luer Locks, Male Luer Lock -- 99735
from Qosina Corp.

Qosina is a leading supplier of 3-Way Stopcock, 2 Female Luer Locks, Male Luer Lock with 500 psi. Get fast shipping and volume discounts on 3-Way parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 500.00
  • Media: Water; Air
3-Way Stopcock, 2 Female Luer Locks, Male Luer Lock -- 99739
from Qosina Corp.

Qosina is a leading supplier of 3-Way Stopcock, 2 Female Luer Locks, Male Luer Lock with 1050 psi. Get fast shipping and volume discounts on 3-Way parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 1050.00
  • Media: Water; Air
3-Way Stopcock, 2 Female Luer Locks, Male Luer Slip -- 99728
from Qosina Corp.

Qosina is a leading supplier of 3-Way Stopcock, 2 Female Luer Locks, Male Luer Slip with 200 psi. Get fast shipping and volume discounts on Stopcocks parts. [See More]

  • Primary Material: Acetal; PC, Acetal
  • Maximum Pressure: 200.00
  • Media: Water; Air