Foot Valves Industrial Valves

36 Results
High Flow Rate Brass Spring Loaded Foot Valve -- 100102-1
from Bonomi North America, Inc.

High Flow Rate Brass Spring Loaded Foot Valve FNPT Threaded w/ NBR Seat [See More]

  • Valve Type: Foot Valve; Check; Shut Off
  • Media: Water; Gas
  • Primary Material: Brass / Bronze
  • Valve Size: 1.00
1 1/2 in. Size Foot Valve|Master File -- FV150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in irrigation and other pumping applications. Prevents the backflow of liquid when pump is turned off. Prevents passage of contaminants to the pump caused by silt or sand in the water. MATERIAL SPECIFICATIONS. Cast iron material. Neoprene flapper valve... [See More]

  • Valve Type: Foot Valve
  • Valve Size: 1.50
  • Primary Material: Cast Iron
  • Maximum Pressure: 150.00
APCO Full Flow Foot Valves (FFF)
from DeZURIK, Inc.

APCO Full Flow Foot Valve (FFF) is a type of check valve designed for submerged water or clean fluids service and is typically installed at the bottom of a suction line and inside a wet well. It is an inexpensive way to maintain prime on a single centrifugal pump. The valve is constructed with high... [See More]

  • Valve Type: Foot Valve
High Flow Rate Brass Spring Loaded Foot Valve -- 110102-1/2
from Bonomi North America, Inc.

High Flow Rate Brass Spring Loaded Foot Valve FNPT Threaded w/ NBR Seat [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 0.50
  • Primary Material: Brass / Bronze
  • Connection Description: Threaded
APCO Full Flow Rubber Flapper Foot Valves (FRF)
from DeZURIK, Inc.

APCO FRF Full Flow Rubber Flapper Foot Valve is a type of check valve designed for raw sewage applications typically installed at the bottom of a suction line and inside a wet well. It is an inexpensive way to maintain prime on a single centrifugal pump. Since the valve is continuously submerged, it... [See More]

  • Valve Type: Foot Valve
High Flow Rate Spring Loaded Lead Free Brass Foot Valve -- 100112LF-1
from Bonomi North America, Inc.

High Flow Rate Spring Loaded Lead Free Brass Foot Valve FNPT Threaded w/ NBR Seat [See More]

  • Valve Type: Foot Valve; Check; Shut Off
  • Media: Water; Gas
  • Primary Material: Brass / Bronze
  • Valve Size: 1.00
Standard (45 degree) Companion Flange Foot Valve -- SFV4-CF
from Sure-Flo Fittings

This foot valve matches the bolt pattern of a standard 125 pound cast iron companion flange or a schedule 80 PVC flange. [See More]

  • Valve Type: Foot Valve; Check
  • Media: Water; Ground Water
  • Primary Material: Aluminum
  • Connection Description: BoltFlange
Z85100-XL - AquaSpec® floor-mount self-closing single foot pedal valve
from Zurn Industries LLC

Zurn's AquaSpec ® line provides the highest level of durability for commercial applications with cast-brass bodies. To view all options, see the Specification Sheet - Z85100-XL. Features And Benefits. Polymer metering cartridge sleeve for long life reliability. Low-lead compliant, chrome-plated... [See More]

  • Valve Type: Foot Valve
  • Media: Water
Foot Valves -- 104P
from Flomatic Valves

104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Valve Type: Foot Valve; Check; Poppet
  • Valve Size: 1.00 to 1.25
  • Primary Material: Nylon
  • Maximum Pressure: 150.00
Plastic Foot Valve -- 426 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 0.12 to 0.50
  • Primary Material: PVC (optional feature); Nylon (optional feature); PP (optional feature); PVDF (optional feature); Makroblend®
  • Maximum Pressure: 125.00
Foot Valve -- AFV Series
from Watts

Our Foot Valves are made in New Zealand from high grade glass fiber reinforced nylon they are spring loaded, can be installed at any angle, and come with a removable filter screen. Foot valves are used at the suction end of pump lines to prevent loss of water. These foot valves are manufactured with... [See More]

  • Valve Type: Foot Valve
  • Valve Size: 0.75 to 2.00
NIBCO Chemtrol TruUnion Ball Check Valves -- 19470
from U.S. Plastic Corporation

Use this with a 18294 or 18295 PVC Check Valve to convert to a foot valve. Convert to a foot valve by replacing inlet end connection on valve with this foot valve screen assembly. [See More]

  • Valve Type: Ball Check; Foot Valve; Check
  • Connection Description: Union
  • Valve Size: 1.25
Cast Iron Valve -- LD 012-CI
from Xiamen Landee Industries Co., Ltd.

Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]

  • Valve Type: Ball Check; Foot Valve; Angle; Ball; Butterfly; Check; Gate; Globe; Plug
  • Media: Air
  • Primary Material: Cast Iron
  • Valve Size: 0.50 to 64.00
No. 200: Buna-S Rubber Poppet -- 200-075
from Strataflo Products, Inc.

The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily. and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured. from a one piece cast brass body. The unique strainer consists of a helically wound stainless. steel spring wire which is... [See More]

  • Valve Type: Foot Valve; Check; Poppet
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 200.00
Industrial Foot Valve -- DFV5010
from General Pump

Industrial foot valve. Features. Offers hands-free operation. Sturdy, heavy-gauge steel construction. Powder coated for durability. Reliable design. Protected pedal guards against accidental activation [See More]

  • Valve Type: Foot Valve; Check
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Steel
  • Valve Size: 0.25 to 0.38
Pump Foot Valves -- FV Series
from PT

Pump foot valve [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 1.50 to 8.00
  • Media: Water; Wastewater
  • Number of Ports: 2
Standard (45 degree) Female Thread Foot Valve -- SFV4-FP
from Sure-Flo Fittings

This 45 degree foot valve attaches to a NPT thread end; hose, steel pipe, or PVC. [See More]

  • Valve Type: Foot Valve; Check
  • Media: Water; Ground Water
  • Primary Material: Aluminum
  • Connection Description: Threaded
Z85500-XL - Floor-Mounted, Self-Closing, Double Foot Pedal Valve (Lead Free)
from Zurn Industries LLC

Zurn's AquaSpec ® faucets and accessories provide the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. Features And Benefits. Low-lead compliant, chrome-plated cast brass body. [See More]

  • Valve Type: Foot Valve
  • Media: Water
Foot Valves -- 124P
from Flomatic Valves

124P- FOOT VALVE - features a simple flow through design with corrosion resistant parts and feature a tapered composite strainer and poppet. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Valve Type: Foot Valve; Check; Poppet
  • Maximum Pressure: 150.00
  • Valve Size: 0.75 to 2.00
  • Media Temperature: 140
PVC and PP Foot Operated Valves -- 21090
from U.S. Plastic Corporation

Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 0.50
  • Primary Material: PVC
No. 201: Stainless Steel Poppet -- 201-075
from Strataflo Products, Inc.

The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for. a wide variety of applications. They are manufactured from a one piece cast brass body. The. unique strainer consists of a helically wound stainless steel spring wire which is durable and. cannot corrode. [See More]

  • Valve Type: Foot Valve; Check; Poppet
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 200.00
Industrial Foot Valve -- VP12
from General Pump

Industrial foot valve. Features. Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control of the lance during operation. When released, the internal bypass system diverts the flow to the bypass line,... [See More]

  • Valve Type: Foot Valve; Check
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Brass / Bronze; Stainless Steel
  • Valve Size: 0.38
Standard (45 degree) O.D. Tubing Foot Valve -- SFV4
from Sure-Flo Fittings

Combining an attachment coupling, a 45 degree elbow, a foot valve and a strainer, this SURE-FLO Aluminum Foot Valve fulfils every requirement. A half inch female pipe thread is provided for drainage. Made entirely from aluminum except for the bolts, rubber gaskets and valve flapper, this valve is... [See More]

  • Valve Type: Foot Valve; Check
  • Media: Water; Ground Water
  • Primary Material: Aluminum
  • Connection Description: Compression
Foot Valves -- 190D/193D/190P
from Flomatic Valves

190D - Acetal body and strainer, Nylon 11 poppet. Stainless steel spring and NITRILE (Buna-N) seal. 193D - Similar to the 190D with one-piece acetal body and strainer. 190P - Polypropylene body and strainer. Stainless steel spring and VITON seal. For reference use only. Please check Flomatic's... [See More]

  • Valve Type: Foot Valve; Check; Poppet
  • Valve Size: 0.38 to 2.00
  • Primary Material: Acetal
  • Maximum Pressure: 150.00
PVC and PP Foot Operated Valves -- 21091
from U.S. Plastic Corporation

Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 0.75
  • Primary Material: PVC
No. 275: Buna-N Rubber Poppet -- 275-075
from Strataflo Products, Inc.

The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts. also made of stainless steel. They are manufactured from a one piece cast brass body. The. unique strainer consists of a helically wound stainless steel spring wire which is durable and. cannot corrode. Each... [See More]

  • Valve Type: Foot Valve; Check; Poppet
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 200.00
Foot Valves -- 302BT
from Flomatic Valves

302BT - Epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST Models). Available on... [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 2.00 to 24.00
  • Primary Material: Cast Iron; Ductile Iron
  • Maximum Pressure: 180.00
PVC and PP Foot Operated Valves -- 21092
from U.S. Plastic Corporation

Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 1.00
  • Primary Material: PVC
No. 285: EPD Rubber Poppet -- 285-075
from Strataflo Products, Inc.

An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of. stainless steel. They are manufactured from a one piece cast brass body. The unique strainer. consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is... [See More]

  • Valve Type: Foot Valve; Check; Poppet
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 200.00
Foot Valves -- 302S6
from Flomatic Valves

302S6 - All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer. Max Pressure 275 PSI at 100 °F. Consult factory for pressure rating standards. For reference use only. Please check... [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 2.00 to 12.00
  • Primary Material: Stainless Steel
  • Maximum Pressure: 275.00
PVC and PP Foot Operated Valves -- 21093
from U.S. Plastic Corporation

Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 0.50
  • Primary Material: PP
No. F200: Lead-Free Series -- F200-075
from Strataflo Products, Inc.

Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured. from a one-piece cast brass body. The unique strainer consists of a helically wound... [See More]

  • Valve Type: Foot Valve; Check; Poppet
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze
  • Maximum Pressure: 200.00
Foot Valves -- 333DPE
from Flomatic Valves

333DPE-ENVIRO FOOT VALVE - body, but with dual purpose male and female threads. 1-1/4" MNPT x 1"FNPT. 1-1/2" MNPT x 1-1/4"FNPT. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Valve Type: Foot Valve; Check
  • Maximum Pressure: 250.00
  • Valve Size: 1.00 to 1.50
  • Media Temperature: 180
PVC and PP Foot Operated Valves -- 21094
from U.S. Plastic Corporation

Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 0.75
  • Primary Material: PP
Foot Valves -- 333E
from Flomatic Valves

333E-ENVIRO FOOT VALVE - body with high strength acetal poppet. Tapered stainless steel strainer, end cap, spring and fasteners. NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Valve Type: Foot Valve; Check; Poppet
  • Maximum Pressure: 250.00
  • Valve Size: 1.00 to 1.25
  • Media Temperature: 180
PVC and PP Foot Operated Valves -- 21095
from U.S. Plastic Corporation

Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]

  • Valve Type: Foot Valve; Check
  • Valve Size: 1.00
  • Primary Material: PP