Compressor Valves Industrial Valves
from Triangle Pump Components, Inc.
Among our diverse product offerings at Triangle Pump Components, Inc. is the Abrasion Resistant (AR) Valve, designed for applications enduring some of the heaviest wear. This valve, available in two different varieties, is ideally suited for use in pumping environments containing abrasives or small... [See More]
- Valve Type: Lift Check; Check; Compressor Valves
- Media: Gas; Chemical
- Primary Material: Stainless Steel
- Maximum Pressure: 15000.00
from Radwell International
DISCONTINUED BY MANUFACTURER, AIR CHANNEL DISCHARGE VALVE, 4.8IN OD, FITS INGERSOLL RAND TYPE 40 AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves
from Triangle Pump Components, Inc.
Among our diverse pump valve component line at Triangle Pump Components, we offer a Plate Valve model. The plate pump valve is a double-sprung, stem guided plate style valve available with a Delrin ®, Stainless Steel, or titanium plate. This valve features a one-piece retainer that can house... [See More]
- Valve Type: Lift Check; Check; Compressor Valves
- Media: Gas
- Primary Material: Stainless Steel
- Maximum Pressure: 15000.00
from Radwell International
COMPRESSOR SERVICE VALVE KIT, SUCTION,4 BOLT, 1-5/8IN SWEAT CONNECTION,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves
from Triangle Pump Components, Inc.
Triangle Pump Components, Inc. is proud to offer the Durabla V7 Pump Valve as part of our diverse product selection. This specific model from the Durabla family is popularly used on steam pump applications. The V7 ’s seats are furnished in one of three ways: threaded for screw fit, tapered for... [See More]
- Valve Type: Lift Check; Check; Compressor Valves
- Valve Size: 1.50 to 7.75
- Media: Gas; Steam
- Maximum Pressure: 800.00
from Radwell International
OUTLET CHECK VALVE, USE WITH INGERSOLL RAND AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Check; Compressor Valves
from Triangle Pump Components, Inc.
One of our many versatile valve offerings, the Durabla V7F Pump Valve is a variation of the Durabla family. It incorporates all of the basic features of the V7H, such as durability and a long operational life cycle, as well as a few additional design elements to accommodate higher volumes of liquid... [See More]
- Valve Type: Lift Check; Check; Compressor Valves
- Number of Ports: 2
- Media: Gas
- Actuation: Mechanical
from Radwell International
VALVE,THERMOSTATIC, FOR USE WITH AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves
from Triangle Pump Components, Inc.
Triangle Pump Components, Inc. is proud to offer the industry ’s leading pump valve, the Durabla V7H. Meticulously designed to provide superior service and a long operating life, the V7H is the most effective valve for Low Net Positive Suction Head (NPSH) applications, when plunger pumps are... [See More]
- Valve Type: Lift Check; Check; Compressor Valves
- Valve Size: 1.50 to 6.00
- Media: Gas
- Maximum Pressure: 6500.00
from Radwell International
DISCONTINUED BY MANUFACTURER,VALVE, 2ND STAGE FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves
from Radwell International
VALVE PLATE ASSEMBLY PACKAGE, CARLYLE 06DA, DM, DS AND DX COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves
from Radwell International
HUSKY , 2386835, O-RING, REPLACEMNET O-RING FOR HUSKY AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves
- Media: Air
from Radwell International
INLET VALVE, ASM, DESIGNED FOR USE WITH GARDNER DENVER AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves
from Radwell International
DISCHARGE VALVE, FOR USE WITH IR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves
from Radwell International
VALVE, SOLENOID, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves; Solenoid
from Radwell International
PLATE VALVE SUCT F &H COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Compressor Valves