Dome Valves Industrial Valves
from FLSmidth
Key Benefits. Opens fully, allowing material to flow freely. Pressure tight sealing using an inflatable M ÖLLER ® seal. Cuts through a static material column to close. Highly wear resistant, giving long service life. Control system with interface to DCS or PLC. Air-tight pressure valve:... [See More]
- Valve Type: Dome
from Rotolok Valves, Inc.
Roundhead valves are used in the bulk handling field as on/off controls for powder, pellets or granules falling under gravity from one discharge point to another. They are designed specifically to give a full bore opening in pressure applications and are particularly suited to handling abrasive... [See More]
- Valve Type: Dome
- Media: Powder Solids; Pellets or Granules
- Primary Material: Cast Iron
- Valve Size: 4.00 to 16.00
from Macawber Group
Originally patented in the late 1970 ′s, the Dome Valve is unique in its ability to open and close with a tight pressure seal in pneumatic conveying systems for abrasive materials. No other valve can achieve as long of a life in harsh environments like the Dome Valve. We are the original... [See More]
- Valve Type: Control Valve; Dome
- Media: Powder Solids
- Primary Material: Cast Iron (optional feature); Stainless Steel (optional feature)
- Valve Size: 2.00 to 30.00