Servo Valves Industrial Valves
from Exsenco, LLC
SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing... [See More]
- Valve Type: Servo
- Maximum Pressure: 5076.29
- Media: Hydraulic; Air
- Number of Ports: 2
from Shanghai Thinktank Process Management Co., Ltd
Description. Research Control Valve Specification. Size: 3/4"~1-1/4". Design Pressure: PN160. Connection: NPT, GB. Control Mode: Electric Regulating Type, Electric Switching Type. Structure: Needle Valve Seat. research metering control valves manufacturer. Advantages of Research Control Valve. 1. [See More]
- Valve Type: Control Valve; Directional; Metering; Servo
- Valve Size: 4.00
from A. u. K. Müller GmbH & Co. KG
2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Media: Water
- Primary Material: Polysulfone (PSU)
- Valve Size: 0.28
from Kelly Pneumatics, Inc.
Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a consistent chamber... [See More]
- Valve Type: Servo; Relief
- Maximum Pressure: 1.00 to 98.00
- Media: Water; Air
- Number of Ports: 2
from Radwell International
DIAPHRAGM VALVE, 2/2 WAY SERVO-ASSISTED, SERVICE-FRIENDLY MANUAL OVERRIDE, PIVOT ACTUATOR, 2POS, 1IN PORT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Diaphragm; Servo
from Equilibar, LLC.
The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure sensor, and a control circuit. [See More]
- Valve Type: Control Valve; Servo
- Media: Gas; Air; Breathable; Compressed Air
- Primary Material: Brass / Bronze; Stainless Steel
- Valve Size: 0.12
from Eaton Hydraulics Group
Servo Valves. From primary metal, wood and paper processing to plastics, manufacturing and more, SX4 servo valves from Eaton are the perfect solution for closed-loop control applications. They give systems exact positional accuracy, repeatable velocity and predictable force, and torque regulation,... [See More]
- Valve Type: Servo
- Maximum Pressure: 5000.00
- Media: Hydraulic
- Actuation: Electric
from Burkert Fluid Control Systems
The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special... [See More]
- Valve Type: Diaphragm; Servo; Solenoid
- Media: Water
- Primary Material: Brass / Bronze; Stainless Steel
- Maximum Pressure: 145.04
from MFP Automation Engineering
The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]
- Valve Type: Control Valve; Ball; Needle; Servo; Solenoid
- Media: Water; Hydraulic
from Atos North America
DLHZO and DLKZOR are high performance servo proportional valves, direct operated, with sleeve execution and LVDT position transducer, which provide both directional and non compensated flow control according to the electronic reference signal. They operate in association with electronic drivers,... [See More]
- Valve Type: Control Valve; Servo; Solenoid
- Valve Size: 0.24 to 0.39
- Media: Hydraulic
- Maximum Pressure: 5076.32
from Proportion-Air, Inc.
Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is available for data aquisition. Can be assembled to... [See More]
- Valve Type: Servo
- Media: Gas; Air; Compressed Air
- Primary Material: Aluminum
- Valve Size: 0.12
from Enfield Technologies
Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and... [See More]
- Valve Type: Control Valve; Directional; Cartridge; Servo; Solenoid
- Media: Gas; Air; Compressed Air
- Primary Material: Aluminum (optional feature); Steel (optional feature)
- Flow (Cv): 0.13
from A. u. K. Müller GmbH & Co. KG
2/2-way monostable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in opto electronically operated faucets. Compact design makes it easy to integrate the valve into sanitary faucets and the plug-in design simplifies installation and service. [See More]
- Valve Type: Servo; Solenoid
- Media: Water
- Primary Material: Polysulfone (PSU)
- Valve Size: 0.28
from Kelly Pneumatics, Inc.
Kelly Pneumatics, Inc. offers a high volume flow Miniature Proportional Valve utilizing our proportional armature valve technology. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million cycles. We also offer... [See More]
- Valve Type: Control Valve; Servo
- Valve Size: 0.12
- Media: Water; Air
- Maximum Pressure: 25.00 to 100.00
from Radwell International
PNEUMATIC SERVO PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Control Valve; Servo
- Actuation: Pneumatic
- Media: Air
from Equilibar, LLC.
The QB Series uses Proportion-Air ’s patented technology for closed loop control. The QB Series valves can be built in either a single loop or double loop control scheme. The QBT Series is used to control pressure of inert gases from full vacuum up to 300 psig (21 bar). The QBS is used in... [See More]
- Valve Type: Control Valve; Servo
- Media: Gas; Air; Breathable; Compressed Air
- Primary Material: Stainless Steel (optional feature)
- Valve Size: 0.12
from Burkert Fluid Control Systems
The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special... [See More]
- Valve Type: Diaphragm; Servo; Solenoid
- Media: Water
- Primary Material: Stainless Steel
- Maximum Pressure: 145.04
from Enfield Technologies
Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e... [See More]
- Valve Type: Control Valve; Directional; Cartridge; Servo
- Media: Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
- Primary Material: Aluminum; Stainless Steel (optional feature); Steel (optional feature)
- Valve Size: 0.16
from A. u. K. Müller GmbH & Co. KG
Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Maximum Pressure: 2.90 to 145.04
from Kelly Pneumatics, Inc.
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet pressure ranges, even during... [See More]
- Valve Type: Control Valve; Servo
- Maximum Pressure: -14.70 to 98.00
- Media: Water; Air
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Control Valve; Servo
from Equilibar, LLC.
Electronic Pressure Regulator (EPR) Series. Control Pressure from vacuum through 1000psi. Precision QPV/MPV models use high resolution proportional solenoid valves. Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators. Many custom options and calibrated ranges... [See More]
- Valve Type: Control Valve; Servo
- Valve Size: 0.12
- Media: Gas; Air; Breathable; Compressed Air
- Maximum Pressure: 0.00 to 150.00
from Burkert Fluid Control Systems
The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard brass housing satisfies... [See More]
- Valve Type: Diaphragm; Servo; Solenoid
- Media: Water
- Primary Material: Brass / Bronze
- Maximum Pressure: 232.06
from Enfield Technologies
Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor... [See More]
- Valve Type: Control Valve; Directional; Cartridge; Servo
- Media: Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
- Primary Material: Aluminum; Stainless Steel (optional feature); Steel (optional feature)
- Valve Size: 0.12
from A. u. K. Müller GmbH & Co. KG
2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]
- Valve Type: Servo; Solenoid; Sanitary
- Media: Water; Potable Water
- Primary Material: Nylon
- Valve Size: 0.28
from Kelly Pneumatics, Inc.
Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics with exceptional repeatability. [See More]
- Valve Type: Control Valve; Servo
- Valve Size: 0.12 to 0.25
- Media: Air
- Maximum Pressure: 25.00 to 100.00
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERVO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo; Solenoid
from Equilibar, LLC.
Highly Accurate Pressure Regulation. The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability. The Type 10 Regulator has been designed to eliminate the need for any readjustment of the... [See More]
- Valve Type: Control Valve; Servo
- Media: Gas; Air; Breathable; Compressed Air
- Primary Material: Stainless Steel
- Valve Size: 0.12 to 0.38
from Burkert Fluid Control Systems
The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard brass housing satisfies... [See More]
- Valve Type: Diaphragm; Servo; Solenoid
- Media: Water
- Primary Material: Stainless Steel
- Maximum Pressure: 232.06
from Enfield Technologies
Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a... [See More]
- Valve Type: Control Valve; Directional; Cartridge; Servo
- Media: Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
- Primary Material: Aluminum; Stainless Steel (optional feature); Steel (optional feature)
- Valve Size: 0.25
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Media: Water; Hot Water; Cold Water ; Potable Water
- Primary Material: Polyetherimide (PEI)
- Valve Size: 0.20
from Kelly Pneumatics, Inc.
Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line, while still utilizing a single armature design... [See More]
- Valve Type: Control Valve; Servo
- Maximum Pressure: 200.00
- Media: Water; Air
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, SERVO VALVE, 15GPM, 1000PSI, 80 OHMS, 50MA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
from Burkert Fluid Control Systems
The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick ’ function ensures gentle opening. Various... [See More]
- Valve Type: Diaphragm; Servo; Solenoid
- Media: Water
- Primary Material: Brass / Bronze
- Maximum Pressure: 232.06
from Enfield Technologies
The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]
- Valve Type: Control Valve; Directional; Cartridge; Servo
- Media: Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
- Primary Material: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Nylon; Glass Filled Nylon
- Valve Size: 0.38
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Valve Type: Cartridge; Servo; Solenoid
- Media: Water; Hot Water; Cold Water
- Primary Material: Brass / Bronze
- Maximum Pressure: 7.25 to 145.04
from Kelly Pneumatics, Inc.
Kelly Pneumatics, Inc. offers a low volume flow Miniature Proportional Valve utilizing our unique proportional valve design. This non-spool valve architecture employs one moving part, ensuring virtually frictionless proportional control and longevity tested at over 100 million cycles. The simplicity... [See More]
- Valve Type: Control Valve; Servo
- Valve Size: 0.19
- Media: Water; Air
- Maximum Pressure: 25.00 to 100.00
from Radwell International
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, 30 GPM, 1000 PSI, 80 OHMS, 50 MA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
- Media: Hydraulic
from Burkert Fluid Control Systems
The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick ’ function ensures gentle opening. Various... [See More]
- Valve Type: Diaphragm; Servo; Solenoid
- Media: Water
- Primary Material: Stainless Steel
- Maximum Pressure: 232.06
from Enfield Technologies
The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]
- Valve Type: Control Valve; Directional; Cartridge; Servo
- Media: Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
- Primary Material: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Nylon; Glass Filled Nylon
- Valve Size: 0.38
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Valve Type: Cartridge; Servo; Solenoid
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Maximum Pressure: 7.25 to 145.04
from Kelly Pneumatics, Inc.
The Precision Pressure Regulator, is a single-turn, high accuracy pressure regulator for air and gases. The regulator incorporates two internal proportional valves, offering significant improvements over other mechanical pressure regulators. The Precision Pressure Regulator ’s unique, dual... [See More]
- Valve Type: Control Valve; Servo
- Maximum Pressure: 160.00
- Media: Air
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, ELECTRO HYDRAULIC, SERVO VALVE, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
- Media: Hydraulic
from Burkert Fluid Control Systems
The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all European drinking water... [See More]
- Valve Type: Diaphragm; Servo; Solenoid
- Media: Water
- Primary Material: Stainless Steel
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Media: Water; Hot Water; Cold Water ; Potable Water
- Primary Material: Polyetherimide (PEI)
- Valve Size: 0.28
from Radwell International
SERVO PROPORTIONAL VALVE, ON BOARD ELECTRONICS & POSITION FEEDBACK, MAX PRESSURE = 350 BAR (5000 PSI), NOMINAL FLOW RATE = 10 GPM (40 LPM), 3 POSITION & 4 WAY, 24 VOLT DC COIL, COMMAND SIGNAL = 10 VOLT, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
from Burkert Fluid Control Systems
The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all European drinking water... [See More]
- Valve Type: Diaphragm; Servo; Solenoid
- Media: Water
- Primary Material: Brass / Bronze
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes each time, to... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Media: Water; Hot Water; Cold Water ; Potable Water
- Primary Material: Polyetherimide (PEI)
- Valve Size: 0.28
from Radwell International
SERVO VALVE, 350/210BAR, 15VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
from Burkert Fluid Control Systems
The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As well as liquids with low operating... [See More]
- Valve Type: Globe; Piston; Servo
- Media: Water; Steam
- Primary Material: Brass / Bronze
- Maximum Pressure: 145.04
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which... [See More]
- Valve Type: Float; Servo
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Valve Size: 0.39
from Radwell International
SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
from Burkert Fluid Control Systems
The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air consumption and are used for the pneumatic control of double or single-acting... [See More]
- Valve Type: Servo; Solenoid
- Primary Material: Brass / Bronze
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]
- Valve Type: Float; Servo
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Valve Size: 0.39
from Radwell International
DISCONTINUED BY MANUFACTURER, SERVO VALVE, 350 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]
- Valve Type: Float; Servo
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Valve Size: 0.39
from Radwell International
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, 210BAR, 20/40MA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
- Media: Hydraulic
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which... [See More]
- Valve Type: Float; Servo
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Valve Size: 0.51
from Radwell International
SERVO-VALVE, 4-WAY DESIGN FOR EXTERNAL CONTROL, SIZE 6, SERIES 21,2 L/MIN FLOW, SUPPLY/DRAIN INTERNAL, 10-210 BAR INLET PRESS. RANGE, W/OUT PLUG-IN CONNECTOR, 0-0.5% NEGATIVE SPOOL OVERLAP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Control Valve; Drain; Plug; Servo; Spool
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]
- Valve Type: Float; Servo
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Valve Size: 0.51
from Radwell International
DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE, D631 SERIES, TYPE / H10FOGMANBQ, ISO 4401, SIZE 05, ELECTROMECHANICAL TRANSFORMER / HYDRAULIC AMPLIFIER, D631-342C, FOR 3 AND 4 WAY APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Control Valve; Servo
- Media: Hydraulic
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]
- Valve Type: Float; Servo
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Valve Size: 0.51
from Radwell International
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, PROPORTIONAL CONTROL VALVE, 2-STAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Control Valve; Servo
- Media: Hydraulic
from A. u. K. Müller GmbH & Co. KG
This servo-controlled valve has an orifice size of 13 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water level and float rise, the... [See More]
- Valve Type: Float; Servo
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Valve Size: 0.51
from Radwell International
SERVO VALVE, 30GPM, 1000PSI, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]
- Valve Type: Float; Servo
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Valve Size: 0.67
from Radwell International
DISCONTINUED BY MANUFACTURER, ELECTROHYDRUALIC SERVOVALVE 3POS 3000PSI, REPLACED BY G771K2277A. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
from A. u. K. Müller GmbH & Co. KG
This servo-controlled valve has an orifice size of 17 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water level and float rise, the... [See More]
- Valve Type: Float; Servo
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Valve Size: 0.67
from Radwell International
DISCONTINUED BY MANUFACTURER, ELECTROHYDRUALIC SERVOVALVE, 3 POSITION, 3000 PSI, REPLACED BY G771K203A. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
from A. u. K. Müller GmbH & Co. KG
The Modular Urinal Valve System includes a shut-off valve, a strainer and solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Suspended particles are filtered by the strainer. The cartridge valve is inserted in the valve body... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Shut Off
- Valve Size: 0.71
- Media: Water; Potable Water
- Maximum Pressure: 7.25 to 145.04
from Radwell International
VALVE, SERVO, HYDRAULIC, 10 GPM, 4 WAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo
- Media: Hydraulic
from A. u. K. Müller GmbH & Co. KG
The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Variants without shut off cock are also available. The cartridge valve is inserted in the valve body and... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Shut Off
- Valve Size: 0.71
- Media: Water; Potable Water
- Maximum Pressure: 7.25 to 145.04
from Radwell International
ELECTROHYDRUALIC SERVO VALVE, OLD PART # G771K226, MODEL # H10FOFA4V14, DIRECT-OPERATED, FLOW CONTROL FOR ANALOG SIGNALS, MAX PRESSURE = 3000 PSI (210 BAR), RATED FLOW = 10 GPM (2.5 LPM), STEP RESPONSE = 4 MS, 0.625 PORT CIRCLE, FKM (VITON SEALS). FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Control Valve; Servo
- Number of Ports: 1
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Media: Water; Hot Water; Cold Water ; Potable Water
- Primary Material: Acetal; Polyetherimide (PEI)
- Valve Size: 0.28
from Radwell International
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 100VAC, 50/60HZ, IP20, 2AXIS, 6.3A. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Control Valve; Servo
- Media: Air
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive... [See More]
- Valve Type: Cartridge; Servo; Solenoid
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Maximum Pressure: 7.25 to 145.04
from Radwell International
DISCONTINUED BY MANUFACTURER, SERVO PRESSURE CONTROL VALVE, DIGITAL I/P CONVERTER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Control Valve; Servo
- Media: Air
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Media: Water; Hot Water; Cold Water ; Potable Water
- Primary Material: Polyetherimide (PEI)
- Valve Size: 0.28
from Radwell International
TOP COVER, ICS1 50, ICV FLEXLINE, INCLUDES BOLTS, WITH ONE PILOT, PILOT VALVE NOT INCLUDED, FOR USE WITH PILOT OPERATED SERVO VALVES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Pilot; Servo
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. [See More]
- Valve Type: Cartridge; Servo; Solenoid
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon
- Maximum Pressure: 7.25 to 145.04
from Radwell International
00304002, 2/2-WAY-SOLENOID VALVE, SERVO ASSISTED, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo; Solenoid
- Primary Material: Brass / Bronze
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Valve Type: Servo; Solenoid
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
- Maximum Pressure: 4.35 to 145.04
from Radwell International
SOLENOID VALVE, 2/2 WAY, SERVO COUPLED, NC, 13MM ORIFICE, 24V, 32MM COIL, NBR SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Servo; Solenoid