Cryogenic Valves Industrial Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]
- Valve Type: Control Valve; Cryogenic; Directional; Diverter; Mixing; Globe
- Media: Steam; Air
from Shanghai Thinktank Process Management Co., Ltd
Description. The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics. 1. HDT/HMT series is a cage guided 3-way valve, blockage of plug and cage can be reduced due... [See More]
- Valve Type: Control Valve; Cryogenic; Directional; Diverter; Mixing; Globe
- Media: Steam; Air
from XOMOX (A Crane Co. Company)
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]
- Valve Type: Cryogenic; Metal Seated (optional feature); Butterfly
- Media: Water; Steam; Air; Chemical
- Primary Material: Stainless Steel
- Valve Size: 3.00
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 10mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications. Notes: Maximum... [See More]
- Valve Type: Cryogenic; Relief; Safety
- Valve Size: 0.38 to 0.75
- Primary Material: Brass / Bronze; Stainless Steel
- Maximum Pressure: 12.04 to 446.14
from Cooper Valves
COOPER ® Valves ’ soft-seated ball valves are a floating ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO 5211 Mounting Pad. Additionally, with special configuration, our soft-seated... [See More]
- Valve Type: Cryogenic; Ball
- Media: Gas; Natural Gas; Sour Gas; Specialty Corrosive; Chemical
- Primary Material: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
- Valve Size: 0.50 to 12.00
from Ideal Valve Inc.
For extremely precise control of larger flows, very precise repeatability [See More]
- Valve Type: Control Valve; Cryogenic; Metal Seated; Metering; Mixing; Needle; Sampling; Shut Off; Anti-Siphon
- Media: Water; Gas; Hydraulic; Air
- Primary Material: Brass / Bronze
- Valve Size: 0.12
from Velan, Inc.
Severe service control valves for extreme temperature applications. Features and benefits. SERVICE RANGE: • Temperature: -457.6 to 356 °F (-272 to 180 °C). DESIGN FEATURES: • Resilient stainless steel design. • Temperatures down to 1.2 K (super-fluid He). • Very low "Heat... [See More]
- Valve Type: Control Valve; Cryogenic; Butterfly
- Valve Size: 0.12 to 8.00
- Media: Water; Wastewater
- Connection Description: Butt Weld; Butt weld
from Valcor Engineering Corporation
The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454 °F. It is available in normally closed and normally open configurations. The direct acting design is less prone to hang-up during the operation and the floating seal has... [See More]
- Valve Type: Control Valve; Cryogenic; Solenoid
- Media: Water (optional feature); Gas (optional feature); Air (optional feature)
- Primary Material: Stainless Steel
- Valve Size: 0.38 to 0.75
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Control Valve; Cryogenic; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
- Primary Material: Stainless Steel; Steel
- Valve Size: 0.38
from Xylem Applied Water Systems
A 1/4" - 2" cryogenic solenoid valve. Controls Cryogenic Media down to -196 ºC. Degreased and Individually Packaged for Cryogenic Service. Larger Porting for High Kv. Teflon ® - PTFE Seals. Choice of Brass or Stainless Steel Valve Body. Low Power Consumption. NPT Connections as Standard. [See More]
- Valve Type: Cryogenic; Solenoid
- Media: Cryogenic
- Primary Material: Brass / Bronze
- Valve Size: 0.12 to 2.00
from ASCO
bull; “LT ” suffix valves are built to control cryogenic fluids,. including liquid oxygen (-297 °F/-181 °C), liquid argon. (-303 °F/-184 °C), and liquid nitrogen (-320 °F/-194 °C). • All suffix “LT ” valves are degreased, cleaned, tested. free of... [See More]
- Valve Type: Cryogenic; Solenoid
- Media: Liquid: Nitrogen, Argon, & CO2
- Primary Material: Brass / Bronze
- Valve Size: 0.12
from KITZ Corporation of America
KITZ products are available to meet any cryogenic valve need, from use in LNG (liquid natural gas) processing, intake, storage and satellite facilities to use in ethylene plants and with industrial-use cryogenic gases [See More]
- Valve Type: Cryogenic; Metal Seated (optional feature)
- Media: Gas; Liquid Natural Gas
- Primary Material: Cast Iron (optional feature); Stainless Steel (optional feature)
- Media Temperature: -321 to ?
from World-Valve B.V.
The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical. and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange. Permanent torque. No... [See More]
- Valve Type: Cryogenic; Butterfly
- Media: Gas; Steam; Petrochemical, Cryogenic; Chemical
- Primary Material: Stainless Steel; Steel; Exotic Metal
- Valve Size: 3.15 to 55.12
from J. D. Gould Company, Inc.
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N... [See More]
- Valve Type: Cryogenic; Solenoid
- Media: Gas; Air; Compressed Air
- Primary Material: Brass / Bronze
- Valve Size: 0.12 to 3.00
from Sharpe Valves
Pressure relief hole in ball & stem, visual position indicator [See More]
- Valve Type: Cryogenic; Ball
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel; Chemical
- Primary Material: Stainless Steel
- Valve Size: 0.50
from Seetru Limited
Flows Rates: Flow calculated based upon: Air @ 15 °C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications. Notes: Maximum... [See More]
- Valve Type: Cryogenic; Relief; Safety
- Valve Size: 0.38 to 0.75
- Primary Material: Brass / Bronze; Stainless Steel
- Maximum Pressure: 768.70 to 5366.39
from Cooper Valves
When you need precision seals that are absolute, COOPER ® Valves ’ Soft-Seated Ball Valves are unsurpassed. They feature a Floating Ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO... [See More]
- Valve Type: Cryogenic; Ball
- Media: Gas; Natural Gas; Sour Gas; Specialty Corrosive; Chemical
- Primary Material: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
- Valve Size: 0.50 to 3.00
from Velan, Inc.
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology. Features and benefits. • Stem seal: Viton O-rings; Expanded graphite ring for fire safe. • No Cavity: There is no cavity to allow build-up of solids. • In-line servicing:... [See More]
- Valve Type: Cryogenic; Butterfly; Butt Weld End Valves
- Connection Description: Butt Weld; Butt weld
- Valve Size: 6.00 to 42.00
from Valcor Engineering Corporation
The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345 °F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. [See More]
- Valve Type: Control Valve; Cryogenic; Solenoid
- Media: Gas (optional feature); Air (optional feature)
- Primary Material: Brass / Bronze
- Valve Size: 0.12 to 0.25
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Control Valve; Cryogenic; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
- Primary Material: Stainless Steel; Steel
- Valve Size: 0.31 to 0.55
from ASCO
bull; “LT ” suffix valves are built to control cryogenic fluids,. including liquid oxygen (-297 °F/-181 °C), liquid argon. (-303 °F/-184 °C), and liquid nitrogen (-320 °F/-194 °C). • All suffix “LT ” valves are degreased, cleaned, tested. free of... [See More]
- Valve Type: Cryogenic; Solenoid
- Media: Liquid: Nitrogen, Argon, & CO2
- Primary Material: Brass / Bronze
- Valve Size: 0.12
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1... [See More]
- Valve Type: Cryogenic; Solenoid
- Media: Gas; Air; Compressed Air
- Primary Material: Brass / Bronze
- Valve Size: 0.12 to 3.00
from Cooper Valves
COOPER ® Valves manufactures a full line of cryogenic ball valves for sub-zero operations. These all come with extended bonnets, self-adjusting packing, blowout-proof stems, reinforced TFE seats and seals and the ASME, MSS or API specs that fit your needs. Because of their advanced designs that... [See More]
- Valve Type: Cryogenic; Ball
- Media: Gas; Natural Gas; Sour Gas; Specialty Corrosive; Ethylene, HDPE-Polyethylene, LDPE-Polyethylene, VCM (Vinyl Chloride Monomer), Acetic Anhydride, Polypropylene, Polysilicon; Chemical
- Primary Material: Stainless Steel
- Valve Size: 0.50 to 3.00
from Velan, Inc.
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology. Features and benefits. • Stem seal: Viton O-rings; Expanded graphite ring for fire safe. • No cavity: There is no cavity to allow build-upof solids. • Double offset:... [See More]
- Valve Type: Cryogenic; Butterfly; Flanged Valves
- Connection Description: BoltFlange; Flanged
- Valve Size: 6.00 to 48.00
from Valcor Engineering Corporation
The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320 °F. This series employs PTFE plunger guides, which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. [See More]
- Valve Type: Control Valve; Cryogenic; Solenoid
- Media: Gas (optional feature); Air (optional feature)
- Primary Material: Stainless Steel
- Valve Size: 0.25
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Control Valve; Cryogenic; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.06 to 0.12
from ASCO
bull; “LT ” suffix valves are built to control cryogenic fluids,. including liquid oxygen (-297 °F/-181 °C), liquid argon. (-303 °F/-184 °C), and liquid nitrogen (-320 °F/-194 °C). • All suffix “LT ” valves are degreased, cleaned, tested. free of... [See More]
- Valve Type: Cryogenic; Solenoid
- Media: Liquid: Nitrogen, Argon, & CO2
- Primary Material: Brass / Bronze
- Valve Size: 0.50
from Cooper Valves
COOPER ® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350 ° F, Cooper ’s cryogenic cast full port globe valves feature a raised face, ring-type joint and are butt welded. [See More]
- Valve Type: Cryogenic; Globe
- Media: Gas; Natural Gas; Sour Gas; Specialty Corrosive; Chemical
- Primary Material: Stainless Steel
- Valve Size: 0.50 to 8.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Balancing; Control Valve; Cryogenic; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
- Primary Material: Stainless Steel; Steel
- Valve Size: 0.38
from Cooper Valves
Extreme temperatures and pressures require extreme precision and durability —just what Cooper's cryogenic full port check valves deliver. They're available in a variety of sizes ranging from 1/2" to 12", a range of ASME pressure classes, with bolted cover and metal or renewable disks. Options... [See More]
- Valve Type: Cryogenic; Swing; Check
- Media: Gas; Natural Gas; Sour Gas; Specialty Corrosive; Chemical
- Primary Material: Stainless Steel
- Valve Size: 0.50 to 12.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Balancing; Control Valve; Cryogenic; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
- Media: Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.06 to 0.12