Polystyrene Resins and Compounds

29 Results
Sinelec Specialty Polystyrene -- CCB2765/G
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Asia Pacific. Features. Electrically Conductive. Uses. Packaging. RoHS Compliance. RoHS Compliant. Appearance. Black. Forms. Pellets. Processing Method. Extrusion. Injection Molding [See More]

  • Chemical System: Styrene or Polystyrene
  • Industry: Packaging
  • Form / Shape: Pellets
  • Tensile (Break): 2180
POLYREX® PS Resin -- PG-22
from Chi Mei Corporation

This solid polymer is formed by heat polymerization of styrene monomer. This product is referred to as the general purpose polystyrene, also known as hard plastic. Generally speaking, general purpose polystyrene has the advantages of being bright, lightweight, transparent, low cost, etc. In... [See More]

  • Chemical System: Styrene or Polystyrene
  • Industry: TPE modifier can increase the hardness of the molded products
  • Type: Thermoplastic
  • Deflection Temperature: 163
Xarec® EA Grade -- 513
from Idemitsu Chemicals USA Corporation

Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]

  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Type: Thermoplastic
  • Industry: Electronics; Electrical Power or High Voltage
Polystyrene -- 039A - 500gm
from Scientific Polymer Products, Inc.

Polystyrene. Catalog # : 039A. CAS : 9003-53-6. Physical Form : Pellets. Approx Mw : 260,000. Density (g/cc) : 1.05 (23C). Refractive Index : 1.5894. Vicat Softening Point (C) : 103. TSCA : TSCA listed. Tg (C) : 100. Misc : Melt flow index 3 g/10min (200C); Solubility parameter 9.1. Soluble in :... [See More]

  • Chemical System: Styrene or Polystyrene
  • Index of Refraction: 1.59
  • Type: Thermoplastic
ExSil® 100 - HIGH ELONGATION 2-COMPONENT ELASTOMER MOLDING GRADE -- EM2-EX100
from Gelest, Inc.

Additional Properties. Hardness Low. Safety. Packaging Under Nitrogen. 2-Part 100:1 Kit. 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker). 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker). Gelest ® ExSil ® 100: 2-Part Silicone... [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 1160 to 1305
  • Type: Elastomer
  • Elongation: 5000.0
Xarec® EA Grade -- 522
from Idemitsu Chemicals USA Corporation

Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]

  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Type: Thermoplastic
  • Industry: Electronics; Electrical Power or High Voltage
ExSil® 50 - HIGH ELONGATION 2-COMPONENT ELASTOMER -- EM2-EX050
from Gelest, Inc.

Additional Properties. Hardness Low. Safety. Packaging Under Nitrogen. 2-Part 100:1 Kit. 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker). 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker). Gelest ® ExSil ® 50: 2-Part Silicone Elastomer. [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 435
  • Type: Elastomer
  • Elongation: 6000.0
Xarec® EA Grade -- 533
from Idemitsu Chemicals USA Corporation

Material: Xarec EA533. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0. Good dimensional stability. [See More]

  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Type: Thermoplastic
  • Industry: Electronics; Electrical Power or High Voltage
GELEST® GEL D200 - 1 kg Kit -- PP2-D200
from Gelest, Inc.

Additional Properties. Hardness N. Safety. Packaging Under No [See More]

  • Chemical System: Styrene or Polystyrene
  • Type: Elastomer
Xarec® N WA Grade -- 5030-02
from Idemitsu Chemicals USA Corporation

Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in the complex tool designs frequently encountered underhood in automotive USCAR class 3 and 4 environments. The N WA7020-02 and N... [See More]

  • Chemical System: Polyamide; Styrene or Polystyrene
  • Form / Shape: Pellets
  • Type: Thermoplastic
  • Industry: Automotive; OEM or Industrial
GELEST® GEL D300 - 1 kg Kit -- PP2-D300
from Gelest, Inc.

Additional Properties. Hardness N. Safety. Packaging Under No [See More]

  • Chemical System: Styrene or Polystyrene
  • Type: Elastomer
Xarec® S Grade -- 931
from Idemitsu Chemicals USA Corporation

Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness. [See More]

  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Type: Thermoplastic
  • Industry: Electronics; OEM or Industrial
GELEST® GEL F065: DEFORMABLE SILICONE GEL (RI 1.38) -- PP1-F065
from Gelest, Inc.

Additional Properties. Hardness Low. Safety. Packaging Under Nitrogen [See More]

  • Chemical System: Styrene or Polystyrene
  • Type: Elastomer
Xarec® WA Grade -- 210
from Idemitsu Chemicals USA Corporation

Material: Xarec WA210. Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for... [See More]

  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Type: Elastomer; Thermoplastic
  • Industry: Automotive; OEM or Industrial
GELEST® GEL P065; Part B (Crosslinker) -- PP2-P065
from Gelest, Inc.

Additional Properties. Hardness Low. Safety. Packaging Under Nitrogen [See More]

  • Chemical System: Styrene or Polystyrene
  • Type: Elastomer
Xarec® WA Grade -- 550
from Idemitsu Chemicals USA Corporation

Material: Xarec WA550. Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional [See More]

  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Type: Elastomer; Thermoplastic
  • Industry: Automotive; OEM or Industrial
GELEST® hPDMS: HIGH MODULUS REPROGRAPHIC SILICONE 100 g SpeedMixer 100g Kit -- PP2-RG07
from Gelest, Inc.

Additional Properties. Hardness Medium or High. Application. Aplication and reference data. Reference. 1. Schmid, H. et al. Macromolecules 2000, 33, 3042. 2. Odom, T. et al. Langmuir 2002, 18, 5314. Safety. Packaging Under Nitrogen. 2-Part 1:1 Kit. 100 g SpeedMixer ™ Kit – contains 50 g... [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 73 to 109
  • Type: Elastomer
  • Elongation: 30.0 to 40.0
GELEST® OE 39 200g Kit -- PP2-OE39
from Gelest, Inc.

Additional Properties. Hardness Medium. Safety. Packaging Under Nitrogen. 2-Part 1:1 Kit. 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker). Gelest ® OE39: 1.39 Refractive Index 2-Part Silicone Elastomer. Gelest OE39 is an optically clear, cladding, encapsulation, and... [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 15
  • Type: Elastomer; Optical
  • Index of Refraction: 1.39
GELEST® RG 01: REPROGRAPHIC SILICONE; Part B (Crosslinker) -- PP2-RG01B
from Gelest, Inc.

Additional Properties. Hardness Medium. Safety. Packaging Under Nitrogen [See More]

  • Chemical System: Styrene or Polystyrene
  • Type: Elastomer
GELEST® RG 02: OLEOPHILIC REPROGRAPHIC SILICONE SpeedMixer 100g Kit -- PP2-RG02
from Gelest, Inc.

Additional Properties. Hardness Medium. Safety. Packaging Under Nitrogen. 2-Part 10:1 Kit. 100 g SpeedMixer ™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer ™ cups. 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker). [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 290 to 580
  • Type: Elastomer
  • Elongation: 80.0 to 100.0
GELEST® RG 03: HYDROPHILIC REPROGRAPHIC SILICONE 200g Kit -- PP2-RG03
from Gelest, Inc.

Additional Properties. Hardness Medium. Application. Aplication and reference data. Reference. 1. Goff, J. et al. MRS Proceedings 2014, 1626. Safety. Packaging Under Nitrogen. 2-Part 4:1 Kit. 100 g SpeedMixer ™ Kit – contains 80 g part A (base), 20 g part B (crosslinker) in FlackTek... [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 508 to 870
  • Type: Elastomer
  • Elongation: 200.0 to 400.0
GELEST® RG 04: OLEOPHOBIC REPROGRAPHIC SILICONE 100 gram SpeedMixer 100g Kit -- PP2-RG04
from Gelest, Inc.

Additional Properties. Hardness Medium. Safety. Packaging Under Nitrogen. 2-Part 10:1 Kit. 100 g SpeedMixer ™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer ™ cups. 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker). [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 218 to 290
  • Type: Elastomer
  • Elongation: 150.0 to 200.0
GELEST® RG 05: REPROGRAPHIC SILICONE Low Volatility 1.1kg Kit -- PP2-RG05
from Gelest, Inc.

Additional Properties. Hardness Medium. Safety. Packaging Under Nitrogen. 2-Part 10:1 Kit. 100 g SpeedMixer ™ Kit – contains100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer ™ cups. 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker). 1.1... [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 798 to 1015
  • Type: Elastomer
  • Elongation: 80.0 to 100.0
GELEST® sPDMS: SPIN-COATABLE REPROGRAPHIC SILICONE 1.01kg Kit -- PP2-RG08
from Gelest, Inc.

Additional Properties. Hardness Medium. Safety. Packaging Under Nitrogen. 2-Part 100:1 Kit. 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker). Gelest ®RG 08: 2-Part RTV Silicone Elastomer. sPDMS is a spin-coatable, flexible, clear molding and encapsulation PDMS. This... [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 798 to 1015
  • Type: Elastomer
  • Elongation: 80.0 to 100.0
GELEST® xPDMS: HIGH ELONGATION REPROGRAPHIC SILICONE 1.01kg Kit -- PP2-RG09
from Gelest, Inc.

Additional Properties. Hardness Low. Application. Aplication and reference data. Reference. 1. Goff, J. et al. Polymer Preprints 2012, 53(1), 486. Safety. Packaging Under Nitrogen. 2-Part 100:1 Kit. 100 g SpeedMixer ™ Kit – contains 100 g part A (base), 1 g part B (cross-linker) in... [See More]

  • Chemical System: Styrene or Polystyrene
  • Tensile (Break): 870 to 1015
  • Type: Elastomer
  • Elongation: 4000.0 to 6000.0
GLASSCLAD® 18 -- PP1-GC18
from Gelest, Inc.

Additional Properties. Hardness Low. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Application. Reduces blood protein adsorption.1. Reference. 1. Arkles, B. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed; Gordon & Breach: 1986; p 91. Safety. Packaging Under Nitrogen. [See More]

  • Chemical System: Styrene or Polystyrene
  • Type: Elastomer
HARDSIL AM -- PP1-HSAM
from Gelest, Inc.

Additional Properties. Hardness High. Safety. Packaging Under Nitrogen. Store Below 5 ˚C [See More]

  • Chemical System: Styrene or Polystyrene
  • Viscosity: 5 to 15
  • Type: Elastomer
PLATINUM-DIVINYLTETRAMETHYLDISILOXANE COMPLEX; 3.0% Pt in VINYL TERMINATED PDMS -- SIP6830.3
from Gelest, Inc.

Additional Properties. Hydrolytic Sensitivity 4: no reaction with water under neutral conditions. Safety. Packaging Under Nitrogen [See More]

  • Chemical System: Styrene or Polystyrene
  • Type: Elastomer
SILICLAD® -- SIS6952.0
from Gelest, Inc.

Additional Properties. Hardness Low. Hydrolytic Sensitivity 7: reacts slowly with moisture/water. Application. Reduces blood protein adsorption.1 Anti-stiction coating for polysilicon.2. Reference. 1. Arkles, B. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed; Gordon & Breach: 1986;... [See More]

  • Chemical System: Styrene or Polystyrene
  • Type: Elastomer