Anti-static Resins and Compounds

17 Results
Fluon AH-ETFE Melt Processable Compounds -- AH-600
from AGC Chemicals Americas, Inc.

AGC Fluor compounds Group has developed the next generation of non-conductive and anti-static compounds made with our Fluon ETFE based on the needs of our customers and OEMs. Improved adhesion, excellent conductivity levels, high temperature performance and a reliable supply chain are part of the... [See More]

  • Features: Anti-static or ESD Control
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Industry: Aerospace; Co-Extrusion (Fuel Hose Applications)
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Features: Anti-static or ESD Control; Electrically Conductive Compound; EMI / RFI Shielding Material
  • Chemical System: Epoxy; Polyurethane
  • Type: Thermally cured
  • Form / Shape: Liquid
PFA Electrically Conductive Compounds -- Cri-plastMP™
from Cri-Tech, Inc.

Cri-plastMP ™ PFA Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding.  Superior static dissipative compounds... [See More]

  • Features: Anti-static or ESD Control; Electrically Conductive Compound
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Industry: OEM or Industrial
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors -- G201 ESD
from Duvelco Limited

Ducoya® G201 ESD is a high-purity polyimide for semiconductor applications where an electrostatic dissipative capability is required. This material is intended for use in the latest semiconductor manufacturing operations, especially where movement could generate static electricity that must be... [See More]

  • Features: Anti-static or ESD Control
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Type: Thermoplastic
  • Form / Shape: Pellets
Fluon+ ™ Melt Processable Compounds
from AGC Chemicals Americas, Inc.

Fluon ® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF, MFA and ECTFE. Extending fluoropolymer properties of chemical resistance, toughness and lubricity, standard products are free of cadmium, hexavalent chromium and lead. There are six Fluon ® melt... [See More]

  • Features: Anti-static or ESD Control
  • Form / Shape: Pellets
  • Chemical System: Fluoropolymer
  • Tensile (Break): 3191
Two Component Polymer System -- EP21CLV
from Master Bond, Inc.

Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more... [See More]

  • Features: Anti-static or ESD Control; Electrically Conductive Compound; EMI / RFI Shielding Material
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Form / Shape: Liquid
Two Component, Epoxy Resin Systems -- EP21LSCL-1
from Master Bond, Inc.

Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum... [See More]

  • Features: Anti-static or ESD Control; Thermally Conductive; Electrically Conductive Compound; EMI / RFI Shielding Material
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
Two Component, Highly Flexibilized Epoxy for Bonding, Sealing and Coating -- EP21TDC-4
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The cured... [See More]

  • Features: Anti-static or ESD Control; Electrically Conductive Compound; EMI / RFI Shielding Material
  • Chemical System: Epoxy; Polyurethane
  • Type: Thermally cured
  • Form / Shape: Liquid
TOYOLAC® ABS Resin
from Toray Industries (America), Inc.

TOYOLAC ® ABS resin has an attractive appearance, well-balanced physical properties, and excellent moldability. It is used in a wide range of applications, from office equipment such as photocopiers to interior and exterior automobile components, household electrical goods, and miscellaneous... [See More]

  • Features: Anti-static or ESD Control
  • Chemical System: ABS
  • Type: Thermoplastic
  • Industry: Automotive; Electronics
Silicone Elastomer -- Bluesil™ RTV 3132 A/B
from Bluestar Silicones USA Corp.

RTV-2 silicone elastomer which cures at room temperature by a polyaddition reaction (10:1 ratio). This reaction can be accelerated by heat. Properties. Viscosity 28000. Hardness Sha 32. Description. This product is specifically formulated for the production of printing pads. [See More]

  • Features: Anti-static or ESD Control
  • Chemical System: Silicone
  • Type: Elastomer
  • Form / Shape: Liquid
PVC Compounds -- VINIKA
from MCG - Performance Polymers Division

VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]

  • Features: Anti-static or ESD Control; Flame Retardant
  • Chemical System: Vinyl / PVC
  • Type: Thermoplastic
  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
Grilamid® Polyamide -- Grilamid L 20 EC | PA12-CD25
from EMS-GRIVORY America

Characteristics. Processing. Injection Molding. Delivery form. Granules. Special Characteristics. Anti-static, Improved heat resistance. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Automotive. Automotive electr. and electronics, lighting,... [See More]

  • Features: Anti-static or ESD Control
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Form / Shape: Pellets
3M™ Glass Bubble
from 3M Advanced Materials Division

Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]

  • Features: Anti-static or ESD Control; Electrically Conductive Compound
  • Chemical System: Polypropylene; Polyamide; PEEK; Polyphenylene Oxide; Polyurethane; Polyetherimide; Polyetheretherketone
  • Type: Thermoplastic
  • Form / Shape: Pellets
Semitron ESD 225 POM
from Port Plastics, Inc.

Semitron ® ESd 225 POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. Semitron ® ESd 225 is ideal for fixturing used in the manufacturing of hard disk drives or... [See More]

  • Features: Anti-static or ESD Control
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Type: Thermoplastic
  • Industry: Ideal for fixturing used in the manufacturing of hard disk drives or for handling in-process silicon wafers
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Features: Anti-static or ESD Control; Flame Retardant; Electrically Conductive Compound
  • Chemical System: Polypropylene; Polyamide; Fluoropolymer; Tertrafluoroethylene, Hexafluoropropylene
  • Type: Elastomer; Thermoplastic; Thermally cured; Optical
  • Form / Shape: Liquid; Pellets
Semitron ESD 490 HR PEEK
from Port Plastics, Inc.

Semitron ® ESd 490 HR PEEK uses PEEK as a base resin. PEEK offers excellent properties in terms of wear resistance, low coefficient of friction and low coefficient of thermal expansion. As well PEEK provides excellent strength, stiffness, and excellent dimensional stability for electronics... [See More]

  • Features: Anti-static or ESD Control
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Industry: Electronics; Provides excellent strength, stiffness, and excellent dimensional stability for electronics applications
Sustamid 6 ESD 60
from Port Plastics, Inc.

Sustamid 6G ESD 60 is a high-molecular and semi-crystalline thermoplastic form-polymerised Polyamide 6. [See More]

  • Features: Anti-static or ESD Control
  • Chemical System: Polyamide
  • Type: Thermoplastic