Optical Grade Resins and Compounds

17 Results
Epoxy Has Low Thermal Expansion Coefficient -- EP30LTE-LO
from Master Bond, Inc.

Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]

  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
  • Chemical System: Epoxy
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
Liquid Epoxy EP30F Resists Abrasion and Chemicals -- EP30F
from Master Bond, Inc.

Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties including... [See More]

  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
  • Chemical System: Epoxy
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
Low Outgassing Two Component Epoxy -- EP30-2
from Master Bond, Inc.

Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does... [See More]

  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
  • Chemical System: Epoxy
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Type: Thermally cured; Optical
  • Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
  • Chemical System: Epoxy; Cycloaliphatic, 100% Solids
  • Use Temperature: -60 to 500
Low Viscosity, Flexibilized Two Component Epoxy -- EP30FL
from Master Bond, Inc.

Master Bond Polymer System EP30FL is a low viscosity, flexibilized, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1)... [See More]

  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
  • Chemical System: Epoxy
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
Low Viscosity, Two Component Epoxy -- EP30-1NV
from Master Bond, Inc.

Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]

  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
  • Chemical System: Epoxy
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
NASA Low Outgassing Approved Epoxy System -- EP30LTE
from Master Bond, Inc.

Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]

  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
  • Chemical System: Epoxy
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity -- Supreme 121AO
from Master Bond, Inc.

Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]

  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
  • Chemical System: Epoxy
  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging
Bio Plastics & Compounds -- DURABIO
from MCG - Performance Polymers Division

BIO BASE ENGINEERING POLYMER. DURABIO ™ combines most of the advantageous properties of Polycarbonate (PC) and those of the Polymethacrylate (PMMA), with additionally the bio origin of raw material. KEY FEATURES. Excellent optical and mechanical properties. Superb light transmission and... [See More]

  • Type: Elastomer; Optical
  • Industry: Automotive; Electronics
  • Chemical System: Isosorbide
GELEST® OE 39 200g Kit -- PP2-OE39
from Gelest, Inc.

Additional Properties. Hardness Medium. Safety. Packaging Under Nitrogen. 2-Part 1:1 Kit. 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker). Gelest ® OE39: 1.39 Refractive Index 2-Part Silicone Elastomer. Gelest OE39 is an optically clear, cladding, encapsulation, and... [See More]

  • Type: Elastomer; Optical
  • Tensile (Break): 15
  • Chemical System: Styrene or Polystyrene
  • Index of Refraction: 1.39
ACRYREX® Optical Grade PMMA Resin -- CM-205G
from Chi Mei Corporation

ACRYREX is a plastic material successfully manufactured by the Chimei Corporation using methyl methacrylate (MMA) as the main raw material after three decades of acrylic sheet manufacturing experiences and the introduction of continuous process technology from the United States. It has good... [See More]

  • Type: Optical
  • Industry: LGP raw material of backlights for 3D LCD TVs and 3D LCD monitors
  • Chemical System: Acrylic or Polyacrylate
  • Deflection Temperature: 212
Biocompatible, Spectrally Transparent Epoxy -- EPO-TEK® MED-301
from Epoxy Technology

EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]

  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
  • Chemical System: Epoxy
  • Industry: Sanitary; Optoelectronics or Photonics
TARFLON™ -- AZ1900
from Idemitsu Chemicals USA Corporation

TARFLON ™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON ™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light... [See More]

  • Type: Thermoplastic; Optical
  • Form / Shape: Pellets
  • Chemical System: Polycarbonate
  • Industry: Optoelectronics or Photonics; OEM or Industrial
Grilamid® Polyamide -- Grilamid TR 55 | PA12/MACMI
from EMS-GRIVORY America

Characteristics. Processing. Injection Molding, Other Extrusion. Delivery form. Granules. Special Characteristics. Transparent. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Automotive. Automotive electr. and electronics, lighting, Cooling... [See More]

  • Type: Thermoplastic; Optical
  • Form / Shape: Pellets
  • Chemical System: Polyamide
  • Industry: Automotive; Electronics; Sanitary; Optoelectronics or Photonics
Silicone Elastomer Gel Encapsulant and Potting Compound -- SilGel® 612 A/B
from Wacker Chemical Corp.

WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]

  • Type: Elastomer; Optical
  • Industry: Automotive; Electronics; Energy Conversion (Battery / Fuel Cell)
  • Chemical System: Silicone
  • Features: Flame Retardant
Clear, Two-Component, Addition Cure, Heat Curing Electronic Coating Silicone Compound -- Bluesil™ V-207
from Bluestar Silicones USA Corp.

Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound. Properties. Viscosity 6000. Hardness Sha 30. Description. BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating and encapsulating... [See More]

  • Type: Elastomer; Optical
  • Form / Shape: Liquid
  • Chemical System: Silicone
  • Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Type: Elastomer; Thermoplastic; Thermally cured; Optical
  • Form / Shape: Liquid; Pellets
  • Chemical System: Polypropylene; Polyamide; Fluoropolymer; Tertrafluoroethylene, Hexafluoropropylene
  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration