Phenolics (Melamine, Furan) Resins and Compounds
from Georgia-Pacific Chemicals LLC
Urea-formaldehyde and phenol-formaldehyde resins are used for grit adhesion to various substrates in coated abrasives, bonded abrasives and wheels, and scrub pads. They are formulated to provide grain bonding in various substrates and high water tolerance with a light color that allows for the... [See More]
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Liquid
- Type: Thermally cured
- Industry: OEM or Industrial
from Georgia-Pacific Corporation
Fiber-reinforced polymer (FRP) composites are used to replace typical structural materials of steel, metal, aluminum and wood. GP Chemicals offers a complete line of products that includes GP ® and RESI-LAM ® resins for this market. In FRP applications with fire safety concerns or... [See More]
- Chemical System: Phenolics or Formaldehyde Resins
- Type: Composite; Thermally cured
from Norplex-Micarta
NP101B pre-preg consists of woven nylon fabric combined with a high-temperature phenolic resin system. NP101B provides excellent electrical properties under high humidity conditions, good flexural, compressive, and impact strength at elevated temperatures, but the cold flow under load (creep) is... [See More]
- Chemical System: Phenolics or Formaldehyde Resins
- Type: Composite; Thermally cured
from Esprix Technologies
Melamine. Benzoguanamine. Spherical Powders. Characteristics. Thermoset spherical powders produced from Melamine and Benzoguanamine with excellent heat, solvent, alkaline, and acid resistance. High mechanical strength. Positive charge (+). Applications. Flatting agent. Anti-blocking agent. Light... [See More]
- Chemical System: Phenolics or Formaldehyde Resins; Benzoguanamine
- Form / Shape: Pellets
- Type: Thermally cured
from Georgia-Pacific Chemicals LLC
These phenolic novolac resins are used as curing agents for epoxy resins in molding compounds, copper clad laminates, electrical applications and potting. [See More]
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Liquid
- Type: Thermally cured
- Industry: OEM or Industrial
from Georgia-Pacific Chemicals LLC
GP ® 4003 resin is an aqueous dispersion designed as a modifier for latex and phenoxy resins to improve chemical resistance and adhesion for coatings on rigid substrates. [See More]
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Liquid
- Type: Thermally cured
- Industry: OEM or Industrial
from Georgia-Pacific Chemicals LLC
A family of neat wood adhesives resins used for in-plant mixing. They can be adjusted to accommodate the differences in customers ' processes. Our plywood and laminated veneer (LVL) resins are supplied in liquid form. They can be used with most hardwood and softwood species and are used for... [See More]
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Liquid
- Type: Thermally cured
- Industry: OEM or Industrial
from Georgia-Pacific Chemicals LLC
A line of patented, formaldehyde-free, water-soluble thermosetting resins specifically designed to meet individual customer needs for insulation in residential, commercial and industrial (C&I) construction. [See More]
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Liquid
- Type: Thermally cured
- Industry: OEM or Industrial
from Georgia-Pacific Chemicals LLC
A line of water-soluble UF resins specifically designed to meet individual customer needs such as good tensile, good tear and low emissions. Two types are available: 1) a patented, single-package resin that will not require latex modification and 2) a conventional resin that accepts latex... [See More]
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Liquid
- Type: Thermally cured
- Industry: OEM or Industrial