Silicone Resins and Compounds

25 Results
SARCON® Rubber Type -- GAR
from Fujipoly® America Corp.

SARCON ® Rubber type developed by our original studies are the epoch-making silicone rubber products with high insulative and thermally conductive properties as well as a high flame resistant or non flammable property. SARCON RUBBER TYPE's versatility in thermal management applications is doubly... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Type: Elastomer
  • Use Temperature: -40 to 150
Rigid and Castable Absorbers
from Dexmet® Corporation, a part of PPG’s engineered materials division

Cuming Microwave manufactures a range of epoxy and silicone-based rigid and castable absorbers, loaded with high magnetic loss carbonyl iron and ferrite fillers. The proper filler and loading level can produce a very lossy material in UHF, microwave or millimeter wave frequencies. Unlike carbon... [See More]

  • Chemical System: Epoxy; Silicone
  • Features: EMI / RFI Shielding Material
  • Type: Thermally cured
Dow SILASTIC™ 3498 Silicone Rubber Off-White 20 kg Pail -- 3498 MOLDMAKING SIL 20KG [4015059 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ 3498 Mold Making Base Beige is a two component, silicone rubber that is used for reproduction of art objects and figurines. It has high flowability, high strength, long working times, and tear resistant. 20 kg Pail. [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Type: Elastomer
  • Tensile (Break): 711
Henkel Loctite STYCAST 4640 Silicone White 1 gal Pail -- 4640 WHT 5LB [1188177 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite STYCAST 4640 Silicone Encapsulant White, formerly Emerson and Cuming, is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers flexibility, good dielectric properties, and high... [See More]

  • Chemical System: Silicone
  • Use Temperature: -85 to 500
  • Industry: Electronics
  • Tensile (Break): 200
BJB TC5005 Room Temp 10 Shore A Silicone Kit 3.3lb -- BJPU14652
from Techsil Limited

DETAILS. BJB TC5005 is a room temperature curing silicone elastomer intended for making silicone skins or for use as a general purpose rubber. Product Benefits. Low viscosity - easily poured. Translucent in color - easy to pigment. High elongation. Perfect for skin simulation. RoHS/Reach Compliant. [See More]

  • Chemical System: Silicone
Pourable, Addition-Curing RTV-2 Silicone Rubber -- ELASTOSIL® RT601 A/B
from Wacker Chemical Corp.

ELASTOSIL ® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features. two-part, 9 : 1 mixing ratio. low viscosity. medium cured hardness. excellent tensile strength. crystal clear vulcanizate. Application. all-round potting compound - manufacture of molded articles by... [See More]

  • Chemical System: Silicone
  • Industry: OEM or Industrial
  • Type: Elastomer
  • Tensile (Break): 870
Thermoplastic Silicone Polycarbonate Elastomers -- ChronoSil
from Performance Polymers Group

ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]

  • Chemical System: Silicone; Polycarbonate; Polyurethane
  • Form / Shape: Liquid (optional feature); Pellets
  • Type: Elastomer; Thermoplastic
  • Industry: Sanitary
60 A Durometer Red Silicone -- 8819
from Real Seal Company

Engineered Thermoplastic Mechanical Components. Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved... [See More]

  • Chemical System: Silicone
  • Form / Shape: Pellets
  • Type: Elastomer; Thermally cured
  • Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
Hapsil 360™ High Tear Strength RTV-2 Silicon Rubber -- Hapsil 360
from Hapco, Inc.

Hapsil 360 ™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360 ™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. [See More]

  • Chemical System: Silicone
  • Form / Shape: Liquid
  • Type: Elastomer
  • Industry: OEM or Industrial; Tooling
One Component Silicone Thermal Grease -- 50-1220
from Epoxies Etc...

50-1220 is a one component thermal grease. This heavy filled Heat Sink Compound promotes high thermal conductivity, low bleed, and high temperature stability. [See More]

  • Chemical System: Silicone
  • Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Type: Elastomer
  • Features: Thermally Conductive
12 -14 Shore A, Translucent Two Component Condensation Cure Moldmaking Silicone -- Bluesil V-1068
from Bluestar Silicones USA Corp.

Properties. Viscosity 35000. Hardness Sha 13. Description. Bluesil V-1068 is a translucent, high strength, two component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 14 Durometer (Shore A), very pourable low viscosity rubber providing excellent physical properties, long... [See More]

  • Chemical System: Silicone
  • Form / Shape: Liquid
  • Type: Elastomer
  • Industry: Electronics; OEM or Industrial; Tooling
EZ-Cast™ -- 580N
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Chemical System: Silicone
  • Industry: Aerospace; Electronics; OEM or Industrial
  • Form / Shape: Liquid
BJB TC5015 RTV Mould Silicone 15 Shore A 8.13lb -- BJPU14594
from Techsil Limited

BJB TC5015 is a room temperature curing silicone elastomer designed for making molds and parts, it is also commonly used for making ink stamp pads as well as other types of pressure pads. Product Benefits. Translucent in color - easy to pigment. RoHS/Reach Compliant. Technical Properties. Work Time:... [See More]

  • Chemical System: Silicone
  • Type: Elastomer
BJB TC5030 Translucent Silicone Rubber 8lb 13oz -- BJPU14790
from Techsil Limited

BJB TC5030 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. Product Benefits. Translucent in color - easy to pigment. RoHS/Reach Compliant. Technical Properties. Technical Properties. Work... [See More]

  • Chemical System: Silicone
  • Type: Elastomer
BJB TC5040 RTV Mould Silicone 40 Shore A 8.13lb -- BJPU14597
from Techsil Limited

BJB TC5040 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of part creation. Product Benefits. Translucent in color - easy to pigment. RoHS/Reach Compliant. Technical Properties. Work Time: 40 - 45... [See More]

  • Chemical System: Silicone
  • Type: Elastomer
BJB TC5041 High Tear Strength 45 Shore A Silicone -- BJPU14731
from Techsil Limited

BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5041's ability to withstand high... [See More]

  • Chemical System: Silicone
BJB TC5050 Blue Mould Silicone 50 Shore A 8.13lb -- BJPU14598
from Techsil Limited

BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5050's ability to withstand high... [See More]

  • Chemical System: Silicone
  • Type: Elastomer
BJB TC5120 20 Shore A Silicone Rubber 4lb -- BJPU14791
from Techsil Limited

BJB TC5120 is a room temperature curing silicone elastomer designed for part making or mold making applications. Suitable for making flexible molds, encapsulation applications and for general parts and skin simulation. Product Benefits. Translucent in color - easy to pigment. RoHS/Reach Compliant. [See More]

  • Chemical System: Silicone
  • Type: Elastomer
Momentive RTV630 A & B Silicone Rubber 11lb -- MOSI07011
from Techsil Limited

RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the... [See More]

  • Chemical System: Silicone
  • Use Temperature: -76 to 399
  • Type: Elastomer
Momentive RTV630 Lightweight Mould Silicone 1.1lb -- MOSI07008
from Techsil Limited

RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the... [See More]

  • Chemical System: Silicone
  • Use Temperature: -76 to 399
  • Type: Elastomer
Momentive RTV664 Blue Moulding Silicone 1kg Kit -- MOSI07017
from Techsil Limited

RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing... [See More]

  • Chemical System: Silicone
  • Use Temperature: -76 to 392
  • Type: Elastomer
Momentive RTV664 Blue Moulding Silicone 20kg Kit -- MOSI07021
from Techsil Limited

RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing... [See More]

  • Chemical System: Silicone
  • Use Temperature: -76 to 392
  • Type: Elastomer
Momentive RTV664 Blue Moulding Silicone 500gm Kit -- MOSI07016
from Techsil Limited

RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing... [See More]

  • Chemical System: Silicone
  • Use Temperature: -76 to 392
  • Type: Elastomer
Momentive RTV664 Blue Moulding Silicone Kit 11lb -- MOSI07019
from Techsil Limited

RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing... [See More]

  • Chemical System: Silicone
  • Use Temperature: -76 to 392
  • Type: Elastomer
Momentive TSE3455ST A & B Moulding Silicone 1.1kg -- MOSI17100
from Techsil Limited

TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. Potential applications include prototype mold making for electric & electronics industry such as TVs, home... [See More]

  • Chemical System: Silicone
  • Type: Elastomer