Polyethylene Resins and Compounds
from APSX, LLC
It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber [See More]
- Chemical System: Polyethylene
- Form / Shape: Pellets
- Type: Thermoplastic
- Tensile Modulus: 152
from APSX, LLC
ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding. [See More]
- Chemical System: Polyethylene
- Form / Shape: Pellets
- Type: Thermoplastic
- Deflection Temperature: 156
from APSX, LLC
Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch. [See More]
- Chemical System: Polyethylene
- Form / Shape: Pellets
- Type: Thermoplastic
- Tensile (Break): 980
from Celanese Corporation
Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing.. Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing. [See More]
- Chemical System: Polyethylene
- Form / Shape: Pellets
- Type: Thermoplastic
- Dielectric Constant: 3
from MCG - Performance Polymers Division
MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]
- Chemical System: Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polycarbonate; Polyethylene
- Industry: Automotive; Sanitary; OEM or Industrial
- Type: Thermoplastic
from Port Plastics, Inc.
The ideal material where an antistatic action is required in addition to good sliding and anti-abrasion properties. [See More]
- Chemical System: Polyethylene
- Type: Thermoplastic
from LG Chemical of America Inc.
HDPE High Density Polyethylene. Proven in the global market for its excellent processability and quality. HDPE, which stands for high-density polyethylene, is a synthetic resin made by polymerizing ethylene. It is one of the most commonly used plastics in our life. It is highly resistant to impact... [See More]
- Chemical System: Polyethylene
- Type: Thermoplastic
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Asia Pacific. Features. Conductive. Uses. Film. RoHS Compliance. RoHS Compliant. Forms. Pellets. Processing Method. Film Extrusion [See More]
- Chemical System: Polyethylene
- Form / Shape: Pellets
- Type: Thermoplastic
- Industry: Film
from Scientific Polymer Products, Inc.
Poly(1,4-cyclohexanedimethylene succinate). Catalog # : 007. CAS : 60836-39-7. Physical Form : Chunks. Approx Mw : 30,000. Density (g/cc) : 1.2. Soluble in : Benzene, chloroform, THF (hot) [See More]
- Chemical System: Polyethylene
- Type: Thermoplastic
from Ensinger North America
TECAFINE HDPE combines broad chemical compatibility, good impact strength, and low moisture absorption. It is also easy to machine. Main Features: Broad chemical compatibility. Easy to machine. Good impact strength. Low moisture absorption. Target Industries: Food Processing. Food Engineering. [See More]
- Chemical System: Polyethylene
- Industry: Automotive; Sanitary
- Type: Thermoplastic
- Deflection Temperature: 167
from Redwood Plastics
Food processors face the ever present risk of contamination finding its way into their product. The risks and potential financial losses can be significant if not detected early. Redwood Plastics now offers a ground breaking solution to this problem with the introduction of Redco ™ Polystone... [See More]
- Chemical System: Polyethylene
- Industry: Sanitary
- Type: Thermoplastic
- Use Temperature: -300 to 180