Tooling / Molds Resins and Compounds

34 Results
ELAN-Cast® -- P 300S-45 Resin
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Repair or Construction (optional feature); OEM or Industrial; Tooling; Sand-filled transformers
  • Chemical System: Polyester or Alkyd
  • Type: Thermally cured
  • Form / Shape: Liquid
Electrically Insulative, Two Component Epoxy System -- EP30M3LV-NV
from Master Bond, Inc.

Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Form / Shape: Liquid
Epoxy Has Low Thermal Expansion Coefficient -- EP30LTE-LO
from Master Bond, Inc.

Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
Liquid Epoxy EP30F Resists Abrasion and Chemicals -- EP30F
from Master Bond, Inc.

Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties including... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
Low Outgassing Two Component Epoxy -- EP30-2
from Master Bond, Inc.

Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
Low Viscosity, Flexibilized Two Component Epoxy -- EP30FL
from Master Bond, Inc.

Master Bond Polymer System EP30FL is a low viscosity, flexibilized, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1)... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
Low Viscosity, Two Component Epoxy -- EP30-1NV
from Master Bond, Inc.

Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
NASA Low Outgassing Approved Epoxy System -- EP30LTE
from Master Bond, Inc.

Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
Two Component Optically Clear Epoxy Compound -- EP30HV
from Master Bond, Inc.

Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
Two Component, Thermally Resistant Epoxy -- EP30-3
from Master Bond, Inc.

Master Bond Polymer System EP30-3 is a two component, low viscosity, epoxy resin system featuring optical clarity, high physical strength properties, outstanding chemical resistance and superior high temperature properties. Excellent mechanical strength characteristics and remarkably high heat... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Thermally cured; Optical
  • Form / Shape: Liquid
Polyurethane -- GSP 4030
from GS Polymers, Inc.

Two part, casting resin, pourable, high strength and flex., 40 Shore A [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer; Thermally cured
Silicone Rubber Mold Making Compound -- ELASTOSIL® M1470
from Wacker Chemical Corp.

Kneadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features. high Shore A hardness (approx. 45). high mechanical strength. very good heat resistance. low shrinkage. Application. Being a kneadable grade that produces vulcanizates with high... [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Silicone
  • Type: Elastomer
  • Tensile (Break): 653
KyronMAX® S-2212
from MCA - Advanced Materials Division

ultra high strength carbon fiber + nylon base injection molding compound ”. No stock shapes offered, only injection molding pellets. [See More]

  • Industry: Tooling
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Form / Shape: Pellets
40 A Durometer Black Nitrile -- 4140
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
  • Chemical System: Nitrile Rubber
  • Type: Elastomer; Thermally cured
  • Form / Shape: Pellets
Castalloy™ High Performance Casting Resin -- 7126
from Hapco, Inc.

Castalloy ™ is a high performance casting resin that is water thin, economical, and easy to use. Easy to mix with a 1:1 ratio by volume. Extremely thin with a mixed viscosity of 120 cps. Has a natural, creamy, off-white color. Can be de-molded in less than 15 minutes!. Castalloy ™ has... [See More]

  • Industry: Tooling; Prototyping
  • Viscosity: 120
  • Form / Shape: Liquid
Aluminum Filled Epoxy Resin -- 70-3810
from Epoxies Etc...

70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat resistance than most commercially... [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Form / Shape: Liquid
12 -14 Shore A, Translucent Two Component Condensation Cure Moldmaking Silicone -- Bluesil V-1068
from Bluestar Silicones USA Corp.

Properties. Viscosity 35000. Hardness Sha 13. Description. Bluesil V-1068 is a translucent, high strength, two component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 14 Durometer (Shore A), very pourable low viscosity rubber providing excellent physical properties, long... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Chemical System: Silicone
  • Type: Elastomer
  • Form / Shape: Liquid
Tenite™ Acetate 105E1R26029 Clear, Trsp
from Eastman Chemical Company

Tenite ™ cellulosic plastics are noted for their excellent balance of properties - toughness, hardness, strength, surface gloss, clarity, and a warm feel. The mechanical properties of Tenite ™ cellulosic plastics differ with plasticizer levels. Lower plasticizer content yields a harder... [See More]

  • Industry: Tooling
  • Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
  • Type: Thermoplastic
  • Tensile (Break): 4801
Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy -- 1021
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Form / Shape: Liquid
Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy -- 540
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Form / Shape: Liquid
Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy -- 650
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Form / Shape: Liquid
Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy -- 765
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Form / Shape: Liquid
Hapsil 360™ High Tear Strength RTV-2 Silicon Rubber -- Hapsil 360
from Hapco, Inc.

Hapsil 360 ™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360 ™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Silicone
  • Type: Elastomer
  • Form / Shape: Liquid
S-RIM™ Advanced Casting Resin -- S-RIM 6260
from Hapco, Inc.

Solid Reaction Injection Molding. S-RIM ™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing. Easy to mix with a 1:1 ratio by volume. Available in black or natural/tan. Available in 60 or 240 second gel time. 6260/61 can be de-molded in... [See More]

  • Industry: OEM or Industrial; Tooling
  • Viscosity: 600
  • Form / Shape: Liquid
Steralloy™ FDG - Elastomeric Liquid Molding Polymer -- Steralloy 2021
from Hapco, Inc.

Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]

  • Industry: Sanitary; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Form / Shape: Liquid
Steralloy™ FDG - Rigid Liquid Molding Polymer -- Steralloy 2380
from Hapco, Inc.

Rigid Series. Rigid, tough polymer alloy plastics. High heat distortion. High physical properties. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique... [See More]

  • Industry: Sanitary; Tooling
  • Form / Shape: Liquid
  • Chemical System: Polyurethane
  • Viscosity: 7000 to 8000
Tuffalloy™ 4270 Series Low Viscosity Liquid Molding Compound -- Tuffalloy 4270
from Hapco, Inc.

Tuffalloy ™ is an advanced chemistry developed by Hapco to meet today ’s market demands for prototype and low production parts that mimic the physical attributes of many injection molding materials. Tuffalloy ™ 4270 Series. Tuffalloy ™ 4270 series are low viscosity Liquid... [See More]

  • Industry: OEM or Industrial; Tooling
  • Viscosity: 250 to 350
  • Form / Shape: Liquid
Ultraclear™ 480 Series Water Clear Casting Resin -- 480
from Hapco, Inc.

A new series of water clear casting resins that are mercury free, have high physical properties, and are available in multiple gel times. Exceptional clarity with refractive indices ranging from 1.502-1.585. Available in 10, 20 and 40 min. gel times. Extremely UV resistant. High physicals such as:... [See More]

  • Industry: Tooling
  • Tensile (Break): 6800
  • Form / Shape: Liquid
  • Elongation: 13.0
Ultralloy™ 100 Series General Purpose Liquid Molding Compound -- 108
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds. This product turns a natural white but is available pigmented white for extra brightness. Both versions are available in an 8.5 minute or 25 minute gel time. [See More]

  • Industry: Tooling
  • Viscosity: 300
  • Form / Shape: Liquid
Ultralloy™ 200 Series General Purpose Liquid Molding Compound -- 202
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds that do not change color and remain clear / slightly yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths from... [See More]

  • Industry: Tooling
  • Tensile (Break): 10300 to 11800
  • Form / Shape: Liquid
  • Viscosity: 300
Ultralloy™ 300 Series General Purpose Liquid Molding Compound -- 304
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths from... [See More]

  • Industry: Tooling
  • Tensile (Break): 10300 to 11800
  • Form / Shape: Liquid
  • Viscosity: 300
Ultralloy™ 3300 Series Flame Retardant Liquid Molding Compound -- 3310-28
from Hapco, Inc.

A series of flame retardant Liquid Molding Compounds with high physical properties. The tensile strength is 12,600 psi and flexural strength is 16,500 psi after post cure. This series is available in a 2, 4, 14, and 28 minute gel time. [See More]

  • Industry: Tooling
  • Features: Flame Retardant
  • Form / Shape: Liquid
  • Tensile (Break): 12600
Ultralloy™ 40 Series General Purpose Liquid Molding Compound -- 40
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds with low moisture sensitivity. Ultralloy 40 and 50 Series can be open cast, pressure cast, or vacuum cast. The products are pigmented white and have excellent impact strength. [See More]

  • Industry: Tooling
  • Viscosity: 500
  • Form / Shape: Liquid
Ultralloy™ 800 Series General Purpose Liquid Molding Compound -- 800
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths from... [See More]

  • Industry: Tooling
  • Tensile (Break): 10300 to 11800
  • Form / Shape: Liquid
  • Viscosity: 1000