Composite Material Resins and Compounds

4 Results
Thermoplastic Composites
from Greene, Tweed & Co.

Thermoplastic composites are produced using thermoplastic polymers as matrix materials, which soften upon heating to elevated temperatures for processing, and harden upon cooling. High-performance thermoplastic polymers used for thermoplastic composites provide a number of benefits compared to... [See More]

  • Type: Composite; Thermoplastic
  • Industry: Aerospace; Electrical Power or High Voltage; Semiconductors or IC Packaging
  • Chemical System: PEEK; PEI
Pre-Preg Product -- NP101B
from Norplex-Micarta

NP101B pre-preg consists of woven nylon fabric combined with a high-temperature phenolic resin system. NP101B provides excellent electrical properties under high humidity conditions, good flexural, compressive, and impact strength at elevated temperatures, but the cold flow under load (creep) is... [See More]

  • Type: Composite; Thermally cured
  • Chemical System: Phenolics or Formaldehyde Resins
Composite Resins
from Georgia-Pacific Corporation

Fiber-reinforced polymer (FRP) composites are used to replace typical structural materials of steel, metal, aluminum and wood. GP Chemicals offers a complete line of products that includes GP ® and RESI-LAM ® resins for this market. In FRP applications with fire safety concerns or... [See More]

  • Type: Composite; Thermally cured
  • Chemical System: Phenolics or Formaldehyde Resins
Polyester PTFE Filler for Bearing Applications -- Ekonol® T101
from Saint-Gobain Coating Solutions

Ekonol T101 aromatic polyester filler is a tan powder additive that, when combined with PTFE, produces a composite material with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. This filler extends the life of bearings and other large moving parts... [See More]

  • Type: Composite