EMI / RFI Shielding Resins and Compounds

5 Results
Coextrusion
from Fujipoly® America Corp.

Applications: RFI/EMI gaskets and shielding. Electrostatic discharge (ESD). Electrical and Electronic parts used in: - cameras - computers - switches - instrumentation - displays - controls. Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive... [See More]

  • Features: EMI / RFI Shielding Material
  • Type: Elastomer
Rigid and Castable Absorbers
from Dexmet® Corporation, a part of PPG’s engineered materials division

Cuming Microwave manufactures a range of epoxy and silicone-based rigid and castable absorbers, loaded with high magnetic loss carbonyl iron and ferrite fillers. The proper filler and loading level can produce a very lossy material in UHF, microwave or millimeter wave frequencies. Unlike carbon... [See More]

  • Features: EMI / RFI Shielding Material
  • Chemical System: Epoxy; Silicone
  • Type: Thermally cured
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Features: Anti-static or ESD Control; Electrically Conductive Compound; EMI / RFI Shielding Material
  • Chemical System: Epoxy; Polyurethane
  • Type: Thermally cured
  • Form / Shape: Liquid
Two Component Polymer System -- EP21CLV
from Master Bond, Inc.

Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more... [See More]

  • Features: Anti-static or ESD Control; Electrically Conductive Compound; EMI / RFI Shielding Material
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Form / Shape: Liquid
Electrically Conductive Epoxy -- EPO-TEK® EJ2189-LV
from Epoxy Technology

EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]

  • Features: Thermally Conductive; Electrically Conductive Compound; EMI / RFI Shielding Material
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Form / Shape: Liquid