Ethylene Copolymer (EEA, EVA) Resins and Compounds
from APSX, LLC
TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products. [See More]
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Pellets
- Type: Thermoplastic
- Deflection Temperature: 167
from Pacific Materials
EVA Material [See More]
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Pellets
- Type: Thermoplastic
from MCG - Performance Polymers Division
SoarnoL ™ (EVOH), is a trade name of Ethylene-Vinyl Alcohol Copolymer (EVOH) originally developed through years of research. SoarnoL ™ (EVOH) is mainly composed of carbon, oxygen and hydrogen, has no toxic gases when burned, and its combustion heat is only half that of polyethylene,... [See More]
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Industry: Sanitary; OEM or Industrial
- Type: Thermoplastic
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Forms. Pellets [See More]
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Pellets
- Type: Thermoplastic
- Tensile (Break): 1040
from Eastman Chemical Company
Eastman Provista ™ Copolymer MP001 is a resin specifically developed for extrusion into profiles where aesthetics such as high clarity and gloss, coupled with design flexibility, drive demand. Compared to commonly used materials, Eastman Provista ™ copolymer runs on most standard... [See More]
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 144
from Real Seal Company
Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Pellets
- Type: Elastomer
- Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
from Scientific Polymer Products, Inc.
65% Epichlorohydrin [See More]
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Type: Thermoplastic
from LG Chemical of America Inc.
EVA Ethylene Vinyl Acetate. Increasing product competitiveness. EVA is a copolymer of ethylene and vinyl acetate monomer(VA). Its elasticity, heat sealing temperature, durability and permeability vary depending on the content of vinyl acetate monomers. It is used in a variety of areas from... [See More]
- Chemical System: Ethylene Copolymer (EEA, EVA, EBAC)
- Type: Thermoplastic