Fluoropolymer (PTFE / PVDF) Resins and Compounds
from AGC Chemicals Americas, Inc.
CYTOP ™ amorphous fluoropolymers have the same excellent chemical, thermal, electrical and surface properties as conventional fluoropolymers like PTFEs, but also exhibit high optical transparency and good solubility in specific fluorinated solvents. CYTOP fluoropolymers are like transparent... [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Semiconductors or IC Packaging; Optical Film, Antifouling Coatings for Photomasks
- Type: Thermoplastic
- CTE: 64 to 67
from Cri-Tech, Inc.
66% Fluorine copolymers formulated with compounding ingredients approved for food contact (U.S. FDA 21 CFR 177.2600(c)(4)(1) listed). FDA compounds are also available in a variety of colors. [See More]
- Chemical System: Fluoropolymer
- Industry: Sanitary; OEM or Industrial
- Type: Elastomer
- Tensile (Break): 2200
from AGC Chemicals Americas, Inc.
AGC Fluor compounds Group has developed the next generation of non-conductive and anti-static compounds made with our Fluon ETFE based on the needs of our customers and OEMs. Improved adhesion, excellent conductivity levels, high temperature performance and a reliable supply chain are part of the... [See More]
- Chemical System: Fluoropolymer
- Industry: Aerospace; Co-Extrusion (Fuel Hose Applications)
- Type: Thermoplastic
- Features: Anti-static or ESD Control
from Cri-Tech, Inc.
Cri-Line compounds are fully formulated high performance FKM compounds, developed, tested and guaranteed by Cri-Tech, Inc. [See More]
- Chemical System: Fluoropolymer
- Industry: OEM or Industrial
- Type: Elastomer
- Tensile (Break): 2640
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Chemical System: Fluoropolymer
- Form / Shape: Pellets
- Type: Thermoplastic
- Industry: Electronics
from Cri-Tech, Inc.
Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide range of applications including Wire & Cable, Fuel... [See More]
- Chemical System: Fluoropolymer
- Industry: OEM or Industrial; Fuel and Chemical Transfer, Wire & Cable, Consumer Goods, Tubing/sheet/film
- Type: Elastomer; Thermoplastic
- Tensile (Break): 700 to 2000
from AGC Chemicals Americas, Inc.
Fluon ® LH-8000 is a new addition to the LM-ETFE AH Series. This ETFE (tetrafluoroethylene-ethylene copolymer) has a functional group polymerized directly in to the chain backbone, allowing it to adhere to other materials. This resin is ideal for producing multi-layer structures in a one-step... [See More]
- Chemical System: Fluoropolymer
- Form / Shape: Pellets
- Type: Thermoplastic
- Tensile (Break): 6962
from Cri-Tech, Inc.
Cri-plastMP ™ PFA Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Superior static dissipative compounds... [See More]
- Chemical System: Fluoropolymer
- Industry: OEM or Industrial
- Type: Thermoplastic
- Features: Anti-static or ESD Control; Electrically Conductive Compound
from AGC Chemicals Americas, Inc.
Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon ® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many... [See More]
- Chemical System: Fluoropolymer
- Tensile (Break): 5655
- Type: Thermoplastic
- Elongation: 340.0
from AGC Chemicals Americas, Inc.
Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon ® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins. [See More]
- Chemical System: Fluoropolymer
- Form / Shape: Pellets
- Type: Thermoplastic
- Industry: Automotive
from AGC Chemicals Americas, Inc.
Fluon ® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF, MFA and ECTFE. Extending fluoropolymer properties of chemical resistance, toughness and lubricity, standard products are free of cadmium, hexavalent chromium and lead. There are six Fluon ® melt... [See More]
- Chemical System: Fluoropolymer
- Features: Anti-static or ESD Control
- Form / Shape: Pellets
- Tensile (Break): 3191
from AGC Chemicals Americas, Inc.
LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]
- Chemical System: Fluoropolymer
- Industry: Aerospace; Automotive; Laminating
from Fluoro-Plastics, Inc.
PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Use Temperature: 250
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Chemical System: Polypropylene; Polyamide; Fluoropolymer; Tertrafluoroethylene, Hexafluoropropylene
- Form / Shape: Liquid; Pellets
- Type: Elastomer; Thermoplastic; Thermally cured; Optical
- Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
from Port Plastics, Inc.
material is an ultra-pure fluoropolymer product suited for harsh chemical, thermal, and ultraviolet environments. Kytec ® PVDF is resistant to most acids, bases, and organic solvents. [See More]
- Chemical System: Fluoropolymer
- Industry: Suited for harsh chemical, thermal, and ultraviolet environments
- Type: Thermoplastic
from Real Seal Company
Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]
- Chemical System: Fluoropolymer
- Form / Shape: Pellets
- Type: Elastomer
- Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
from Plasco Inc.
PLASCO INC. 2829 SO. RODEO GULCH RD. #4. PLASCO DATA SHEET. SOQUEL, CA., 95073. TYPICAL PROPERTIES. 831-464-1111 831-464-1100 (FAX). MATERIAL: TCP 003LS. GENERIC: PC/13%PTFE/02%SI. ASTM TEST METHODS. VALUE. SPECIFIC GRAVITY: D-792 g/cm3. 1.26. WATER ABSORPTION: D-570 24hrs %. 0.10. MOLD SHRINK FLOW:... [See More]
- Chemical System: Fluoropolymer
- Tensile Modulus: 280
- Tensile (Break): 6500
- Water Absorption: 0.1000
from Ensinger North America
White. This with conductive carbon black modificated PVDF is an electrical conductive PVDF. It combines high thermal loading resistance, high density and high chemical resistance, with very low moisture absorption. It also exhibits resistance to UV radiation. Ensinger sells this material under the... [See More]
- Chemical System: Fluoropolymer
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 235 to 300
from Greene, Tweed & Co.
FFKM, also known as perfluoroelastomer, is a family of elastomeric materials that contains higher amounts of fluorine than FKM, and features higher temperature ratings, up to approximately 325 °C. For this reason, FFKM is often the preferred choice for high-temperature o-rings. FFKMs also have... [See More]
- Chemical System: Fluoropolymer; Perfluoroelastomer
- Industry: Aerospace; Electrical Power or High Voltage; Semiconductors or IC Packaging
- Type: Elastomer
- Use Temperature: -40 to 615
from Pacific Materials
PTFE Material [See More]
- Chemical System: Fluoropolymer
- Form / Shape: Pellets
- Type: Thermoplastic
from Fluoro-Plastics, Inc.
High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Tensile (Break): 2000 to 2500
from Port Plastics, Inc.
a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. [See More]
- Chemical System: Fluoropolymer
- Industry: Chemical processing industry
- Type: Thermoplastic
from Ensinger North America
This compression moulded material is a Victrex ® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties. Main Features: Excellent wear properties. Excellent chemical resistance. High creep resistance. Hydrolysis and superheated steam... [See More]
- Chemical System: Fluoropolymer; PEEK
- Industry: Aerospace; Automotive
- Type: Thermoplastic
- CTE: 31
from Pacific Materials
PTFE Material [See More]
- Chemical System: Fluoropolymer
- Form / Shape: Pellets
- Type: Thermoplastic
from Fluoro-Plastics, Inc.
Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Tensile (Break): 1000 to 1600
from Port Plastics, Inc.
the homopolymer of 1, 1-difluoroethene, is a tough engineering thermoplastic that offers a unique balance of properties. Kytec ® has the characteristic stability of fluoropolymers when exposed to harsh thermal, chemical, and ultraviolet environments. [See More]
- Chemical System: Fluoropolymer
- Type: Thermoplastic
from Ensinger North America
TECAPEEK PVX black is a modified PEEK material that may be based on Victrex ® PEEK 450G or Solvay Ketaspire ® KT-820. The material is classified in the same performance category as other bearing grade PEEK products such as Victrex ® PEEK ™ FC30. We supplement the PEEK base polymer... [See More]
- Chemical System: Fluoropolymer; PEEK
- Industry: Aerospace; Automotive
- Type: Thermoplastic
- Deflection Temperature: 530
from Fluoro-Plastics, Inc.
Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Use Temperature: 250
from Port Plastics, Inc.
TECAFLON PVDF ELS is a filled PVDF fluoropolymer with conductive carbon black offering an electrical conductive PVDF. It combines high thermal loading resistance, high density and high chemical resistance with very low moisture absorption. It also exhibits resistance to UV radiation. TECAFLON ®... [See More]
- Chemical System: Fluoropolymer
- Features: Electrically Conductive Compound
- Type: Thermoplastic
from Ensinger North America
KYNAR ® PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. The material is also chosen because of its unique properties which include outstanding chemical and solvent... [See More]
- Chemical System: Fluoropolymer
- Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Deflection Temperature: 221 to 284
from Fluoro-Plastics, Inc.
Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Tensile (Break): 1500 to 2840
from Port Plastics, Inc.
Polyvinylidene fluoride is an opaque, semi crystalline, thermoplastic fluoropolymer. PVDF is characterised by excellent chemical resistance without having the disadvantages of low mechanical values and/or processing difficulties which can be experienced with other fluoroplastics. [See More]
- Chemical System: Fluoropolymer
- Type: Thermoplastic
from Ensinger North America
TECAFORM ® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material for use in many industrial and military components with moving parts. Additionally,... [See More]
- Chemical System: Fluoropolymer; Acetal or Polyoxymethylene (POM)
- Industry: Sanitary
- Type: Thermoplastic
- Deflection Temperature: 244 to 334
from Fluoro-Plastics, Inc.
Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Tensile (Break): 2500 to 3000
from Fluoro-Plastics, Inc.
Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Tensile (Break): 2400 to 2600
from Fluoro-Plastics, Inc.
PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
from Fluoro-Plastics, Inc.
Low Friction. Extremely low wear. Increased hardness. Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics. Ideal for stop-start applications to eliminate stick-slip. Compare this product to Rulon J* [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
from Fluoro-Plastics, Inc.
Molded plate is available in thicknesses from 3/8ths of an inch up to four inches. Plate is inventoried in sizes from one-foot square to four feet square (sixteen square feet per sheet). Thickness tolerances range from plus .038" to minus .019" for 3/8th ” plate, up to plus .087", minus .043"... [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Use Temperature: 250
from Fluoro-Plastics, Inc.
Rod is available in both virgin grades and reprocessed (mechanical) for less demanding applications. Surf Technologies extrudes rod in all standard sizes from 1/8th inch diameter up to 4 inches in diameter. Rod is inventoried in twelve foot lengths so it can be cut into six foot lengths (UPS... [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Use Temperature: 250
from Fluoro-Plastics, Inc.
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Use Temperature: 250
from Fluoro-Plastics, Inc.
Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]
- Chemical System: Fluoropolymer
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Type: Thermoplastic
- Tensile (Break): 2500